Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Interact Power, Inc.
Description: Rack Mount DC Power Distribution Units • High Current DC Power Distribution. • Remote Reset Breakers • Fuse Panels
- Protection: Circuit Breaker
- Unit Type: Rack Mount
-
Supplier: APITech
Description: The DC SMARTStart® -48 or +24/+28 VDC Solid State Switched power distribution unit with circuit protection reliably cycles power to connected DC electronic devices. The DC SMARTStart uses specialized electronic switchable solid state breakers with
-
Supplier: Thinklogical
Description: Power for Velocitydvi, Camera Fiber-Link Extenders, and USB 2.0 Extenders The Thinklogical Power Distribution Unit 2 (PDU2) is a +5 V DC power supply that provides power for up to four devices. The PDU is designed as a desktop device. For use with the
- Number of Electrical Outlets: 4
- Operating Temperature: 32 to 122 F
- Voltage: 115 VAC, 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
-
-
Power Distribution Units (PDU) - Compact DC Rack Mount Power Distribution Units -- DCPDU2B-S-X20-450Supplier: Transtector Systems, Inc.
Description: Transtector rack mount power distribution unit (PDU) DCPDU2B-S-X20-450 is in-stock and will ship same business day as purchased. Our industrial electrical rack mount PDU is for DC power distribution. This commercial grade DC power
- Voltage: 24 VDC, 48 VDC
- Certifications: CSA
- Protection: Circuit Breaker
- Features: Other
-
Supplier: Data Device Corporation (DDC)
Description: DDC’s AC/DC solid-state power distribution unit provides significant Size, Weight, Power and Cost (SWaP-C) savings by combining both 115VAC and 28VDC functionality into a single ruggedized, military-grade form factor. Benefits High Reliability 25x improvement in
- Voltage: 115 VAC
- Protection: EMI / RFI Protection
- Unit Type: Modular / Desktop
- Features: Other
-
Supplier: XCEL Power Systems, Ltd.
Description: • Lightweight • Efficiency >80% at Full Load • Status/BITE monitoring using FPGA’s • Digital Interface GENERAL SPECIFICATION ¨ 28 VDC Input (Transients to 57V) ¨ Outputs 12~15VDC @ 40W, 3V3 @ 40W, ¨ Solid State distribution to 11 outputs with Soft start ¨ Operating Temperature Range -40°C to
- DC Input Voltage: 28 volts
- DC Output Voltage: 12 to 15 volts
- DC Output Power: 40 watts
- Number of Outputs: 11 #
-
Supplier: Gentherm Global Power Technologies
Description: Power distribution panels are available using NEMA, IP, & hazardous location enclosures. General equipment available includes voltage & current metering, isolation load breakers, battery LVD, load shedding, DC/DC conversion, digital and analog monitoring & SCADA contacts.
- Unit Type: Cabinet / Cabinet Mount
-
Description: The DC SMARTStart® is a NEBS Level 3 Certified and UL 60950-1 Listed power distribution and circuit protection unit. This devices is available in -48 and +24 VDC and is designed to reliably cycle power to devices with DC power supplies. The DC
-
Description: The DC Solid State Power Distribution Box is designed to offer reliable power to a number of DOD applications. The unit offers up to 300 Amps at +24/28 VDC, 3 channels. Additionally, up to 3 "utility" box units can be added offering up to 100 Amps at 25 Amps
-
Supplier: Radwell International
Description: POWER DISTRIBUTION BLOCK, 200AMP, 600VAC/DC, CU75AL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these power distribution unit single phase systems? Digital current meter 0-20.0 Amps Accuracy: +/- 0.1 Amps Sampling Rate: 2.5 per second 15, 20 and 30 Amp units Surge suppressed or non-surge units UL tested and recognized Organize your
-
Supplier: Radwell International
Description: CONTACTOR 4KW 24V DC, CONTROL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Lingto Electronic Limited
Description: IC PWR SWITCH N-CHAN 1:1 D2PAK-7
- Current Rating: 16 amps
-
Supplier: VICFUSE
Description: Flammability Rating:UL94 V-0 Environmental:RoHS compliant Ordering Information Power distribution blocks offer a safe, convenient way of splicing cables, providing a fixed junction tap-off point or spltting primary power into secondary circuits. VLx2xxx-DIN series offers
- Certifications: CE, UL, cUL
- Features: Other
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these power distribution panels? UL tested and recognized 1363/1449 Digital current meter 1-19.99 Amps Accuracy: +/- 0.1 Amps Sampling Rate: 2.5 per second Organize your power electrical distribution system in the most safe and efficient way with our
-
Supplier: DuraComm Corporation
Description: DB-5MG Midget Series Features: For DC power distribution from 5 ~ 100 VDC Suitable for use with Solar Power applications Includes dual (Neg/Pos) input terminals each end for parallel "add on" capability Up to 30 Amps per circuit / 75 Amps per block Accommodates 13/32" x 1
- Current Rating: 75 amps
- Voltage: 24 VDC, 48 VDC
- Protection: Fuse
- Features: Other
-
Supplier: E-T-A Circuit Breakers
Description: The new power distribution system type SVS25 meets all requirements of the automation technology with regard to reliably overcurrent protection and optimised current distribution. The track-mountable power distribution system SVS25 distributes the voltage
- Operating Temperature: 32 to 122 F
- Voltage: 24 VDC
- Protection: Circuit Breaker
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 768610-AP22966DC8-7 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 14-WFDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Number of
- Number of Electrical Outlets: 2
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: POWER DISTRIBUTION BLOCK, 800A, 600V AC/DC; Rated Current:840A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Product Range:- RoHS Compliant: Yes
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: The SVS09 power distribution system with integral signalling module optimises DC 24 V distribution at the machine-oriented field level in automated process control, production plants and power plants. Offering 10-plug-in sockets for electronic and thermal-magnetic
- Current Rating: 30 amps
- Voltage: 24 VDC
- Protection: Circuit Breaker
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: Ideal for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB6 Series 58 V Hard-Wired Waterproof DC Power Distribution Box can hold three plug-in circuit protection components, including a combination of MINI®
- Current Rating: 100 amps
- Operating Temperature: -40 to 221 F
- Features: Other
-
Supplier: ABB Inc.
Description: CP-D Series Distribution Panel Fitting Power Supplies The CP-D range of power supply units in MDRC design (modular DIN rail components) fits into all domestic installation and distribution panels. Main Benefits With their width between 18 to 90 mm only, the CP-D
-
Supplier: Littelfuse, Inc.
Description: Ideal for use as the main unit on small vehicles or for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB12 Series 58 V 135 A Hard-Wired Waterproof DC Power Distribution Box accepts MINI® fuses, MINI®
- Current Rating: 100 amps
- Operating Temperature: -40 to 221 F
- Features: Other
-
Supplier: Electro Standards Laboratories
Description: The Model 4423 4-Channel Power Supply Distribution Switch allows the user the capability of providing power to any or all the four outputs from its internal power supply. The Model 4423 is enclosed in a custom all metal black chassis designed to provide EMI/RFI shielding.
- DC Output Voltage: -15 to 60 volts
- AC Input Voltage: 115 volts
- Input Frequency: 60 Hz
- Type: DC Power Supply
-
Supplier: Beckhoff Automation LLC
Description: The potential distribution terminal KL9187 provides eight terminal points with a potential and enables the voltage to be picked up without further bus terminal blocks or wiring.
-
Supplier: Beckhoff Automation LLC
Description: The potential distribution terminal KL9186 provides eight terminal points with a potential and enables the voltage to be picked up without further bus terminal blocks or wiring.
-
Supplier: Beckhoff Automation LLC
Description: The KL9189 potential distribution terminal provides 16 terminal points with a potential and enables the voltage to be picked up without further bus terminal blocks or wiring. The HD Bus Terminals (High Density) with increased packing density feature 16 connection points in the housing of a 12
-
Supplier: WAGO
Description: Potential Distribution; 0 … 230 V AC/DC; Extreme
- Operating Temperature: -40 to 158 F
-
Supplier: Visual Sound, Inc.
Description: Sennheiser Electronic Corp. Passive 2 x 1 : 4 antenna splitter. The ASP 2 allows a single pair of antennas to feed up to four EM 500 G2, EM 300 G2 or EM 100 G2 receivers. Incorporates DC distribution for distributing the DC supply voltage of the NT 1 power supply
- Features: Wireless Microphone
-
Supplier: Beckhoff Automation LLC
Description: The KL9180 Bus Terminal allows the supply voltage to be accessed a number of times via spring force terminals. The Bus Terminal makes it unnecessary to use additional terminal blocks on the terminal strip.
-
Supplier: ValueTronics International, Inc.
Description: TCR Models and its EMHP and HCR Series Applications Semiconductor aging racks CW lasers General Industrial DC Power Capacitor forming Focusing coils for accelerators Cryogenic magnet applications Electroplating Battery charging ARC lamp power supplies DC Motor drive
- DC Output Power: 960.000000000002 watts
- Type: DC Power Supply
-
Supplier: Jasper Electronics, Inc.
Description: Specification (TEES) November 05, 2020. The compact TEES Model PDA2-LS Power Distribution System is responsible for AC power intake and AC and DC power distribution to circuits within the traffic signal control cabinet. It is identical in function and
- Unit Type: Cabinet / Cabinet Mount
- Features: Other
-
Description: power generating units, new DC distribution concepts for electrical power, energy storage and advanced control of a total power balance, including semiconductor converters (AC to DC, DC to DC and DC to AC power converters)
-
Supplier: CSA Group
Description: power generating units, new DC distribution concepts for electrical power, energy storage and advanced control of a total power balance, including semiconductor converters (AC to DC, DC to DC and DC to AC power converters)
-
Supplier: ABB Measurement & Analytics
Description: The SCC-U Utility Unit is suitable for power supply and control of all system components of compact and cost effective extractive gas analyzer systems. The unit has been designed to support the Easy System building block concept (link to systems page) for Plug & Play
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Media: Gas / Air
- Form Factor: Rack Mount
Find Suppliers by Category Top
Featured Products Top
-
Altech Power Distribution Blocks are designed for efficient, reliable power routing in panels, solar systems, and control equipment. The line includes one-phase and three-phase options, IP20 finger-safe protection, DIN rail or panel mounting, and hybrid connection (read more)
Browse Power Distribution Units (PDU) Datasheets for Altech Corp. -
for a variety of industries and uses. Hard-Wired Waterproof DC Power Distribution Boxes from Littelfuse For wire harness manufacturers, the (read more)
Browse Power Distribution Units (PDU) Datasheets for Waytek, Inc. -
savings—Price volume discounts are possible along with lower inventory. Safety agency approvals—Interpower’s Accessory Power Strips and Power Distribution Units have safety certifications which helps to ensure global acceptance. Instead of having to make five (read more)
Browse Power Strips Datasheets for Interpower -
The ruggedized CAN-FLEC PDM provides superior sealing while maximizing the available space, reducing the number of additional units required. Max. Load: 300A Max. Fuse Rating: 30A Fuse Capacity: 35 MINI® style Relay Capacity: (18) ISO 280 (read more)
Browse Power Distribution Units (PDU) Datasheets for Waytek, Inc. -
truck limiter hydraulic power unit is widely used in truck restraint systems, loading dock equipment, logistics centers, warehouses, distribution facilities, and industrial plants. It provides stable hydraulic power for safe vehicle positioning and locking operations, helping improve loading and (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
AC/DC power supplies, electronic loads, power subsystems, and compliance test solutions—sold under the Sorensen, Elgar, and California Instruments brands—and will also support the modular instrumentation and data acquisition systems offered through VTI Instruments (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
UDP4303S 4Ch Precision Linear DC Power Supply The latest Uni-T Linear DC Power (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
UNI-T UDP4303S Introducing the all-new UNI-T UDP4303S 4-Channel Precision Programmable Linear DC Power Supply! This sleek 3U instrument offers a range of outputs, ultra (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
The USB-C Power Test Unit 240W (PTU) can be used as a standalone EPR Power Test Unit or as an accessory to the UTC-274 USB-C tester. PTU combines both programmable DC electronic load and power supply functionality in a single (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
Uni-T is Upping the Power Supply game UDP3000S Series The UNI-T UDP3000S Series is a high-performance programmable linear DC power supply. It has a clear LCD user interface, excellent performance (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US
Conduct Research Top
-
AN1106, Power Factor Correction in Power Conversion Applications Using the dsPIC (R) DSC
) and a Pulse Width Modulator (PWM), enable the digital design and development of power related INTRODUCTION applications to be simpler and easier. Most of the power conversion applications consist of an Some advantages of using a digital implementation for AC-to-DC conversion stage immediately
More Information Top
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps988/c2001/ccmigration_09186a0080088c5f.pdf
DC Power Distribution Unit (IPX 16/32 .
-
Intelligent site power consumption monitoring
In traditional AC power BTS site, The AC/DC power system translates AC mains to DC power(-48V or +24V) ,and DC power distribution unit supplies power to different load, such as BBU(BaseBand Unit), RFU(Radio Frequency Unit), TCU(Temperature Control Unit …
-
Adaptive Environmentally Contained Power and Cooling IT Infrastructure for the Data Center
14 High Voltage DC Power Distribution Unit ...........................................................................
-
Cisco XR 12406 Internet Router FRUs - Cisco 12006 and Cisco 12406 Router Chassis Replacement Instructions [Support] - Cisco Systems
Figure 8 DC Power Distribution Unit .
-
Cisco 12404 Internet Router Installation and Configuration Guide - Chapter 5 - Maintaining the Cisco 12404 Internet Router [Cisco 12000 Series Routers] - Cisco
Installing a DC Power Distribution Unit .
-
Nonlinear Feedback Control of Three-Phase Inverter Systems Using the Derivative-Free Nonlinear Kalman Filter
Remark 2 The proposed differential flatness theory-based control and filtering method for three-phase inverters can be generalized towards synchronizing control of parallel invert- ers connecting distributed DC power units to the grid.
-
Cisco 12404 Internet Router Installation and Configuration Guide - Chapter 3 - Installing the Cisco 12404 Internet Router [Cisco 12000 Series Routers] - Cisco
Power on the router by switching on all the circuit breakers and/or plug the power cord into an active power source that controls power to the router's AC PEM or DC power distribution unit (PDU).
-
Converting an AC-Powered Cisco 12404 Router to DC Power - Cisco
DC power distribution units (PDUs) are not hot-swappable and as such, power to the router must be turned off to remove and replace either DC PDU.
-
http://www.cisco.com/en/US/docs/routers/12000/12404/installation/guide/toddch3.pdf
Power on the router by switching on all the circuit breakers and/or plug the power cord into an active power source that controls power to the router’s AC PEM or DC power distribution unit (PDU).
-
Cisco 12006 and Cisco 12406 Router Installation and Configuration Guide - Chapter 1 - Product Overview [Cisco 12000 Series Routers] - Cisco
Figure 1-14 DC Power Distribution Unit .
Indicates content that may require registration and/or purchase.