-
Supplier: Newark, An Avnet Company
Description: XFMR, 1.5KV, HIGH ISOLATION, SMD; PCB Transformer Type:High Isolation; Secondary Voltages:20V; Power Rating:1.4W; Frequency Range:75kHz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Isolation Voltage:5kVrms
-
Supplier: Datatronics™
Description: Feature 300 V Peak Output. Full Selection of Turns Ratio. Ultra-Thin Design. For Extreme Acceleration and Shock Application. Virtually Corona Free.
- Operating Frequency Range: 500,000 Hz
- Power Rating: 10 watts
- Maximum Secondary Voltage Rating: 300 volts
- Power Rating (Watts): 10 watts
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 126UH, SMT; PCB Transformer Type:High Frequency; Secondary Voltages:-; Power Rating:60W; Frequency Range:200kHz; Winding Type:-; Current Rating:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 37UH, SMT; PCB Transformer Type:High Frequency; Secondary Voltages:-; Power Rating:60W; Frequency Range:250kHz; Winding Type:-; Current Rating:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FLYBACK TRANSFORMER, 155UH, SMT; PCB Transformer Type:High Frequency; Secondary Voltages:-; Power Rating:30W; Frequency Range:200kHz; Winding Type:-; Current Rating:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount RoHS Compliant: Yes
-
Description: output transformers (3) High frequency high voltage output transformers (4) High frequency high current output transformers (5) High frequency wide-band output transformers
- Maximum Secondary Voltage Rating: 1,000 to 10,000 volts
- Maximum Secondary Current Rating: 0.01 to 1,500 amps
- Power Rating (Watts): 50 to 20,000.000000000004 watts
- Output Type: DC
-
Description: distribution transformers with separable insulated high-voltage connectors. These transformers are rated 167 kVA and smaller, with high voltages of 34500 GrdY/19 920 volts and below for operation between one phase and grounded neutral, and low
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Current transformers (CTs) are used for measurement of electric currents and can be known as instrument transformers. When current in a circuit is too high to directly apply to measuring instruments, a current transformer produces a reduced current accurately proportional
- Operating Frequency Range: 20,000 to 200,000 Hz
- Operating Temperature: -40 to 120 C
- Maximum Secondary Current Rating: 0.03 to 0.3 amps
- Features: AC
-
Description: mineral-oil-immersed, self-cooled, padmounted, compartmental-type distribution transformers with high-voltage bushings. These transformers are rated 2500 kVA and smaller, with high voltages of 34 500 GrdY/19 920 volts and below, and with low voltages
-
Description: This standard covers certain electrical, dimensional, and mechanical characteristics and takesinto consideration certain safety features of single-phase, 60 Hz, mineral-oil-immersed, self-cooled, padmounted, compartmental-type distribution transformers with high-voltage
-
Supplier: EPCOS AG
Description: Step-up transformers are cohesive coils consisting of primary coils and secondary coils, and generate voltage that corresponds to turn ratios with mutual induction effects. TDK’s step-up transformers allow smaller sizes and more stable mutual induction effects than those of
- Mounting: PC / PCB Mount
- Features: Power / Power System / Distribution Transformer, Step-Up Transformer, Surface Mount Technology (SMT)
-
Supplier: EPCOS AG
Description: Isolation transformers with high withstand voltages are required for battery monitoring of lithium-ion batteries. The products in this series successfully combine a shift to high coupling (low leakage) with a shift to completely automatic winding by employing a new
- Other Transformer Types / Applications: Isolation Transformer
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
- Features: Surface Mount Technology (SMT)
-
Supplier: EPCOS AG
Description: Isolation transformers with high withstand voltages are required in the IGBT gate drive power supplies of motor inverters for xEVs. The products in this series successfully combine a shift to high coupling (low leakage) with a shift to completely automatic winding by
- Transformer Type: Isolation Transformer
- Mounting: PC / PCB Mount
- Features: Power / Power System / Distribution Transformer, Surface Mount Technology (SMT)
-
Supplier: Standex-Meder Electronics
Description: FTP Series Class 2 Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted package. These transformers 2.5VA to 50 VA and dual primary voltage 115/230V 50/60 Hz. 400 VRMS dielectric strength tested. Bobbins and shroud meet UL94 VO
- Maximum Primary Voltage Rating: 115 to 230 volts
- Power Rating (VA): 2.5 to 50 VA
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
-
Supplier: EPCOS AG
Description: Pulse transformers for LAN applications transmit pulse signals through LAN cables with networking equipment and audiovisual equipment. They protect the circuits of these devices by blocking electrostatic discharges and high-voltage transients due to insulation between the
- Winding Turns: One to One
- Mounting: PC / PCB Mount
- Other Transformer Types / Applications: Pulse Transformer
- Category: Signal / RF Transformer
-
Supplier: Abbott Technologies, Inc.
Description: 400 Hz MIL-PRF-27F Toroid Transformers • Military designation TF5S03ZZ • Standard output voltages 5 to 300 volts • Compact toroidal construction in a convenient printed-circuit mount package. • Low outgassing molded construction for high-altitude operation • Power levels 1. 5,
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 5 to 300 volts
- Maximum Secondary Current Rating: 0.005 to 1.8 amps
- Power Rating (VA): 1 to 9 VA
-
Supplier: Datatronics™
Description: Feature Designed to meet large Secondary Saturation Voltage. Accurate Turns Ratio. High Dielectric Strength Capacity 2500VRMS. Fully molded construction with center thru hole for Primary Load.
- Maximum Secondary Current Rating: 3.5 to 30 amps
- Other Transformer Types / Applications: Current Sense Transformer
- Mounting: PC / PCB Mount
- Standards: RoHS Compliant
-
Supplier: Premier Magnetics, Inc.
Description: define the overall efficiency, output power and physical size. The following tables of transformers were designed for use in the Flyback Buck-Boost circuit configuration. This conversion topology allows the output voltage to be regulated higher or lower than the input voltage.
- Maximum Primary Voltage Rating: 18 volts
- Maximum Secondary Voltage Rating: 15 volts
- Maximum Secondary Current Rating: 0.25 amps
- Operating Temperature: 0 to 70 C
-
Supplier: Coilcraft CPS
Description: Developed for the National Semiconductor LM5001 High Voltage Switch Mode regulator for isolated and non-isolated flyback topologies. Output of the auxiliary winding is 7.5 V used to power the IC 1500 Vrms, one minute isolation from the primary and auxiliary winding to the secondary
- Maximum Primary Voltage Rating: 14 to 72 volts
- Maximum Secondary Voltage Rating: 5 volts
- Maximum Secondary Current Rating: 1 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Aratas America LLC
Description: Low-profile 12.3 mm height power relay with maximum switching of 10A Low profile: 12.3 mm in height Max. switching capacity: 2,500 VA (NO) Dielectric strength: 5 kV Clearance and creepage distance: 10 mm. Models with high shock resistance (250 m/s2) are available. Models for P1 load (2 x 200
- Relay Type: High Voltage Relay
- Features: Other
-
Supplier: CARLO GAVAZZI Automation Components
Description: The DC switching relay for PCB mounting is used in applications where there is a need for fast switching of small DC loads with a high input/output insulation of more than 4000 VACrms. The DC switching relay always switches on and off in accordance with the applied control
- Input (Pick-up) Voltage Range: 3.3 volts
- Dropout Voltage: 1 volts
- Maximum Current: 8 amps
- Load Voltage: 60 to 350 volts
-
Supplier: TMP Pro Distribution
Description: The Radial JDI is a passive direct box designed to handle extreme signal levels without distortion of any kind. Unlike an active DI that is limited by the buffering amplifier's rail voltage, the JDI employs a Jensen audio transformer as the engine. Jensen transformers are
- Application: Music / Audio Systems
-
Supplier: Allied Electronics, Inc.
Description: Single, Half and Full Bridge Driver: Integrated Potential Free Power Supply Potential Isolation By Pulse Transformer Easy User Interface (TTL and CMOS Compatible) High EMI Immunity Wide Frequency Range RGon and RGoff Separately Selectable Built-In Intelligent Protection System: Short
-
Supplier: PREMA Semiconductor GmbH
Description: with transformers, replacing halogen lamps there. The PR4101 offers a multitude of intelligent features, including convenient protection functions. An optional external temperature sensor reduces the output current at high temperatures and thus protects the LEDs from overheating. The
- Input Voltage: 1.9 volts
- Features: ESD Protected
- Form Factor: Integrated Circuit (IC)
-
Supplier: Infineon Technologies AG
Description: the STATUS output (ST). The four channel device can be controlled with four separate input pins. Due to their high voltage capability the input pins can be directly interfaced to optocouplers without additional external components. Summary of Features Quad channel Smart
- tON: 75,000 ns
- tOFF: 75,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Compatible with High-Volume Electronics Assembly Assists in Meeting Regulatory Requirements High Voltage Ratings Allow Use in New Applications Features: Broadest Range of Radial-Leaded Resettable Devices Available in the Industry Current Ratings from 50 mA to 15 A Voltage
-
Supplier: ASTM International
Description: This specification describes a high fire-point mineral oil based electrical insulating fluid, for use as a dielectric and cooling medium in new and existing power and distribution electrical apparatus, such as transformers and switchgear. The material discussed here is miscible with
-
Supplier: EDCOR Electronics Corporation
Description: High Quality Sound The TPC2570/600 audio matching transformers are designed for matching a 25V or 70V speaker distribution line to a balanced or unbalanced line level. Continuous Use Design Each unit is designed to operate continuously. Voltage Distribution Input This is a 25V
- Operating Frequency Range: 20,000 Hz
- Maximum Primary Voltage Rating: 25 to 70 volts
- Other Transformer Types / Applications: Audio Transformer
- Mounting: PC / PCB Mount
-
Supplier: ASTM International
Description: This specification describes a high fire-point mineral oil based electrical insulating fluid, for use as a dielectric and cooling medium in new and existing power and distribution electrical apparatuses, such as transformers and switchgear. The material discussed here is miscible with
-
Supplier: Allied Electronics, Inc.
Description: Compatible with High-Volume Electronics Assembly Assists in Meeting Regulatory Requirements High Voltage Ratings Allow Use in New Applications Features Broadest Range of Radial-Leaded Resettable Devices Available in the Industry Current Ratings From 50 mA to 15 A Voltage
-
Supplier: Allied Electronics, Inc.
Description: Compatible with High-Volume Electronics Assembly Assists in Meeting Regulatory Requirements High Voltage Ratings Allow Use in New Applications Features Broadest Range of Radial-Leaded Resettable Devices Available in the Industry Current Ratings From 50 mA to 15 A Voltage
-
Supplier: ABSOPULSE Electronics Ltd.
Description: 20kVac isolation input/output, output/chassis Corona free at 10kVac Rugged, industrial quality Convection cooled - no fan Single output Fully electronic protection This series of DC-DC converters was developed for very high operating isolation voltage. The unit has a feedback system on
- DC Input Voltage: 22 to 56 volts
- DC Output Voltage: 12 to 24 volts
- DC Output Current: 5 amps
- DC Output Power: 119.9999999999997 watts
-
Supplier: ASTM International
Description: This specification covers a high fire point natural vegetable oil ester insulating fluid for use as a dielectric and cooling medium in new and existing power and distribution electrical apparatus such as transformers and attendant equipment. The physical property requirement including
-
Supplier: ASTM International
Description: This specification covers a high fire point natural vegetable oil ester insulating fluid for use as a dielectric and cooling medium in new and existing power and distribution electrical apparatus such as transformers and attendant equipment. The physical property requirement including
-
Supplier: Techsil Limited
Description: electronics against dirt, dust, thermal shocks and moisture. 419c will also insulate against high-voltage arcing, shorts and static discharges. This coating improves reliability, operational range, and lengthens the life of electrical and electronic components and assemblies. It is
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
Find Suppliers by Category Top
Featured Products Top
-
voltage ratings in laminated and high-frequency transformers Some of the options available for custom transformer designs include: 1VA–100KVA three-phase design 50Hz–300Mhz frequency (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Constant Voltage Transformers Liquid Electrical Insulation Resin Solutions Constant voltage transformers produce a consistent output voltage despite varying input current or varying load.The load (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output is customizable from 277 V to 600 V to match site requirements. High quality copper windings and an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
voltage regulation and power distribution. These transformers receive high-voltage electricity from the grid, step it down, and distribute it to consumers or lower-voltage substations. Fuji Electric offers distribution transformers with capacities up to 30 MVA and primary/secondary voltages up to 36 k (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
. Advanced Linear Devices Inc. (ALD), a leader in specialty analog technology, today announced a first-to-market low power, low voltage, high-precision voltage-clamp module. The SABMBOVP family is an ideal clamping solution for critical mission applications deployed in (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand (read more)
Browse Datasheets for New England Wire Technologies Corporation -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Transformers Datasheets for Triad Magnetics -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Datasheets for Triad Magnetics -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Datasheets for Triad Magnetics -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Isolation Transformers Datasheets for Triad Magnetics
Conduct Research Top
-
Cooling Employees in Challenging Conditions
underground high-voltage. power cables. Many of these older cables contain. PCB's and lead, so they must be handled with care.