-
Supplier: AENOR
Description: Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-4: Particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault
-
Supplier: AENOR
Description: Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 1: General requirements (Endorsed by Asociación Española de Normalización in July of 2021.)
-
Supplier: AENOR
Description: Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-5: Particular requirements - Test configurations, operational conditions and performance criteria for field devices with field bus interfaces according to IEC 61784-1 (Endorsed by Asociación Española
-
-
Supplier: AENOR
Description: Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-6: Particular requirements - In vitro diagnostic (IVD) medical electrical equipment (Endorsed by Asociación Española de Normalización in October of 2025.)
-
Supplier: Accuris
Description: Electrical equipment for measurement, control and laboratory use - EMC requirements -- Part 1: General requirements (IEC 61326-1:2005)
-
Supplier: Accuris
Description: Draft BS EN IEC 61326-1:2021/AA Electrical equipment for measurement, control and laboratory use - EMC requirements Part 1: General requirements
-
Supplier: CSA Group
Description: IEC 61326-1:2012 is available as IEC 61326-1:2012 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC 61326-1:2012 specifies requirements for immunity and
-
Description: specifies minimum requirements for immunity and emissions regarding electromagnetic compatibility (EMC) for electrical equipment, operating from a supply of less than 1 000 V a.c. or 1 500 V d.c. or from the circuit being measured, intended for professional, industrial-process and educational use,
-
Supplier: Accuris
Description: Elektrische Mess-, Steuer-, Regel- und Laborgeraete - EMV-Anforderungen - Teil 2-6: Besondere Anforderungen - Medizinische In-vitro-Diagnosegeraete (IVD) (IEC 61326-2-6:2020); Deutsche Fassung EN IEC 61326-2-6:2021
-
Supplier: Accuris
Description: Elektrische Mess-, Steuer-, Regel- und Laborgeraete - EMV-Anforderungen - Teil 1: Allgemeine Anforderungen; Deutsche und Englische Fassung EN IEC 61326-1:2021/prAA:2023
-
Description: IEC 61326-1:2012 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to compare all the changes between the official IEC Standard and its previous
-
Supplier: CSA Group
Description: official IEC Standard, only the current version of the standard is to be considered the official document. IEC 61326-1:2012 specifies requirements for immunity and emissions regarding electro-magnetic compatibility (EMC) for electrical equipment, operating from a supply or
-
Supplier: CSA Group
Description: IEC 61326-2-5:2012 treats the particular features for EMC testing of field devices with field bus interfaces. This part of IEC 61326 covers only the field bus interface of the equipment. This second edition cancels and replaces the first edition published in 2005. This
-
Description: edition cancels and replaces the first edition published in 2005 and constitutes a technical revision. It includes the following significant technical change: update of the document with respect to IEC 61326-1:2012. This publication is to be read in conjunction with IEC
-
Supplier: CSA Group
Description: edition cancels and replaces the first edition published in 2005 and constitutes a technical revision. It includes the following significant technical change: update of the document with respect to IEC 61326-1:2012. This publication is to be read in conjunction with IEC
-
Description: IEC 61326-2-5:2012 treats the particular features for EMC testing of field devices with field bus interfaces. This part of IEC 61326 covers only the field bus interface of the equipment. This second edition cancels and replaces the first edition published in 2005. This
-
Supplier: Sifam Tinsley UK
Description: Theta 50 is used to electrically isolate input, outputs & power supply. It fills all requirements & regulations concerning electromagnetic compatibility (EMC) & safety (IEC 61326-1 & IEC 61010-1-2010) Features • Accuracy class 0.2 as per International Standard IEC/EN 60
- Analog Input Channels: 2 #
- Operating Temperature: 14 to 131 F
- Outputs: Current Output, Voltage Output
- Features: DC Current Input, DC Voltage Input, Isolated Analog Voltage Input
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: saved in the memory and recalled on the display. Interval between auxiliary earth spikes is 1.0~50.0m. EN61010-1 CAT IV 300V IEC 61557-1 IEC 61557-5 EN61326-1
- Resistance Range: 0 to 2 kohms
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Polarity Trip indicator(Positive or Negative Phase). Wiring polarity indicator. Measure voltage between line and earth before testing. Indicates frequency of voltage L-E. EN 61010-1 CAT III 300V EN 61326-1
- Safety Agency Rating: CE Conformity Marks, IEC
- Display: Digital Meter
- Testing Method: Manual
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: off. Continuity check. Data Hold Function. Low battery detection. Over range indication. Fuse protection. Hook design included makes it easy to use no matter for standing or hanging purpose. Meets EN/IEC 61010-1 CAT III 600V. EN 61326-1
- DC Voltage Range: 0.3 to 1,000 volts
- AC Voltage Range: 0.3 to 750 volts
- DC Current Range: 0.0003 to 10 amps
- AC Current Range: 0.0003 to 10 amps
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Checks wiring integrity (LEDs). Auto-off/auto-ranging (software range). Microprocessor controlled. Combined Prospective Short circuit Current, Loop and Load Tester. Display can be customized for large orders. EN 61010-1 CAT lll 300V EN 61326-1
- AC Voltage: 50 to 80 volts
- Resistance Range: 0.000029999999999999997 to 2 kohms
- Features: Auto-Ranging
- Safety Agency Rating: CE Conformity Marks, IEC
-
Supplier: Lumentum Operations, LLC
Description: Applications DNA sequencing Flow cytometry Confocal microscopy Semiconductor inspection Hematology High-speed printing Photo processing Compliance CE per specification IEC 61010-1:2001, EN 61326-1:2006 and IEC 60825-1:2007 ed2.0 UL 61010-1 2nd Ed CDRH 21 CFR 1040.10
- Wavelength Range: 458 to 515 nm
- Laser Power: 10 to 30 milliwatts
- Beam Area: 0.69 to 0.7 mm²
- Beam Divergence: 0.9000000000000006 to 0.9500000000000003 millirad
-
Supplier: Transcat, Inc.
Description: CE compliant to EMC norm EN 61326:1997/A1:1998 RFI, EMI and ESD protection Electrical protection : Reverse polarity, over-voltage and short circuit protection Weight : Approximately 4 oz
- Sensed Temperature: -40 to 1,000 F
-
Supplier: Transcat, Inc.
Description: °C to 100°C), Ambient : - 20 ° to 175°F (-30 °C to 80 °C) Response Time : 1ms Environmental protection : NEMA 4x, IP65 (IEC 529) Electromagnetic Rating : CE compliant to EMC norm EN61326: 1997/A1: 1998 RFI, EMI and ESD protection Shock : Less than ± 0.05 % Full Scale effect for 100 g's at
- Working Pressure Range: 1,000 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Astrodyne Corporation
Description: Available Features Nonstandard Output Voltage Setting / 0.1V Increment Improved Output Accuracy and/or Ripple Japan DENAN PSE Mark Expanded Operating Temperatures Power On/Off Switch 400 Hz Input Rating DC Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord
- DC Output Voltage: 3.9 volts
- DC Output Current: 6.4 to 10 amps
- DC Output Power: 39.000000000000014 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Transcat, Inc.
Description: °C to 100°C), Ambient : - 20 ° to 175°F (-30 °C to 80 °C) Response Time : 1ms Environmental protection : NEMA 4x, IP65 (IEC 529) Electromagnetic Rating : CE compliant to EMC norm EN61326: 1997/A1: 1998 RFI, EMI and ESD protection Shock : Less than ± 0.05 % Full Scale effect for 100 g's at
- Working Pressure Range: 750 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Transcat, Inc.
Description: 100°C), Ambient : - 20 ° to 175°F (-30 °C to 80 °C) Response Time : 1ms Environmental protection : NEMA 4x, IP65 (IEC 529) Electromagnetic Rating : CE compliant to EMC norm EN61326: 1997/A1: 1998 RFI, EMI and ESD protection Shock : Less than ± 0.05 % Full Scale effect for 100 g's at 20ms on
- Working Pressure Range: 0 to 100 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: HydraCheck Inc.
Description: Ambient Temperature: -40°F to +185°F (-40°C to +85°C) Storage Temperature: -67°F to +257°F (-55°C to +125°C) Sampling Rate: typ. 250 ms / max. 400 ms Long-term Stability: according to IEC EN 60770-1; max. ± 0,25 % FS* /a Vibration Loading: acc. to IEC 60068-2-6 (20 g) Shock Loading:
- Working Pressure Range: 8,700 psi
- Operating Temperature: -4 to 158 F
- Display Type: Digital
- Features: Temperature Output
-
Supplier: ValueTronics International, Inc.
Description: MIL-T-28800E, Class 2 Drop text requirements: 1 m IP Rating: IEC 60529: IP52 Electromagnetic environment: IEC 61326-1, Portable Safety: IEC 61010-1, Max 30 V to earth, Pollution Degree 2 Power supply: 4 AA NEDA 1.5A IEC LR6 batteries Size (H x W x L): 52.5 x 84 x
- Environmental Properties: Temperature, Thermocouple
-
Supplier: Vaisala
Description: Safety Barriers or 12 Galvanic Isolators Maximum # of transmitters 1 - 4 depending on configuration 1 - 32 depending on configuration Regulatory Compliance EN/IEC61326-1 (Basic electromagnetic environment) EN55032 Class B IEC/UL/EN 61010-1 IP66/NEMA 4 Key Benefits • Fully Assembled • The
- Length / Height: 15.74804 to 23.62206 inch
- Width/Diameter: 11.81103 to 19.68505 inch
- Depth: 7.87402 inch
- Height: 15.74804 to 23.62206 inch
-
Supplier: ValueTronics International, Inc.
Description: AA ) Battery life span: With IEC LR6/type AA: typ. 3,000 measurements (RE+RH 1 k) With IEC LR6/type AA: typ. 6,000 measurements (RE + RH > 10 k) Dimensions (WxHxD): 250 mm x 133 mm x 187 mm (9.75 in x 5.25 in x 7.35 in) Case material: Polyester The new Fluke 1625-2 GEO Earth Ground
- Features: Ground Bond Testers
-
Supplier: Knick Interface LLC
Description: 61508 Reliability (MTBF) – EN 61709 Protection against electric shock – EN 61140 Vibration / Shock (Category 1, Class B) – EN 61373 (IEC 61373) EMC—railway applications – EN 50121-1, EN 50121-3-2 EMC—industrial applications – EN 61326-1 Temperature class TX (-40…+85 °C) – EN 50155 / EN
- Operating Temperature: -40 to 158 F
- Outputs: Current Output, Voltage Output
- Features: Frequency Input, Other Output
- Application: General Lab and Industrial
-
Supplier: ValueTronics International, Inc.
Description: specifications: Input line voltage range: 100 V to 240 V with up to ±10 % fluctuations Transient overvoltage: Impulse withstand (overvoltage); Category II of IEC 60364-4-443 Frequency: 47 Hz to 63 Hz Maximum consumption: < 1500 VA Calibration Documentation: Report of calibration with data
-
Supplier: DynaTronic Corporation
Description: (VENZO 880) Power: 90~280VAC(50~60Hz) Enclosure Rating: IP54 PC Connection: high-speed standard Ethernet interface Anti-vibration Performance: 10-60 Hz @ 0.15 mm peak;60-150 Hz @ 2 gn, conform to IEC-68-2-6; Anti-impact Performance: 10 gn for 16 ms,conform to IEC-68-2-29 In Accordance
- Output Dynamic Range: 108 dB
- Output Frequency Range: 80,000 Hz
- Output Channels: 1, 2
- DAC Size: 24 bit
-
Supplier: ValueTronics International, Inc.
Description: (5x20mm); T1A/250V (5x20mm) Max Power Consumption: 100W Regulatory Compliance Certified to UL 61010-1, CSA C22.2 No. 61010.1 and IEC/EN 61010-1 CE Compliant: Low Voltage Directive (73/23/EEC) using EN 61010-1, and EMC Directive (89/336/EEC) using EN 61326 FCC Compliant to 21 CFR,
- Load Bank Type: DC
Find Suppliers by Category Top
Featured Products Top
-
can be adjusted to filter out background noise in busier plants with “+” or “-“ buttons for fine-tuning sensitivity. This new model offers a heightened ability to detect leaks in hard-to-reach areas while also complying with the IEC 61326-1 standard that designates its ability (read more)
Browse Leak Testing Equipment Datasheets for EXAIR -
possible Universal Power Supply: 20 to 253 V AC/DC Approvals: UL 347, IEC 62497, EN 61326-1 (EMC) MTBF: Approx. 131 years (based on actual warranty data) The P52000 series of voltage transducers have years of proven success in the most (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
possible Universal Power Supply: 20 to 253 V AC/DC Approvals: UL 347, IEC 61373, EN 61326 (EMC) MTBF: Approx. 96 years (based on actual warranty data) The P42000 series of voltage transducers have years of proven success in the (read more)
Browse Datasheets for Knick Interface LLC -
/bipolar inputs ±20mA, ±40mA, 0-20 mA, 4-20 mA, ±0-10V, and ±0-5V outputs Customer-specific input/ output settings possible Universal Power Supply: 20 to 253 V AC/DC Approvals: UL 347, IEC 62497, EN 61326-1 (EMC) Virtually any current measuring application requiring high voltage isolation, safety, and robust construction, would benefit from P51000's capabilities. (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
) +/- 10 V, +/- 20 mA, and 4-20 mA outputs Unipolar and bipolar options Customer-specific input/ output settings possible Universal Power Supply: 20 to 253 V AC/DC Approvals: UL 347, IEC 61373, EN 61326 (EMC) MTBF: Approx. 96 (read more)
Browse Current Sensors Datasheets for Knick Interface LLC