Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Semikron, Inc.
Description: SEMIKRON IGBT driver family SEMIKRON offers two driver families – the SKHI and the SKYPER drivers. SKYPER 12 press-fit, SKYPER 32, SKYPER 42 LJ and SKYPER 52 cover with 1W to 10W output power per channel the whole power range between 30kW and 2MW inverters. The high
- Peak Output Current: 30 amps
- Number of Outputs: 1, 2, 4
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: High Power IGBT Driver PCB
-
Description: MORNSUN power module for IGBT/SiC gate driver adopts the mode of common ground outputs internally for better energy provision of IGBT driver's turn-on and turn-off. Meanwhile, this IGBT driver power supply features output short-circuit protection, which can
- DC Input Voltage: 12 volts
- DC Output Voltage: -8 to 15 volts
- DC Output Current: -80 to 100 amps
- Type: DC/DC Converter
-
-
Description: MORNSUN hybrid integrated IGBT drivers are designed with a built-in isolation DC/DC converter. They can realize the safety electrical isolation between the power semiconductor and the control circuit with the high-speed optical coupling. The series features switching frequency up to
- Output Voltage: 15 volts
- Supply Voltage: 15 volts
- Switching Frequency: 40 kHz
- Number of Outputs: 1
-
Supplier: Richardson RFPD
Description: AgileSwitch® HPM Fiber Master IGBT Gate Driver Board – 1.7kV The HPM Fiber Master IGBT Gate Driver Board is a single Channel Plug and Play Gate Driver Board for 1.7kV High Power Modules such as IHV, IHM, HiPAK™ and others. Optimized for High Speed Trains & Mass
-
Supplier: Utmel Electronic Limited
Description: IC MOSFET IGBT DRIVER 8SOIC
- PD: 625 milliwatts
- TJ: -40 to 150 C
- tr: 220 ns
- tf: 80 ns
-
Supplier: Newark, An Avnet Company
Description: MOSFET/IGBT DRIVER, LOWSIDE, NSOIC-8; Driver Configuration:Low Side; Peak Output Current:-; Supply Voltage Min:6V; Supply Voltage Max:20V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Delay:50ns; Output Delay:50ns; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IGBT DRIVER, HIGH SIDE, SOIC-8; Driver Configuration:High Side; Peak Output Current:10A; Supply Voltage Min:3.3V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:120ns; Output Delay:125ns; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IGBT DRIVER, HIGH SIDE, SOIC-20; Driver Configuration:High Side; Peak Output Current:2A; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:20Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOSFET/IGBT DRIVER, HIGH/LOW, SOIC-16; Driver Configuration:High Side and Low Side; Peak Output Current:-; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:130ns; Output RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: HIGH CURRENT IGBT GATE DRIVER
- Supply Voltage: 20 volts
- Operating Temperature: -40 C
- Driver Type: High-side Gate Driver
- Features: Other
-
Supplier: ams
Description: The AS3635 is a highly integrated photoflash charger with build in IGBT driver. A build in 5V charge-pump guaranties constant IGBT drive at any battery voltage. The build in timer turns off the charge-pump 20 seconds after charging. In circuit fuse trimming allows to set the
- Input Voltage: 2.5 to 5.5 volts
- Form Factor: Integrated Circuit (IC)
-
Description: MORNSUN LED driver is step-down constant current sources for driving high-power LED featured in high efficiency and wide range of input voltage, high operating temperature, and act in PWM dimming, analogue dimming and remote turn-off. The product can be widely applied to fields such as
- Input Voltage: 5.5 to 48 volts
- Output Current: 600 milliamps
- Efficiency: 96 %
- Type: Dimmable
-
Supplier: Utmel Electronic Limited
Description: IC IGBT GATE DRIVER INV/AC SERVO
- Peak Output Current: 5 amps
- Supply Voltage: 15 volts
- Operating Temperature: -20 C
- Packing Method: Bulk
-
Supplier: Littelfuse, Inc.
Description: Ultrafast low-side SiC-MOSFET and IGBT driver with negative voltage charge pump
- Features: IGBT
-
Supplier: Texas Instruments
Description: Integrated Photo Flash Charger and IGBT Driver 16-QFN
- Input Voltage (VIN): 1.6 to 12 volts
- Features: Other
-
Supplier: CUI Inc.
Description: 1 W, Dual Independent Output, 7 Pin SIP, 4200 Vdc Isolation, IGBT Dc-Dc Converter
- DC Output Voltage: 9 volts
- DC Output Current: 0.111 amps
- DC Output Power: 1 watts
- Number of Outputs: 2 #
-
Supplier: Texas Instruments
Description: Integrated Photo Flash Charger and IGBT Driver 16-QFN -35 to 85
- Operating Temperature: -30 to 85 C
- Input Voltage (VIN): 1.6 to 12 volts
- Features: Other
-
Supplier: Texas Instruments
Description: Integrated Photo Flash Charger and IGBT Driver 16-QFN -35 to 85
- Operating Temperature: -35 to 85 C
- Input Voltage (VIN): 1.4 to 12 volts
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Power MOSFET and IGBT Driver, 1/2 Bridge, 600V, 8-pin SOIC, Tube
- PD: 625 milliwatts
- TJ: -40 to 150 C
- tr: 130 ns
- tf: 65 ns
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, IGBT, POWER DRIVER MODULE IGBT, 3 PHASE, 600V, 30A, 27-POWERDIP MODULE, 30.66MM. FREE 2 YEAR RADWELL WARRANTY
- Features: IGBT
-
Supplier: RS Components, Ltd.
Description: 50A, 1200V IPM (6 Pack IGBT + Drivers)
- IC(max): 50 amps
- Number of Transistors in the Chip: 6
- Features: IGBT, Other
- Polarity: N-Channel
-
Supplier: Littelfuse, Inc.
Description: AEC-Q100 Qualified Dual Drivers Source/Sink 5 A Drive Current Operating Voltage Range: 5 V to 20 V AEC-Q100 Grade 1: -40°C to +125°C Operating Temperature Range AEC-Q100 Classification 3 A ±4 kV ESD Rating (Human Body Model Independent Enable for each driver Undervoltage Lockout
- Features: IGBT
-
Supplier: Littelfuse, Inc.
Description: The IX4341 is a dual, inverting, high current, low side gate driver. With a maximum voltage rating of 18V, each of the two outputs is capable of sourcing and sinking 5A of peak current. For higher current applications, the two independent outputs can be paralleled. Fast propagation delay
-
Supplier: Texas Instruments
Description: 2.5 A Isolated IGBT/MOSFET Gate Driver 16-SOIC -40 to 125
- Output Voltage: 30 volts
- Peak Output Current: 2.5 amps
- Supply Voltage: 3 to 5.5 volts
- Propagation Delay: 300 ns
-
Supplier: Broadcom Inc.
Description: The ACPL-W302 gate drive optocoupler consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 100 C
- Input: AC, DC
- Features: Other
-
Supplier: Broadcom Inc.
Description: The ACPL-W314 gate drive optocoupler consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the
- Rise Time: 0.05 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 100 C
- Input: AC, DC
-
Insulated Gate Bipolar Transistors (IGBT) - Power - IGBT - IGBT Modules - FD300R17KE4 -- FD300R17KE4Supplier: Infineon Technologies AG
Description: Designers who used this product also designed with 1ED3320MC12N | Gate driver ICs FF225R17ME7_B11 | IGBT modules 1ED3321MC12N | Gate driver ICs FF450R17ME7_B11 | IGBT modules IMBF170R450M1 | Silicon Carbide MOSFET Discretes 2EP130R | Transformer Driver ICs
- VCES: 1,700 volts
- VCE(on): 1.95 volts
- IC(max): 300 amps
- Features: IGBT, Other
-
Supplier: Infineon Technologies AG
Description: also designed with TD820N16KOF | Thyristor / Diode Modules 1ED3491MU12M | Gate driver ICs TD820N16KOF | Thyristor / Diode Modules 1ED3491MU12M | Gate driver ICs TD820N16KOF | Thyristor / Diode Modules 1ED3491MU12M | Gate driver ICs
- VCES: 1,200 volts
- VCE(on): 1.27 volts
- IC(max): 1,600 amps
- Features: IGBT, Other
-
Insulated Gate Bipolar Transistors (IGBT) - Power - IGBT - IGBT Modules - FS300R17KE4 -- FS300R17KE4Supplier: Infineon Technologies AG
Description: EconoPACK™ + B-series 1700V sixpack IGBT module with Trench/Fieldstop IGBT4 and Emitter Controlled 3 diode Summary of Features Easy separation of DC and AC Optimized Thermal Resistance Case to Heat Sink Highest Power Density for compact Inverter Designs Benefits Compact Modules Easy and most
- VCES: 1,700 volts
- VCE(on): 1.95 volts
- IC(max): 300 amps
- Features: IGBT, Other
-
Supplier: Infineon Technologies AG
Description: | IGBT modules 1ED3240MC12H | Gate driver ICs FS200R12PT4 | IGBT modules FS50R12KT4_B15 | IGBT modules 1ED3240MC12H | Gate driver ICs FS200R12PT4 | IGBT modules Please also find our EiceDRIVER™ HV Gate Driver Family For example the 1EDI60I12AF
- VCE(on): 1.75 volts
- IC(max): 150 amps
- Features: IGBT, Other
- Transistor Grade / Operating Range: Industrial
-
Supplier: Broadcom Inc.
Description: output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by these optocouplers make them ideally suited for directly driving IGBTs with ratings up to 1200 V/100 A. For IGBTs with higher ratings, the ACPL-3130 series can be used to
- Rise Time: 0.1 µs
- Collector Emitter Breakdown Voltage: 3 volts
- Operating Temperature: -40 to 100 C
- Input: AC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: OPTOISO 5KV FOR IGBT DRIVER 8DIP Product overview: PS9634 from CEL (California Eastern Laboratories) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- TJ: -20 to 80 C
- Features: IGBT, Other
Find Suppliers by Category Top
Featured Products Top
-
its Si82Ex/Fx value and performance isolated gate drivers for silicon MOSFET, IGBT, SiC and GaN devices. Skyworks Solutions, Inc. provides an upgrade path for its Si823x (read more)
Browse LED Drivers Datasheets for Skyworks Solutions, Inc. -
The Infineon IR1176 is a compact and efficient low-side gate driver IC, designed to drive MOSFETs and IGBTs with precision and stability. With a non-inverting output and housed in a space-saving 8-SOIC package (read more)
Browse Gate Drivers Datasheets for Nova Technology(HK) Co.,Ltd -
The ADuM4221/ADuM4221-1/ADuM4221-2 are 4 A isolated, half bridge gate drivers that employ the Analog Devices, Inc., iCoupler® technology to provide independent and isolated high-side and low-side outputs. The ADuM4221/ADuM4221-1/ ADuM4221-2 provide 5700 V rms isolation in an increased (read more)
Browse Gate Drivers Datasheets for Richardson RFPD -
The FAN7387MX is a robust, highly integrated gate driver IC tailored for demanding high-voltage applications. By combining critical control, protection, and drive functions into a single device, it enables engineers to build more efficient, reliable, and compact (read more)
Browse Gate Drivers Datasheets for Win Source Electronics -
Infineon is uniquely positioned in the power semiconductor market, mastering all power technologies from silicon (Si) like CoolMOS™ SJ MOSFETs and IGBTs to wide bandgap materials like silicon carbide (SiC) and gallium nitride (GaN). Its CoolGaN™ devices will (read more)
Browse Network Equipment Datasheets for DigiKey -
Asymmetric regulated outputs suit IGBT, Si, SiC, and GaN cascode gate drives - It is now simpler than ever to generate power for IGBT, Si, SiC, and GaN cascode gate drivers with RECOM's R24C2T25 DC/DC converter from Richardson RFPD. The SMT part, in a compact 7.5 x 12.83mm 36-pin (read more)
Browse DC-DC Converter Chips Datasheets for Richardson RFPD
Conduct Research Top
-
Galvanic isolation for IGBT-Driver
Usually, an IGBT (Insulated Gate Bipolar Transistor) is described in the following way: "An IGBT is a combination of a field effect transistor and a bipolar transistor where an N-channel FET controls a bipolar transistor". Although this sentence describes the basics very well, in the case of IGBT
-
Using NEC Optocouplers as Gate Drivers in IGBT and Power MOSFET Applications
Reviews the characteristics and technical requirements of using an NEC high speed optocoupler to gate drive an IGBT or Power MOSFET.
-
Determining MOSFET Driver Needs for Motor Drive Applications
driver is normally in the form of a power transistor. This can be a bipolar transistor, MOSFET or an Insulated Gate Bipolar Transistor (IGBT). In some small Brushless DC motor or stepper motor applications, the MOSFET driver can be used to directly drive the motor. For this application note, though
-
Brushless DC Motor Control Using PIC18FXX31 MCUs
with respect to the power ground (negative of DC bus). The feedback interface circuit is powered by +5VA, while +15VA supplies power to the IGBT drivers located inside the Integrated Power Module (IPM).
-
Design Considerations in Using the Inverter Gate Driver Optocouplers for Variable Speed Motor Drives - White Paper (.pdf)
Inverter Gate Driver optocouplers are ideally suited for IGBT and MOSFET applications for variable speed motor drives. Their high output peak currents coupled with high voltage safety standards certified galvanic insulation, very high common mode noise rejection isolation, solid state device level
-
Optocoupler Performance Comparison: NEC PS9552 vs. Avago HCPL-3120
with hysteresis, and high common mode transient immunity. Applications for these devices include IGBT and power MOSFET gate drivers. In summary, the PS9552 provides all the features and offers performance equivalent to the HCPL-3120. As a result, the PS9552 would be an easy drop-in replacement
More Information Top
-
A 0.8 μm BiCMOS Gate Driver for IGBT Power Switch
The objective of this work is to implement the high voltage portion of the IGBT driver in a conventional low-voltage (5 V) high density (0.8 mm) BiCMOS process [4], in which the high-voltage capability is achieved, without adding any …
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2009-12-498/LEE-THESIS.pdf?sequence=1
5.5 Selecting an IGBT Driver for the CSI ...........................................................126 .
-
Unsymmetrical gate voltage drive for high power 1200V IGBT4 modules based on coreless transformer technology driver
op<150°C as in reference [3, Fig. 1] and [4] is mandatory Power inverter performances in general are governed by power part features, in this case IGBT module, heatsink and the IGBT driver .
-
Development of a series of optically isolated and fibre-optic coupled gate drivers for medium and high power IGBTs
The Author has developed a seriesofself-contained isolated IGBT driver modules to provide a flexible and economical means of gate control for medium and high current IGBTs in meeting the requirementsof IGBT gate controls as summarized above.
-
http://www.mouser.com/catalog/specsheets/2ED100E12-F2_EVAL.pdf
The 2ED100E12-F2 and the 6ED100E12-F2 Evaluation Driver Board offers the following features: • Dual channel IGBT driver in 2ED100E12-F2 version, adapted for use with IGBT4 • Six channel IGBT driver in 6ED100E12-F2 version • Electrically and mechanically suitable …
-
Advanced Design and Manufacturing Technology III
Compact DC-DC Power Design in Half-Bridge IGBT Driver .
-
Page 4. Semiconductor parts with 655 in root number
INTEGRATED PHOTO FLASH CHARGER AND IGBT DRIVER .
-
MOSFET Drivers - IGBT Drivers
Home > Products > Product Taxonomy > MOSFET / IGBT Drivers .
-
MOSFET Drivers - IGBT Drivers
Home > Products > Product Taxonomy > MOSFET / IGBT Drivers .
-
Smart Power/power integrated circuits, technology and applications: Proceedings
He then spoke of the evolution of power transistors, the evolution of driver technology, a dual IGBT driver in production, a SCR in production, and an IGBT driver with external protection.
Indicates content that may require registration and/or purchase.