-
Supplier: Micronics, Ltd.
Description: Features Carry Case: The PF440IP is supplied in a hard wearing IP67 case 'B' Transducers: 50mm OD to 2000mm OD pipe, IP68 rated Flow Velocity Range: 0.1m/s to 10m/s. Bi-directional subject to pipe size Accuracy: -/+ 0.5% to 3% dependent on flow and pipe size Turndown Ration: 200:1
- Pipe Diameter: 1.968505 to 78.7402 inch
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Operating Temperature: -4 to 275 F
- Electrical Output: Analog Current, Analog Voltage, Frequency
-
Supplier: Newark, An Avnet Company
Description: Turbine Flow Meters: Sensor with Display
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLOW METER, IP65, 3 INCH DN, 40 BAR, 120 VAC, 48/63 HZ. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
-
Supplier: Siargo Ltd.
Description: These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard
- Pipe Diameter: 2.5590565 inch
- Operating Temperature: -4 to 149 F
- Operating Pressure: 362.5920983929925 psi
- End Fittings: Flanged
-
Supplier: Flow Technology, Inc.
Description: Larger industrial piping up to 12 inches The Model SLF-500 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring bidirectional flow through metal, plastic and even lined pipes without altering the piping. Ideal meter
- Media Temperature Range: -4 to 140 F
- Velocity Flow Rate: 0 to 33 ft/sec
- Operating Temperature: 32 to 122 F
- Media Temperature: -4 to 140 F
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST75 Series thermal flow meters are a compact, low cost solution for accurate, repeatable direct mass flow measurement of air and gases. These in-line (spool-piece) style flow meters have no moving parts and are available for use in pipe diameters from 1/4
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
-
Supplier: Malema Sensors
Description: DP65 and DP500 series target flow meters are suitable for liquid and gas flow measurement. Its design and robust construction makes it suitable for tough applications including the liquids containing solid particles. Features Metallic, simple and robust construction Liquified
- Pipe Diameter: 1.5 to 20 inch
- Gas Volumetric Flow Rate: 26.47485 to 14,119.92 SCFM
- Liquid Volumetric Flow Rate: 3.5222940312 to 7,044.5880624 GPM
- Electrical Output: Analog Current
-
Supplier: Sensirion
Description: Designed for integration in demanding flow control systems, the SLI liquid flow meter series is a high precision solution for low flow rates of liquids based on water or hydrocarbons (alcohols, solvents, oil, fuel, adhesives). Sensirion’s modular approach, which allows
- Liquid Volumetric Flow Rate: 0 to 0.02112 GPM
- Operating Temperature: 50 to 122 F
- Mounting: In-line
- Features: Liquid, True Mass Flow Meter
-
Supplier: Fluid Components Intl. (FCI)
Description: The Model ST50 is a compact, low cost solution for accurate, repeatable flow rate measurement of air, compressed air or nitrogen. This insertion-style flow meter has no moving parts and is available in probe lengths for installation into pipe diameters from 2.5 inches to 24
- Pipe Diameter: 2 to 24 inch
- Velocity Flow Rate: 0.75 to 400 ft/sec
- Operating Pressure: 0 to 500 psi
- Electrical Output: Analog Current, Analog Voltage, Frequency
-
Supplier: Flow Technology, Inc.
Description: Wafer style for OEM applications The EL1100 series of electromagnetic flow meters represent the state of the art for the accurate measurement for OEM process applications. This new generation flow meter utilizes an innovative structure to route the electromagnetic signal
- Pipe Diameter: 1.5 to 6 inch
- Media Temperature Range: 32 to 212 F
- Liquid Volumetric Flow Rate: 9.5 to 2,800 GPM
- Operating Pressure: 305 psi
-
Supplier: Proteus Industries Inc.
Description: directly proportional to the instantaneous flow rate of the liquid. Vortex Flow Meters > Flow ranges from 0.9 to 85 LPM / 0.2 to 22 GPM > Accuracy of better than 3% of flow range > Liquid temperatures from -40 to 100°C / -40 to 212°F > Rugged glass fiber-reinforced
- Media Temperature Range: -40 to 212 F
- Liquid Volumetric Flow Rate: 0.2 to 22 GPM
- Electrical Output: Analog Current, Analog Voltage
- Mounting: In-line
-
Supplier: Aalborg Instruments
Description: interval (optional) Two sets of user programmable optically isolated outputs User selectable (via jumpers) analog 0-5 Vdc or 4-20mA flow and temperature (optional) outputs Flow Pulse output (3.3Vdc CIMOS) Digital Interface (RS-232 or RS-485) Multi-Drop Capability of up to 256 units
- Media Temperature Range: 14 to 160 F
- Operating Pressure: 0 to 150 psi
- Operating Temperature: 14 to 160 F
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Armstrong International
Description: Accelabar is a new and unique flow meter that combines two differential pressure technologies to produce high accuracy and low velocity flow rates at turndowns tested up to 65:1 with no straight run requirements. The Accelabar consists of a unique toroidal nozzle design and a
- Gas Volumetric Flow Rate: 16.6666666666667 to 1,000 SCFM
- Operating Pressure: 50 psi
- Media Temperature: 70 F
- Media Temperature Range: 70 F
-
Supplier: Badger Meter
Description: The Dynasonics® DXN Portable Hybrid Ultrasonic flow meter is a powerful tool used for troubleshooting flow issues, whether you want to quickly verify the flow reading of another meter or to data log flow system values over an extended period of time. Simple
- Pipe Diameter: 0.5 to 120 inch
- Velocity Flow Rate: 1 to 40 ft/sec
- Operating Temperature: -40 to 350 F
- Features: Liquid
-
Supplier: Proteus Industries Inc.
Description: shut down a system before damage is done to valuable equipment and products. 8000 Series Liquid Flow Meters > Flow ranges from 0.2 to 227 LPM / 0.05 to 60.0 GPM > Accuracy of 3% of flow range > Liquid temperatures from -40 to 90°C for standard models – customized versions
- Media Temperature Range: -40 to 90 F
- Liquid Volumetric Flow Rate: 0.05 to 60 GPM
- Media Temperature: -40 to 90 F
- Liquid Volumetric Flow Rate Range: 0.05 to 60 GPM
-
Supplier: Bronkhorst USA
Description: Mass Flow Meters/Controllers A CORI-FLOW™ Coriolis Mass Flow Meter / Mass Flow Controller is offered with analog and digital communication, RS-232 with Profibus-DP, Devicenet, Modbus or FLOW-BUS. Applications The instruments are suited for a variety
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.00018375 to 0.03675 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: Bronkhorst USA
Description: General mini CORI-FLOW™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to 300 kg/h
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000735 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: Litre Meter Limited
Description: Digital high performance NEMA 6/IP67 gas mass flow meters and controllers with stainless steel process fittings; multi-gas capability; stainless steel construction.
- Pipe Diameter: 0.00393701 inch
- Mass Flow Rate: 0.00000068825 to 2.753 lbs/min
- Operating Pressure: 500 psi
- Media Temperature: 32 to 122 F
-
Supplier: Max Machinery, Inc.
Description: SPECIFICATIONS Flow Range (at 3 cP) 5.0 to 540 liters/min. Maximum Operating Pressure 35 or 240 bar (500, 3500 psi) Displacement 0.182 liters/rev Weight 18.1 kg Recommended Filtration 150 micron Port Size(s) 2 1/2" NPT or 2 1/2" (DN 65) customer supplied ANSI RF flanges Accuracy ± 0.2% of
- Pipe Diameter: 2.5 inch
- Liquid Volumetric Flow Rate: 1.32 to 142.56 GPM
- Operating Pressure: 500 to 3,500 psi
- Operating Temperature: -40 to 176 F
-
Supplier: Bronkhorst USA
Description: ES-FLOW™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers General ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small,
- Pipe Diameter: 0 to 0.5 inch
- Media Temperature Range: 50 to 185 F
- Liquid Volumetric Flow Rate: 0.001056 to 0.396 GPM
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: Vogtlin Massflow USA
Description: Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22)
- Pipe Diameter: 0.03125 to 2 inch
- Gas Volumetric Flow Rate: 0 to 16.9491525423729 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Bronkhorst USA
Description: LOW-ΔP-FLOW Mass Flow Meters/Controllers for low pressure drop or corrosive gas service For applications with only little differential pressure, Bronkhorst High-Tech developed the LOW-ΔP-FLOW series mass flow meters and controllers. In these instruments, the
- Gas Volumetric Flow Rate: 0.0000148302 to 0.074151 SCFM
- Mass Flow Rate: 0.00000115626 to 0.0057813 lbs/min
- Operating Temperature: 14 to 158 F
- Operating Pressure: 0 to 145.0377 psi
-
Supplier: Proteus Industries Inc.
Description: 8000XHT Series flow meters provide accurate, reliable, and cost-effective measurement of heat transfer fluids and other liquids from -60 to 200 C / -76 to 392°. The Low/High-temperature capability is enhanced by Proteus’ world-class calibration expertise, to deliver superior precision
- Media Temperature Range: 50 to 392 F
- Liquid Volumetric Flow Rate: 0.25 to 16 GPM
- Electrical Output: Analog Current, Analog Voltage
- Features: Audible or Visual Alarms, Paddlewheel, Velocity Meter
-
Supplier: FLEXIM AMERICAS Corp.
Description: FLUXUS® G601 - Portable flow measurement of Gases without compromises The FLUXUS® G601 measures the flow of gases using FLEXIM's proven transit-time correlation technique. Special ultrasonic Lamb and shear wave transducers are simply clamped onto the outside of the pipe, thus no
- Pipe Diameter: 0.4 to 43 inch
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 210 F
- Media Temperature Range: -40 to 210 F
-
Supplier: Newark, An Avnet Company
Description: 65 AND 150 mm Variable Area Flow Meters
-
Supplier: Sierra Instruments, Inc.
Description: Fast-Flo® 620S insertion mass flow meters are the ideal mass flow meter for air and gases for light-industrial applications where a NEMA 4X (IP65) enclosure is acceptable. 620S mass flow meters have an accuracy is ± 1% of full scale, 0.2% of full
- Pipe Diameter: 1 to 48 inch
- Gas Volumetric Flow Rate: 0 to 700 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 150 psi
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST75 Series thermal flow meters are a compact, low cost solution for accurate, repeatable direct mass flow measurement of air and gases. These in-line (spool-piece) style flow meters have no moving parts and are available for use in pipe diameters from 1/4
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
-
Supplier: FLEXIM AMERICAS Corp.
Description: Designed for the needs of the Water and Wastewater Industry The flow meter's transducers are small and practical, watertight and equipped with rugged integrated cables. Thanks to the clamp-on technology, no cutting or welding work is needed to mount the transducers on the pipe. Thus,
- Pipe Diameter: 0.4 to 90 inch
- Media Temperature Range: -40 to 210 F
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 210 F
-
Supplier: OMEGA Engineering, Inc.
Description: alarm outputs. These flow meters can be password protected to prevent resetting the total or changing configuration settings. The DPF140 Series meters are available in wall or panel mount configurations. Wall mounted versions can be converted from wall to meter mount with
- Operating Temperature: -32 to 131 F
-
Supplier: Spire Metering Technology
Description: The SpireMag series MAG888-DC flowmeter is a battery-powered high-performance magnetic water meter designed for water and wastewater industry to accurately measure the water flow in closed conduits. MAG888-DC is ideal for remote locations in municipal, irrigation, wastewater treatment
- Pipe Diameter: 0.5 to 32 inch
- Media Temperature Range: 14 to 212 F
- Operating Pressure: 145 to 362 psi
- Velocity Flow Rate: -49 to 49 ft/sec
-
Supplier: Automation24, Inc.
Description: The Proline Promag W 10 from Endress+Hauser is a magnetic-inductive flow meter for basic applications, particularly in the water and sewage industry. It performs bi-directional measurements, regardless of pressure, density, temperature, and viscosity and requires no upstream or
- Media Temperature Range: -4 to 194 F
- Operating Temperature: -22 to 140 F
- Media Temperature: -4 to 194 F
- Meter Technology: Electromagnetic Meter
-
Supplier: Newark, An Avnet Company
Description: 65 AND 150 mm Variable Area Flow Meters RoHS Compliant: Yes
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Features No straight pipe section required for installation It is possible to connect the flow meter directly to a bend such as an elbow piece and a flexible pipe. As wide as a 1:50 turn down ratio Applicable also for measuring gas flow of a burner having a large turn down
- Operating Pressure: 14.5036839357197 to 72.5184196785985 psi
- Media Temperature: 14 to 140 F
- Media Temperature Range: 14 to 140 F
- Electrical Output: Analog Current, Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
available) Output signals: 3 programmable 4 to 20 mA User definable pulse output for totalized flow Hazardous-Area Location Enclosure (IP66) and NEMA 4X (IP65) Digital communications: RS-485 (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Water Treatment Flow Meter Converts Raw Ground Water To Potable Water Ideal For Flocculation, Sedimentation Removal and Filtering Operations With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
, touchscreen HMI that displays both flow rate and total, directly on the main run screen. It will output the flow information via a 4-20 mA output as well as over Ethernet/IP. CONCLUSIONS Once the CentriFlow Meter was installed and the unit was calibrated it (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
bright main and secondary LED displays, selectable sensor excitation, configuration lockout, and an IP65 protection rating. The DPM4-AT-H panel meters support voltage, current, RTDs, thermocouples, load cells, and potentiometer inputs. They include advanced process functions such as batching (read more)
Browse Digital Panel Meters Datasheets for Automationdirect.com -
can be specified with an IP 69K rating on demand. IP 67 enclosures must be able to withstand immersion in one metre of water for 30 minutes. IP 69K electronic enclosures must be capable of withstanding 80°C water at a pressure of 80–100 bar and a flow rate of 14-16 litres (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
expected to produce 180,000 barrels of oil equivalent per day. The actuators will be operated by end user Modec to control the flow of oil and gas from the FPSO to the metering system, with the accuracy of the IQ3, CP and GP actuators a key factor in the customer’s decision to (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
expertise include optical encoders for the precise measurement of position or speed; generation and replication or precise patterns on glass and similar substrates; optical coatings, assemblies and components; physical properties test instrumentation for medical tubing, paper, films, textiles, and other sheet goods; and open-channel flow meters to measure water velocity. (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
design. It features large safety-glass windows and self-latching doors for secure access. The cabinet supports three cylinders, accommodating high-flow or ultra-high-flow demands using cylinder bundles, Y-cylinders, or tube trailers, making it versatile for applications like 65nm and 45nm chip (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
; ultimately providing a precision blend of gases. Optional precision mass flow meters (MFM) can be installed on the outputs of the MFCs. These electronic meters monitor the flow rate of each flow controller and the PLC mathematically calculates the actual blend concentration based on the (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
providing a precision blend of gases. Optional precision mass flow meters (MFM) can be installed on the outputs of the MFCs. These electronic meters monitor the flow rate of each flow controller and the PLC mathematically calculates the actual blend concentration based on the metered flows (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Environics, Inc.
More Information Top
-
Brooks Instrument Announces Compliance Upgrade To IP66 Standards For Its Line Of Thermal Mass Flow Instruments
•Product Brochure: SLAMf Series: NEMA 4X/ IP65 Thermal Mass Flow Meters /Controllers .
-
1.9.08 -- Alion Develops Automated Risk Assessment Tool To Help Chemical Industry Comply With DHS Ruling
SLAMf Series: NEMA 4X/ IP65 Thermal Mass Flow Meters /Controllers .
-
Temperature Meter Exporters, Temperature Meter Selling Leads (Page 20)
temperature: -5to 50C Enclosure rating: IP65 Program memory: Non-volatile ROM Flow meter signal input: 25 millisecond...
-
Emerson Adds FOUNDATION™ Fieldbus To Brooks® Mass Flow Meters, Controllers, And Pressure Products
The FOUNDATION fieldbus option is offered on the Brooks Instrument SLA5800 Series standard elastomer sealed mass flow meters, controllers, and pressure controllers, and the SLAMf Series IP65 / NEMA4X weather proof mass flow meters and controllers.
-
Sierra Instruments, Inc. Releases New Boiler-Trak Gas Flow Meter To Increase Boiler Efficiency
The versatile microprocessor-based transmitter integrates the functions of flow -range adjustment, meter validation and diagnostics in a probe-mounted NEMA 4X ( IP65 ) housing.
-
Products | Sierra's Air-Trak Model 628S Engine Air Intake Mass Flow Meter is designed for all engine-testing applications | Plant Services
The microprocessor-based instrument integrates the functions of flow -range adjustment, meter validation and diagnostics encased in a probe-mounted NEMA 4X ( IP65 ) housing.
-
Mass Flow Meter Targets Engine Testing Applications
In addition, the versatile microprocessor-based instrument integrates the functions of flow -range adjustment, meter validation and diagnostics encased in a probe-mounted NEMA 4X ( IP65 ) housing.
-
http://www.automation.siemens.com/sc-static/catalogs/catalog/pi/FI01/en/FI01_en_kap03.pdf
SITRANS FUE1010 is a highly accurate clamp-on non-intrusive ultrasonic flow transmitter for revenue grade thermal energy sub- metering and energy efficiency distribution monitoring, with a real time coefficient of performance (COP) for HVAC systems. … in single and dual channel or dual path configurations, with your choice of IP65 (NEMA 4X) dedicated …
Indicates content that may require registration and/or purchase.