Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Optoelectronics - Infrared (IR) LEDs
- Features: LED Lamps
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Plugin,D=5mm Infrared (IR) LEDs ROHS
-
Supplier: Utmel Electronic Limited
Description: SMD Infrared (IR) LEDs RoHS
- LED Type: Infrared, Red
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1339856-MTSM0074-843-IR Category: Optoelectronics - LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Tape & Reel Orientation: Top View Standard Package: 2,000 Wavelength: 740nm Mounting Type: Surface Mount Package / Case:
- Features: LED Lamps
-
Supplier: RS Components, Ltd.
Description: IR 5mm Lamp, 1060nm infrared LED Lamp
- Peak Wavelength: 1,080 nm
- Optical Power Output: 8 milliwatts
- LED Type: Infrared
-
Supplier: Larson Electronics LLC
Description: The WAL-LED10W-4S-IR infrared LED light tower is a fully portable and rechargeable unit and produces an infrared flood of light that can only be seen through the use of night vision equipment designed to register infrared light. This light tower offers a long list
-
Supplier: ODG (Origin Data Global)
Description: EMITTER IR 940NM 100MA RADIAL
-
Supplier: Larson Electronics LLC
Description: operators with a versatile and powerful LED lighting solution. The LED10W-21-IR infrared LED light emitter from Magnalight produces a light in the infrared 850NM or 940NM while drawing only 21 watts @1.75 amps from a 12 volt electrical system. Seven Edison Edixeon®
-
Supplier: Larson Electronics LLC
Description: M infrared LED Light Bar offers high light output and extreme durability combined with a versatile magnetic mounting system that provides convenience and secure attachment to vehicles, equipment and any flat metallic surface. This IP68 rated infrared LED light bar
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDLB-80E-IR Infrared LED Light Bar offers high infrared light output and extreme durability combined with versatile mounting and power options.This IP68 rated LED light bar produces an infrared light beam that can only be seen through the use
-
Supplier: DigiKey
Description: Infrared (IR) Emitter 1450nm 1V 100mA 40° Radial
-
Supplier: Win Source Electronics
Description: Manufacturer: ams-OSRAM USA INC. Category: Optoelectronics -LED Emitters - Infrared, UV, Visible Package: Tray Type: Infrared (IR) Package / Case: 2-SMD, No Lead Mounting Type: Surface Mount Operating Temperature: 0°C ~ 80°C Base Product Number: APDB Wavelength: 850nm
- Features: LED Lamps
-
Supplier: Andax Industries
Description: Streamlight TL-2 LED IR. Need infrared light? A Streamlight TL-2 LED IR features the latest 850 nm infrared Streamlight LED technology. This Streamlight tactical flashlight has a one handed, push-button tail cap switch. The TL-2 LED includes 2
- Battery Size: AA
- Lamp Type: LED
- Flashlight Type: LED Flashlight
- Power Source: Lithium
-
Supplier: Light in Motion LLC
Description: Description The QEB651 is a miniature Surface Mount LED incorporating a high efficiency AIGaAs LED chip encapsulated on a substrate designed to form a gold plated parabolic reflector for maximum projection of an axis photons. Features Wavelength 850nm HIgb Output Emission angle 30
- Peak Wavelength: 870 nm
- Forward Voltage: 1.7 volts
- Forward Current: 65 milliamps
- LED Type: Infrared
-
Supplier: Electro Optical Components, Inc.
Description: Light Emitting Diodes are designed for emitting in the mid-infrared (Mid-IR) spectrum from 1800nm to 4600nm. Heterostructures (HS) are grown on Gallium Antimonide (GaSb) or Indium Arsenide (InAs) substrates. The output emission is typically modulated at 2KHz with pulse lengths as short
-
Supplier: Advance Security Products
Description: or the dark. Easily transforms into a wireless camera with our wireless option available above. Please note that camera is not weatherproof and should only be used indoors. Infrared LEDs This camera has 6 infrared LEDs. They are 850nm which are the most common in the
- Camera Function: Video
-
Supplier: Tri-Tronics Company, Inc.
Description: contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists. Amber LED – Illuminates
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1195999-LED56 Packaging: Bulk Type: Infrared (IR) Mounting Style: Through Hole Orientation: Top View Viewing Angle: 16° Wavelength: 940nm Categories: Optoelectronics Status: Obsolete Temperature Range - Operating: -65°C ~ 125°C
-
Supplier: Tri-Tronics Company, Inc.
Description: contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists. Amber LED – Illuminates
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Marktech Optoelectronics
Description: Infrared Emitters Marktech has recently expanded infrared capabilities to well beyond the 870 and 940 wavelengths, which have been the most popular ranges for designs over recent years. Recent additions to the product line include 1300nm, 1550nm and 1720nm wavelengths. We offer one of
- Peak Wavelength: 1,550 nm
- Forward Voltage: 0.85 volts
- Forward Current: 100 milliamps
- Optical Power Output: 1.4 milliwatts
-
Supplier: Tri-Tronics Company, Inc.
Description: reflective materials at long range. Designed for Beam Break sensing. LED Light Source Infrared = 880nm Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments; useful
- Operating Distance: 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Streamlight, Inc.
Description: providing optimum illumination when using night vision equipmentInfrared illumination source: 850 nm LED. Shock-proof with a 20,000 hour lifetimeHigh impact, chemically resistant engineering polymer IR LED housing Tactile indicator on IR LED housing identifies
- # of Batteries: 2
- Length: 3.82 inch
- Lumen: 160 lm
- Power Source: Battery, Lithium
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Peak Wavelength: 950 nm
- LED Type: Infrared
-
Supplier: Newark, An Avnet Company
Description: LED, STAR-BOARD, IR, 740NM; Product Range:OCX-440 Series; LED Colour:Infrared; Wavelength Typ:740nm; Luminous Flux @ Test:-; Supply Voltage:-; Power Module Configuration:Star; Operating Temperature Min:-; Operating Temperature RoHS Compliant: Yes
-
Supplier: Light in Motion LLC
Description: Description The QTLP660IR is a GaAs LED Emitter in a SMD package with a dome shaped lens improving the focus of the axis emissions resulting in improved outputs. Available in standard Tape and Reel packaging for automatic insertion. Features 1.8mm Dome lens 30 degree emission angle Clear
- Peak Wavelength: 940 nm
- Forward Voltage: 2.6 volts
- Forward Current: 65 milliamps
- Viewing Angle: 120 degrees
-
Supplier: Electro Optical Components, Inc.
Description: ecological monitoring, on-line technological process control, medical diagnostic and many other applications. IBSG Photodiodes are designed for detecting radiation in the Mid-Infrared (Mid-IR)spectral range from 1500 to 3800 nm. Heterostructures with the Indium Gallium Arsenide
- Sensitivity: 0.6 to 1.2 A/W
- Spectral Response Range: 800,000,000 to 4,900,000,000 nm
- Active Area Diameter or Length: 0.20000000000000004 to 2 mm
- Rise Time: 1 to 250 ns
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MARK III models, please see our MARK III Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft Housing Type: DIN Rail Optical Block: None. LED Light Source Infrared = 880nm Best choice in most opaque
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Security Camera Warehouse
Description: Sensing Area: 4.9mm x 3.7mm Resolution: 480 TV lines MIN. Illumination: 0.0 Lux (IR on) S/N Ratio: More than 48 dB Auto Electronic Shutter: 1/60 to 1/100,000 sec Lens Types: Built-in 3.6mm Lens Infrared LED: 24 Pcs Infrared Distance: 45FT Video Output: 1.0Vp-p 75Ω Power
- Camera Function: Video
-
Supplier: Bacharach, Inc.
Description: The Tru Pointe® IR is a handheld refrigerant leak detector that utilizes a long-life infrared sensor in a low-cost package to effectively pinpoint leaks of CFC, HFC, HCFC and HFO refrigerants. Ready for use in 30 seconds and with 8 hours of battery life in a single charge, the Tru
- Operating Temperature: 32 to 122 F
- Display Type: Analog Meter or Indicator
- Features: Audible Alarm Option
- Computer Interface Options: Other
-
Supplier: MSA Safety
Description: The IR5500 is an open path infrared (IR) gas detector that continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges to detect both small and large leaks. The IR5500 offers the benefits of early detection with its high
- Operating Temperature: -67 to 149 F
- Operating Humidity: 0 to 95 %
- Response Time: 3 seconds
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Peak Wavelength: 950 nm
- LED Type: Infrared
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components offers high performance IR sources as well as pyroelectric, thermopile infrared detectors and PBS and PbSe infrared detectors. EOC offers high performance pulsable IR sources. Applications for the IR Sources include infrared
- Peak Wavelength: 1,500 to 7,000 nm
- Forward Voltage: 3.2 to 6.3 volts
- Forward Current: 79 to 140.99999999999997 milliamps
- LED Type: Infrared
-
Supplier: ams
Description: The TMD2671 family of devices provides a complete proximity detection system and digital interface logic in a single 8-pin package. The proximity detector includes a digital proximity sensor with integrated LED driver, and IR LED. The proximity function is calibrated to 100 mm
- Input (Supply) Voltage: 2.6 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Proximity Sensor
-
Supplier: Cole-Parmer
Description:
to monitor HACCP danger zone temperature standards for food (40 to 140degF or 4 to 60degC), the critical range where harmful bacteria grows most rapidly. LED’s on the meter quickly indicate if the food temperature is within a green or red bacterial growth zone. A green LED - Fahrenheit Scale: -20 to 400 F
- Celsius Scale: -30 to 200 C
-
Supplier: ams
Description: The TMD2671 family of devices provides a complete proximity detection system and digital interface logic in a single 8-pin package. The proximity detector includes a digital proximity sensor with integrated LED driver, and IR LED. The proximity function is calibrated to 100 mm
- Input (Supply) Voltage: 2.6 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Proximity Sensor
Find Suppliers by Category Top
Featured Products Top
-
The Mid IR LEDs and Photodiodes key properties are: Low (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Integrates green (530?nm), red (655?nm), and infrared (940?nm) LEDs. Spatial wavelength separation reduces cross-talk for accurate PPG and Sp (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
Application-specific software module for evaluating near-infrared lasers and LEDs Near-infrared (near-IR or NIR) emissions of light are used by devices to sense three-dimensional objects while eliminating visible light interference and human visual distraction. However (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
SPOT+ The SPOT+ range of smart infrared pyrometers bring high precision, advanced IIoT connectivity and visible light process video to the AMETEK Land SPOT family (read more)
Browse Industrial Thermometers Datasheets for LAND -
The FL500 UVIR Flame Detector delivers high speed flame detection with increased false alarm immunity in a compact design. The FL500 UV/IR Flame Detector monitors for radiation emitted by a flame in both the ultraviolet (UV) and infrared (IR) spectral ranges. By (read more)
Browse Flame Detectors Datasheets for MSA Safety -
Avantier Germanium lenses offer a combination of high refractive index, low dispersion, and exceptional ruggedness, making them well suited for demanding infrared applications. With a high refractive index among readily available IR-transmitting materials, Germanium provides minimal chromatic (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc. -
Integrating a high-power 850nm infrared VCSEL emitter or infrared LED emitter, equipped with a high-sensitivity photodiode receiver and an internal integrated physical infrared filter, HPS-16X series sensors can measure longer distance and improve the anti-ambient light ability (read more)
Browse Time of Flight Optical Sensors Datasheets for Hypersen Technologies Co., Ltd. -
/lens solution that measures the angular distribution and radiant intensity of 850 or 940 nm near-infrared (NIR or near-IR) emitters. The NIR Intensity Lens system utilizes Fourier optics to capture a full distribution of NIR light in a single measurement up to ±70 degrees, giving you extremely (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
system indicates proper operation of connected devices with varying voltages with consistent LED light brightness. Lights will not dim as output power varies in connected devices. Applications include: Heat tapes on pipes, gutters, and other surfaces like heated walkways (read more)
Browse Datasheets for Osborne Industries, Inc. -
configuration for additional standoff voltage capability — used for Mass Spectrometry, Military and Aerospace. Available in a clear molded package, VMI’s 10kV and 20kV version optocouplers are fabricated with two infrared LEDs (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc.
Conduct Research Top
-
High Power IR LED Driver Using the PIC16C781/782
Early infrared (IR) remote control systems employed a simple on-off modulation of an IR LED to transmit the control data between the remote control and the appliance. Unfortunately, while this method was simple to implement, it suffered from both interference and range problems. A warm object
-
IR Remote Control Transmitter
. The infrared spectrum provides less ambient noise than other spectrums of light, like visible PHILIPS RC5 PROTOCOL light, and this makes infrared ideal for inexpensive reliable communication. The RC5 protocol is a common IR transmission proto- To create an IR control link, one needs a transmitter
-
Infrared On-orbit RCC Inspection with the EVA IR Camera: Development of Flight Hardware from a COTS System
and the flight crews, the team accelerated its schedule and delivered a certified EVA IR Camera system in time to support STS-114 in July 2005 as a contingency. The development of the camera system, led by LaRC, was based on the Commercial-Off-the-Shelf (COTS) FLIR S65 handheld infrared cameras.
-
Infrared Illumination for Time-of-Flight Applications
; this might create the perception that TOF systems are rather expensive. This document focuses on Infrared (IR) illumination for TOF systems using Vertical Cavity Surface Emitting LASERs (VCSELs) and Light Emitting Diodes (LEDs) and shows that LEDs are a feasible and affordable option as IR
-
Using IR Surveys in DUNAFERR Steelworks Complex Diagnostic System
an information and diagnostic system. This paper covers the inception of the IR survey program in the early 1990s, including how the infrared routes were established and the decisions on which equipment would be included in the routes. The IR program generally aimed at the following fields
-
Influence of Gaseous Species on Thermal Infrared Imaging
measurements are possible. In contrast, the detection of gases themselves with thermal imaging technology is a rather new application which has recently led to the development of GasFind IR cameras.
-
Applying Infrared Imaging Techniques to Marine Surveying ... Combining IR with Audio Gauging
area, and condition of their surface (e.g. free of calcareous scale). A sacrificial anode that has been accidentally painted with antifouling bottom paint is no longer effective. Such were the events that led up to this inspection. When the anodes are no longer effective, the cathode (in this case
-
Using Infrared Technology for Sensing and Remote Control Application (.pdf)
Infrared (IR) technology addresses a broad variety of wireless applications, especially in the areas of sensing and remote control. Today's newest products such as cell phones, digital cameras, and DVD players as well as remote controls for every market segment rely on IR sensing and Control
More Information Top
-
Fujitsu demonstrates iris scanning for smartphones at MWC
Using IR ( infrared ) LEDs and an IR camera as part of a proof of concept handset modification, Fujitsu demonstrated a fast and secure iris scanning solution that gives an indication of how handset based solutions could work in the future.
-
LED Manufacturer Profiles - World - 2013
Opto Tech offers a comprehensive range of visible LED dice and invisible IR ( infrared ) LED dice products, using InGaP (red, yellow green, standard green, and pure green), AlGaAsP (red, orange, soft orange, and yellow), AlGaAs (single heterostructure (SH), double heterostructure (DH), and …
-
Image Sensors Market Tracker - Q1 2015
Using IR ( infrared ) LEDs and an IR camera as part of a proof of concept handset modiication, Fujitsu demonstrated a fast and secure iris scanning solution that gives an indication of how handset based solutions could work in the future.
-
Fujitsu demonstrates iris scanning for smartphones at MWC
Using IR ( infrared ) LEDs and an IR camera as part of a proof of concept handset modification, Fujitsu demonstrated a fast and secure iris scanning solution that gives an indication of how handset based solutions could work in the future.
-
Video Analytics for Audience Measurement
Shopping cart tracking can be done by using IP (Internet Protocol) cameras, detecting the IR LED ( Infrared Light-Emitting Diode) plates installed on the cart [4], or by using RFID (Radio Fre- quency Identification).
-
Emerging Materials and Mechanics Applications
This paper provided an endoscopic oral observation devices, which combines with IR LED ( Infrared Rays Light Emitting Diode) and IR CCD (Charge Coupled Device) image sensor to transfer the images to such monitors as television, computers and other media in order to …
-
Security-Enriched Urban Computing and Smart Grid
The PPG sensor is composed of an IR LED ( infrared light emitting diode), a silicon photodiode, and a 3-axis G-Sensor (ADXL335).
-
Image Processing and Visualization
In this paper, we present a new technique using an active optical marker with IR LEDs ( InfraRed Light Emitting Diodes) acting as both calibration and registration object.
Indicates content that may require registration and/or purchase.