-
Supplier: Accuris
Description: Electrical Insulating Varnish
-
Supplier: Accuris
Description: Insulating Varnish (Baking)
-
Supplier: Aervoe Industries Incorporated
Description: Class B epoxy ester, dielectric strength 1200V/mil wet, 2100V/mil dry
- Coverage: 20.000000000000004 to 40.00000000000001 ft²
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 300 F
- Form: Aerosol, Solvent Based
-
-
Supplier: Accuris
Description: Insulating Varnishes and Insulating Resin Materials for Electrical Purposes; Finishing Varnishes, Test Methods
-
Supplier: Lake Shore Cryotronics, Inc.
Description: VGE-7031 Insulating Varnish and Adhesive possesses electrical and bonding properties which, when combined with its chemical resistance and good saturating properties, make it an excellent material for cryogenic temperatures. As an adhesive, VGE-7031 bonds a variety of materials, has
-
Supplier: Accuris
Description: Varnish Insulating
-
Supplier: Techsil Limited
Description: Sprayon® EL601 is an insulating spray for general coating, impregnating and insulating electrical and electronic work. It offers excellent adhesion, flexibility and water resistance. Protects surfaces against oils, moisture, acid and alkalis. After application, this varnish is
- Type: Varnish
-
Supplier: Techsil Limited
Description: MG Chemicals 4226 Super Corona Dope is a highly insulating coating with excellent arc and corona resistance. This low viscosity, one part varnish is ready to use and adheres well to many substrates. This products insulates transformers, coils, motor windings, and various electronic
- Industry: Electronics
- Features: Impregnating Resin
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
-
Supplier: ASTM International
Description: Grade DW; and Grade DT. This specification covers both flexible and rigid, solvent and solventless insulating varnishes. The insulating varnishes are classified according to thermal classes: Class 130; Class 155; Class 180; Class 200; and Class 220. Quality conformance tests shall be
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
-
Supplier: Allied Electronics, Inc.
Description: Xylenes Chemical Component, Red Insulating Varnish Protects electrical and electronic components from arcing and discharge. Thoroughly penetrates into windings and coils and seals out air, dust and moisture. Application: Motor windings, transformers, switch board parts, field coils,
-
Supplier: Allied Electronics, Inc.
Description: Alkyd-based resistant to environmental extremes, including oils, water, most acids and alkalis. Retains high dielectric strength even if wet.
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemical System: Epoxy (EP)
-
Industrial Adhesives - Coating Red Insulating Varnish 8 Oz. Rohs Compliant Gc Electronics -- 05R9344Supplier: Newark, An Avnet Company
Description: Coating Red Insulating Varnish 8 oz. RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SUPER CORONA DOPE - HIGH VOLTAGE INSULATING VARNISH / Liquid
-
Description: Gives a method for determining the relative thermal endurance of electrical insulating varnishes by means of coating on glass cloth and measuring electric strength before and after heat ageing for establishing temperature indices to assist in determining suitability of electrical
-
Supplier: Newark, An Avnet Company
Description: Super Corona Dope - High Voltage Insulating Varnish / 1 QT Liquid
-
Supplier: Allied Electronics, Inc.
Description: Xylenes Chemical Component, Red Insulating Varnish Protects electrical and electronic components from arcing and discharge. Thoroughly penetrates into windings and coils and seals out air, dust and moisture. Application: Motor windings, transformers, switch board parts, field coils,
-
Supplier: ASTM International
Description: 1.1 These test methods cover solventless varnishes used primarily as electrical, mechanical, and environmental protection for electrical equipment. 1.2 These test methods are used on solventless varnishes that are applied by dipping (at atmospheric pressure conditions or under vacuum or other
-
Description: determination of mechanical, electrical and chemical properties of the cured varnish.
-
Supplier: Newark, An Avnet Company
Description: Red GLPT Insulating Varnish, Class H Thermal Protection (MTO = 1) / 1 gal Liquid
-
Description: Specifies requirements for cold curing finishing varnishes.
-
Supplier: RS Components, Ltd.
Description: Clear Insulating Varnish - 340G Aerosol
- Use Temperature: 356 F
- Dielectric Strength: 1,240 kV/in
- Features: Other
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: CSA Group
Description: IEC 60370:2017 covers methods of test for the determination of thermal endurance (temperature index) of electrical insulating resins and varnishes for impregnation purposes. It is done by means of impregnating glass cloth and measuring electric strength or breakdown voltage before and after
-
Supplier: Techsil Limited
Description: MG Chemicals 4226 Super Corona Dope is a highly insulating coating with excellent arc and corona resistance. This low viscosity, one part varnish is ready to use and adheres well to many substrates. This products insulates transformers, coils, motor windings, and various electronic
- Industry: Electronics
- Features: Impregnating Resin
-
Supplier: Protavic America, Inc.
Description: Silver filled epoxy system for tantalum & ceramic termination coating. This product is commonly used for flexible termination of capacitors and offers high strength and flexibility. This product is the "gold" standard for flexible termination. Solvent adjusted. Please contact us for product
- Viscosity: 10,000 cP
- Industry: Electrical Power / HV, Electronics, OEM / Industrial, Semiconductors / IC Packaging
- Features: Electrically Conductive, Flexible / Dampening, Impregnating Resin, Thermal / Heat Conductive
- Chemical System: Epoxy (EP)
-
Supplier: UL Standards & Engagement
Description: cover the investigation of the substitution of non-electrical insulating materials (NIM) components of insulation in a previously evaluated insulation system and also the test procedures to be used in the evaluation of magnet wire coatings, magnet wires, and varnishes. 1.2 These requirements
-
Supplier: Master Bond, Inc.
Description: Master Bond EP39MAOHT is a two component, thermally conductive, electrically insulative epoxy for bonding, sealing, coating, potting and encapsulation. Its low exotherm makes it well suited for large castings and potting applications. It withstands rigorous thermal cycling, vibration and shock.
- Applied Thickness / Gap Fill: 0.002 to 0.004 inch
- Viscosity: 3,000 to 6,000 cP
- Use Temperature: -100 to 400 F
- Tensile Strength (Break): 4,000 to 6,000 psi
-
Supplier: DigiKey
Description: CLEAR INSULATING VARNISH
-
Supplier: CSA Group
Description: IEC 60317-72:2017 specifies requirements of polyester glass-fibre wound fused, silicone resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200. The impregnating agent is a silicone containing resin or varnish. NOTE - For this
-
Description: IEC 60317-72:2017 specifies requirements of polyester glass-fibre wound fused, silicone resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200. The impregnating agent is a silicone containing resin or varnish. NOTE - For this
-
Supplier: AENOR
Description: ELECTRIC INSULATING MATERIALS. VARNISHED FABRICS. SPECIFICATIONS FOR COTTON FABRICS WITH OLEORESINOUS. VARNISH, OR/C.
Find Suppliers by Category Top
Featured Products Top
-
ELANTAS PDG, Inc. manufactures custom insulating varnishes and impregnating resins to match your specifications. (read more)
Browse Insulating Varnishes and Impregnating Resins Datasheets for ELANTAS North America LLC -
Join hundreds of industry professionals at CoilTech North America for networking and insight into the latest advancements.
(read more)
Meet ELANTAS at CoilTech North America and explore our complete portfolio of Impregnating Resins, Flexible Laminates, Wire Enamels, Mica Tapes and Potting & Casting compounds. Register for the show and talk with ELANTAS
Browse Insulating Varnishes and Impregnating Resins Datasheets for ELANTAS North America LLC -
, as well as all insulating coatings such as lacquer, plastic, enamel, paper, glass, rubber etc. on copper, aluminum, brass, stainless steel and aluminum. Application / use: Simply place the coating thickness (read more)
Browse Thickness Gages Datasheets for PCE Instruments / PCE Americas Inc. -
environmental conditions such as humidity, dust, vibration, and thermal stress. They form a dense and insulating protective layer over the contours of the PCB, reliably protecting sensitive components without impairing their function. With its product innovation Bectron PT 4700 N, ELANTAS offers a (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
, vibration and thermal stress. They form a dense and insulating protective layer over the contours of the PCB, reliably protecting sensitive components without impairing their function. As PCB designs become more compact with increasing component density and ever-expanding customer expectations, the (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for ELANTAS North America LLC
More Information Top
-
Landolt-Börnstein
That rest themselves to the Ausfiillen groBerer Hohlrăume in electrical Gerăten or as Trănkmittel fiir of porose insulating materials offe Fii Ils t (Isolierfliissigkeiten, vergie13bare solid insulating material, insulating lacquers ) (fibrous material products).
-
Bibliography on Thermal Aging of Electrical Insulation
SG 15) "Proposed test procedure for determining the relative thermal endurance of insulating varnishes in air.
-
American Electricians' Handbook, Sixteenth Edition > ELECTRICAL CONDUCTING WIRES AND CABLES
Varnished-cambric-insulated cable consists of conductors helically wrapped with cotton tape which has been previously filled and coated on both sides with insulating varnish .
Indicates content that may require registration and/or purchase.