Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fairbanks Scales, Inc.
Description: Intrinsically safe, ultra-low-power instruments that offer the convenience of versatile electronics with features required in hazardous areas. The 3052 is intrinsically safe and Factory Mutual Approved for all Classes, Groups and Divisions of the N.E.C. hazardous
- Type: Bench / Counter Scale, Explosion Proof / Intrinsically Safe Scale
- Display: Digital Display
-
Supplier: Galco Industrial Electronics
Description: Intrinsically Safe Relay, 120VAC,
- Features: Intrinsically Safe
-
Supplier: Banner Engineering Corp.
Description: Overview Extremely rugged and powerful opposed-mode intrinsically safe barrel sensors are designed for the most demanding hazardous area sensing applications. Sensor requires an approved intrinsic safety barrier and Banner MAXI-AMP model CI3RC2 current trip point amplifier Sensor is
- Operating Distance: 2,362.206 to 5,511.814 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current, Switched / Alarm
- Body Shape: Cylindrical, Threaded Barrel
-
-
Supplier: Galco Industrial Electronics
Description: Intrinsically Safe Relay, Duplex/
-
Supplier: Banner Engineering Corp.
Description: Overview Offers economy, performance and reliability in a rugged housing Provides standard limit-switch mounting hole spacing Use with approved intrinsically safety barriers and Banner MAXI-AMP model CI3RC2 current trip point amplifier Certified for use in all Classes, Groups, and Divisions
- Operating Distance: 5.905515 to 2,362.206 inch
- Operating Temperature: 32 to 122 F
- Optical Technology Type: Convergent, Diffuse, Polarized Retroreflective
- Electrical Output: Current
-
Supplier: Barksdale Control Products
Description: Barksdale's 440 Series Intrinsically Safe Transducers provide high accuracy pressure measurement when operating in Class I, Division I environments. Intrinsically safe transducers prevent personal injury and machinery damage by preventing the explosion in the first place.
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Current
-
Supplier: Galco Industrial Electronics
Description: Safe-Pak Relay
-
Supplier: Gefran
Description: • Ranges from -1...+1 bar to 0...1000 bar • Accuracy: ± 0.15% FS typical • ATEX certification for hazardous areas use • Ambient/process temperature T4 (-40°...+80°C) • SIL2 approval according to IEC/EN 62061
- Working Pressure Range: 14,503.77 psi
- Accuracy: 0.15 ±% FS
- Measurement Type: Gauge
- Media: Hazardous
-
Supplier: Fluke
Description: The Fluke 568 Ex Intrinsically Safe Infrared Thermometer is the one product you can use in Class I Div 1 and Div 2 or Zone 1 and 2 hazardous environments anywhere in the world. Whether you work in petroleum, chemical, oil and gas, or pharmaceutical environments, the 568 Ex allows you
- Display / Scale Characteristics: Celsius, Fahrenheit
- Configuration/ Features: Explosion Proof
-
Supplier: The Kahn Companies
Description: FM and CSA certified, low cost, 2-wire, intrinsically safe dewpoint transmitter for continuous measurement of the moisture content in hazardous area applications.
- Dew Point Range: -148 to 68 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -40 to 122 F
- Electrical Outputs: Analog Current
-
Supplier: Clippard
Description: Intrinsically Safe Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 105 psi
- Number of Ports/Ways: 2
- Power: 15.5 volts
-
Supplier: FMS USA, Inc.
Description: The ExMGZ100/200.ATEX intrinsically safe barrier is used for applications in intrinsically safe or explosion-proof environments. It is designed for single or double channel tension measurement and is placed between amplifier respectively controller and force sensor.
- Number of Channels: 1 to 2
- Operating Temperature: -4 to 122 F
- Features: ATEX, Other
- AC or DC: DC
-
Supplier: Wilcoxon Sensing Technologies
Description: Intrinsically Safe accelerometer, 100 mV/g sensitivity, ±5% tolerance, top exit MIL-C-5015 connector, case isolated, CSA Certified for operation in Class I Div 1 hazardous areas
- Acceleration: 80 g
- Frequency Range: 0.5 to 15,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Atos North America
Description: On/off valves equipped with intrinsically safe solenoids. "Intrinsically safe" protection is based on the principle of limiting the energy of electric circuits in environments with presence of hazardous atmospheres. For this reason the valves must be supplied through
- Valve Size: 0.2362206 to 2.4803163 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -4 to 176 F
-
Supplier: Wilcoxon Sensing Technologies
Description: Intrinsically Safe accelerometer, 100 mV/g sensitivity, ±5% tolerance, top exit MIL-C-5015 connector, case isolated, FM Certified for operation in Class I Div 1 hazardous areas
- Acceleration: 80 g
- Frequency Range: 0.5 to 15,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Wilcoxon Sensing Technologies
Description: Intrinsically Safe accelerometer, 100 mV/g sensitivity, ±5% sensitivity tolerance, side exit MIL-C-5015 connector, IsoRing case isolated, CSA certified for use in Class I Division 1 hazardous areas
- Acceleration: 80 g
- Frequency Range: 1 to 12,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Wilcoxon Sensing Technologies
Description: Intrinsically Safe accelerometer, 100 mV/g sensitivity, 5% sensitivity tolerance, side exit MIL-C-5015 connector, IsoRing case isolated, FM certified for use in Class I Division 1 and Division 2 hazardous areas
- Acceleration: 80 g
- Frequency Range: 1 to 12,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: NOSHOK, Inc.
Description: The NOSHOK Series 625 and 626 pressure transmitters combine the reliability and long life of diffused semiconductor and sputtered thin film strain gage sensors with safe electronics for outstanding performance and value. These transmitters were designed for applications that require pressure
- Working Pressure Range: -14.736 to 60,000 psi
- Vacuum Range: 1,521.9999999999998 to 2,069,356.3199999991 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -22 to 212 F
-
Supplier: NOSHOK, Inc.
Description: The NOSHOK Series 625 and 626 pressure transmitters combine the reliability and long life of diffused semiconductor and sputtered thin film strain gage sensors with safe electronics for outstanding performance and value. These transmitters were designed for applications that require pressure
- Working Pressure Range: -14.736 to 8,000 psi
- Vacuum Range: 1,521.9999999999998 to 2,069,356.3199999991 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -22 to 212 F
-
Supplier: Newark, An Avnet Company
Description: Series 27 Intrinsically Safe Control
-
Supplier: Baumer Ltd.
Description: Measurement of vacuum, absolute or gauge pressure TRANSBAR® ceramic technology Zero adjustment as standard (±10% of range) Welded construction – reinforced product Modularity of electrical and hydraulic connections Highly resistant to severe process conditions (≥ 107 pressure cycles) Marine version
- Working Pressure Range: 0 to 8,702.262 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -13 to 158 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Galco Industrial Electronics
Description: BARRIER RELAY, 10 CHANNEL, 24VDC
- Features: Intrinsically Safe
-
Supplier: Dynament
Description: Dynament’s intrinsically safe fixed gas detectors are specifically engineered for use in hazardous environments where there is a potential risk of explosion due to flammable gases or vapours. These environments may result from industrial processes in sectors such as water treatment,
- Gas Types: Combustible Gas, Hydrocarbons, Oxygen (O2), Toxic Gas
- Features: Hazardous Environments, Intrinsically Safe
-
Supplier: Interface, Inc. - AZ
Description: designation: II 2 G Ex ib IIC T4 Specially designed load cells with loop-powered intrinsically safe amplified output for use in oil field and other hazardous locations. These load cells are derived from other proven Interface models by adding high resistance strain gages for lowcurrent
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -40 to 200 F
- Package: Pancake
- Device: Sensor / Transducer
-
Supplier: The Kahn Companies
Description: utilizing an optional sample block or sampling system. The digital display can be easily installed in a control panel or optional NEMA 4 enclosure. Both the display and the Galvanic Isolation Interface must be installed in the safe area. Two independent, adjustable set-point relays are
- Dew Point Range: -148 to 68 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -40 to 140 F
- Variables Measured: Absolute Humidity, Dew Point, Pressure, Temperature
-
Supplier: TEGAM, Inc.
Description: The Model 921B is a single-channel intrinsically safe digital thermometer compatible with type K, J, T,E , N, R, S or B thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) certified intrinsically safe for use in potentially
- Fahrenheit Scale: -418 to 3,213 F
- Celsius Scale: -250 to 1,820 C
- Configuration/ Features: Battery Powered, Zero adjustment
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: R. STAHL, Inc.
Description: 9004 are used for various applications. Because of the electronic current limitation these barriers are suitable for the intrinsic safe power supply of field devices. The barriers of the series 9004 offering a smaller series resistance and therefore more power on the intrinsic safe
- Number of Channels: 1
- Maximum Open Circuit Voltage (VOC): 26 volts
- Maximum Short Circuit Current (ISC): 40 milliamps
- Features: ATEX, Other
-
Supplier: Proportion-Air, Inc.
Description: Intrinsically safe-Factory Mutual (Class I,II,III, Division 1 Groups C,D,E,F,G) electro-pneumatic closed loop pressure control valve. Pressure ranges from full vacuum up to 150 psig. 4-20mA command signal. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Can be
- Valve Size: 0.125 inch
- Media Temperature: 32 to 150 F
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas
-
Supplier: Classic Automation LLC
Description: PLC- 5 1771 Series I/O - Intrinsically Safe Fast Millivolt Input Module
- Data Acquisition: I/O Module
-
Supplier: Rieker, Inc.
Description: Our H6EX is intrinsically safe and suitable for hazardous locations with continuous, long or frequent periods of exposure to hazardous elements. Certifications: ATEX / IECEx Approved: Ex II 1G Ex ia IIC T4 Ga Ex ia IIC T4 Ga US and Canada Approved: Class I, Division 1, Groups A,B,C,D
- Tilt Angle: -180 to 180 degrees
- Number of Axes: 1
- Operating Temperature: -40 to 185 F
- Form Factor: Module / Standalone
-
Supplier: Newark, An Avnet Company
Description: INTRINSIC SAFE J-BOX
-
Supplier: Littelfuse, Inc.
Description: The 308 Series offers a range of surface mountable encapsulated fuses certified as intrinsically safe components that can be used in hazardous locations. Ideal for use in oil, gas, mine, chemical, pharmaceutical and process industries, the 308 Series surface mountable fuse was designed
- Operating Temperature: -40 to 70 C
- Features: Fast Acting, Other
- Approvals / Standards: IEC (UMF) Approval, RoHS Compliant
-
Supplier: R. STAHL, Inc.
Description: fuse The R. STAHL INTRINSPAK safety barriers of Series 9002 can be used for various tasks in the field of automation. The wide product range and scope of different combinations offer you a large field of applications. The safety barriers allow the intrinsically safe operation of HART
- Number of Channels: 2
- Maximum Open Circuit Voltage (VOC): 28 volts
- Maximum Short Circuit Current (ISC): 112 milliamps
- Features: ATEX, Other
-
Supplier: Newark, An Avnet Company
Description: 22mm PL Intrinsically-Safe RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: The Fluke 87V-Ex is the ATEX-certified intrinsically safe version of the most popular meter in the world, the Fluke 87V. Intrinsically safe (I.S.) are protective methods employed in potentially explosive atmospheres. ATEX is the most stringent I.S. standard in Europe for
Find Suppliers by Category Top
Featured Products Top
-
The SDT-Ex is a reliable, accurate dewpoint transmitter suitable for continuous measurement of trace moisture in industrial process gases. This compact, 3 wire, 4-20 mA, loop powered device is certified intrinsically safe to (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
We often describe the Cygnus 1 Ex Ultrasonic Thickness Gauge as “Intrinsically Safe, certified to Zone 0, suitable for hazardous areas.” But what do these technical claims mean? In this campaign, we aim to unpack the terminology and explain the regulations behind (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
More than three years after the launch of the Cygnus 1 Ex, Cygnus Instruments Ltd continues to see this intrinsically safe ultrasonic thickness gauge (UTG) stand out as one of its most trusted and celebrated solutions for hazardous environments. Founded in 1983 by George (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
Cygnus 1 Ex Ultrasonic Thickness Gage is certified intrinsically-safe to Zone 0 – the most hazardous area, negating the need for Hot Work Permits. But what does it really mean? Let’s decipher these (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
…Intrinsically Safe, certified to Zone 0, suitable for hazardous areas. There are a number of impressive statements we have used to introduce our Cygnus 1 Ex Ultrasonic Thickness Gauge, but what do they all really mean? In this campaign we aim to demystify these statements and explain the (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
HygroPro II is an intrinsically safe, HART enabled, compact, loop-powered display transmitter. The latest addition to the Panametrics portfolio of market leading moisture analyzers and transmitters, designed specifically to meet the demands (read more)
Browse Moisture Meters Datasheets for Panametrics -
ultrasonic thickness gauge. This Ex gauge is not just safe but certified intrinsically-safe to ATEX, IECEx, UKEX for all Hazardous Zones 0, 1, and 2. The safest answer to Zone 0 oil and gas terminal inspection The Cygnus 1 Ex ultrasonic thickness gauge offers an (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Cygnus Instruments Limited -
operation, which is—by definition—intrinsically-safe. No solenoid means absolutely no heat build-up from the coil, making the AIV series ideal for applications that utilize temperature-sensitive media. All wetted areas are PTFE and PEEK, making it ideal for use with (read more)
Browse Air Valves Datasheets for Clippard -
-proof models are available, and can be supplied with a NEMA 7/9 operator station pre-wired and mounted to the mobile mixer cart. Controls can be customized to include a viewing window for process variables and intrinsically safe thermocouple (attached to the motor’s internal thermal switch (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Flow panels Intrinsically safe multi-point gas sampling systems Rack-mounted gas monitoring systems Multi-point sequencing monitoring systems Process monitoring systems Networked sensor systems Facility management monitoring (read more)
Browse Gas Instruments Datasheets for MSA Safety
Conduct Research Top
-
What's the Difference Between Explosion Proof & Intrinsically Safe?
are "Explosion Proof" and "Intrinsically Safe". We will discuss these methods as they relate to gas detection equipment. Generally speaking, "explosion proof" is the more commonly used method for detector/sensor assemblies for fixed gas detection systems, where higher voltages and power requirements may
-
Application Note: Enhancing Workplace Safety in Hazardous Locations with PICO (R) 259-UL913 Intrinsically Safe Fuse
the world,. including Underwriters Laboratories, Inc., have worked to. establish and refine a standard that will minimize the hazards. associated with these working environments. UL 913, which. was originally issued in 1971, establishes the standard for. "Intrinsically Safe Apparatus and Associated
-
Do You Need an Intrinsically Safe Digital Thermometer?
Is there a hazardous location in your manufacturing or production facility?
-
Hazardous Atmospheres: Selecting Intrinsic Safety Barriers
In the last edition of 20/20 Insights we covered the concept of intrinsically safe (IS) systems and how their design limits the release of energy into a hazardous atmosphere to prevent ignition. Now we will look more closely at selecting the right combination of parts to produce a safe and reliable
-
More About Intrinsic Safety and Industrial Digital Thermometers
Intrinsic safety (IS) is a protection technique for safe operation of electrical equipment in hazardous areas.
-
Calibration World 1-2009
MD's letter. Integrating calibration software with CMMS. The benefits of using documenting calibrators. The safest way to calibrate - introduction to intrinsically safe calibrators. Customer Success Story: Reliance Industries Limited, India. Customer Success Story: Mazovian Gas Company, Poland
-
Calibration World 1-2008
MD's letter. Integrating calibration software with CMMS. The benefits of using documenting calibrators. The safest way to calibrate - introduction to intrinsically safe calibrators. Customer Success Story: Reliance Industries Limited, India. Customer Success Story: Mazovian Gas Company, Poland
-
Automatic Bulk Bag Discharging and Powder Metering Improve Efficiency, Safety at Well Known Chemical Producer
Improved production efficiency combined with intrinsically safe standards of operation for powder handling within a hazardous area are among the benefits gained by installing a fully automated bulk bag discharger and batch metering system by Flexicon at the Huddersfield site of Holland Dyes
-
Case Story GlaxoSmithKline Ltd- Eliminate paper when calibrating
GlaxoSmithKline in Cork Ireland has deployed a powerful Beamex (R) CMX calibration management system, which includes support for intrinsically safe Windows mobile PDAs and Beamex MC5-IS documenting calibrators to provide the FDA 21CFR part 11 compliant solution. GSK will now be able to eliminate
-
How To Choose The Correct Hazardous Location Approved Pressure Transmitter in the Oil & Gas Industry (.pdf)
assemblies and Christmas trees require rugged and weatherproof pressure transmitters designed to meet the demanding requirements of a highly hazardous environment. To withstand this type of location, pressure transmitters must be of Intrinsically Safe, Explosion-Proof or Non-Incendive design
-
Hazardous Atmospheres: An Introduction
relating to principles and application of intrinsically safe systems, explosion proof systems, and other available means of dealing with electrical equipment in hazardous atmospheres.
-
Secured with ZAGO Sealing Screws, Tracetag from Triax Enables Employers to Monitor Workplace Social Distancing; Contact Tracing
from contaminants, like water, chemicals, and dust, from entering or exiting, while allowing for daily disinfectant cleaning. ZAGO sealing screws meet Triax's safety certifications and can be unscrewed and retightened for easy battery changing in the intrinsically safe tag.
-
Fieldbus Part 2
I/O modules are intrinsically safe, but the communications (Profibus-DP) to each are not. Profibus-DP can t be implemented intrinsically safe, even though it s a non-incendive design. Our experience with fieldbus shows there are some fieldbus devices that lend themselves nicely to biopharma
-
Tales from the Front: Applying Fieldbus at Genzyme, Part 1
spaces, due to its high power requirements. For this reason, we opted for Profibus-DP to handle open/close valving and discrete input devices in electrically classified environments with intrinsically safe remote I/O. Either Profibus-DP or DeviceNet could address single-speed and variablespeed motors
More Information Top
-
ISA ELEC INSTR HAZ LOCAT - ELECTRICAL INSTRUMENTS IN HAZARDOUS LOCATIONS
CHAPTER 10 INTRINSICALLY SAFE AND NONINCENDIVE SYSTEMS 341 .
-
ISA 60079-11 - Explosive Atmospheres - Part 11: Equipment protection by intrinsic safety “i”
This standard specifies the construction and testing of intrinsically safe apparatus intended for use in an explosive atmosphere and for associated apparatus, which is intended for connection to intrinsically safe circuits which enter such atmospheres.
Indicates content that may require registration and/or purchase.