Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: WDI Wise Device Inc.
Description: The WDI Laser Auto-Focus ATF5 sensor is an active optical device (incorporating a semiconductor laser) designed to provide focusing servo systems with fast feedback signals needed to quickly and accurately focus all types of infinity corrected microscopes.
- Measurement Range: 0.09842525 inch
- Sampling Frequency: 0.5 kHz
- Features: Class II/IIa, Laser
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: WDI Wise Device Inc.
Description: The ATF4 sensor provides an auto focusing servo system with fast feed back signals needed to accurately focus almost every type of infinity corrected microscopes. It projects a reference laser spot through the microscopes own objective lens. The sensor determines
- Measurement Range: 0.09842525 inch
- Sampling Frequency: 2 kHz
- Features: Class II/IIa, Laser, Line / 2-Dimentional
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: WDI Wise Device Inc.
Description: WDI's Laser Auto-Focus ATF6 sensor is an active optical device (incorporating a class II semiconductor laser) designed to provide focusing servo systems with fast feedback signals needed to quickly and accurately focus all types of infinity corrected
- Measurement Range: 0.09842525 inch
- Sampling Frequency: 0.5 kHz
- Features: Class II/IIa, Laser
- Sensor Technology: Optical Triangulation Position Sensor
-
-
Supplier: SensoPart
Description: Typical F 10 The sensors of the F 10 series, available as LED and laser versions, form one of the most comprehensive series on the market in sub-miniature housings. Their precise background suppression, adjustable via teach-in, makes the sensors unique. The light spot of the F
- Operating Distance: 0.2362206 to 1.181103 inch
- Operating Temperature: -4 to 122 F
- Optical Technology Type: Diffuse
- Features: Photoelectric Sensors
-
Supplier: OMRON Automation and Safety
Description: High precision LASER sensor with separate amplifier The separate amplifier high-precision photoelectric sensors feature a large variety of different LASER sensing heads for highest precision positioning and object detection. Easy installation due to adjustable
- Features: Photoelectric Sensors
-
Supplier: KEYENCE
Description: LT-9000 Surface Scanning Laser Confocal Sensor The LT-9000 Surface Scanning Laser Confocal Displacement Meter excels in measuring micron-level defects or thicknesses without being affected by target color or angle. The confocal principle requires only that the light reflect off
- Measurement Range: 0.23 to 0.25 inch
- Sampling Frequency: 0.0028 to 1.5 kHz
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: 32 to 95 F
-
Supplier: SensoPart
Description: Operating range: 50 m Red light laser, 650 nm Transmitter beam can be focused according to application Accuracy adjustable via beam spot size Smallest detectable part: 0.03 mm Switching frequency, 6000 Hz Metal M18 threaded sleeve
- Operating Distance: 0 to 1,968.505 inch
- Operating Temperature: 14 to 122 F
- Features: Photoelectric Sensors
- Optical Technology Type: Through Beam
-
Supplier: SensoPart
Description: Economical solution for numerous applications Tamper-proof sensor design – no misalignment possible Simple alignment thanks to easily visible light spot Robust glass-fibre-reinforced plastic housings Durable laser printing
- Operating Distance: 0 to 157.4804 inch
- Operating Temperature: -4 to 140 F
- Features: Photoelectric Sensors
- Optical Technology Type: Through Beam
-
Supplier: Banner Engineering Corp.
Description: Convergent- and retroreflective-mode laser sensor delivers precise position detection, inspection and counting. Powerful retroreflective models offer long-range retroreflective sensing. Fixed-field technology in the convergent-mode models ignores objects beyond the maximum sensing
- Operating Distance: 1.968505 to 417.32306 inch
- Operating Temperature: 14 to 113 F
- Optical Technology Type: Convergent, Polarized Retroreflective
- Features: DC Powered, Photoelectric Sensors
-
Supplier: MTI Instruments Inc.
Description: High resolution, high speed laser displacement sensor (non-contact linear displacement sensor) utilizes the latest CMOS sensor technology that challenges even the most difficult measurement applications. The Microtrak™ 3 is undoubtedly an essential measurement tool for
- Measurement Range: 4.724412 to 6.299216 inch
- Standoff: 4.724412 inch
- Sampling Frequency: 20 kHz
- Linearity: 0.03 ±% Full Scale
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Up to 800×600mm working area size Minimum line width of 1μm A variety of configurations to suit the demands of different jobs 3D exposure ability A variety of alignment methods Auto-focus function Customizable system design Graphical control system
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Laser Operation: Laser Marking
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Monarch Instrument
Description: Smart Laser Sensor is an internal battery-powered optical sensor utilizing a visible Class 3R Laser for a TTL pulse output. Operating range up to 65 feet with reflective tape and up to 3 feet* (1 m) off contrasting color targets, key-ways, bolt heads or blades. Features
- Rotational Speed Range: 1 to 500,000 rpm
- Operating Temperature: 32 to 104 F
- Display Type: Analog
- Features: Battery Powered
-
Supplier: Northrop Grumman Corporation
Description: beam quality for a run time of five minutes. The tests proved that the SILL is the highest power, brightest laser of its kind ever built. Illuminator lasers are critical components of all high energy laser weapon systems. They are used in conjunction with tracking sensors
- Laser Type: Solid State Lasers
-
Supplier: MTI Instruments Inc.
Description: The latest 1D laser displacement sensor from MTI provides excellent speed and accuracy for even the most difficult applications and provides data output and power through a single USB cable. The Microtrak™ 4 is the ultimate 2d laser measurement sensor for measuring
- Vertical (Z) Range: 0.393701 inch
- Vertical (Z) Resolution: 0.0000075196891 inch
- Operating Temperature: 32 to 104 F
- Profile Vertical Range: 0.393701 inch
-
Supplier: KEYENCE
Description: LT-9000 Surface Scanning Laser Confocal Sensor The LT-9000 Surface Scanning Laser Confocal Displacement Meter excels in measuring micron-level defects or thicknesses without being affected by target color or angle. The confocal principle requires only that the light reflect off
- Features: Autoloading / In-line, Non-contact, Non-destructive, Other
- Form Factor: Controller, Monitor / Instrument, Sensor / Sensing Element
- Applications: Flat Panel Displays, Packaged ICs / Ceramic Substrates, Semiconductor Wafers
- Mounting / Loading: Floor Mounted / Stand-alone, In-situ / System Mounted
-
Supplier: World Star Tech
Description: UT-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high
- Wavelength Range: 635 nm
- Laser Power: 7 milliwatts
- CDRH Classification: Class IIIb
- Laser Type: Laser Diode Modules, Laser Diodes
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Decoration based on the strong technology and equipment,DELIlaser provide a lot of laser micro manufacturing, such as laser drilling laser cutting, laser etching, laser scribing, laser dicing, laser marking laser aboation and so on.
- X-axis Travel / Length Capacity: 19.68505 inch
- Y-axis Travel / Width Capacity: 19.68505 inch
- Z-axis / Vertical Travel: 3.543309 inch
- Type: Complete / Turnkey System
-
Supplier: Mad City Labs, Inc.
Description: C-Focus™ systems provide an automatic means to eliminate microscope focus drift over long time periods. Unlike autofocus systems which require use of advanced microscopes with internal focus correction or external devices which track video signals or reflected laser
-
Supplier: Precitec, Inc.
Description: The solid cutter system is the result of Precitec's many years of experience in laser cutting. The fast responding distance sensors with integrated height adjustment guarantee constantly high cutting quality at high speeds - even in the case of complex moulded components. The lenses
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Fast cutting speeds; Pause-less cutting process; Stable performance; No consumables; High production capacity and yield rates; Greatly reduces operating costs. Laser type: DPSS 1064nm picosecond laser Laser power: ≥1W Cooling method: Closed-loop water cooling X-axis: 360mm
- X-axis Travel / Length Capacity: 14.173236 inch
- Y-axis Travel / Width Capacity: 14.173236 inch
- Z-axis / Vertical Travel: 0.5905515 inch
- Laser Output Power: 0 to 1 watts
-
Supplier: Precitec, Inc.
Description: Features: integrated, non-contact, patented distance sensors ultra-slim design minimal weight vertical and horizontal lens adjustment causes no TCP change small measuring spot error signals if collision or cable breakage occurs or if measuring area tolerances are exceeded air cooling of the
- Type: Component / Subsystem
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: automatic patter recognition Laser safety protection system Patented technology for beam shaping Dust collection system Process expert system Friendly operating interface with required languages
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Laser Operation: Laser Marking
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Micro-Epsilon Group
Description: With the optoNCDT ILR3800, Micro-Epsilon presents a new powerful laser distance sensor. The sensor is designed for operation with or without reflector film, which is used depending on the distance and ambient conditions. The sensor measures large distances up to 100 m
- Measurement Range: 1.968505 to 5,905.515 inch
- Operating Temperature: 14 to 122 F
- Resolution: 0.1 mm
- Sampling Frequency: 0.02 kHz
-
Supplier: LaserStar Technologies Corporation
Description: ID Cards & Mobile Phones Jewelry Laser Engraving & Cutting Medical Devices & Implants Electronics & Sensors/Instruments Industrial Components Manufacture of Processed Parts Technical Specs Laser Type Pulse Fiber Laser Wavelength 1064 nm (Nominal) Beam Diameter
- Laser Output Power: 10 to 100 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: LaserStar Technologies Corporation
Description: Phones Jewelry Laser Engraving & Cutting Medical Devices & Implants Electronics & Sensors/Instruments Industrial Components Manufacture of Processed Parts Technical Specs Laser Type Pulse Fiber Laser Wavelength 1064 nm (Nominal) Beam Diameter (focus) < 30 µm Pulse
- Laser Output Power: 10 to 100 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Laser Operation: Laser Marking
-
Supplier: LaserStar Technologies Corporation
Description: & Engraving Automotive (Parts and Displays) ID Cards & Mobile Phones Jewelry Laser Engraving & Cutting Medical Devices & Implants Electronics & Sensors/Instruments Industrial Components Manufacture of Processed Parts Technical Specs Laser Type Pulse Fiber Laser Wavelength
- Laser Output Power: 10 to 100 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: BLM GROUP USA Corporation
Description: Jumbo laser tube cutting system is suitable for large tubes and profiles used in construction, for mechanical application, heavy duty trucks, earth moving equipment, farm equipment , machine tools, railways and shipyards.
- Laser Operation: 3D Laser Processing / 5-axis Machining, Laser Cutting, Laser Tube Cutting / Processing
- Automation / Control: CNC Control
- Laser Type: CO2, Fiber Laser
- Type: Complete / Turnkey System
-
Supplier: Trotec Laser, Inc.
Description: The SpeedMarker 300 laser marking machine is equipped with a maximum marking area of 7.5" x 7.5" (190 mm x 190 mm) and wattage options ranging from 20W to 100W. These galvo marking lasers come with intuitive and sophisticated workflow software along with the highest quality hardware
- Cutting / Traverse Speed: 29,999.999999999938 in/min
- Z-axis / Vertical Travel: 9.842525 inch
- Laser Output Power: 20 to 100 watts
- Marking Area Length: 7.480319 inch
-
Supplier: Trotec Laser, Inc.
Description: The Rayjet 50 laser engraver is a budget-friendly, industrial-grade laser engraving and cutting solution. With an 18" x 12" working area and 30W CO2 laser source, the Rayjet laser machine can engrave and cut materials like wood, paper, textiles, plastics, and much more.
- Cutting / Traverse Speed: 3,599.9999999999927 in/min
- X-axis Travel / Length Capacity: 18.0315058 inch
- Y-axis Travel / Width Capacity: 12.0078805 inch
- Laser Output Power: 0 to 30.000000000000004 watts
-
Supplier: Edmund Optics Inc.
Description: or voltage source. The output can be modulated rapidly with any arbitrary waveform. The module contains an industrial quality laser diode with built-in monitoring photodiode. An efficient processor controlled driver circuit is fully protected and matched to the diode. The stable adjustable
- Wavelength Range: 655 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 5 volts
- Operating Current Range: 4 milliamps
-
Supplier: Edmund Optics Inc.
Description: or voltage source. The output can be modulated rapidly with any arbitrary waveform. The module contains an industrial quality laser diode with built-in monitoring photodiode. An efficient processor controlled driver circuit is fully protected and matched to the diode. The stable adjustable
- Wavelength Range: 655 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 5 volts
- Operating Current Range: 4 milliamps
-
Supplier: ABB Measurement & Analytics
Description: The measuring laser uses invisible, infrared light. There is a second, visible aiming laser to help with the alignment of the measuring laser. The laser beams have very little divergence so that accurate targeting is easy even in silos or vessels that have internal
- Measuring Range: 4,800 inch
- Output Options: Alarm / Visual Indicator, Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: SPIE
Description: While almost all of the books that have the word "laser" in their title focus on the development of the lasers themselves, Laser Systems Engineering emphasizes the design and engineering of optical systems that incorporate these unique sources of light. Taking the
-
Supplier: Monarch Instrument
Description: Accepts Remote Contact Assembly (optional) Accepts Remote Sensors (optional) TTL Pulse Output (requires optional 6 foot BNC Cable) Auto Ranging/Fixed Decimal (user selectable) English and Metric Rates Tripod Mounting Bushing On-Target and Low Battery Indicators Rugged Rubberized
- Rotational Speed Range: 5 to 200,000 rpm
- Features: Battery Powered, Counter / Totalizer
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
Find Suppliers by Category Top
Featured Products Top
-
With its compact design, high precision and robust construction, the powerful optoNCDT ILR3800 laser distance sensor has proven itself for demanding measurement tasks. A version with an IO-Link interface is now also available, making the sensor particularly attractive for (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
Electronic proximity switch for T-slot, can be used from above; the simplest, quickest and safest commissioning without a power supply, without fine adjustment and without readjustment: Auto teach-in, programmable (read more)
Browse Proximity Sensors Datasheets for Festo Corporation -
Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1μm resolution is possible. The inside probe element can be detached from the outer housing. And by auto calibration function, a difference in the output when you change the probe is adjusted automatically. (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
frequent mechanical shocks associated with auto body work. They must also be able to operate reliably over relatively long distances. For this type of application, we recommend inductive sensors such as the Series 700 sensors from Contrinex. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
BLE functionality. Sensata's new BLE TPMS leverages its field proven tire pressure monitoring sensors by replacing the ultra high frequency (UHF) radio with BLE radio to enable two-way communication. These new BLE TPMS solutions are available in both clamp-in and snap-in configurations (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Focused exclusively on torque sensors since 1960, Himmelstein designs and makes the world's best torque sensors, transfer standard, and instrumentation. Products include rotating and reaction sensors (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
, cylinders, and point-of-use systems. Engineered for reliability and compliance-focused applications, they are widely used in hospitals, laboratories, and medical gas service operations. Their compact design and dependable performance make them a practical solution for routine medical oxygen monitoring and quality assurance. (read more)
Browse Gas Sensors Datasheets for Analytical Industries Inc. -
output. The sensor provides a 76° horizontal × 32° vertical field of view with 160 × 60 resolution and ±2cm precision. Measuring range reaches 0.25-3m at 10% reflectivity and 0.25-8m at 90% reflectivity, while strong-light performance up to 80,000 Lux supports (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
magnet and front-panel push-button switches. The system is housed in a rugged NEMA 4X weatherproof enclosure, ensuring durability and protection against environmental elements. Key features: System Controller System capacity 1-6 sensors (model dependent) Auto (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics
Conduct Research Top
-
Laser Engraving Equipment - Features, Accessories and other Must-haves (.pdf)
be focused to its smallest spot size at the point where it contacts your material. Auto-focusing the laser beam is simply a matter of using a motorized table lift and a sensor to move the table up or down until the top of the work surface is the correct distance from the focus lens. Manufacturers use
More Information Top
-
17. Investigations for cover layer structure polydisperser by the Querstrom‐Mikrofiltration suspensions under defined flow conditions
The layer thickness distribution of deposited particles becomes with an schrittmotorgesteuerten laser - autofocus sensor with high Auflosung (0,5 PM) uber Membranflachen of up to 0.5 m2vermessen (s. fig.).
-
16. Permeatstromsteigerung through use of the Bénard‐Konvektion by membrane filtration
The layer thickness distribution of deposited particles becomes with an schrittmotorgesteuerten laser - autofocus sensor with high Auflosung (0,5 PM) uber Membranflachen of up to 0.5 m2vermessen (s. fig.).
-
Role of diode lasers in metrology
However, the auto - focus laser sensors have some disadvantages because of the small spot size.
-
Relief extraction of rough textured reflecting surface by image processing
Rough surface relief extraction is generally made by a mechanical method using a tactile sensor or by using an auto - focus laser sensor .
-
Manual of the Mess- and automation technique in the production
Laser - autofocus sensor Pinole 1 measuring sensor Pinole 2 image processing fiber sensor .
-
Springer Handbook of Mechanical Engineering
One option is to use auto - focusing laser sensors (see capitel laser measuring technology).
-
Single particle adsorbing transfer system
Additionally, a LTA- 02 laser sensor auto - focus unit (Selectronet AG, Krefeld, Germany) was integrated for automatic distance control, by constantly measuring the distance of sample adsorbing head to sample surface.
-
Volumetric erosion measurements of contacts tested in DC automotive relays
The system used to make the non- contact measurement of the contact surface consists of 3 high precision linear stages typically of 25mm range coupled with a high precision auto focus laser displacement sensor .
-
Sensors for the process and factory automation
Another construction form is the laser - autofocus - sensor .
-
Sensors for the process and factory automation
Another construction form is the laser - autofocus - sensor .
Indicates content that may require registration and/or purchase.