-
Supplier: Accuris
Description: TRANSFORMER, SWITCHING
-
Supplier: Accuris
Description: TRANSFORMER, POWER, STEP DOWN
-
Supplier: Accuris
Description: TRANSFORMER, SATURABLE
-
-
Supplier: Accuris
Description: TRANSFORMERS, AUDIO FREQUENCY
-
Supplier: Vanguard Electronics
Description: Pulse Transformer Thru-hole
- Other Transformer Types / Applications: RF Transformer
-
Description: TRANSFORMER 1KCT:600CT 3.0MADC
- Category: Signal / RF Transformer
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Transformers / Signal Transformers AUDIO TRANSFORMER
-
Description: PWR XFMR LAMINATED 2750VA CHAS
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Maximum Secondary Current Rating: 12 amps
- Power Rating (VA): 2,750 VA
- Mounting: Chassis Mount
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1232827-ST5-36B27 Category: Transformers>Power Transformers Series: Split Bobbin Plug-In Type: Laminated Core Termination Style: PC Pin Package: Bulk Height - Seated (Max): 36.58mm Standard Package: 15 Power - Max: 12VA Weight: 0.7 lb (317.51 g) Voltage -
- Category: Signal / RF Transformer
-
Supplier: DigiKey
Description: 1kCT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1.29:1 Audio Transformer 300Hz ~ 100kHz Through Hole
- Operating Frequency Range: 300 to 100,000 Hz
- Power Rating: 0.05 watts
- Operating Temperature: -20 to 85 C
- Power Rating (Watts): 0.05 watts
-
Supplier: Abbott Technologies, Inc.
Description: 400 Hz MIL-PRF-27F Power Transformers Military Designation No. TF5S03ZZ Encapsulated, rugged MIL-PRF-27F* transformers Capable of operation at high temperatures For airborne, missile and space applications
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 5 to 486 volts
- Maximum Secondary Current Rating: 0.014 to 35 amps
- Features: 400 Hz, AC, Other, Outdoor Use, Waterproof
-
Supplier: Emhiser Research, Inc.
Description: Features Small Size Broadband Low VSWR Low Insertion Loss
- Operating Frequency Range: 500,000 to 400,000,000 Hz
- Power Rating: 1 watts
- Operating Temperature: 0 to 85 C
- Other Transformer Types / Applications: Interface Transformer, RF Transformer
-
Supplier: Powell Electronics, Inc.
Description: RF CHOKE
- Category: Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: POWER TRANSFORMER; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:2 x 115V; Power Rating:80VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:700mA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MINIATURE AUDIO TRANSFORMER
-
Supplier: Acme Chip Technology Co., Limited
Description: PWR XFMR SEMI-TORO 2VA TH
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Maximum Secondary Current Rating: 0.1 amps
- Power Rating (VA): 2 VA
- Mounting: PC / PCB Mount
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER 600:5A
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER 300:5A
-
Supplier: Triad Magnetics
Description: interleaved with heavy copper shading rings. These transformers are solidly constructed, rigidly mounted with welded stainless steel studs, and hermetically sealed to MIL-T-27 specifications. Beautiful more appearance, unmatched performance, long life, minimum size, are
- Other Transformer Types / Applications: Audio Transformer
- Features: Both Sides
- Category: Signal / RF Transformer
-
Supplier: DigiKey
Description: HF POE SMT XFMR EP13 10PIN 27W
- Operating Temperature: -40 to 125 C
- Mounting: Chip Transformer
- Features: Connectorized, Surface Mount Technology (SMT)
- Other Transformer Types / Applications: Pulse Transformer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement
- Category: Signal / RF Transformer
-
Supplier: Data Device Corporation (DDC)
Description: Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference transformer for a
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 56 volts
- Maximum Secondary Current Rating: 0.107 amps
- Power Rating (VA): 6 VA
-
Supplier: Premier Magnetics, Inc.
Description: Wide Selection of Standard Types Fast Rise Times Industry Standard Package 2000Vrms Minimum Isolation Voltage Low Leakage Ind. and Winding Capacitance Insulation Resistance 10,000M W Minimum Average Power Rating 500 mW (40 O C Rise) Peak Pulse Voltage 100V Dissipation Rating 150 mW Custom Designs
- Power Rating: 0.5 watts
- Operating Temperature: -40 to 85 C
- Power Rating (Watts): 0.5 watts
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: Astrodyne Corporation
Description: For medical & information technology uses, continuous duty, SELV output
- Maximum Primary Voltage Rating: 240 volts
- Maximum Secondary Current Rating: 4.63 amps
- Power Rating (VA): 125 VA
- Operating Temperature: 0 to 40 C
-
Supplier: Abbott Technologies, Inc.
Description: 400 Hz MIL-PRF-27F Toroid Transformers • Military designation TF5S03ZZ • Standard output voltages 5 to 300 volts • Compact toroidal construction in a convenient printed-circuit mount package. • Low outgassing molded construction for high-altitude operation • Power levels 1. 5,
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 5 to 300 volts
- Maximum Secondary Current Rating: 0.005 to 1.8 amps
- Power Rating (VA): 1 to 9 VA
-
Supplier: Standex-Meder Electronics
Description: 400 Hz Power Transformers 16 – 25 VA are miniature encapsulated toroidal transformers designed to meet the requirements of Mil-PRF-27/37 through /47. 308 standard designs from 1.5VA through 25 VA. A wide variety of output voltages offer maximum design flexibility.
- Power Rating (VA): 16 to 25 VA
- Features: 400 Hz
- Category: Power / Power System / Distribution Transformer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1381145-7490120110 Category: Transformers>Pulse Transformers Series: WE-LAN Package: Tape & Reel Size / Dimension: 0.500" L x 0.365" W (12.70mm x 9.27mm) Transformer Type: LAN 10/100 Base-T Inductance: 350µH Height - Seated (Max): 0.228" (5.80mm) Standard
- Operating Temperature: -40 to 85 C
- Category: Signal / RF Transformer
-
Supplier: Allied Electronics, Inc.
Description: RIAD high reliability audio transformers from Triad Magnetics provide the durability and precision required in today's demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and constructed to
-
Supplier: Allied Electronics, Inc.
Description: RIAD high reliability audio transformers from Triad Magnetics provide the durability and precision required in today's demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and constructed to
-
Supplier: Allied Electronics, Inc.
Description: RIAD high reliability audio transformers from Triad Magnetics provide the durability and precision required in today's demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and constructed to
-
Supplier: Allied Electronics, Inc.
Description: 150 VDC, General Purpose Audio Transformers TRIAD high reliability audio transformers from Triad Magnetics provide the durability and precision required in today's demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features High saturation flux density ferrite bobbins. 1" long leads, tinned to within 1/8" of body. Ideal for filtering or energy storage inductors. Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current.
- Inductance Range: 250.00000000000003 microH
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: Power Transformer J STD 020D 1:2.27SM
- Category: Power / Power System / Distribution Transformer
- Other Transformer Types / Applications: Power Transformer
- Standards: RoHS Compliant
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed with Nickel alloy cores for high performance and Wide Bandwidth Frequency Response: 20 Hz – 20 kHz ±0.35 dB, (ref. @ 1 kHz) Low distortion at levels up to +27 dBu @ 20 Hz. Excellent Shielding – Mu Metal enclosures Line Output Transformers are open style (not Mu Metal)
- Impedance Ratio: 150 :1
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Radwell International
Description: AUDIO TRANSFORMERS MEDIUM 27SERIES. FREE 2 YEAR RADWELL WARRANTY
- Category: Power / Power System / Distribution Transformer
Find Suppliers by Category Top
Featured Products Top
-
, offering high power density and efficient use of PCB space. Designed for extreme environments, the transformers meet MIL-PRF-27, MIL-STD-981, and INST-EEE-002 standards. Over-molded windings, rugged construction, and high-temperature operation up to 130 °C ensure reliability under thermal (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
durability and precision required in today's demanding designs. Our transformers are available for many applications, including mil-aero, medical and pro audio. Follow Us: (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
Mil-T-27E Red Spec Printed Circuit Audio Transformers Triad's high reliability audio transformers provide the durability and precision required in today (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
: UL Insulation System Classes B (130°C) through R (220°C) FCC Part 68 regulations CSA, TUV, VDE, CE, and IEC standards Mil-T-27E ISO 9001:2000 QMS standards Operating frequencies ranging from 50Hz to 300Mhz Up to 30KVA (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
: UL insulation system Classes B (130o C) through R (220o C) FCC Part 68 rules CSA group standards ISO 9001-2015 certification TUV, VDE, CE, and IEC certifications Mil-T-27E specifications Whatever your (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
. (250 kg) Multiple taps if required Dielectric strengths (hipot) from 30kV AC to 20kV DC Grade 5 or 6 encapsulation to meet MIL PRF 27 Wire sizes ranging from 1-45 AWG or copper foil up to 0.050” (1.27 mm) with multiple layers for higher currents and (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
Rego provides a new series of Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks. They are high-performance 10Gbps ethernet capacity. They have a strong, stable and long-distance connection, flexible, reliable. Also, these products can solve the network distance (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Rego Electronics Inc. -
bearings for a service life of 35,000 hours or more based on stringent MIL or D0160 avionics standards. Their rugged construction, low noise and high performance characteristics make the 400 Hz and 28 VDC fans ideal for on-board systems: cooling for system displays, power (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
constant airflow models provide airflow up to 280 CFM or up to 2.7 inches of static pressure. Standard airflow/pressure models are used for traditional HVAC and equipment cooling applications. Constant pressure blowers automatically adjust speed to maintain the same pressure at (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Dataforth Corporation issued a Declaration of Conformity on April 27, 2021, stating that their product family of DSCT two-wire transmitter modules is in conformance with the (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation