-
Supplier: Accuris
Description: TRANSFORMER, SATURABLE
-
Supplier: Accuris
Description: TRANSFORMERS, AUDIO FREQUENCY
-
Supplier: Accuris
Description: TRANSFORMER, AUTO, FIXED
-
-
Supplier: Accuris
Description: TRANSFORMER, AUDIO FREQUENCY
-
Supplier: Allied Electronics, Inc.
Description: in today's demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and constructed to meet the rigid requirements of MIL-T-27E. These transformers feature an epoxy molded case, gold
-
Supplier: Allied Electronics, Inc.
Description: RIAD high reliability audio transformers from Triad Magnetics provide the durability and precision required in today's demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and constructed to
-
Supplier: Allied Electronics, Inc.
Description: RIAD high reliability audio transformers from Triad Magnetics provide the durability and precision required in today's demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and constructed to
-
Supplier: Allied Electronics, Inc.
Description: RIAD high reliability audio transformers from Triad Magnetics provide the durability and precision required in today's demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and constructed to
-
Description: TRANSFORMER 1KCT:600CT 3.0MADC
- Category: Signal / RF Transformer
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Transformers / Signal Transformers AUDIO TRANSFORMER
-
Supplier: Triad Magnetics
Description: interleaved with heavy copper shading rings. These transformers are solidly constructed, rigidly mounted with welded stainless steel studs, and hermetically sealed to MIL-T-27 specifications. Beautiful more appearance, unmatched performance, long life, minimum size, are
- Other Transformer Types / Applications: Audio Transformer
- Features: Both Sides
- Category: Signal / RF Transformer
-
Description: PWR XFMR LAMINATED 2750VA CHAS
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Maximum Secondary Current Rating: 12 amps
- Power Rating (VA): 2,750 VA
- Mounting: Chassis Mount
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1232827-ST5-36B27 Category: Transformers>Power Transformers Series: Split Bobbin Plug-In Type: Laminated Core Termination Style: PC Pin Package: Bulk Height - Seated (Max): 36.58mm Standard Package: 15 Power - Max: 12VA Weight: 0.7 lb (317.51 g) Voltage -
- Category: Signal / RF Transformer
-
Supplier: DigiKey
Description: 1kCT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1.29:1 Audio Transformer 300Hz ~ 100kHz Through Hole
- Operating Frequency Range: 300 to 100,000 Hz
- Power Rating: 0.05 watts
- Operating Temperature: -20 to 85 C
- Power Rating (Watts): 0.05 watts
-
Supplier: Powell Electronics, Inc.
Description: RF CHOKE
- Category: Signal / RF Transformer
-
Supplier: Emhiser Research, Inc.
Description: Features Small Size Broadband Low VSWR Low Insertion Loss
- Operating Frequency Range: 500,000 to 400,000,000 Hz
- Power Rating: 1 watts
- Operating Temperature: 0 to 85 C
- Other Transformer Types / Applications: Interface Transformer, RF Transformer
-
Supplier: Newark, An Avnet Company
Description: POWER TRANSFORMER; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:2 x 115V; Power Rating:80VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:700mA RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement
- Category: Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: MINIATURE AUDIO TRANSFORMER
-
Supplier: Data Device Corporation (DDC)
Description: Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference transformer for a
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 56 volts
- Maximum Secondary Current Rating: 0.161 amps
- Power Rating (VA): 9 VA
-
Supplier: Acme Chip Technology Co., Limited
Description: PWR XFMR SEMI-TORO 2VA TH
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Maximum Secondary Current Rating: 0.1 amps
- Power Rating (VA): 2 VA
- Mounting: PC / PCB Mount
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER 600:5A
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER 300:5A
-
Supplier: Astrodyne Corporation
Description: For medical & information technology uses, continuous duty, SELV output
- Maximum Primary Voltage Rating: 240 volts
- Maximum Secondary Current Rating: 4.63 amps
- Power Rating (VA): 125 VA
- Operating Temperature: 0 to 40 C
-
Supplier: DigiKey
Description: HF POE SMT XFMR EP13 10PIN 27W
- Operating Temperature: -40 to 125 C
- Mounting: Chip Transformer
- Features: Connectorized, Surface Mount Technology (SMT)
- Other Transformer Types / Applications: Pulse Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: epoxy potted construction produces a completely sealed unit withstanding severe environmental conditions including those of MIL-T-27 (Grade 5, Class S). For the more economical open type P.C. mount types please refer to the 148 and 149 series. Peak working voltage rating of:
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Premier Magnetics, Inc.
Description: Wide Selection of Standard Types Fast Rise Times Industry Standard Package 2000Vrms Minimum Isolation Voltage Low Leakage Ind. and Winding Capacitance Insulation Resistance 10,000M W Minimum Average Power Rating 500 mW (40 O C Rise) Peak Pulse Voltage 100V Dissipation Rating 150 mW Custom Designs
- Power Rating: 0.5 watts
- Operating Temperature: -40 to 85 C
- Power Rating (Watts): 0.5 watts
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: Triad Magnetics
Description: Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.
- Operating Temperature: -40 to 85 C
- DCR: 1,160 ohms
- Other Transformer Types / Applications: Audio Transformer
- Standards: RoHS Compliant
-
Supplier: Datatronics™
Description: Features Qualified on DSCC QPL MIL-T-21038/27 Level C, M & T. Datatronics P/N on Level C, M & T Parts. MIL-STD-1553 A/B and MAC Air Specifications A3818, A5690, A5232 and A4905. Compliance to MIL-STD 981, Class S Available. Compliance to Panavia 6465
- Operating Temperature: -55 to 130 C
- Other Transformer Types / Applications: Interface Transformer
- Standards: MIL-STD
- Mounting: PC / PCB Mount
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1381145-7490120110 Category: Transformers>Pulse Transformers Series: WE-LAN Package: Tape & Reel Size / Dimension: 0.500" L x 0.365" W (12.70mm x 9.27mm) Transformer Type: LAN 10/100 Base-T Inductance: 350µH Height - Seated (Max): 0.228" (5.80mm)
- Operating Temperature: -40 to 85 C
- Category: Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features High saturation flux density ferrite bobbins. 1" long leads, tinned to within 1/8" of body. Ideal for filtering or energy storage inductors. Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current.
- Inductance Range: 250.00000000000003 microH
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: Power Transformer J STD 020D 1:2.27SM
- Category: Power / Power System / Distribution Transformer
- Other Transformer Types / Applications: Power Transformer
- Standards: RoHS Compliant
-
Supplier: Radwell International
Description: AUDIO TRANSFORMERS MEDIUM 27SERIES. FREE 2 YEAR RADWELL WARRANTY
- Category: Power / Power System / Distribution Transformer
-
Description: XFRMR 1:2.27 SMD MAX253
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
Supplier: ODG (Origin Data Global)
Description: SMD-48P,27.8x12mm Pulse Transformers(LAN) ROHS
- Category: Signal / RF Transformer
Find Suppliers by Category Top
Featured Products Top
-
Mil-T-27E Red Spec Printed Circuit Audio Transformers Triad's high reliability audio transformers provide the durability and precision required in today (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
: UL Insulation System Classes B (130°C) through R (220°C) FCC Part 68 regulations CSA, TUV, VDE, CE, and IEC standards Mil-T-27E ISO 9001:2000 QMS standards Operating frequencies ranging from 50Hz to 300Mhz Up to 30KVA (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
: UL insulation system Classes B (130o C) through R (220o C) FCC Part 68 rules CSA group standards ISO 9001-2015 certification TUV, VDE, CE, and IEC certifications Mil-T-27E specifications Whatever your (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
, offering high power density and efficient use of PCB space. Designed for extreme environments, the transformers meet MIL-PRF-27, MIL-STD-981, and INST-EEE-002 standards. Over-molded windings, rugged construction, and high-temperature operation up to 130 °C ensure reliability under thermal (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
durability and precision required in today's demanding designs. Our transformers are available for many applications, including mil-aero, medical and pro audio. Follow Us: (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
Taoglas' line of LAN transformers is designed for commercial and industrial-grade applications, supporting 10/100Base-T, 1GBase-T, and 10GBase-T. The Exos series transformers include single, dual, and quad configurations not only for standard applications but also for Power (read more)
Browse Power Transformers Datasheets for DigiKey -
The WE-LAN 10/100 Base-T Pulse Transformer from Würth Elektronik is a highly reliable component optimized for LAN networking. Its robust design (read more)
Browse Transformers Datasheets for Win Source Electronics -
How to choose the right transformer for your application isn’t just about voltage and kVA on a datasheet. Selecting the correct unit requires a clear understanding of your load, supply conditions, operating environment, and safety requirements. Getting the specification wrong can lead to (read more)
Browse Power Transformers Datasheets for Majestic Transformer Co. -
To find the best inductors, don't limit the search to a specific ripple current. Simply click Find Inductors and skip step 2 to see a full list of possible inductor choices along with the associated ripple current and ac loss estimate, all driven from real inductor characterization data. To (read more)
Browse Transformers Datasheets for Coilcraft, Inc. -
Power quality isn’t a one-size-fits-all problem Different systems face different electrical challenges — which is why effective power quality starts with understanding the role each solution plays And when the application falls outside the standard (read more)
Browse Harmonic Filters Datasheets for MTE Corporation