Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Power-Sonic Corporation
Description: Nickel Cadmium Batteries
- Voltage: 1.2 volts
- Capacity, Amp Hours (AH): 2 ampere-hr
- Width / Diameter: 1 inch
- Height: 1.93 inch
-
Supplier: Panasonic OEM Battery Group
Description: Ni-Cd batteries use nickel-oxide in its positive electrode (cathode), a cadmium compound in its negative electrode (anode) and potassium hydroxide solution in its electrolyte. Nickel cadmium batteries are rechargeable, so you can use them over and over.
- Application: Automotive, General Purpose, Telecommunications
- Secondary Batteries: Nickel-cadmium
- Features: Other, Rechargeable (Secondary) Batteries
-
Supplier: Newark, An Avnet Company
Description: Nickel Cadmium Battery Pack; Battery Voltage:-; Battery Technology:Nickel Cadmium; Battery Capacity:1.7Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-;
-
-
Supplier: All-Spec Industries
Description: The ISO-TIP 7833 is the replacement Ni-Cd size C battery for the Model 7800 "60" Pro Charge cordless rechargeable iron.
- Standard Cylindrical Battery Sizes: C
- Secondary Batteries: Nickel-cadmium
- Features: Other, Rechargeable (Secondary) Batteries
-
Supplier: Newark, An Avnet Company
Description: NICKEL CADMIUM-NICAD BATTERY; Battery Voltage:-; Battery Technology:Nickel Cadmium; Battery Capacity:-; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Weight:-
-
Supplier: Newark, An Avnet Company
Description: NICKEL CADMIUM BATTERY, 12 V, CAPACITY: 1.5 Ah; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-;
-
Supplier: Newark, An Avnet Company
Description: NICKEL CADMIUM-NICAD BATTERY; Battery Voltage:-; Battery Technology:Nickel Cadmium; Battery Capacity:1.3Ah; Battery Size Code:Sub C; Battery Terminals:Solder Tab; External Diameter:-; External Height:-; External Width:-; Weight:-
-
Standards and Technical Documents - Nickel-Cadmium Batteries - Technical Specification -- BS EN 2570Supplier: Accuris
Description: Nickel-Cadmium Batteries - Technical Specification
-
Supplier: Accuris
Description: Stationary Nickel Cadmium Alkaline Batteries
-
Supplier: Accuris
Description: Aerospace Series Nickel-Cadmium Batteries Technical Specification
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: Battery , Nickel Cadmium , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 2.4V Capacity: 700mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: AA Cell Size: Number of Cells: 2 Termination style: Connector
- Voltage: 2.4 volts
- Capacity, Amp Hours (AH): 0.7 ampere-hr
- Width / Diameter: 1.1 inch
- Depth: 2 inch
-
Supplier: Accuris
Description: Aerospace series - Nickel-cadmium batteries of format D type
-
Supplier: Allied Electronics, Inc.
Description: Replacement Battery, Stinger, 3 cell, 3.6 V, Sub-C Nickel Cadmium
-
Description: The sizing of nickel-cadmium batteries used in full float operation for stationary applications is covered in this recommended practice.
-
Description: This recommended practice covers the sizing of nickel-cadmium batteries used in standby operation for stationary applications.
-
Supplier: Allied Electronics, Inc.
Description: 1.2 V Voltage Rating, 7000 Ah Capacity, Nickel-Cadmium Batteries Sanyo CADNICA batteries can be used over a wide temperature range. As cell characteristics vary slightly depending on the temperature, use within the temperature range given below in order to obtain optimum performance.
-
Supplier: SAE International
Description: The Nickel Cadmium battery covered by this Aerospace Standard is the type which is generally, although not exclusively, used for engine starting purposes in turbine-powered aircraft and/or on aircraft with turbine type Auxiliary Power Units. This turbine starting function
-
Description: Specifies tests and requirements for sealed nickel-cadmium rechargeable monobloc batteries in button cell design, suitable for use in any orientation. The contents of the corrigendum of March 1992 have been included in this copy.
-
Supplier: TelephoneStuff.com
Description: 3.6V 700mAh Nickel Cadmium Rechargeable Battery. Compatible with most 900MHz General Electric Phones.
- Voltage: 3.6 volts
- Features: Rechargeable (Secondary) Batteries
- Application: Telecommunications
-
Description: Specifies tests and requirements for sealed nickel-cadmium cylindrical rechargeable single cells, suitable for use in any orientation. Specific tests and requirements for cells intended for use in permanent charge at elevated temperatures are also included. The contents of the
-
Description: Specifies tests and requirements for vented nickel-cadmium prismatic secondary single cells.
-
Description: IEC 63218:2021 provides requirements and recommendations on environmental aspects of secondary lithium, nickel cadmium and nickel-metal hydride cells and batteries for portable applications (hereafter referred to as “relevant secondary cells and batteries”). Relevant secondary
-
Supplier: CSA Group
Description: Specifies tests and requirements for sealed nickel-cadmium prismatic rechargeable single cells.
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: CSA Group
Description: IEC 61951-1:2017 specifies marking, designation, dimensions, tests and requirements for secondary sealed nickel-cadmium small prismatic, cylindrical and button cells and batteries, suitable for use in any orientation, for portable applications. This edition includes the following
-
Supplier: CSA Group
Description: This International Standard specifies marking, designation, dimensions, tests and require-ments for vented nickel-cadmium prismatic secondary single cells where special provisions have been made in order to have partial or, under very specific conditions, full gas recombination.
-
Supplier: Cell-Con, Inc.
Description: Nickel Metal Hydride Battery Packs As portable electronic devices have become smaller, lighter, and more sophisticated, the batteries that power these devices have had to provide ever increasing levels of energy. Nickel metal hydride batteries provide such a solution with a
- Specialty Cells: Battery Packs and Assemblies
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Allied Electronics, Inc.
Description: Battery, Nickel Metal Hydride
-
Supplier: Panasonic OEM Battery Group
Description: Panasonic rechargeable NiMH batteries are designed to meet the requirement for increasingly higher levels of energy demanded by today’s electronic products. Our Nickel Metal Hydride batteries offers up to three times the capacity of same size standard Nickel Cadmium batteries.
- Application: Camera / Electronic Cells, General Purpose, Laptop Batteries, Telecommunications, Toy / Hobby
- Secondary Batteries: Nickel-metal Hydride
- Features: Other, Rechargeable (Secondary) Batteries
-
Supplier: DigiKey
Description: 1/3AA 1.2V Nickel Cadmium Battery Rechargeable (Secondary) 110mAh
- Capacity, Amp Hours (AH): 0.11 ampere-hr
- Application: General Purpose
- Secondary Batteries: Nickel-cadmium
- Features: Rechargeable (Secondary) Batteries
-
Supplier: TelephoneStuff.com
Description: Replacement battery for cordless phones. Features: - Nickel Cadmium - 3.6V - 280mAh - Panasonic Type 8
- Voltage: 3.6 volts
- Secondary Batteries: Nickel-cadmium
- Features: Rechargeable (Secondary) Batteries
- Application: Telecommunications
-
Supplier: TelephoneStuff.com
Description: Replacement battery used with some Sony, Vtech, AT&T; and Toshiba phones. Features: - Nickel Cadmium - 3.6 volt - 600mAh
- Voltage: 3.6 volts
- Secondary Batteries: Nickel-cadmium
- Features: Rechargeable (Secondary) Batteries
- Application: Telecommunications
-
Supplier: TelephoneStuff.com
Description: Replacement battery for many Bell South cordless phones. Features - 3AA Cells - 3.6v - 300 MAH - Nickel Cadmium
- Voltage: 3.6 volts
- Standard Cylindrical Battery Sizes: AA
- Secondary Batteries: Nickel-cadmium
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Visual Sound, Inc.
Description: Telex Battery Pack with Six Nickel Metal Hydride Batteries & Sled
-
Supplier: Autec Power Inc.
Description: “The Nickel” (Zn-Mn02 Battery Series) is an Alkaline Zinc Manganese Dioxide battery. Featuring a Nominal Voltage of 1.5V and a Nominal Capacity of 0.5Ah or 2.6Ah, this Primary Battery features protruded positive (+) and flat negative (-) contacts, a metallic foil jacket,
- Voltage: 1.5 to 9 volts
- Width / Diameter: 0.32677183 to 0.57086645 inch
- Height: 1.67322925 to 1.98819005 inch
- Primary Batteries: Alkaline-manganese Dioxide
Find Suppliers by Category Top
Featured Products Top
-
These retainers accepts all ML414 micro Lithium batteries from all major manufacturers (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
lengths are 4.00" (101.6mm), 6.00" (152.4mm) or 8.00" (203.2mm). Lead lengths are in red and black. The third style (PN 227) is a pre-wired "Dual" battery strap which connects 9V batteries in parallel. These are manufactured with fiber bases and have Steel, Nickel-plated contacts. Featured are (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Maxi-Mount Holder for 20mm Coin Cell Battery applications Coin Cell holder designed for maximizing PC board capacity (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
High Performance Battery Holders with Solder Lugs These new battery holders are designed with solder lug contacts to easily connect solid or stranded wire with or without female quick fit terminals or crimp connectors. These new holders help (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
. This holder is ideal for circuit back-up power and will accept all major manufacturers’ batteries. Manufactured with Nickel Plated Phosphor Bronze contacts in a PBT, UL rated 94V-0 base, (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
connectivity. Manufactured from .012” (.30mm) thick, Spring Steel and supplied with Nickel Plating for superior performance in today’s high tech devices. Contacts are designed to accommodate A, AA & CR2 cylindrical batteries. For a single cell application, request (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
batteries styles including A, AA, AAA and, CR2 cells virtually eliminating the need to specify brand and style. Manufactured from .024" (.61mm) Steel Wire with Nickel Plating for superior performance in today's high tech devices. (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Keystone’s popular plastic battery holders’ selection now includes a new Thru-Hole mountable (THM) holder to support the high energy Lithium-Ion 10450 cells as well as non-standard length AAA cells. This durable battery holder is molded from Polypropylene and (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
, cards and anywhere where space is limited; and wherever is more convenient for users to change batteries. This high performance 9 Volt Battery Holder is made of ABS Plastic with Brass, Nickel-Plated contacts for a reliable, low contact resistance battery connection. The Densi (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
A broad, new selection of Keystone’s popular plastic battery holders now includes the option to have (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp.
Conduct Research Top
-
Focus on Batteries
lead-add (FLA), valve-regulated. lead-add (VRLA) and nickel-cadmium (NiCad) batteries have. different inspection, testing and maintenance requirements. To comply with NERC's requirements, utilities will need to. make changes to maintenance practices that, likely have been. in place for many wars
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
(PDP) business, according to Japanese news reports. Battery maker Saft to add China plant France-based battery supplier Saft has announced it would invest in a new plant in South China to build lithium and nickel-cadmium batteries for the Chinese rail transportation industry. South Korea preps
-
Smart Computing Article - By The Power Of Apple, You Have The Power!
? The answers to both parts of this question are No. Your iPod uses a Li-Ion (lithium-ion) battery. With NiCd (nickel-cadmium) batteries (the first-generation of rechargeables), you need to be careful to fully charge and discharge your battery from time to time. Otherwise small crystals will
-
Designing Battery Charger using GAIA Converter 150W DC/DC Converter
A battery charger is a device used to put energy. into a battery by forcing an electric current trhough. it. The charge current depends upon the. technology and capcity of the battery being. charged. There are 4 main battery technology types : * Lead Acid battery. * Nickel Cadmium (NiCd) battery
-
Codes, Standards, Practices and Guides: An Overview
There are a myriad of codes, standards, guides and practices associated with lead-acid and nickel cadmium stationary batteries. A former colleague of mine and a code expert, used to say that, "the good thing about codes and standards is that there are so many of them to choose from.". The following
More Information Top
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Preambles > Cadmium (29 CFR 1910.1027, 1915.1027, 1926.63,...
Nickel cadmium battery | .
-
Linden’s Handbook of Batteries, Fourth Edition > INDUSTRIAL AND AEROSPACE NICKEL-CADMIUM BATTERIES
Taking advantage of new polymer materials and plating techniques, this work has resulted in a new electrode structure, the fiber-structured electrode (the Fiber Nickel Cadmium Battery —FNC) developed by Deutsche Automobilgesellschaft GmbH (DAUG).
-
http://dspace.mit.edu/bitstream/handle/1721.1/9040/47917904-MIT.pdf?sequence=2
A case chosen for this thesis looks at nickel cadmium batteries and studies public concern for toxic releases to the environment.
-
Handbook of Battery Materials Complete Document
… cerium effect, MH,-Ni hatteries 220 Chabre-Pannetier model 9 I chalcophanite 100 f charge - characteristic line 15 - ir/reversible 392 charge capacity, MH,-Ni batteries 221 charge carriers 8 - solid electrolytes 53 I charge characteristic, nickel cadmium batteries charge cycle, bromine storage …
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Preambles > Cadmium (29 CFR 1910.1027, 1915.1027, 1926.63,...
Nickel cadmium battery | .
-
Characteristics of Nife Nickel Cadmium Pocket Plate Batteries for Solar Applications
Facts: Pensabene and Gould of General Electric in their IEEE Paper entitled, "Unwanted Miemory Effect Spooks Nickel Cadmium Cells", (2), the Interna- tional Nickel Company publication, "Characteristics and Uses of Nickel Cadmium Batteries ", (3), and Falk (4) state conclusively that memory …
-
The Electric Car: development and future of battery, hybrid and fuel-cell cars
4 US Patent 3562634, 'Method for determining the state-of-charge of nickel cadmium batteries by measuring the Farad capacitance thereof, US Atomic Energy Commission, 9 February 1971 .
-
Power-Sonic 157313450 NiCd - Nickel Cadmium Battery | Mouser
All Products > Power > Batteries > NiCd - Nickel Cadmium Battery .
Indicates content that may require registration and/or purchase.