Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Nomex paper is a calendered polyamide insulating paper with excellent mechanical strength, dielectric strength, flexibility and resilience.
- Thickness: 0.020078740157480315 inches
- Dielectric Strength: 18,000,000 V/m
- Features: Anti-static / ESD Control, Dielectric / Insulating, Electrically Conductive
- Backing: Paper
-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters UL & CSA Recognized 220 Degrees Celsius
- Maximum Operating (Sheath) Temperature: 428 F
- Strip Thickness: 0.003 inch
- Maximum Operating Temperature: 428 F
- Heater Type: Air Heater, Flexible Heater, Radiant Flat Panel Heater, Radiant Heater, Radiant Reflective Process Heater, Strip Heater
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: Type 410 is the original form of Nomex® paper. Widely used in the majority of electrical equipment applications, it is produced in thicknesses from 0.05 to 0.76 mm (2 to 30 mil) with specific gravities from 0.7 to 1.2. As a high-density product, it offers high inherent dielectric strength,
- Basis Weight: 41 to 839 gsm
- Thickness: 2 to 30 mil
- Tensile Strength (dry): 10.849279585 to 465.94800744 lbs/in
- Dielectric Strength: 18,110,236.2204724 to 26,771,653.543307 V/m
-
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: Nomex® 910 is a unique aramid enhanced cellulose material, composed of high quality electrical grade cellulose pulp and the same binder made from high temperature meta-aramid polymer as used in other Nomex® brand papers. The paper consists of a single consolidated sheet without any
- Thickness: 3 to 7 mil
- Maximum Use Temperature: 356 F
- Regulatory Compliance: ASTM, UL Approval
- Performance Features: Chemical Resistance, Hydrophilic / Absorbent
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: Type 411, a lower density version of Nomex® paper, it is available in thicknesses from 0.13 to 0.58 mm (5 to 23 mil), with a specific gravity of 0.3 and correspondingly lower electrical and mechanical properties. It is used in application such as motor phase insulation and transformer coil
- Basis Weight: 42 to 205 gsm
- Thickness: 2 to 23 mil
- Tensile Strength (dry): 5.139132435 to 40.542044765 lbs/in
- Dielectric Strength: 8,661,417.32283463 to 17,716,535.4330708 V/m
-
Supplier: ACRO Manufacturing Industries Ltd.
Description: This product withstands short-term electrical stresses of 18 to 40 kV/mm (457 to 1015 V/mil) depending on product type and thickness, with no need for further treatment with varnishes or resins. It is also quite strong, resilient and (in the thinner grades) flexible.
- Gasket Type: Custom Gasket
- Features: Other
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: DuPont™ Nomex® Type 926 is a strong, high-dielectric, thermally-stable paper that is specifically designed for use as conductor insulation in liquid-immersed transformers. Type 926 is not appropriate for use as conductor insulation for dry type transformers. Initially, Type 926 is available
- Basis Weight: 40.4 gsm
- Thickness: 2.2440957 mil
- Tensile Strength (dry): 10.2211633985 to 24.3823283305 lbs/in
- Dielectric Strength: 61,811,023.6220471 to 173,228,346.456693 V/m
-
Description: Exceptionally rugged fabric that stands up to abrasive, high-heat environments. Applications include expansion joints, hose covering, conveyor belting and cable insulation. Thread Count 56 x 54 Weight (oz/sq yd) 9.43 Thickness (inches) 0.0009” Breaking Strength (warp) 200 lb. minimum Meets Military
- Features: Specialty Tape, Thermally Insulating / Insulative
-
Supplier: COMPAERO, Inc.
Description: 0.80" x 2.2"
-
Supplier: DuPont Protection Technologies
Description: Type 994 is a densified, rigid board which has a unique combination of superior resistance to compression, even at elevated temperatures, along with relatively high oil absorption characteristics. This combination results in a product which is especially useful as spacers or other structural
- Basis Weight: 1,150 to 11,070 gsm
- Thickness: 40 to 380 mil
- Dielectric Strength: 27,000,000 V/m
- Electrical Resistivity: 10,000,000,000,000,000 to 1,000,000,000,000,000,000 ohm-cm
-
Supplier: DuPont Protection Technologies
Description: Type 410 is the original form of Nomex® paper. Widely used in the majority of electrical equipment applications, it is produced in thicknesses from 0.05 to 0.76 mm (2 to 30 mil) with specific gravities from 0.7 to 1.2. As a high-density product, it offers high inherent dielectric strength,
- Basis Weight: 41 to 839 gsm
- Thickness: 2 to 30 mil
- Tensile Strength (dry): 10.849279585 to 465.94800744 lbs/in
- Dielectric Strength: 18,110,236.2204724 to 26,771,653.543307 V/m
-
Supplier: CableOrganizer.com, Inc.
Description: be rough and difficult to bend into place In situations where temperatures can go from 0-500° F in an instant, there's no better heat protection than the material that's been used by race car drivers and firefighters for years. This Nomex flame resistant braided sleeving is tested and proven
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Nomex paper tape is made of aramid paper as the base material and coated with flame retardant acrylic adhesive. It is fire resistant, flame retardant, high temperature resistant, has high Tensile Strength and good insulation properties.
- Thickness: 0.003543307086614173 inches
- Temperature Resistance: 150 C
- Adhesive: Acrylic
- Backing: Acrylic / Acrylate, Paper, Plastic / Polymer
-
Supplier: Fab-Tex Filtration Inc.
Description: Available in Acrylic Coated or Standard Polyester felt. All with "Super Seal" snap band tops for a leak-proof seal under high pressure. The Super Seal also prevents bag and cage assemblies from falling into the tank. Stock sizes are 4.7" diameter by 50" long, 60" long and 68" long. Other standard
- Length: 60 inch
- Width / Ring Size: 4.7 inch
- Construction: Bag Filter
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: NMN series insulating paper is a soft composite material, the middle of the polyester film coated with temperature 200 ° C imported adhesive, two sides of the DuPont NOMEX® fire-resistant fiber insulating paper composite of three-layer insulating paper, insulation grade belongs to the C
- Width: 35.62992125984252 inches
- Temperature Resistance: 200 C
- Features: Anti-static / ESD Control, Dielectric / Insulating, Electrical, Electrically Conductive
- Backing: PET / Polyester, Paper, Plastic / Polymer
-
Supplier: Bondex, Inc.
Description: Bondex was selected by DuPont™ to offer a line of products which meet the specifications of E88, E88C and Z11, identified by Bondex product codes as shown below. Additionally, we invite customers of DuPont™ spunlace to challenge the Bondex team to develop custom solutions beyond these products
- Applications: Aerospace, Apparel / Clothing, Automotive / Transportation, Chemical Process, Industrial OEM
- Material: Aramid, Coated / Sized, Synthetic / Polymer
- Features: Carded / Needlepunched Nonwoven, Hydroentanglement, Spunbond / Meltblown Nonwoven, Wet-laid / Air-laid Nonwoven
- Type: Nonwoven Product
-
Supplier: Accuris
Description: RETAINING CORD ASSEMBLY (NOMEX)
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have
- Overall Thickness: 0.062 to 0.125 inch
- Overall Width / OD: 0.125 to 60 inch
- Use Temperature: 399.2 F
- Material: Aramid, Synthetic / Polymer
-
Supplier: Novaflex Group
Description: Rubber Furnace Door Nomex Hose - Novaflex 9156 Designed to withstand extreme heat from exterior in open hearth steel mill furnaces with the added abrasion resistance of nomex. Construction: Tube: Green SBR non-conductive synthetic rubber. Reinforcement: Plies of polyester tire cord.
- Temperature Range: 180 F
- Material: Elastomers
- Product Form: Hose (including Duct)
- Application: Other
-
Supplier: BRIM Electronics, Inc.
Description: Nomex* flat braided lacing tape, gives high strength & temperature performance. Stays flat. Nomex* provides almost as high an operating temperature as PTFE impregnated fiberglass lacing tape, but is lighter in weight and is less friable than fiberglass. Will not cut or damage item
- Overall Thickness: 0.012 to 0.014 inch
- Overall Width / OD: 0.08 to 0.11 inch
- Overall Length: 250 to 500 yd
- Use Temperature: -67 to 500 F
-
Supplier: Maxi Adhesive Products, Inc.
Description: A 2 mil Nomex aramid paper, with acrylic adhesive.
- Width: 2 inches
- Thickness: 0.0036 inches
- Peel Strength / Adhesion: 2.625 lbs/in
- Backing: Paper
-
Supplier: Liberty Glove & Safety, Inc.
Description: Dupont Nomex® Limitedwear - Coverall, Zipper Front, Internal Zipper Flap, Left Breast Pocket, Serged Seam
- Material: Aramid(e.g. Kevlar®, Nomex®)
- Clothing Type: Coveralls/Body Suit
-
Supplier: Novaflex Group
Description: Silicone Nomex Duct For use with hose reels 2 ply silicone nomex exhaust extraction duct offers the added strength and durability required to sustain constant flexing or use on hose reels Applications High temperature air movement exhaust hose reels Garage fume control involving
- Outside Diameter: 2 to 24 inch
- Temperature Range: -60 to 500 F
- Media: Air, Discharge / Exhaust
- Specialized Construction: Coiled
-
Supplier: DuPont Protection Technologies
Description: Type 410 is a calendered paper with high densification and excellent mechanical and electrical strength. Due to the high thermal capability (220°C) and excellent physical properties, this product can be suitable for use in both dry and fluid applications. The high degree of stretch afforded by the
- Maximum Use Temperature: 428 F
- Markets: Automotive, Electrical / Electronics
- Secondary Process: Calendered / Glazed, Folded / Corrugated
- Performance Features: Chemical Resistance, Flame / Smoke / Toxicity Resistance, Hydrophilic / Absorbent
-
Supplier: Heilind Electronics, Inc.
Description: FLEX STRIP JUMBERS
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Cole-Parmer
Description: Flame-Resistant
- Clothing Type: Jacket/Coat
- Features: Other
-
Supplier: Brady Corporation
Description: B-508 is a thermal transfer printable Nomex® tag material. B-508 is designed as a high performance wire bundle and cable identification tag for use in harsh environments. B-508 has excellent tear and solvent resistance, and heat resistance properties. NOMEX® is a registered trademark
-
Supplier: Device Technologies, Inc.
Description: Nomex Sleeving & Wrap is designed for high heat & flame protection applications. It is used extensively in aerospace & automotive NMX Sleeve NXW Wrap Key Benefits Nomex provides high heat & intense flame protection Protects wiring & hoses from abrasion/cutting Tough & lightweight, yet
- Sleeving: Mesh / Braided Sleeving
- Features: Other
-
Supplier: Cole-Parmer
Description: Flame-Resistant
- Clothing Type: Jacket/Coat
- Features: Other
-
Supplier: Cole-Parmer
Description: Flame-Resistant
- Clothing Type: Jacket/Coat
- Features: Other
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chicago Protective Apparel Hot Not sleeve is made of nomex, is packaged 1 per pack and comes in white.
- Clothing Type: Sleeves
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chicago Protective Apparel sock is made of nomex, is packaged 1 pair and comes in white. Proper sizing is important when buying this item. The size for this product is Medium.
- Clothing Type: Socks
-
Supplier: R. S. Hughes Company, Inc.
Description: See the Product Details below for detailed information about the Honeywell work & general purpose glove. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with nomex. Proper sizing is important when buying this part.
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: See the Product Details below for detailed information about the Honeywell work & general purpose glove. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with nomex. Proper sizing is important when buying this
- Clothing Type: Gloves
Find Suppliers by Category Top
Featured Products Top
-
Browse Nomex® Textiles Why Nomex® is Ideal for Cable Sleeves on Satellites Few working environments are as unforgiving as the vacuum of space. As with any frontier (read more)
Browse Datasheets for Mid-Mountain Materials, Inc. -
Electronic Lacing Cords & Tapes per MlL-T- 43435 & MIL-T-713 (MIL-DTL-713) Flat braid treated lacing cords and tapes available in Nylon, Dacron, PTFE Fiberglass and Nomex. Operating Temperature Ranges: -67°F to +500°F. Available in multi finishes (read more)
Browse Cordage, Rope, and Webbing Datasheets for BRIM Electronics, Inc. -
, particularly in passenger cabin applications and where noise reduction is beneficial. The open-cell Foam-Comb consists of a combination of flexible foam and Nomex® honeycomb material. It is flexible in height and retains marginal strength in the T-direction (thickness) while remaining (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
protection covers, fabric for the manufacture of chemical suits and firefighting apparel, and temporary wilderness shelters. In addition to fiberglass and silica substrates, we utilize specialty fabrics including Nomex®, Kevlar®, nylon, carbon, and aramid blends, and coat with a variety of (read more)
Browse Textile Manufacturing Services Datasheets for Mid-Mountain Materials, Inc. -
equipment. Material: Manufactured from substrates such fiberglass, silica, ceramic fibers, Nomex® and Kevlar®, this broad range of textiles have excellent thermal properties and can be coated with specialized coatings for enhanced protection. Applications: Commonly (read more)
Browse Gaskets and Gasketing Datasheets for Mid-Mountain Materials, Inc. -
shapes and moving equipment. Material: Manufactured from substrates such fiberglass, silica, ceramic fibers, Nomex® and Kevlar®, this broad range of textiles have excellent thermal properties and can be coated with specialized coatings for enhanced protection (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
equipment. Material: Manufactured from substrates such fiberglass, silica, ceramic fibers, Nomex® and Kevlar®, this broad range of textiles have excellent thermal properties and can be coated with specialized coatings for enhanced protection. Applications: Commonly (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
and Nomex, and are braided or knitted into tightly configured textiles. The ropes have exceptional mechanical and thermal properties with a continuous limit of 1000°F (538°C), making them suitable for a wide range of high-temperature insulation and sealing applications (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
fatigue, cracking, and delamination from their composite construction. They combine high-tenacity aramid fibers, such as Kevlar® and Nomex®, with silicone rubber coatings formulated to retain flexibility over extended service life. Aramid fibers contribute exceptional tensile strength along (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Why Nomex (R) is Ideal for Cable Sleeves on Satellites
Why HYTEX (R) 500 NOMEX (R) is the Gold Standard for Cable Sleeves on Satellites
-
Nomex (R) and Kevlar (R) Spunlace
Important Information on Requalification of E88C Materials
-
Transformer Basics (.pdf)
ingredients for Fish Provencale. But to those in the know, these terms simply define the type of sheet insulation used in the transformer manufacturing process. Kraft paper, fish paper (vulcanized fiber), Nomex (R), and Mylar (R). are some of the sheet film insulation materials commonly used
More Information Top
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA201011&Location=U2&doc=GetTRDoc.pdf
Kynol/ Nomex Fabrics for Fire-Retardant Shipboard Utility Uniforms (U) .
-
Flammability of Composite Fabrics
Nomex fibre magnified .
-
Dynamic Failure of Composite and Sandwich Structures
Discrete Modeling of the Crushing of Nomex Honeycomb Core and Application to Impact and Post-impact Behavior …
-
Compatibility of refrigerants and lubricants with motor materials under retrofit conditions. Final report, Volume II - data tables, high pressure refrigerants
The only concern was delamination and blistering of the sheet insulation containing Nomex , especially after removal of …
-
Compatibility of refrigerants and lubricants with motor materials. Volume 1, Final report
- Nomex /Mylar/Nomex .
-
Modification of polyurethane with wholly-rigid poly (m -phenylene isophthalamide)
… PU) was reinforced by wholly-rigid aromatic polyamide poly (m-phenylene isophthalamide) (PmlA) ( Nomex ) by physical polyblending …
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA423579&Location=U2&doc=GetTRDoc.pdf
Phase 0: Feasibility Study for ARN Balanced Flow NOMEX Supply Chain .
-
Modification of nylon‐6 with wholly rigid poly( m ‐phenylene isophthalamide)
… nylon‐6 was reinforced by the wholly rigid aromatic polyamide poly(m‐phenylene isophthalamide) (PmIA) ( Nomex ) by physical polyblending …
-
http://dspace.mit.edu/bitstream/handle/1721.1/41237/20834669-MIT.pdf?sequence=2
Nomex honeycomb .
-
Compatibility of refrigerants and lubricants with motor materials under retrofit conditions. Final report, Volume III - data tables, low pressure refrigerants
… lubricant. ne only concern was delamination and blistering of the sheet insulation containing Nomex , especially after removal …
Indicates content that may require registration and/or purchase.