Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radicom Research, Inc.
Description: The PC/104 Ethernet LAN Card is an efficient solution that provides system designers the flexibility to include Ethernet LAN functionality into any PC/104 based system, with minimal engineering resources. The 16-bit Ethernet LAN card features -40oC to +85oC
- Technology: PC/104
- Other Products: Wireless Communication Module
-
Supplier: Data Device Corporation (DDC)
Description: multiple I/Os on one card saves valuable PC/104-Plus space, shortening the height of the stack to fit inside of small spaces. Additionally available in PCI-104 format (BU-65591C) Each 1553 channel uses DDC’s Extended Enhanced Mini-ACE (E²MA) architecture which is fully
- Number of ports: 2
- Features: Bus Interface / Adapter Module, Other
- Technology: PC/104Plus
-
Supplier: Data Device Corporation (DDC)
Description: Description: The BU-65568 is a COTS solution for interfacing between an embedded PC104 processor card and a MIL-STD-1553 bus. With one to four channels of DDC's field-proven Enhanced Mini-ACE, the BU-65568's advanced bus controller architecture provides considerable flexibility and autonomy
-
-
Supplier: ACCES I/O Products, Inc.
Description: of the PC/104-Plus board and provides more room for cabling Connections made via 4x30 (120-pin) 2mm pitch PCI-104 connector Standard PCI card size Model PCI-P104-ADAP simply allows for the installation of a PC/104-Plus or PCI-104 board into any
- Features: Bus Interface / Adapter Module
- Technology: PC/104Plus
-
Supplier: ACCES I/O Products, Inc.
Description: Control Security Systems, Energy Management The 104-QUAD-8 card is a general purpose Quadrature Encoder Counter/Interface board. It is provided in the popular 104 format and conditions and monitors the outputs of 8 encoders. I/O connectors are right-angle 34-pin headers. These
- Features: Other
- Technology: PC/104
-
Supplier: ACCES I/O Products, Inc.
Description: Features PC/104 Plus Watchdog Timer card with software selectable timeout from 4 µsec Watchdog open collector reset outputs Temperature sensor with calibration pot Temperature monitor / alarm Temperature measurement with 8-bit A/D Fan status and speed control PCI/104
- Features: Other
- Technology: PC/104Plus
-
Supplier: ACCES I/O Products, Inc.
Description: Features PC/104-Plus (PCI-104 Optional) 48 or 96 Channel TTL-DTL high speed digital I/O Software selectable in vs. out as 8 bit and 4 bit ports Emulates 4 industry standard 8255 PPIs (mode 0) Full 32-bit PCI interface design Buffered circuits for higher driving capacity Low CPU
- Number of ports: 48 to 96
- Features: Other
- Technology: PC/104Plus
-
Supplier: WINSYSTEMS, INC.
Description: controller that is supported by a wide range of operating systems including Windows, Linux, and other x86-compatible operating systems. Features Two Gigabit Ethernet channels on a PC/104-Plus card IEEE 802.3 support for 1000BASE-T, 100BASE-TX, and 10BASE-T applications Automatic
- Number of ports: 2
- Other Products: Network Module
- Technology: PC/104, PC/104Plus
-
Supplier: ODG (Origin Data Global)
Description: PC Card Sockets
- Connector Type: PC Card Connector
-
Supplier: Data Device Corporation (DDC)
Description: The BU-65577/78Cx is a one to four channel MIL-STD-1553 card that provides new levels of performance and flexibility for PC/104-Plus (BU-65578C) or PCI-104 (BU-65577C) systems that interface to a MIL-STD-1553 data bus. The card uses DDC’s Extended Enhanced Mini-ACE
-
Supplier: Data Device Corporation (DDC)
Description: Compact and reliable, DDC’s PC/104 Reference Sine Oscillator Cards are engineered for rugged environments and can be used in air cooled systems. The high efficiency reference output reduces heat dissipation—making this an ideal solution for systems with limited space and power
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex Category: Connectors, Interconnects- Memory Connectors- PC Card Sockets Series: 55359 Package: Tray Product Status: Obsolete Card Type: CompactFlash® - Type I, II Number of Positions: 50 Connector Type: Connector Mounting Type: Surface Mount, Right Angle
- Connector Type: PC Card Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex Category: Connectors, Interconnects -Memory Connectors- PC Card Sockets Series: 78526 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Card Type: SIM Card Number of Positions: 10 (8 + 2) Connector Type: Connector and Ejector Insertion,
- Connector Type: PC Card Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: KYOCERA AVX Category: Connectors, Interconnects Memory Connectors PC Card Sockets Series: 5610, Kyocera Connector Type: Connector Package: Tray Height Above Board: 0.189" (4.80mm) Card Type: CompactFlash® - Type I Mounting Feature: Reverse - Bottom Mounting Type:
- Connector Type: PC Card Connector
-
Supplier: Sealevel Systems, Inc.
Description: With the CF104, you can easily add a CompactFlash memory card with an IDE interface to your PC/104 stack. The CF104 includes an adapter board built to the PC/104 form factor. Due to the arrangement of mounting holes (slots at the corners), the board can be rotated
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Aaeon Systems Inc.
Description: The PCM-3115C complies with PCMCIA v.2.1 and JEIDAv4.2. The board offers programmable 8kb boot FLASH ROM memory and a 16-bit data bus interface. Applications Features PCMCIA Socket Supports Two Type 1/2 Cards or One Type 3 Card Bootable Function From Linear Flash Card, ATA
- Features: Bus Interface / Adapter Module
-
Supplier: DigiKey
Description: CONN SD CARD R/A SMD
- Number of Contacts: 12 #
- Features: Board Mount Connector, Other, Right Angle
-
Supplier: MagicRAM, Inc.
Description: MagicRAM ATA Flash is available with standard and extendedtemperature range from -40C to +85C. Features: Compliant with PC Card standard and PCMCIA V.2.1 Compatible with PC ATA/ATAPI-6 standard PCMCIA Type II form-factor Standard or rugged metal casing SLC NAND Flash Dynamic
- Main Capacity: 128 to 16,000 MB
- Flash Memory: ATA Flash Memory
- Features: Memory Card
- Form Factor: Type II Card
-
Supplier: MagicRAM, Inc.
Description: MagicRAM Linear Flash memory card conforms to thePCMCIA/JEIDA international standards and is ideal solution for network routersand telecom equipment. Unlike SRAM cards, Linear Flash does not require battery tomaintain data but just like SRAM cards, it supports Execute In Place
- Main Capacity: 0.256 to 32 MB
- Access Time: 199.99999999999997 nanoseconds
- Operating Voltage: 5 V
- Flash Memory: Linear Flash Memory
-
Supplier: Win Source Electronics
Description: Category: Memory Cards Win Source Part Number: 1457099-SDC10/4GB Manufacturer: Kingston
-
Supplier: Aaeon Systems Inc.
Description: 204-pin DDR3 1066MHz SODIMM x 1, Max 2GB 10/100/1000Base-TX Ethernet x 1 CRT, 18-bit Single Channel LVDS LCD SATA 3.0Gb/s x 1 USB2.0 x 4, COM x 4 PC/104+ Socket, Half-Size mSATA x 1/ Mini Card (Optional) +12V Only Operation
- Other Products: CPU Module
-
Supplier: Aaeon Systems Inc.
Description: System to Access the PCMCIA or CompactFlash™ ATA Card Directly as a Standard IDE Drive Type 1/2/3 PCMCIA and Type 1/2 CompactFlash™ Cards No Driver Required
- Features: Bus Interface / Adapter Module
-
Supplier: Amphenol Communications Solutions
Description: Power Edge Card, Power Card Edge, Power Connectors, 2 x 25P STB Right Angle., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10035388-104LF.
- Voltage Rating: 1,000 volts
- Current Rating: 6 to 15 amps
- Number of Contacts: 50 #
- Connector Type: Card Edge Connector
-
Supplier: LEM Products, Inc.
Description: SOLID NUMBER TYPE VINYL CLOTH MATERIAL 1.5 INCH MARKER LENGTH 104 LEGEND WHITE BACKGROUND COLOR (25) 104 QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F LWM MODEL
- Features: Other
-
Supplier: J.S.T. Corporation
Description: Ejector is, with the left button, to be assembled (with screws) after header is mounted. The frame has the contact point for the grounding clip on the small PC card. "Card frame (for types I & II cards)"
-
Supplier: Visual Sound, Inc.
Description: ESE The PC-471PCI is a PCI Bus interface card for PC computers which receives SMPTE / EBU or ESE timecodes and synchronizes the PC clock via the included software.
-
Supplier: Computer Express L.L.C.
Description: • One Slot PCMCIA Card Bus Module • Support Type I/II/III PCMCIA Cards • 16-bit Data Bus • 2 Slots of PCMCIA Card Bus Module • Support Type I/II/III PCMCIA Cards • 16-bit Data Bus
- Features: Bus Interface / Adapter / Controller
-
Supplier: Visual Sound, Inc.
Description: ESE The PC-273PCI is a PCI Bus interface card for PC computers which receives various IRIG and ASCII timecodes and synchronizes the PC clock via the included software.
-
Supplier: Newark, An Avnet Company
Description: CARD EDGE CONN, DUAL, 104POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:104 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: PC Card/Card Bus Power Controller 28-Pin SSOP
- TJ: -40 to 85 C
- Pin Count: 28 #
- Supply Voltage: 5 V
- Device Type: CardBus Controller
-
Supplier: GAO Tek, Inc.
Description: This UHF RFID interrogator PC card minimizes human intervention while achieving extremely reliable performance of real time data collection in identification, tracking, tracing, and location of assets or people.
-
Supplier: Texas Instruments
Description: PC Card Controller 209-BGA MICROSTAR
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: ESE The PC-273ISA is an interface card for PC computers which receives IRIG-B timecode and provides the Time data on a user-selectable bank of I/O ports. The card also provides external or internally generated periodic interrupt capability.
-
Supplier: Texas Instruments
Description: PC Card Controller 208-LQFP -40 to 85
- TJ: 0 to 70 C
- Features: Other, RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: 745 SERIES ULTRA-MATE CARD EDGE
- Connector Type: Card Edge Connector
Find Suppliers by Category Top
Featured Products Top
-
connectors and card kits applying to Automation PC, Point Of Sale, Gaming and Traffic Management equipment markets. If you are unable to locate the product you are looking for, please contact us for assistance. Here are some of Rego's top selling parts, CFast host connector (read more)
Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
Network and Solartron Wireless Hand Tools. This device allows connection for up to 6 Solartron Wireless products directly into a PC, no need for separate Bluetooth® (read more)
Browse Network Cards and Network Controllers Datasheets for Ametek Solartron Metrology -
module simply translates and retransmits the Orbit® commands between the Network and the Controller. The interface module allows communication between any PC with a Bluetooth® connection and the Orbit® sensor network. It is possible to connect up to 150 sensors to the WIM. It can (read more)
Browse Network Cards and Network Controllers Datasheets for Ametek Solartron Metrology -
connector builds on Softing’s proven in-chassis connectivity platform, expanding ControlLogix tManager and IPC (industrial PC) tManager to support Siemens controllers in addition to Rockwell and Modbus PLCs. Users can now browse PLC symbols and SQL database fields directly, set up triggers and (read more)
Browse Network Cards and Network Controllers Datasheets for Softing Inc. Industrial Automation -
, the system supports bidirectional data operations, allowing users to seamlessly copy drive-to-drive, drive-to-image file, drive-to-network location, and drive-to-networked PC, and vice versa This versatility makes the LEX FORENSIS equally suited for lab environments, field investigations, and (read more)
Browse Flash Memory Cards Datasheets for U-Reach Data Solutions Inc. -
printed circuit boards and small electronics. Available in clear, translucent blue, and translucent red, 1591T series enclosures are molded with card guides to accept 1.5mm PC cards. If an application requires the user to see instruments, LEDs, readouts, or other indicators, the 1591T (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Accommodates SD cards up to 32 GB AV output NTSC / PAL Audio input Built - in microphone Brightness setting Adjustable, 10 levels Run time per battery charge 5 hours (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
bushings, which make it ideal for repetitive assembly and disassembly. Economy versions are assembled via self-tapping screws into plastic screw posts. Accessories such as PC board card adapters for horizontal mounting and clear polycarbonate lid alternative for all sizes are available (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Swissbit F-75 and F-78 CFast cards deliver reliable industrial storage using 112-layer 3D NAND, DRAM caching, power-fail protection, end-to-end data-path protection, and AES-256 security. TLC and high-endurance pSLC models offer capacities up to 512 GB and operate from -40°C to +85°C.
(read more)
Browse Flash Memory Cards Datasheets for Swissbit AG -
With the Security Upgrade Kit, Swissbit offers a user-friendly and secure solution that protects embedded systems and complies with relevant cybersecurity regulations. The kit includes an industrial-grade microSD card as well as appropriate documentation, software, and tools. It offers hardware (read more)
Browse Flash Memory Cards Datasheets for Swissbit AG
Conduct Research Top
-
Using the PC/104-Plus (PCI) Interface for System Expansion Cards
signals. PC/104-Plus cards allow designers to use either interface on each card within the stack.
-
Migrating a DOS-Based Application to Linux: A Digital I/O Example
for a PC/104 card with an onboard 82C55 programmable peripheral interface device. There are many reasons people move from DOS to Linux for their embedded applications. Among these reasons are robust networking capabilities, efficient multitasking, and freely avail¬able source code
More Information Top
-
PC/104 Evolves Meeting the Embedded Military Market NeedsPC/104 Evolves Meeting the Embedded Military Market Needs
CMBRE is designed for operation in harsh environ- ments, and uses DDC PC/104 card that con- tains EBR-1553 and MIL-STD-1553 all on one card.
-
Total COTS Solutions for Embedded 1553 (.pdf)
There are strategic benefits to be real- ized by mechanizing this interface in a portable, modular form factor such as a PCI Mezzanine (PMC) or PC/104 card .
-
http://dspace.mit.edu/bitstream/handle/1721.1/83679/48133095-MIT.pdf?sequence=2
PC/104 cards are much smaller than ISA-bus cards found in PC's and can be stacked together which eliminates the need for a motherboard, backplane, and/or card cage.
-
PC/104 / Interfaces
Such a broad range of functions available in a single PC/104 card is a significant breakthrough, and will be appreciated by embedded systems developers with demanding space requirements.
-
PC/104 Embedded IOCs at Jefferson Lab
The advantages of this structure were that one PC/104 IOC controlled a group of devices beyond the limits imposed from stacking PC/104 cards and is much cheaper/customizable than an off-the-shelf crate solutions.
-
Extending PCI performance beyond the desktop
The result is the PC/104-Plus standard,9 which defines a new form factor and a pass-through connector for PCI but remains compatible with existing PC/104 cards .
-
Open Connectivity
An embedded PC/104 connector allows you to use any industry standard PC/104 card with PMAC.
-
Redesigning OEM Products Using PC/104 Computers
PC/104 cards will have their own connectors pre- senting these signals to the system.
-
PC/104 / Digital I/O
Such a broad range of functions available in a single PC/104 card is a significant breakthrough, and will be appreciated by embedded systems developers with demanding space requirements.
-
Performance analysis and electronics packaging of the optical communications demonstrator
That is, the PC and PC/104 have the same electrical signals, but the PC/104 cards are only 3.6 in by 3.8 in and have a stack-through bus [10,11].
Indicates content that may require registration and/or purchase.