Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: FASTENERS, SPACERS/STANDOFFS; PCB Support Type:Snap-In Rivet Lock; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FASTENERS, SPACERS/STANDOFFS; PCB SUPPORT TYPE:SNAP-IN RIVET LOCK; PCB SUPPORT MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); HEIGHT:15.9MM; EXTERNAL WIDTH:6.35MM; PRODUCT RANGE:- ROHS COMPLIANT: YES
-
Supplier: Allied Electronics, Inc.
Description: PowerMod 1x4FEMALE Straight PCB Solder 3.7mm w/latch push on fastener
-
-
Supplier: PennEngineering®
Description: Joining a metal panel to a PCB or plastic panel Can be also used for single point hinging applications (not primary use)
- Base Materials: Metal
- Material: Steel
- Installation Method: Threaded Hole
- Finish: Zinc Plated
-
Supplier: Newark, An Avnet Company
Description: POWERMOD 3X30FEMALE STRAIGHT PCB SOLDER 3.7MM NO LATCH PUSH ON FASTENER ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: PowerMod 3x24FEMALE Straight PCB Solder 3.7mm no latch push on fastener RoHS Compliant: Yes
-
Supplier: PCB Piezotronics, Inc.
Description: https://www.pcb.com/sensors-for-test-measurement/fastener-technology/fastener-testing To view the RS Technologies Fastener Testing Product Catalog, please visit: https://www.pcb.com/Contentstore/MktgContent/LinkedDocuments/Force-Torque/RS_Fast_Testing_Lowres.pdf
- Force / Load Rating: 405,000 lbs
- Operating Temperature: 0 to 200 F
- Technology: Strain Gauge
- Force Measured: Tension
-
Supplier: PCB Piezotronics, Inc.
Description: Fastener Load Washer, English, 1-in, 80 klbf (355.6 kN), 5-ft Integral Cable w/pigtails For more information on RS Technologies Fastener Testing products and applications, please visit:
- Force / Load Rating: 80,000 lbs
- Operating Temperature: 0 to 200 F
- Package: Donut / Washer
- Technology: Strain Gauge
-
Supplier: PCB Piezotronics, Inc.
Description: Fastener Load Washer, English, #10, 2.5 klbf (11.1 kN), 5-ft Integral Cable w/pigtails For more information on RS Technologies Fastener Testing products and applications, please visit:
- Force / Load Rating: 2,500 lbs
- Operating Temperature: 0 to 200 F
- Package: Donut / Washer
- Technology: Strain Gauge
-
Supplier: PCB Piezotronics, Inc.
Description: PCB L&T Fastener Force Washer, Metric, M18, 180 kN (40.5 klbf), 5-ft Integral Cable w/pigtails For more information on RS Technologies Fastener Testing products and applications, please visit:
- Force / Load Rating: 40,465 lbs
- Operating Temperature: 0 to 200 F
- Package: Donut / Washer
- Technology: Strain Gauge
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Shielding clips ROHS
- Type & Shape: PCB Support (No Hole / Solid Post)
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - PC board isolation column ROHS
- Type & Shape: PCB Support (No Hole / Solid Post)
-
Supplier: Allied Electronics, Inc.
Description: V-Lock C14 inlet - right angle pcb mount with flanges for screw fasteners
-
Supplier: DigiKey
Description: "Board Support Barbed Fastener / Barbed Fastener Nylon 0.551"" (14.00mm)"
- Material: Nylon (Polyamide)
- Type & Shape: PCB Support (No Hole / Solid Post)
- Features: Specialty / Other
-
Supplier: Amphenol PCD
Description: order to isolate the solder contacts from stresses created by wire-to-board termination. Amphenol Pcd SMV/SMX blocks are supplied with screw fasteners that provide a rigid tie-down mechanical link between connector and board, eliminating stress transfer. (See illustration, this page.) Other
- Number of Contacts: 2 to 10
- Contacts Pitch: 3.81 mm
- Conductor Size (North American): 16 to 28 AWG
- Voltage Rating: 300 volts
-
Supplier: Henkel Corporation - Electronics
Description: processor Heat sink onto drive processor Heat spreader onto power converter PCB Heat spreader onto motor control PCB Bond-Ply 660P Downloads Selection Guide RoHS Certificate Halogen Testing Report SDS 简体中文 SDS Český SDS English EU SDS English US SDS Deutsch SDS 日本語 SDS 한국어 SDS
- Industry: Electronics
-
Supplier: Linx Technologies
Description: fastener. An 8.5-inch (216mm) RG174 cable attaches the antenna to a connector or PCB. Affordable: cable solders to the board; no need to purchase a connector Durable: overmolded jacket and flexible shaft resist shock and harsh weather Secure: permanently attaches to the product case
- Primary Frequency Range: 865 to 965 MHz
- VSWR: 1.9 :1
- Operating Temperature: -40 to 194 F
- Form Factor / Mounting: External
-
Supplier: Linx Technologies
Description: fastener. An 8.5-inch (216mm) RG174 cable attaches the antenna to a connector or PCB. Affordable: cable solders to the board; no need to purchase a connector Durable: overmolded jacket and flexible shaft resist shock and harsh weather Secure: permanently attaches to the product case
- Primary Frequency Range: 750 to 950 MHz
- VSWR: 1.9 :1
- Operating Temperature: -40 to 194 F
- Form Factor / Mounting: External
-
Supplier: Linx Technologies
Description: fastener. An 8.5-inch (216mm) RG174 cable attaches the antenna to a connector or PCB. Affordable: cable solders to the board; no need to purchase a connector Durable: overmolded jacket and flexible shaft resist shock and harsh weather Secure: permanently attaches to the product case
- Primary Frequency Range: 400 to 470 MHz
- VSWR: 1.9 :1
- Operating Temperature: -40 to 194 F
- Form Factor / Mounting: External
-
Supplier: Linx Technologies
Description: fastener. An 8.5-inch (216mm) RG174 cable attaches the antenna to a connector or PCB. Affordable: cable solders to the board; no need to purchase a connector Durable: overmolded jacket and flexible shaft resist shock and harsh weather Secure: permanently attaches to the product case
- Primary Frequency Range: 750 to 950 MHz
- VSWR: 1.9 :1
- Operating Temperature: -40 to 194 F
- Form Factor / Mounting: External
-
Supplier: PennEngineering®
Description: Safety by Design Short circuits on PCBAs cause failures and downtime. Metal fasteners introduce conductivity risks near sensitive circuit traces and components. The M.2 Board Latch solves this with precision-engineered plastic components that eliminate electrical hazards and delivers reliable
- Mounting: Force Fit / Broaching (Press In)
- Type & Shape: PCB Support (No Hole / Solid Post)
- Material: Plastic / Polymer
-
Supplier: Henkel Corporation - Electronics
Description: adhesive More cost-effective than heat-cure adhesive, screw mounting or clip mounting Applications Mount LED assembly to troffer housing Mount LED assembly to heat sink Mount heat spreader onto power converter PCB or onto motor control PCB Mount heat sink to BGA graphic processor or
- Industry: Electronics
-
Supplier: Henkel Corporation - Industrial
Description: BOND PLY TBP 1400LMS-HD will typically be used for structurally adhering power components and PCBs to a heat sink. TO-220 Thermal performance: 2.3°C/W, initial pressure only lamination Exceptional dielectric strength Very low interfacial resistance 200 psi adhesion strength Continuous use of
- Use Temperature: 76 to 356 F
- Thermal Conductivity: 1.4 W/m-K
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Interface Displays & Controls
Description: input QVGA display with wide viewing angle technology and operates in temperatures of –30° C to +85° C. The CDU bezel houses the following hardware and functionality. - AMCLD 3.8" - Four analog keys - Ten discrete keys - Keyboard PCB (17010-01) - LED backlighting for the ten discrete keys -
- Nominal Display Size: 3.8 inch
- Operating Temperature: -22 to 185 F
- Features / Applications: ARINC / Avionics Rated, Keyboard Support, MIL-SPEC / Military Rated
- Display Options: Backlit Screen, Color Display, Integrated Keypad Interface
-
Supplier: Datakey
Description: includes a detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The receptacles mount from behind the front panel and feature two non-threaded holes allowing for a variety of customer-supplied fasteners to be used. A gasket is provided with each
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: Datakey
Description: SR4410IL) version. It is also available with the outer shell molded in a highly conductive material to provide EMI reduction (i.e. IP-67 & EMI, SR4410EL) through both reflection and absorption. The SR4410xL series of receptacles features a Molex CLIK-Mate™ wire-to-board PCB connector to
- Gender: Female / Jack
- Geometry: Straight
Find Suppliers by Category Top
Featured Products Top
-
. Total Conformability: It "wets" microscopic surface irregularities, eliminating the air gaps that often remain when using rigid mechanical fasteners. Dielectric Strength: (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
optional mounting flanges, PCB standoffs, and gaskets to protect components from dust and moisture. Check out the Hammond 1557 Series and visit the bisco e-commerce site to explore available options for your application Hammond (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
Polyonics double-coated bonding and assembly tapes are ideal for assembling components in high temperature and harsh environments, eliminating the need for mechanical fasteners and driving down product costs. They are available in a variety of thicknesses of polyimide with acrylic PSAs that (read more)
Browse Datasheets for Polyonics -
environments, eliminating the need for mechanical fasteners and driving down product costs. They are available in a variety of thicknesses of polyimide with acrylic PSAs that provide strong, thin conformal bond lines. ESD Protection All The (read more)
Browse Industrial Tapes Datasheets for Polyonics -
environments, eliminating the need for mechanical fasteners and driving down product costs. They are available in a variety of thicknesses of polyimide with acrylic PSAs that provide strong, thin conformal bond lines. ESD Protection All The Way (read more)
Browse Industrial Tapes Datasheets for Polyonics -
. RoHS Compliant. Keystone also has a complete line of Nylon Insulated PCB spacers and supports for diverse applications and requirements. While (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp.
Conduct Research Top
-
What is a Standoff?
Standoffs are fasteners used to create space between printed circuit board (PCB) assemblies and are the standard fastener for mounting PCBs to prevent electrical shorts. Standoffs are similar to spacers but differ in that they are threaded.
More Information Top
-
PDF - BelAir 100SNE
Power Supply PCB Fasteners .
-
PDF - Clarion NX501C In-Dash Navigation Unit
Left Control Button PCB Fastener (x19 .
-
PDF - Schweitzer SEL-651R Advanced Recloser Control - Power Module
Main PCB Fastener (x11 .
-
PDF - Sony PRS-T1 Wireless e-Reader
Display Frame / IR Emitters Light Pipe #135 Interface PCB Fastener (x9 .
-
Bill of Materials - Apple MacBook Air (MC905LLA) Notebook
Interconnect PCB Fastener - Injection Molded Plastic .
-
PDF - Zenith Infotech BDR-8432-G12R1-R
I/O Interface PCB B Fasteners .
-
The teardown
1Y-drive PCB 2Y-SUS PCB 3 Plasma panel control PCB 4 Power supply PCB 5 Z-SUS PCB 6 Z PCB 7 Main PCB 8 Fasteners 9 Enclosure, main, rear Main PCB detail, top 10 Memory, 2 x SRAM-DDR2, 2Gb …
-
New Approach To Large Current Printed Circuit Boards(LC-PCB) With Attaching Bus-bars By Caulking Fasteners
In this paper we present the structure and manufacturing process of the LC-PCB and describe the evaluation results of the long-term connection reliability of the junction characteristic to the LC-PCB, namely the connection between the fastener and PCB .
-
PDF - Coolpad 7290
Fastener Main PCB .
-
Thermal design of a high-density server
Thus, through a combination of limited back-side component placement and the selection of the shortest appropriate fasteners , PCB -to-chassis clearance should be minimized—a reduction in this dimension of 1.27 mm (0.050 in) gains back fully 3% of the …
Indicates content that may require registration and/or purchase.