Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Uncategorized Products - Pulse width modulation (PWM) interface for modulating actuators. -- PTA-250Supplier: Belimo Americas
Description: Pulse width modulation (PWM) interface for modulating actuators.
-
Supplier: PUI - Projections Unlimited, Inc.
Description: 9PC8045D-V001.jpg
-
Supplier: Newark, An Avnet Company
Description: Pulse Width Modulation (PWM) Controller IC; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:20V; Supply Voltage Max:20V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:2200kHz; Product Range:- RoHS Compliant: No
-
-
Supplier: Texas Instruments
Description: Pulse-Width-Modulation (Pwm) Control Circuit 16-PDIP 0 to 70
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Texas Instruments
Description: Pulse-Width-Modulation (PWM) Control Circuit 16-TSSOP 0 to 70
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Accuris
Description: Pilot function through a control pilot circuit using PWM (pulse width modulation) and a control pilot wire IEC/
-
Supplier: Renesas Electronics Corporation
Description: reduces design complexity, while balancing typical application cost and efficiency.brbr The error amplifier features a 15MHz gain-bandwidth product and 8V/ms slew rate which enables high converter bandwidth for fast transient performance. The resulting PWM duty cycles range from 0% to
- Output Voltage (Volt): 0.8 to 5 volts
- Input Voltage (VIN): 2.5 to 5 volts
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Renesas Electronics Corporation
Description: oscillator reduces design complexity, while balancing typical application cost and efficiency. The error amplifier features a 15MHz gain-bandwidth product and 6V/µs slew rate which enables high converter bandwidth for fast transient performance. The resulting PWM duty cycles range from 0% to
- Output Voltage (Volt): 0.8 to 5 volts
- Input Voltage (VIN): 2.5 to 5 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: transient response. The output voltage of the converter can be precisely regulated to as low as 0.6V. The switching frequency is adjustable from 100kHz to 1.4MHz. The error amplifier features a 15MHz gain-bandwidth product and 6V/µs slew rate that enables fast transient response. The PWM duty
- Output Voltage (Volt): 0.6 to 32 volts
- Input Voltage (VIN): 4.5 to 28 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Accuris
Description: Pilot function through a control pilot circuit using PWM (pulse width modulation) and a control pilot wire
-
Supplier: Texas Instruments
Description: Dual-Channel Pulse-Width-Modulation (PWM) Control Circuit 16-TSSOP -20 to 85
- Features: Switching Regulator
-
Supplier: Renesas Electronics Corporation
Description: savings.brbr The error amplifier features a 15MHz gain-bandwidth product and 6V/µs slew rate that enables high converter bandwidth for fast transient response. The PWM duty cycle ranges from 0% to 100% in transient conditions. Selecting the capacitor value from the ENSS pin to ground sets a
- Output Voltage (Volt): 0.6 to 27.5 volts
- Input Voltage (VIN): 4.5 to 28 volts
- Features: Other
-
Description: circuit with PWM for mode 2, mode 3 and mode 4 charging as described in the IEC 61851 series.
-
Description: * The first single volume resource for researchers in the field who previously had to depend on separate papers and conference records to attain a working knowledge of the subject. * Brings together the field's diverse approaches into an integrated and comprehensive theory of PWM
-
Supplier: RS Components, Ltd.
Description: SWITCHMODE Pulse Width Modulation SO16W
- Features: Other
- Standards and Certifications: RoHS Compliant
- Package Type: SOIC
-
Supplier: Semtech Corp.
Description: Semtech offers a wide range of efficient Pulse Width Modulation (PWM) controller ICs. Our family of isolated and non-isolated PWM controllers consists of feature-rich, highly integrated solutions which offer design flexibility, lower overall system cost, reduced
-
Supplier: American Control Electronics
Description: The flagship of our Pulse Width Modulation family, the PWM series combines the most sought after features and options all in one package. With its auto ranging switch mode power supply, the need for selecting AC power input modes is no longer needed. Available with
- Number of Axes / Motors: 1
- Maximum Output Voltage: 240 volts
- Rated Power: 40 to 250.00000000000003 watts
- Continuous Output Current: 2 amps
-
Supplier: Acromag, Inc.
Description: Multi-range 0Hz to 100KHz frequency input Multi-range 0Hz to 3KHz PWM input 4-20mA output (sink/source) 12-32V DC power The TT239 model is a space-saving two-wire transmitter that isolates and converts a frequency, pulse, or pulse-width modulation (PWM)
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Supplier: Xoxide
Description: ! (Or is that PWMs?) The World's First PWM Fan Speed Controller - The controller modulates the PWM (Pulse Width Modulation) fan speed control signal allowing user defined PWM fan speed settings. Variety of Control Mode - The 3-Step Automatic Mode and
-
Supplier: Transcat, Inc.
Description: output, 5 kinds of standard waveforms, built-in 46 kinds of arbitrary waveforms (including DC) Complete modulation functions: AM, DSB-AM,FM, PM, FSK, ASK, PWM, linear/logarithmic sweep and burst Innovative EasyPulse technology, can output pulse of low jitter, quick
- Maximum Input Channels: 1
- Minimum Frequency Range: 30 MHz
- Maximum Frequency Range: 30 MHz
- Generator Type: Function
-
Supplier: Finder S.p.A. con unico socio
Description: The Type 15.21.9 Bluetooth Dimmer is a YESLY system device. Based on pulse-width modulation (PWM) technology, it offers the best solution for controling LED strips. The dimmer is programmable using iOS or Android smartphones and is suitable for fitting within a 60mm round
-
Supplier: Infineon Technologies AG
Description: NFC configuration IC with pulse width modulation (PWM) output NLM0010 Infineon’s dual-mode NFC configuration IC (NLM0010) with pulse width modulation (PWM) output is designed for LED applications to enable the emerging NFC-programming feature,
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: The TC105 is a step-down (Buck) switching controller that furnishes output currents of up to 1A (max) while delivering a typical efficiency of 92%. The TC105 normally operates in pulse width modulation mode (PWM), but automatically switches to pulse frequency
- Features: Other
- Package Type: SOT23
- Configuration / Function: Step-down (Buck)
-
Supplier: Microchip Technology, Inc.
Description: The MCP1631, MCP1631V offer both current or voltage mode respectively as well as the high voltage versions MCP1631HV, MCP1631VHV for high-speed microcontroller based pulse width modulation ideal for programmable switch mode battery charging for multiple chemistries such as
- Input Voltage (VIN): 3.5 to 16 volts
- Features: Other
- Package Type: SSOP
-
Supplier: Microchip Technology, Inc.
Description: Mode, Analog Pulse-Width Modulation Control Integrated Synchronous MOSFET Drivers Fixed Switching Frequency (fSW): 300 or 600 kHz Multiple Dead-Time Options for low-FOM MOSFET Compatibility Integrated Current Sense Capability for Short Circuit Protection Integrated Linear
- Input Voltage (VIN): 4.5 to 30 volts
- Features: Other
-
Supplier: Xoxide
Description: it's impressive pulse width modulation (PWM), the fan can run at the speed necessary for different temperature levels. This will allow your PC to run quicker at high temperatures and slower when the temperatures are low. Dimensions: 80x 80 x 25mm Air Flow: 21.8 CFM Speed:
-
Supplier: Beckhoff Automation LLC
Description: Optimized control of proportional valves with PWM The EL2535-xxxx output terminals are specially designed for the precise control of single and double-coil proportional valves and proportional solenoid valves. They regulate the output current through pulse width
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: Optimized control of proportional valves with PWM The EL2535-xxxx output terminals are specially designed for the precise control of single and double-coil proportional valves and proportional solenoid valves. They regulate the output current through pulse width
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: Optimized control of proportional valves with PWM The EL2535-xxxx output terminals are specially designed for the precise control of single and double-coil proportional valves and proportional solenoid valves. They regulate the output current through pulse width
- Data Acquisition: I/O Module
-
Supplier: ams
Description: The AS5045 is a 12-bit rotary position sensor (previously known as encoder) for absolute angular measurement and with a PWM (=pulse width modulation) output over a full turn of 360° based on contactless magnetic sensor technology. This device fits perfectly for on-axis
- Operating Temperature: -40 to 257 F
- Classification: Sensor / Transducer
-
Supplier: Beckhoff Automation LLC
Description: Optimized control of proportional valves with PWM The EL2535-xxxx output terminals are specially designed for the precise control of single and double-coil proportional valves and proportional solenoid valves. They regulate the output current through pulse width
- Data Acquisition: I/O Module
-
Supplier: VAST STOCK CO., LIMITED
Description: Blowers DC Blower, 120x54mm Round, 48VDC, Speed Sensor (Tachometer), PWM Speed Control (Pulse Width Modulation)
-
Supplier: Waytek, Inc.
Description: Rated Coil Rating: 36VDC Max. Voltage Rating: 900VDC Nominal System Voltage: 450VDC Polarized Auxiliary contact not included PWM Coil: Pulse width modulation to reduce power for keeping the contacts closed
- Maximum Switching Current: 250 amps
- Maximum DC Switching Voltage: 900 volts
- Operating Temperature: -40 to 185 F
- Type: Electrical Contactor
-
Supplier: Waytek, Inc.
Description: Rated Coil Rating: 36VDC Max. Voltage Rating: 900VDC Nominal System Voltage: 450VDC Polarized Auxiliary contact not included PWM Coil: Pulse width modulation to reduce power for keeping the contacts closed
- Maximum Switching Current: 300 amps
- Maximum DC Switching Voltage: 900 volts
- Operating Temperature: -40 to 185 F
- Type: Electrical Contactor
-
Impellers - IMPELLER;133MM;24V;220 CFM;4600 RPM;1.6A;PWM,LINEAR,TACH OUTPUT CONTROL INCL -- 70067427Supplier: Allied Electronics, Inc.
Description: Maximum Operating Temperature of 149°F (65°C) Impeller Blades Made of Plastic PA66 or Galvanized Steel Capable of Working with PWM (Pulse Width Modulation), Linear and 5 Volt (2 Pulse Per Rev) Tach Output Controls for Variable Speed Operation 24 VDC or 48 VDC and
Find Suppliers by Category Top
Featured Products Top
-
The Sporlan SPW line of electric expansion valves uses pulse width modulation (PWM) technnology to control refrigerant flow in direct expansion refrigeration systems. (read more)
Browse Industrial Valves Datasheets for Parker Sporlan Division -
significantly simplifies the connection of hydraulic or pneumatic valves to the WAGO-I/O-SYSTEM and comes with two current-controlled PWM (Pulse Width Modulation) outputs (24 V) with adjustable dithering. Unique features include: Proportional Valve (read more)
Browse I/O Modules and Instruments Datasheets for WAGO -
custom timing solutions. Its adaptability to pulse-width modulation (PWM) and triggering functions enhances control precision across applications. In summary, the LM555CMM is a dependable, programmable timer IC that helps professionals deliver accurate (read more)
Browse IC Interfaces Datasheets for Nova Technology(HK) Co.,Ltd -
PWM (pulse width modulation). The limits of the measuring range can be set individually to ideally adapt the sensor to the respective requirements. During the configuration of the PWM limit values the software provides assistance which significantly facilitates the process. After that, the sensor can (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
suitable for challenging environments. Reliability is enhanced with built-in system safeguards such as Brown-out Detect/Reset, Power-on Reset, Pulse Width (read more)
Browse Microcontrollers (MCU) Datasheets for Nova Technology(HK) Co.,Ltd -
precise flow control using pulse-width modulation (PWM). The air-assisted nozzles utilize an external air source to control the atomization, allowing lower fluid operating pressures (as low as 5 psi). The pressure of the liquid and the air can be independently controlled to fine-tune the (read more)
Browse Nozzles Datasheets for Lee Co. (The) -
ABSOPULSE Electronics' FTP 1K-F7W series frequency converters use microprocessor controlled high frequency pulse width modulation (PWM) technology to convert an AC-input of 115Vac or 230Vac and frequency of 47…410Hz to the required 3-phase AC-output voltage and frequency (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
Defocus: Remove anti-aliasing moiré effects from the display image Black Mura PWM: Test pulse width modulation (variation in luminance between measurements at the center of the display) Black Mura Gradient: Test maximum gradient relative to a white and black test pattern (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
Industry PI’s proprietary alignment algorithms enable industry-leading first-light acquisition and signal optimization speeds—up to 100× faster than conventional techniques. Leveraging ultra-low-noise electronics, pulse-width modulation (PWM) amplifiers, and 24-bit (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
Understanding the Effect of PWM when Controlling a Brushless DC Motor
Designers of motion systems often face challenges when selecting or developing electronics using PWM (Pulse Width Modulation) to drive brushless DC motors. It is useful to keep in mind some basic physical phenomena to avoid unexpected performance issues. This document provides general guidelines
-
Driving DC Brushed Motors
To control a DC motor, a variable, and controlled power supply is needed. There are three types of methods that can be used: Voltage-controlled linear supply. Current linear supply. PWM (Pulse Width Modulation)
-
Measuring Linear and Non-Linear AC Waveforms with CurrentWatch (.pdf)
Variable frequency drives (VFDs) improve control and conserve energy by regulating motor speed. The most. common types are PWM (pulse width modulation) and Six Step. Both technologies are based on high speed switching, which distorts the AC sine wave and can make accurate current sensing difficult.
-
Low-Cost DC Motor Speed Control with CMOS ICs
Two low-cost CMOS ICs manage a 12 VDC, current-limited speed control circuit for DC brush motors. The circuit design (see Figure 1) uses PWM (pulse width modulation) to chop the effective input voltage to the motor. Use of CMOS devices gives the benefits of low power, minimal heat and improved
-
Using the PWM
The PICmico? family of RISC microcontrollers has been designed to provide advanced performance and a cost-effective solution for a variety of applications. This application note provides examples which illustrate some uses of Pulse Width Modulation (PWM) using the PIC17C42?s Timer1 or Timer2
-
Motor Inductance & PWM Frequency
This paper discusses the effect of servo drive Pulse Width Modulation (PWM) frequency on heat generating current ripple in a permanent magnet motor. The basic idea of PWM is introduced and the RL circuit, which models the motor winding is reviewed. The concept of PWM average voltage and current
-
Controlling Brushed DC Motors with Pulsed-width Modulation (PWM)
The enduring popularity of coreless brushed DC motors comes from a combination of their simplicity of design, fast transient responses, negligible iron losses and ease of control. With speed proportional to applied voltage, the motor can be simply driven using a continuous linear regulation power
-
Frequency and Resolution Options for PWM Outputs
The PIC17C42 is equipped with two high frequency Pulse Width Modulation (PWM) outputs. In a pulse width modulated signal the period of the signal is (usually) kept fixed, while the duty cycle is varied. In this application note, we will discuss options in selecting PWM frequency and resolution
More Information Top
-
An Annotated Bibliography of HVDC Transmission and FACTS Devices, 1996-1997.
A high speed phase shifter (HSPS) using PWM ( pulse width modulation ) inverters is paid much attention in FACTS (flexible ac transmission system).
-
Power electronics
The conventional control type [without PWM ( pulse width modulation )] 4.123b is illustrated in Abb..
-
Handbook of Visual Display Technology
With regard to LED backlight driving, the PWM ( Pulse Width Modulation ) driving of LEDs and local dimming of LEDs are also explained.
-
Handbook of Power Systems Engineering with Power Electronics Applications 2nd Edition Complete Document
PWM ( Pulse Width Modulation ) Control of Inverters .
-
Solid-State Power Conversion Handbook
Variable pulse width control may be employed in the inverter to provide a regulated ac output voltage in a manner similar to the PWM ( pulse width modulation ) topology used in dc-de converters and in switch mode power supplies.
-
http://dspace.mit.edu/bitstream/handle/1721.1/80025/43325133-MIT.pdf?sequence=2
This method is called PWM ( Pulse Width Modulation ).
-
Mechatronics and Automatic Control Systems
The circuit consists of three parts: PWM pulse width modulation oscillator; detection coil, reference coil and comparator.
-
Instruments, Measurement, Electronics and Information Engineering
The system selected the Philips P89C668 series MCU with PWM pulse width modulation module.
Indicates content that may require registration and/or purchase.