Products & Services

See also: Categories | More Information
Supplier Catalog
Go To Website
  • Description: studies - Verify electrical system capacity before adding loads Energy and power quality assessment - Validate performance of facility improvements by quantifying energy consumption, power factor, and general power quality before and after improvements The Fluke 1744/1V

    • Data Acquisition: Datalogger / Recorder

  • Description: The ELITEpro SP is a complete solution for pinpointing electric usage and quantifying energy usage. It is capable of measuring, storing, and analyzing electrical consumption data which is derived from the voltage and current inputs. The ELITEpro SP uses direct connections to each phase of the

    • Data Acquisition: Datalogger / Recorder

  • Description: The 432A is a used Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and

  • Description: high-speed USB 2.0 data offload Works with Onset's Energy & Power Meter to measure Power Factor (PF), Reactive Power (VAR), Watt Hours (Wh), and more.

    • Data Acquisition: Datalogger / Recorder

  • Description: download nd setup or to take a computer to the electrical panel. Energy Analyze Plus application software: Download and analyze every detail of energy consumption and power quality state of health with our automated reporting. Each Fluke 1738 Includes Instrument power supply

    • Data Acquisition: Datalogger / Recorder

  • Description: energy consumption and power quality state of health with our automated reporting. Each Unit Includes Instrument, power supply, voltage test leads, Alligator clips (4x), 12 in 1, Soft case, Energy Analyze Software, WiFi adapter**, line cords, color coding set and documentation

    • Data Acquisition: Datalogger / Recorder

  • Description: error tracking and energy consumption Mains-load optimization features dynamic digital control and power monitoring 50 years of experience are infused in the Thyro-PX® series’ design and functionality. The SCR power controller is available in single-, dual-, and three-phase

    • Load Voltage: 500 to 2,900 volts
    • Maximum Load Current: 2,900 amps
    • SSPC Type: AC Controller
    • Mounting: Bracket (Flange) Mount

  • Description: vibration absorber, noncircular grinding, valve control, materials testing, test equipment High dynamics tip/tilt mirror applications Peak power up to 1200 W High currents to 10 A Low power consumption due to integrated energy recovery Bandwidth to 20 kHz for high dynamics

  • Supplier: Cole-Parmer

    Description: • Energy monitoring mode quantifies your power consumption costs • Compatible with user-supplied AC and DC current clamps • Three operating modes: current, millivolt, and energy monitoring • User-configurable logging options (immediate, delayed, and push to start) and alarm levels •

    • Data Acquisition: Datalogger / Recorder
    • User Interface: Front Panel and Display

  • Description: 115.200 kBaud Data format: 7,8 data bits, no,even,odd parity Flow control: Hardware handshake or XON/XOFF protocol Integrated buffer: 4MB flash memory Operating modes: Standard print/plot buffer Fee data buffer Power supply: 12..24V DC/AC Current consumption, typ. 30mA at 24V DC

    • Data Acquisition: Chart Recorder, I/O Module

  • Description: manipulator controller. Designed for LEO, Mars Terrestrial with an Option for GEO Environments Single-Slot Conduction-Cooled 3U CompactPCI Single Board Computer (SBC) High Performance PowerPC® 750FX Processor Low Power Consumption 128 MB of SDRAM Arranged in a Triple Voting

  • Description: CR211X, and CR216X, carry onboard, spread-spectrum radios, and the CR295X is equipped for use with the TX312 GOES satellite transmitter. Ideal for measuring one or two sensors, these dataloggers can also function as nodes in larger networks. CR200X Benefits Small, with low power

    • Analog Input Channels: 5 #
    • Resolution: 12 bits
    • Features: Application Software Included
    • Data Acquisition: Datalogger / Recorder

  • Description: Watts Maximum Power Consumption • Optional Digital Video Recorder (DVR) Integrated DVR Features • Records 24-bit high frame-rate video (30 fps) • MPEG-4 Data Compression • Plug and Play USB2.0 Download Port (appears as a remote HDD when connected to a PC) • On display playback •

  • Description: - Video signal system: EIA standard (525 lines, 60 fields), NTSC color signal - Recording/playback time: 6H / 960H - High-speed rewind (about 65 seconds) - Power consumption: 15Watts - Remote included - Box dimensions: 16.75"L x 13.5"W x 7.5"H - Color: Silver

  • Description: Portable 2 Channel DVR Fully Mobile Connect 2 cameras to a portable mobile DVR and record video clips to an SD card. Small size, 12V DC operation, and low power consumption make this DVR extremely versatile and able to be used in countless scenarios. Motion detection recording. Connect

  • Description: standard car CD player. H.264E 4 channel DVR for vehicles Mobile Industry Standard Size: 1 DIN size (standard size of a car CD player). Power Adapter: professional mobile power supply - provides protection against high-voltage, low-voltage, short-circuit and over-current.

    • Number of Video Inputs: 4
    • Image: Color
    • Digital Video Output: Ethernet, RS232, RS485
    • Recording Media: Hard Drive

  • Description: build right into the unit. This means less wires and a cleaner desk. A power cable and USB cable are all that are required. The new switching power supply is smaller and more efficient. Fast USB or RS-232: The CC-3000 is normally shipped with a USB interface. An RS-232 version is

    • Data Storage: 2 MB
    • Features: Application Software Included
    • User Interface: Computer Programmable
    • Data Acquisition: Datalogger / Recorder

  • Description: in.) Weight – 1.5 kg (3.3 lb) Materials of construction Glass-filled polycarbonate Electrical – Power supply ranges – 100 to 240 V AC ±10 %, 50 / 60 Hz – Power consumption <30W – Analog outputs 2 standard + 2 optional – Relay outputs 4 standard + 2 optional Digital inputs /

    • Analog Input Channels: 4 #
    • Digital I/O Channels: 6 #
    • Operating Temperature: 14 to 131 F
    • Inputs / Channels: 4 #

  • Supplier: Siargo Ltd.

    Description: These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard battery can

    • Pipe Diameter: 1.968505 inch
    • Operating Pressure: 232.0589429715152 psi
    • End Fittings: Flanged
    • Electrical Output: Frequency

  • Supplier: Siargo Ltd.

    Description: These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard battery can

    • Pipe Diameter: 3.149608 inch
    • Operating Temperature: -4 to 149 F
    • Operating Pressure: 362.5920983929925 psi
    • End Fittings: Flanged

  • Description: Gaming Sensor represents a shift from Inertial Labs traditional embedded 3DOF orientation systems. OS3D-GS is designed to provide compensated sensor data to the PC where the sensor fusion algorithms are then processed and applied to the application. This allows for the potential to reduce

    • Angular Rate Range: 1,200 deg/sec
    • Linear Acceleration Range: 2 to 6 g
    • Features: Data Recorder, Triaxial
    • Additional Outputs: Magnetic Field (Magnetometer)

  • Find Suppliers by Category Top

    Data Loggers and Data Recorders (1,131 Companies)
    Search by Specification | Learn More about Data Loggers and Data Recorders
    KVA Meters (42 Companies)
    Search by Specification | Learn More about KVA Meters
    CMOS Image Sensors (111 Companies)
    Search by Specification | Learn More about CMOS Image Sensors
    CMOS Cameras (231 Companies)
    Search by Specification | Learn More about CMOS Cameras
    Chart Recorders (279 Companies)
    Search by Specification | Learn More about Chart Recorders

    More Information Top

    Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire