-
Supplier: Accuris
Description: Sealer - RTV Silicone Rubber
-
Supplier: Accuris
Description: Sealant, RTV, Silicone Rubber
-
Supplier: Accuris
Description: Adhesive, Sealer, RTV Silicone Rubber
-
-
Supplier: Accuris
Description: Adhesive, RTV, Silicone Rubber, FIPG
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 607 A/B is a pourable, addition curing RTV-2 silicone rubber. Special features two-part, 9 : 1 mixing ratio low viscosity rapid heat cure high hardness excellent heat stability flame retardant Application general purpose Encapsulant
- Viscosity: 200 to 15,000 cP
- Tensile Strength (Break): 435.110518071591 psi
- Elongation: 100 %
- Industry: Electronics
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 685 A/B is a free-flowing, additioncuring silicone rubber. After mixing of the components, it yields a ready-to-use product which cures rapidly at high temperatues.
- Viscosity: 15,000 to 50,000 cP
- Tensile Strength (Break): 580.147357428788 psi
- Elongation: 250 %
- Industry: Electronics
-
Supplier: Newark, An Avnet Company
Description: RTV SILICONE RUBBER, 1PINT KIT, INCLUDES CURE AGENT RTV9891
-
Supplier: Ellsworth Adhesives
Description: Dow XIAMETER™ RTV-4230-E Silicone Rubber Kit is a two component silicone rubber; it has an easy release, high elongation, minimal shrinkage, long work time, high strength, it is tear resistant and acceptable for food contact. 19.9 kg Kit.
- Viscosity: 55,000 cP
- Tensile Strength (Break): 800 psi
- Elongation: 250 %
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Bluestar Silicones USA Corp.
Description: Two-Component, addition cure silicone moldmaking rubber Properties Viscosity 12000 Hardness Sha 30 Description Bluesil RTV-1556 is a two component, high strength, addition cure, room temperature or heat vulcanized silicone rubber compound. Designed specifically for
- Use Temperature: -65 to 400 F
- Thermal Conductivity: 0.25 W/m-K
- Coeff. of Thermal Expansion (CTE): 1,111.111111111111 µin/in-F
- Tensile Strength (Break): 1,035 psi
-
Supplier: Bluestar Silicones USA Corp.
Description: two component, condensation cure silicone moldmaking rubber Properties Viscosity 30000 Hardness Sha 25 Description Bluesil RTV-3625 is a low viscosity, 25 Durometer (Shore A), two component, tin catalyzed, room temperature curing silicone elastomer. It is designed as a
- Use Temperature: -58 to 302 F
- Tensile Strength (Break): 660 psi
- Elongation: 390 to 450 %
- Viscosity: 90 to 40,000 cP
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: RTV630 is a room temperature molding compound from Momentive which cures to a high strength silicone rubber. This medium viscosity grade forms thin, light-weight molds with excellent durability. The high tear resistance and inherent release ability of this grade make it well suited to
- Use Temperature: -76 to 399.2 F
- Features: Elastomer / Rubber
- Resins and Compounds: Molding Resin
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: Techsil® RTV27844 is a clear liquid, which cures at room temperature to a high strength silicone rubber with the addition of a curing agent. Once cured, RTV27844 has a hardness of 44 shore A, with 120% elongation, and a 1,406 refractive index. RTV27844 is supplied as a complete kit in
- Features: Encapsulating / Potting, Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow SILASTIC™ RTV-4230-E Silicone Rubber Kit is a two component silicone rubber; it has an easy release, high elongation, minimal shrinkage, long work time, high strength, tear resistant and is acceptable for food contact. 4.4 kg Kit.
- Viscosity: 55,000 cP
- Tensile Strength (Break): 800 psi
- Elongation: 350 %
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV11 is a general purpose silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electrical coils and connectors, alongside making cast-in-place gaskets and moulds. RTV11 is supplied ready-to-use with DBT
- Use Temperature: -54 to 204 F
- Features: Encapsulating / Potting, Rubber Based / Elastomeric
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV11 is a general purpose silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electrical coils and connectors, alongside making cast-in-place gaskets and moulds. RTV11 is supplied ready-to-use with DBT
- Use Temperature: -54 to 204 F
- Features: Encapsulating / Potting, Rubber Based / Elastomeric
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Silicone
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 450 RTV silicone sealant is a one-part acetoxy cure sealant that cures in the presence of atmospheric moisture to produce a durable and flexible RTV silicone rubber. SOLUTION 450 is intended for a variety of general-purpose and industrial applications and
- Tensile Strength (Break): 245 psi
- Features: RTV / Room Temperature Curing
- Chemical System: Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive amber SS4044P primer is compatible with metal materials. For use with rtv silicone rubber adhesive.
- Cure / Technology: Room Temp. Cure / Vulcanizing
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow XIAMETER™ RTV-4133-M2 Silicone Rubber Base is a two component, room temperature and heat curing, pourable liquid that is used for the reproduction of objects in prototype, architectural, and artistic design applications. It offers a fast demold time, low shrinkage,
- Viscosity: 66,000 cP
- Tensile Strength (Break): 700 psi
- Elongation: 200 %
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive amber SS4044P primer is compatible with metal materials. For use with rtv silicone rubber adhesive.
- Cure / Technology: Room Temp. Cure / Vulcanizing
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive clear SS4179 primer is compatible with metal materials. For use with rtv silicone rubber adhesive.
- Cure / Technology: Room Temp. Cure / Vulcanizing
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive blue SS4155 primer is compatible with plastic materials with a 30 min cure time. For use with rtv silicone rubber adhesive.
- Cure / Technology: Room Temp. Cure / Vulcanizing
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Ellsworth Adhesives
Description: XIAMETER™ RTV-4133-M2 Curing Agent for use with SILASTIC™ RTV Base Rubber products. Dow SILASTIC™ M-3 RTV Silicone Rubber is an addition cured (platinum catalyzed); high durometer silicone rubber. Curing agent only. 20.4 kg Pail.
- Applications: Adhesives / Sealants, Elastomers / Rubbers, Plastics / Composites
- Function: Curing Agent ( Hardener / Curative)
- Form & Features: Liquid / Solution
-
Supplier: DME Company
Description: Plastic, Tile, Rubber, Wood & Fabric. Operational Temperature (RTV Silicone): -60ºF to +450ºF Max Temperature (Silicone Gasket Makers): 650ºF
- Use Temperature: -60 to 450 F
- Substrate Compatibility: Dissimilar Substrates, Plastic
- Type / Form: Grease / Paste
- Cure / Technology: Room Temp. Cure / Vulcanizing
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: rapid and uniform. Despite being thin and flexible, silicone rubber heaters are rugged and maintain dimensional stability, due to the fiberglass grid that reinforces the silicone sheets that encapsulate the heating elements of these heaters. Silicone rubber heaters
-
Supplier: Epoxies Etc...
Description: 50-1225 is a low viscosity, room temperature curing, RTV silicone potting and encapsulating compound. When cured, this material forms a soft, highly flexible, flame retardant, and thermally conductive package.
- Viscosity: 32,000 cP
- Use Temperature: -85 to 410 F
- Thermal Conductivity: 1.7307348 W/m-K
- Tensile Strength (Break): 850 psi
-
Supplier: Wacker Chemical Corp.
Description: As a low-Shore A addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage for casting all common reproduction materials, particularly if absolutely accurate copies of models with pronounced undercuts are required.
- Tensile Strength (Break): 725.184196785985 psi
- Elongation: 500 %
- Resins and Compounds: Casting Resin
- Features: Elastomer / Rubber
-
Description: The various important aspects that need to be considered for satisfactory long-term performance of room-temperature vulcanizing (RTV) silicone rubber high-voltage insulator coatings (HVIC) are outlined in the guide. Methods of application, pre-coated applications, maintenance
-
Supplier: ThreeBond International, Inc.
Description: Room-Temperature-Vulcanizing Silicone, or Silicone RTV's are used for sealing inner fluids via application to the joint surfaces of various flanges, screws, etc. ThreeBond silicones form a rubber elastic bond that have excellent vibration absorption, as well as
- Viscosity: 70,000 cP
- Industry: Automotive
- Cure / Technology: Reactive / Moisture Cured, Room Temp. Cure / Vulcanizing, Single Component System
- Substrate Compatibility: Rubber / Elastomer
-
Supplier: Chemence Inc.
Description: KS715 is a fast curing, high strength, silicone RTV adhesive rubber product engineered for applications requiring fast development of physical properties and excellent adhesion. When cured, the elastomer resists weathering, ozone, moisture, UV and high temperatures. KS715 works
- Viscosity: 500,000 cP
- Industry: Building / Construction, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Die Bonding Adhesive / Compound
-
Supplier: Bluestar Silicones USA Corp.
Description: RTV-2 silicone elastomer which polymerises at room temperature by a polyaddition reaction. This product is available in a 10:1 ratio and 1:1 ratio. Properties Viscosity 40000 Hardness Sha 38 Description Quick prototyping Fluid moulding silicone designed for casting polyurethane,
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 920 psi
- Elongation: 340 %
- Viscosity: 50,000 cP
-
Supplier: Bluestar Silicones USA Corp.
Description: BLUESIL RTV 3040 DUR A&B 1:1 is a two component silicone elastomer that crosslinks at room temperature by polyaddition reaction. The polymerisation can be accelerated by heat (max. 150 °C). Properties Viscosity 70000 Hardness Sha 40 Description BLUESIL RTV 3040 DUR A&B 1:1 is a
- Tensile Strength (Break): 797.702616464583 psi
- Elongation: 400 %
- Features: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
Supplier: Novagard Solutions
Description: No Description Provided
- Viscosity: 150,000 to 250,000 cP
- Tensile Strength (Break): 200 to 250 psi
- Elongation: 250 to 350 %
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
-
Supplier: Novagard Solutions
Description: No Description Provided
- Viscosity: 8,000 to 12,000 cP
- Tensile Strength (Break): 30 to 50 psi
- Elongation: 80 to 120 %
- Substrate Compatibility: Ceramic / Glass, Composites, Metal
-
Supplier: Novagard Solutions
Description: No Description Provided
- Use Temperature: -79.6 to 392 F
- Tensile Strength (Break): 200 psi
- Elongation: 600 %
- Substrate Compatibility: Ceramic / Glass, Composites, Concrete / Masonry, Metal
Find Suppliers by Category Top
Featured Products Top
-
CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. AS1803 exhibits (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
ensure that we match the best adhesive for your individual specifications and application. RTV Silicone Adhesives RTV (Room Temperature Vulcanising) silicone adhesives cure at room temperature to form a flexible yet strong bond to most substrates, including, glass (read more)
Browse Elastomers and Rubber Compounds Datasheets for CHT USA Inc. -
CHT also manuafacture optically clear Liquid Silicone Rubber which can be used for various LED applications. One important area is the injection moulding of automotive headlamp light guides. For more information, see Silso Clear 21002 below or view the (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
gaps forming which will reduce performance. These products can also be used to form gaskets which will not only transfer heat but also form a seal against moisture and other environmental contaminants. Silicone adhesives utilise two basic chemistries; condensation cure (RTV) systems which will (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
AS1803 1-Part RTV Silicone Adhesive CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
range of 1 and 2-part RTV silicone adhesive sealants are compatible for use within electronics. They can be used to bond components on printed circuit boards and will not damage sensitive metals, such as copper. For more information, please visit our (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
AS1802 1 Part Non-Corrosive Neutral Cure Adhesive Sealant (Electronic Grade) This is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is (read more)
Browse Electrical and Electronic Resins Datasheets for CHT USA Inc. -
Types of Silicone Thermal Transfer Materials Using silicone polymers and specialty fillers, CHT has formulated a variety of materials that in addition to the ability to transfer heat, will (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc.
More Information Top
-
Optical, Electronic Materials and Applications II
487 Application of Silicone TQ Resin Reinforced RTV Silicone Rubber in Architecture .
-
Highly thermally conductive room‐temperature‐vulcanized silicone rubber and silicone grease
Abstract In this study, the effects of thermally conductive filler type (α‐Al2O3, SiC), volume fraction of the filler, and filler particle size distribution on the thermal conductivity and viscosity of room‐temperature‐vulcanized ( RTV ) silicone rubber and silicone grease were investigated.
-
Encyclopedia of Plastics, Polymers, and Resins Volume 3
RTV Silicone Rubber Dispersion .
-
rtv 2 silicone - offers from rtv 2 silicone manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : RTV 2 silicone rubber, RTV Silicone Rubber , Molding silicone rubber, Liquid silicone rubber ] .
-
Properties of functionalized graphene/room temperature vulcanized silicone rubber composites prepared by an In-situ reduction method
Abstract: Functionalized graphene oxide (FGO) was prepared by treating graphene oxide with γ-aminopropyl triethoxysilane (KH-550) before the mixture was dispersed into α, ω-dihydroxy polydimethylsiloxane to get room temperature vulcanized ( RTV ) silicone rubber composites by solution casting.
-
Piezoelectric and Acoustic Materials for Transducer Applications
room-temperature vulcanization ( RTV ) silicone rubber .
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/7783/Bian_Shanshan.pdf?sequence=1
Two-part RTV silicone rubber not only has almost the same .
-
Low acoustic attenuation silicone rubber lens for medical ultrasonic array probe
The HTV silicone rubber has advantages in that it shows a lower α than that of a room-temperature-vulcani- zation ( RTV ) silicone rubber and it can be mixed by applying shear stress, using roll-milling equipment.
-
Effects of housing material and configuration on long term ageing deterioration of 275-kV class full scale polymeric insulators
… material or in specimen configuration is more influential on the ageing deterioration of polymeric insulator surface, comparative ageing tests were started among three specimens, the same two HTV silicone rubber polymer insulators with and without RTV silicone rubber coating to see the …
-
P3K-1 Low Sound Speed and Acoustic Attenuation Silicone Rubber Lens Based on Heavy Density Ceramic Nanopowder Composite for Medical Array Probe
than that of a room- temperature-vulcanization ( RTV ) silicone rubber and it can be mixed by applying shear stress, using roll-milling equipment.
Indicates content that may require registration and/or purchase.