-
Supplier: Novagard Solutions
Description: No Description Provided
- Viscosity: 150,000 to 250,000 cP
- Tensile Strength (Break): 200 to 250 psi
- Elongation: 250 to 350 %
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
-
Supplier: Bluestar Silicones USA Corp.
Description: Two-Component, addition cure silicone moldmaking rubber Properties Viscosity 12000 Hardness Sha 30 Description Bluesil RTV-1556 is a two component, high strength, addition cure, room temperature or heat vulcanized silicone rubber compound. Designed
- Use Temperature: -65 to 400 F
- Thermal Conductivity: 0.25 W/m-K
- Coeff. of Thermal Expansion (CTE): 1,111.111111111111 µin/in-F
- Tensile Strength (Break): 1,035 psi
-
Supplier: Bluestar Silicones USA Corp.
Description: Accelerator for platinum cure, polyaddition silicone moldmaking compounds Properties Viscosity 19000 Hardness Sha 19 Description Bluesil RTV-573 is a low viscosity liquid silicone product which, after the addition of a curing agent, cures at room temperature to a strong,
- Tensile Strength (Break): 275 psi
- Elongation: 250 %
- Viscosity: 50 to 19,000 cP
- Type: Elastomer / Rubber
-
-
Supplier: Bluestar Silicones USA Corp.
Description: two component, condensation cure silicone moldmaking rubber Properties Viscosity 30000 Hardness Sha 25 Description Bluesil RTV-3625 is a low viscosity, 25 Durometer (Shore A), two component, tin catalyzed, room temperature curing silicone elastomer. It is designed as a
- Use Temperature: -58 to 302 F
- Tensile Strength (Break): 660 psi
- Elongation: 390 to 450 %
- Viscosity: 90 to 40,000 cP
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 601 A/B is a pourable, additioncuring RTV-2 silicone rubber. Special features two-part, 9 : 1 mixing ratio low viscosity medium cured hardness excellent tensile strength crystal clear vulcanizate Application all-round potting compound - manufacture of molded
- Viscosity: 40 to 5,000 cP
- Tensile Strength (Break): 870.221036143182 psi
- Elongation: 100 %
- Industry: Electronics, OEM / Industrial
-
Supplier: Techsil Limited
Description: RTV630 is a room temperature molding compound from Momentive which cures to a high strength silicone rubber. This medium viscosity grade forms thin, light-weight molds with excellent durability. The high tear resistance and inherent release ability of this grade make it well
- Use Temperature: -76 to 399.2 F
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Wacker Chemical Corp.
Description: As a low-Shore A addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage for casting all common reproduction materials, particularly if absolutely accurate copies of models with pronounced undercuts are required.
- Tensile Strength (Break): 725.184196785985 psi
- Elongation: 500 %
- Features: Casting Resin, Unfilled
- Type: Elastomer / Rubber
-
Supplier: Techsil Limited
Description: Techsil® RTV27844 is a clear liquid, which cures at room temperature to a high strength silicone rubber with the addition of a curing agent. Once cured, RTV27844 has a hardness of 44 shore A, with 120% elongation, and a 1,406 refractive index. RTV27844 is supplied as a complete kit in
- Features: Encapsulating / Potting, Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV11 is a general purpose silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electrical coils and connectors, alongside making cast-in-place gaskets and moulds. RTV11 is supplied ready-to-use
- Use Temperature: -54 to 204 F
- Features: Encapsulating / Potting, Rubber Based / Elastomeric
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV11 is a general purpose silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electrical coils and connectors, alongside making cast-in-place gaskets and moulds. RTV11 is supplied ready-to-use
- Use Temperature: -54 to 204 F
- Features: Encapsulating / Potting, Rubber Based / Elastomeric
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Silicone
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 685 A/B is a free-flowing, additioncuring silicone rubber. After mixing of the components, it yields a ready-to-use product which cures rapidly at high temperatues.
- Viscosity: 15,000 to 50,000 cP
- Tensile Strength (Break): 580.147357428788 psi
- Elongation: 250 %
- Industry: Electronics
-
Supplier: Ellsworth Adhesives
Description: Dow XIAMETER™ RTV-4250-S Kit Green is a two component material consisting of a base and a curing agent. A range of materials can be cast into the cured silicone mold: plaster, polyurethane, polyester and other reactive resins are materials typically used. 22 kg Kit.
- Tensile Strength (Break): 1,000 psi
- Elongation: 400 %
- Viscosity: 13,500 cP
-
Supplier: Chemence Inc.
Description: KS715 is a fast curing, high strength, silicone RTV adhesive rubber product engineered for applications requiring fast development of physical properties and excellent adhesion. When cured, the elastomer resists weathering, ozone, moisture, UV and high temperatures. KS715 works
- Viscosity: 500,000 cP
- Industry: Building / Construction, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Die Bonding Adhesive / Compound
-
Supplier: Bluestar Silicones USA Corp.
Description: RTV-2 silicone elastomer which polymerises at room temperature by a polyaddition reaction. This product is available in a 10:1 ratio and 1:1 ratio. Properties Viscosity 40000 Hardness Sha 38 Description Quick prototyping Fluid moulding silicone designed for casting polyurethane,
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 920 psi
- Elongation: 340 %
- Viscosity: 50,000 cP
-
Supplier: Novagard Solutions
Description: No Description Provided
- Viscosity: 8,000 to 12,000 cP
- Tensile Strength (Break): 30 to 50 psi
- Elongation: 80 to 120 %
- Substrate Compatibility: Ceramic / Glass, Composites, Metal
-
Supplier: Novagard Solutions
Description: No Description Provided
- Viscosity: 70,000 to 120,000 cP
- Tensile Strength (Break): 200 psi
- Elongation: 250 %
- Substrate Compatibility: Ceramic / Glass, Composites, Metal
-
Supplier: Epoxies Etc...
Description: 50-1225 is a low viscosity, room temperature curing, RTV silicone potting and encapsulating compound. When cured, this material forms a soft, highly flexible, flame retardant, and thermally conductive package.
- Viscosity: 32,000 cP
- Use Temperature: -85 to 410 F
- Thermal Conductivity: 1.7307348 W/m-K
- Tensile Strength (Break): 850 psi
-
Supplier: Hapco, Inc.
Description: Hapsil 360™ is a high tear strength, tin-catalyzed RTV-2 silicone rubber, which was designed for casting Hapco's wide variety of rigid and flexible polyurethane resins. Hapsil 360™ is not sensitive to inhibition, meaning it will cure at room temperature over virtually any
- Viscosity: 15,000 cP
- Features: Casting Resin, Molding Resin
- Type: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
Supplier: Allied Electronics, Inc.
Description: Potting⁄Encapsulating Compound, 1.00 Specific Gravity, 20.0% Elongation Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 598 High Performance Silicone Gasket Maker is a one component, RTV silicone gasketing compound that cures to from a tough, flexible, rubber gasket. Its typical applications include oil pans, transmission pans, valve covers, and other automotive
- Tensile Strength (Break): 190 psi
- Elongation: 325 %
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 598 High Performance Silicone Gasket Maker is a one component, RTV silicone gasketing compound that cures to from a tough, flexible, rubber gasket. Its typical applications include oil pans, transmission pans, valve covers, and other automotive
- Tensile Strength (Break): 190 psi
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: ASTM International
Description: of three types of RTV silicone rubber compounds. RTV low volatile silicone rubber compounds shall be classified as type I, type II, and type III. The silicone rubber material shall be tested for specific gravity, resin weight,
-
Supplier: ASTM International
Description: of three types of RTV silicone rubber compounds. RTV low volatile silicone rubber compounds shall be classified as type I, type II, and type III. The silicone rubber material shall be tested for specific gravity, resin weight,
-
Supplier: Chemence Inc.
Description: KSC2040 is a thermally conductive silicone RTV adhesive rubber developed for heat sink applications. KSC2040 is a 1-part silicone that when applied to the substrate enables adhesion to parts and heat transfer of the bonded assembly within minutes. When cured, the
- Viscosity: 600,000 cP
- Features: Die Bonding Adhesive / Compound, Grease / Paste
- Industry: Electronics
- Substrate Compatibility: Metal, Plastic
-
Supplier: Allied Electronics, Inc.
Description: 2-Part Potting⁄Encapsulating RTV Silicon Compound, White Color Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST 4640 Silicone Encapsulant White, formerly Emerson and Cuming, is a low density, RTV condensation curing, silicone rubber syntactic foam that is used for sealing, airborne potting, and caulking applications. It offers flexibility, good dielectric
- Use Temperature: -85 to 500 F
- Tensile Strength (Break): 200 psi
- Elongation: 135 %
- Dielectric Strength: 248.92000000000053 kV/in
-
Supplier: ASTM International
Description: of three types of RTV silicone rubber compounds. RTV low volatile silicone rubber compounds shall be classified as type I, type II, and type III. The silicone rubber material shall be tested for specific gravity, resin weight,
-
Supplier: Gelest, Inc.
Description: kit – contains 160 g part A (base), 40 g part B (crosslinker) 1 kg kit – contains 800 g part A (base), 200 g part B (crosslinker) Gelest®RG 03: 2-Part RTV Silicone Elastomer PP2-RG03 is a clear to translucent, high definition molding and encapsulation hydrophilic PDMS with improved
- Tensile Strength (Break): 507.628937750189 to 870.221036143182 psi
- Elongation: 200 to 400 %
- Type: Elastomer / Rubber
- Chemical System: Polystyrene
-
Supplier: Gelest, Inc.
Description: Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 100:1 Kit 1.01 kg kit – contains 1000 g part A (base), 10 g part B (cross-linker) Gelest®RG 08: 2-Part RTV Silicone Elastomer sPDMS is a spin-coatable, flexible, clear molding and encapsulation PDMS. This
- Tensile Strength (Break): 797.702616464583 to 1,015.25787550038 psi
- Elongation: 80 to 100 %
- Type: Elastomer / Rubber
- Chemical System: Polystyrene
-
Supplier: Gelest, Inc.
Description: 202 g kit – contains 200 g part A (base), 2 g part B (cross-linker) 1.01 kg kit – contains 1000 g part A (base), 10 g part B (cross-linker) Gelest®RG09: 2-Part RTV Silicone Elastomer xPDMS is a flexible, translucent molding and encapsulation PDMS with a significantly higher elongation
- Tensile Strength (Break): 870.221036143182 to 1,015.25787550038 psi
- Elongation: 4,000 to 6,000 %
- Type: Elastomer / Rubber
- Chemical System: Polystyrene
-
Supplier: Gelest, Inc.
Description: (base), 100 g part B (cross-linker) Gelest®RG 04: 2-Part RTV Silicone Elastomer PP2-RG04 is a clear to translucent, high definition molding and encapsulation PDMS with greater resistance to swelling by hydrocarbons than conventional silicones (PP2-RG01)allowing for use of a
- Tensile Strength (Break): 217.555259035796 to 290.073678714394 psi
- Elongation: 150 to 200 %
- Type: Elastomer / Rubber
- Chemical System: Polystyrene
-
Supplier: Master Bond, Inc.
Description: MasterSil 920-LO is an ideal material for the encapsulation of sensitive electronic and optical components, especially when low stress is a critical requirement. This neutral curing, non-corrosive, RTV silicone has very good flow properties and outstanding electrical insulation values,
- Viscosity: 5,000 to 10,000 cP
- Use Temperature: -175 to 500 F
- Dielectric Strength: 450.00000000000006 kV/in
- Dielectric Constant (Relative Permittivity): 2.5
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE STYCAST 4640, Silicone, Flexible, Potting or Encapsulant LOCTITE® STYCAST 4640 RTV condensation cure silicone rubber syntactic foam is engineered to yield a flexible, low density material with a low dielectric constant and dissipation factor. It is designed for
- Viscosity: 45,000 cP
- Use Temperature: 85 to 500 F
- Tensile Strength (Break): 200 psi
- Features: Caulk / Grout
-
Supplier: Master Bond, Inc.
Description: a tensile strength of over 500psi. While the UV21 has the flexibility of RTV silicones if offers many advantages including faster cure time, improved chemical resistance, and no emission of corrosive elements while curing. The temperature range of UV21 is an outstanding -65°F to 250°F
- Operating Temperature: -60 to 300 F
- Gasket Type: Formed-in-Place (FIP)
- Material: Silicone Rubber
-
Supplier: ThreeBond International, Inc.
Description: filler. They are used to connect various electrical contacts and for conduction. Silver, nickel, carbon, etc. are used as the electro-conductive fillers, and epoxy resin, urethane resin, silicone resin, and synthetic rubber are used as binders. With different options of electrically
- Viscosity: 40,000 cP
- Cure / Technology: Anaerobic
- Industry: Automotive, Electronics
- Features: Electrically Conductive
Find Suppliers by Category Top
Featured Products Top
-
ensure that we match the best adhesive for your individual specifications and application. RTV Silicone Adhesives RTV (Room Temperature Vulcanising) silicone adhesives cure at room temperature to form a flexible yet strong bond to most substrates, including, glass (read more)
Browse Elastomers and Rubber Compounds Datasheets for CHT USA Inc. -
AS1803 1-Part RTV Silicone Adhesive CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. AS1803 exhibits (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
bonding and sealing solutions to provide a high-quality, reliable seal. Silicone Rubber: An Ideal Choice for Sealing Solutions Silicone rubber is a versatile compound with a wide range of material properties that help create a durable and robust seal, including (read more)
Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
Molded & Extruded Rubber Grommets, O-Rings, & More Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
CHT also manuafacture optically clear Liquid Silicone Rubber which can be used for various LED applications. One important area is the injection moulding of automotive headlamp light guides. For more information, see Silso Clear 21002 below or view the (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
, coatings, thermal transfer materials, potting compounds, gels, greases, liquid silicone rubber (LSR), antifoams, emulsions and silicone fluids. CHT have an extensive range of silicones and are always willing to develop others for your specific application if needed. For additional (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Typically, silicone-coated ropes are engineered from electrical-grade fiberglass (E-Glass) textiles that are braided or knitted into diameters of no more than 2”. This flexible substrate is then entirely or partially coated with a silicone rubber compound to improve its thermomechanical (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
O-Rings Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic Rubber can custom compound materials to satisfy your specific requirements. (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc.