Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Aremco Products, Inc.
Description: Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development.
- Features: All Non-Metals, Metalloids (B, Si, Ge, etc.), Other, Oxides
- State of Matter: Powder
-
Supplier: Saint-Gobain Coating Solutions
Description: Saint-Gobain’s #340 & 341 are sintered & crushed blocky shaped powders that produce excellent wear & corrosion resistant coatings. The presence of silica & titania increases deposit efficiency & improves finish quality when compared to pure chromium oxide powders. These
- Applications: Abrasive / Erosive Wear Protection
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Accuris
Description: PHOSPHATE AND SILICA CONTAINING SCOURING POWDER COMPOUNDS
-
-
Supplier: Accuris
Description: STANDARD TEST METHODS FOR ESTIMATING AVERAGE PARTICLE SIZE OF ALUMINA AND SILICA POWDERS BY AIR PERMEABILITY
-
Supplier: Accuris
Description: Standard Test Methods for Estimating Average Particle Size of Alumina and Silica Powders by Air Permeability
-
Supplier: AGC Chemicals Americas, Inc.
Description: Fine Silica Products are resin additives that enhance the surface smoothness and dispersability of the media into which they are added. Their fine silica particles have a lower coefficient of friction than titanium dioxide and other popular fillers. On a molecular level, these
- Applications: Corrosion Protection
- Features: Other, Silica / Fused Silica
- Type: Powder / Aggregate (Grain / Grog)
- Material Type: Silica / Silicate Materials
-
Supplier: Accuris
Description: CORE WASH - SILICA FLOUR MODIFIED CARBON BASE (POWDER TYPE)
-
Supplier: ASTM International
Description: Standard Specification for Phosphate and Silica Containing Scouring Powder Compounds
-
Supplier: AGC Chemicals Americas, Inc.
Description: SOLESPHERE™ fine silica gels are spherical and highly pure. The pore structure, spherical shape and particle distribution of SOLESPHERE and are precisely defined. They are available in particle sizes from 3µm to 20µm and have surface areas ranging between 40-800 m2/g. SOLESPHERE silica
- Features: Other, Silica / Fused Silica
- Type: Powder / Aggregate (Grain / Grog)
- Material Type: Silica / Silicate Materials
-
Supplier: 3M Advanced Materials Division
Description: requirements – and create parts that fit the mold every time. 3M fused silica products are optimized for purity and consistency. Our revolutionary furnace design helps prevent raw silica sand from becoming contaminated during processing, resulting in a product that is 99.7% pure. 3M
- Shape / Form: Granular Fill / Bed Media
- Features: Silica / Fused Silica
- Material Type: Silica / Silicate Materials
- Applications: Thermal Insulation / Fire Proofing
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the average particle size in micrometres of alumina and silica powders using an air permeability method. The test method is intended to apply to the testing of alumina and silica powders in the particle size range from 0.2
-
Supplier: AGC Chemicals Americas, Inc.
Description: Fine Silica Products are resin additives that enhance the surface smoothness and dispersibility of the media into which they are added. Their fine silica particles have a lower coefficient of friction than titanium dioxide and other popular fillers. On a molecular level, these
- Features: Other
- Type of Filler: Powder / Granule
- Material: Silica / Quartz / Glass
-
Supplier: Robuster Quartz
Description: Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical
- Length: 2.362206 to 5.905515 inch
- Diameter: 1.1023628 to 5.905515 inch
- Max Use / Curie Temperature: 1,200 C
- Width / O.D.: 1.1023628 to 5.905515 inch
-
Supplier: Matexcel
Description: Application: Chromatographic filler, adsorption, catalysis and drug loading carrier. Product overview: Average diameter: ~200 nm (TEM+SEM) Purity :≥ 99.9wt% Specific surface area: ~970 m2/g Pore size: 2-6 nm
- Shape / Form: Powder / Aggregate (Grain / Grog)
- Material Type: Silica / Silicate Materials
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:A6846 SiO2 CAS#:7631-86-9 F.W.:60.09 NFPA#:2-0-0 Specific Gravity: 0.000 DOT:NR Descriptions: 0.03 micron powder Specification TEST Properties No properties.
- Material Type: Silica Gel / Silicon Dioxide
-
Supplier: AGC Chemicals Americas, Inc.
Description: Fine Silica Products are resin additives that enhance the surface smoothness and dispersibility of the media into which they are added. Their fine silica particles have a lower coefficient of friction than titanium dioxide and other popular fillers. On a molecular level, these
- Diameter: 0.002 to 0.20000000000000004 mm
- Features: Odorless
- Type of Filler: Powder / Granule
- Material: Silica / Quartz / Glass
-
Supplier: Saint-Gobain Innovative Materials
Description: Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical
- Particle Size: 15 to 45.00000000000001 µm
- Material Type: Ceramic, Chromia / Chromite
- Spray Technology: Flame Spray - Powder
-
Supplier: ASTM International
Description: 1.1 This specification covers scouring powder compounds for the cleaning of porcelain surfaces (vitreous types), painted surfaces, floors, marble and for general kitchen use.
-
Description: From a test portion all ethanol-soluble matter is removed by extraction with ethanol. The solution of the ethanol-insoluble residue is treated with hydrochloric acid and evaporated to dryness. The residue is dissolved in water and the operations are repeated twice. From the solution obtained after
-
Supplier: CSA Group
Description: From a test portion all ethanol-soluble matter is removed by extraction with ethanol. The solution of the ethanol-insoluble residue is treated with hydrochloric acid and evaporated to dryness. The residue is dissolved in water and the operations are repeated twice. From the solution obtained after
-
Supplier: Saint-Gobain Innovative Materials
Description: Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical
- Particle Size: 15 to 45.00000000000001 µm
- Material Type: Ceramic, Chromia / Chromite
- Spray Technology: Flame Spray - Powder
-
Supplier: Matexcel
Description: Application: Widely used as raw materials for bone implants and feed additives. Purity: >95% Particle Size: 0-150μm Chemical composition %: Ca2SiO4
- Features: Biocompatible / Bioceramics
- Shape / Form: Powder / Aggregate (Grain / Grog)
- Material Type: Silica / Silicate Materials
-
Supplier: Robuster Quartz
Description: Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical
- Diameter: 1.0629927 to 2.9921276 inch
- Width / O.D.: 1.0629927 to 2.9921276 inch
- Features: Biocompatible / Bioceramics, Other, Silica / Fused Silica
- Applications: Chemical / Materials Processing, Corrosion Protection, Thermal Insulation / Fire Proofing
-
Supplier: Saint-Gobain Innovative Materials
Description: Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical
- Particle Size: 45.00000000000001 to 125 µm
- Material Type: Ceramic, Zirconia
- Spray Technology: Flame Spray - Powder
-
Supplier: Hydrofarm, Inc.
Description: Not for sale in Oregon Silicon is a very important nutrient to plants and a vital element of epidermal cell walls. It strengthens plants so they can resist the ravishes of insects, drought, disease, heat and stresses. Dutch Master Gold Range SILICA substantially strengthens a plants ability
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hydrofarm, Inc.
Description: Not for sale in Oregon Silicon is a very important nutrient to plants and a vital element of epidermal cell walls. It strengthens plants so they can resist the ravishes of insects, drought, disease, heat and stresses. Dutch Master Gold Range SILICA substantially strengthens a plants ability
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Matexcel
Description: Application: Widely used in drug release carrier, bone defect filling materials and other fields. Purity: >98% Particle Size: 0-150μm Chemical composition %: Ca3SiO5
- Features: Biocompatible / Bioceramics
- Shape / Form: Powder / Aggregate (Grain / Grog)
- Material Type: Silica / Silicate Materials
-
Supplier: Matexcel
Description: Application: Widely used as raw materials for bone implants and feed additives. Purity: >98% Particle Size: 0-10μm Chemical composition %: CaSiO3
- Features: Biocompatible / Bioceramics
- Shape / Form: Powder / Aggregate (Grain / Grog)
- Material Type: Silica / Silicate Materials
-
Supplier: Durovac Industrial Vacuums
Description: The Lifetime LTS 85 portable industrial vacuum handles heavy fines and discharges silica powders directly into an engineering-controlled bagging system. Built for straightforward operation and available in all-world voltages, this OSHA-compliant vacuum combines easy handling with
- Ultimate Operating Vacuum: 544.1 torr
- Pumping Speed: 380 CFM
- Mounting: Cart / Portable
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: SAE International
Description: This specification covers silica gel dehydrating agent in the form of a granular powder in either plain or indicator grades.
-
Supplier: Durovac Industrial Vacuums
Description: Quiet, single-phase 120V/20A vacuum producer provides power and longevity. 8-inch bearing wheels and heavy duty 5-inch rear casters for industrial environments. Triple filtration assures trouble-free operation with fine powders. External filter shaker reduces silica exposure for OSHA
- Ultimate Operating Vacuum: -1,018 torr
- Pumping Speed: 320 CFM
- Mounting: Cart / Portable
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: Hydrofarm, Inc.
Description: Helps strengthen plant tissue helping plants flourish in adverse environmental conditions such as heat, drought, and frost. For use in container gardens or soilless hydrogardening applications.
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hydrofarm, Inc.
Description: Helps strengthen plant tissue helping plants flourish in adverse environmental conditions such as heat, drought, and frost. For use in container gardens or soilless hydrogardening applications.
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: SAE International
Description: This specification covers silica gel dehydrating agent in the form of a granular powder in either plain or indicator grades. Indicator grades shall be impregnated with cobalt chloride.
-
Supplier: Wacker Chemical Corp.
Description: Synthetic, hydrophilic, amorphous silica, produced via flame hydrolysis. Standard product for industrial applications.
- Applications: Adhesives / Sealants, Coatings / Paint
- Form & Features: Inorganic Chemical / Salt, Powder
- Features: Other
- Function: Rheology Modifier (Flow Agent), Thickener / Gelling Agent, Thixotropic Agent
Find Suppliers by Category Top
Featured Products Top
-
SOLESPHERE Silica as Excipients: Exceptional absorption capacity of ~150–400 mL/100g to protect active ingredients from moisture and UV exposure, and to enable powdering of liquids. High pore volume and surface (read more)
Browse Silica, Quartz, and Silicate Materials Datasheets for AGC Chemicals Americas, Inc. -
SOLESPHERE Fine Silica Particles Enhance 3D Printing Resins Used in Different Processes 3D printing has completely transformed our world with its countless applications. It’s not just about rapid (read more)
Browse Silica, Quartz, and Silicate Materials Datasheets for AGC Chemicals Americas, Inc. -
Fine powders like silica dust, concrete dust and cement can quickly overwhelm standard shop vacuums and create unnecessary downtime in demanding work environments. DuroVac Lifetime Series HEPA industrial vacuums are designed (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums -
moisture issues and preventing caking in the processing stage. Powdering liquids: SOLESPHERE silica has a remarkably high absorption capacity, enabling liquids to be easily encapsulated into powders. Oil absoption rates can reach 400 mL/100g. Enhance properties of active ingredients (read more)
Browse Silica, Quartz, and Silicate Materials Datasheets for AGC Chemicals Americas, Inc. -
powder and a small amount of silica powder, corundum grit, cutting kerosene, cleaning agent and citric acid. Therefore, the wastewater volume is large, the concentration of glass powder is high, and it is difficult to biodegrade. In addition, there are some additives and oils in the water, and the (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
seconds. This homogenizer mixer is capable of drawing in and wetting out powders such as CMC, titanium dioxide,guar and xanthan gum, polyetylene oxide, pregellatinized starch, carbomers, fumed silica, locust bean gum, Aspartame, flour, batter mix, cane sugar, and many more. The unique down mode flow (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
. SPECIFIC FEATURES FOR CEMENT INDUSTRY There are two ways to manufacture cement. The dry method is the most common and popular cement manufacturing method. Here, raw materials like chalk, limestone, silica sand, clay, and slate undergo several crushing stages until they are three inches or (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
common and popular cement manufacturing method. Here, raw materials like chalk, limestone, silica sand, clay, and slate undergo several crushing stages until they are three inches or less in diameter. Next, other ingredients like iron ore are mixed with the crushed rock, and the mixture is put in a (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp.
Conduct Research Top
-
Schenck Accurate Products for the Chemical Industry
Carbon black, titanium dioxide, metal powders, fly ash, and fumed silica are just a few examples of materials we've learned to handle well over the last 40 years.
-
High-Shear Mixing: Don't Fall Victim to Common Misconceptions
for applications that require immiscible fluids to be formulated into emulsions, or agglomerated powders to be dispersed into a liquid medium. Especially during the last decade, the emergence of new variations on the original rotor/stator mixer concept has extended the HSM's usefulness to more diverse
-
3D Scanners Take Volume Measurement to a New Level
challenging materials including flour and many foodstuffs and in the power and mining industries to measure materials such as fly ash, ores, alumina powder, carbon black, limestone, manganese, dolomite, bentonite, silica granules, talc powder and all types of sand, including frack or silica sand
More Information Top
-
Modelling with Transparent Soils
5 Geotechnical Properties of Transparent Silica Powders ............................45 .
-
Advanced Building Materials and Sustainable Architecture
In traditional concrete, fine mineral admixture, such as superfine slag powder, fly ash, silica powder and zeolite powder [1-4], plays an important role in improving the properties of concrete.
-
Preparation of super‐hydrophobic film with fluorinated‐copolymer
Abstract Organic superhydrophobic films were prepared by utilizing TA‐N fluoroalkylate (TAN) and methyl methacrylate (MMA) copolymer as water‐repellent materials and inorganic silica powder as surface roughness material has been developed.
-
Y 2 O 2 S:Eu Red Phosphor Powders Coated with Silica
The surface of the phosphor powders should be covered with a large amount of silica powder to create a strong adhesion of the phosphor powders to the glass plate.
-
Aerogels Handbook
2001) Evacuated insulation panels filled with pyrogenic silica powders À Properties and Applications, High Temperatures – High Pressures 33(2):151–156 18.
-
Measurement of the condensation temperature of nanosilica powder organically modified by a silane coupling agent and its effect evaluation
Compared with SSBR filled with silica powder , SSBR filled with silica powder modified by a silane coupling agent exhibited not only better filler‐dispersion and mechanical properties but also lower internal friction loss in a selected range of strains.
-
Recycling of epoxy resin compounds for moulding electronic components
The pulverized residue (moulding resin powder) showed good surface reactivity due to the functional groups contained (silanol, hydroxy and epoxy) and reacted with polar resins such as epoxy resin and phenol resin in a similar manner to silica powder .
-
http://dspace.mit.edu/bitstream/handle/1721.1/30248/60822242-MIT.pdf?sequence=2
Figure 2.6: XRD result ofthe silica powder bed with titanium(IV) bis(ammonium lactato .
-
Agricultural Biomass Based Potential Materials
Mesoporous Silica Powder for Dental Restoration Composites from Rice Husk: A Green Sol–Gel Synthesis.
-
A new surface modification method to improve the dispersity of nano-silica in organic solvents
The optimum modification method was that nano- silica powders were chemically modified by c-methacryloxypropyltrimethoxy silane anhydrous alcohol solution and c-methacrylox- ypropyltrimethoxy silane anhydrous alcohol solution was dropwise added at 3 mL/min.
Indicates content that may require registration and/or purchase.