-
Supplier: ODG (Origin Data Global)
Description: SMC 200V 3.0A Diodes Rectifier
- Features: Rectifier Diode
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Diodes Incorporated Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Product Status: Active Technology: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 5A
- VF: 0.52 volts
- VR: 50 volts
- IR: 0.3 mA
- Features: Schottky Barrier Diodes
-
Supplier: DigiKey
Description: Diode Standard 600V 500mA Surface Mount Sub SMA
- Tj: -55 to 150 C
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay General Semiconductor - Diodes Division Category: Discrete Semiconductor Products -Diodes Rectifiers- Single Diodes Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: Schottky Voltage - DC Reverse
- VR: 200 volts
- IR: 0.35 mA
- Features: Schottky Barrier Diodes
-
Supplier: Newark, An Avnet Company
Description: DIODES, RECTIFIERS - SINGLE; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:3µs; Forward Surge Current Ifsm Max:4A; RoHS Compliant: Yes
-
Supplier: Elite Semiconductor Products, Inc.
Description: Single Phase Diode
- Tj: 150 C
- IO: 35 amps
- IFSM: 400 to 420 amps
- Rectifier Configuration / Technology: Bridge
-
Supplier: Nexperia B.V.
Description: Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOD323 Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Line termination Voltage
- VF: 400 to 0.4 volts
- IF: 200 mA
- VR: 30 volts
- IR: 2,000 mA
-
Supplier: Utmel Electronic Limited
Description: Diode: Zener; 5W; 150V; Ammo Pack; DO201; single diode
- VF: 1.2 volts
- Tj: -65 to 200 C
- Features: Other, Zener Diodes
-
Supplier: BARTEC
Description: A freewheeling diode is used as a suppressor circuit. This module can be installed in series or in parallel to an electrical circuit as with a rail-mounted terminal. There are two connection terminals on either side to facilitate wiring to other MODEX modules or direct connection.
- Tj: -40 to 10 C
- Features: General Purpose (PN Junction Diodes)
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, SINGLE, 30V, SOT-23; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF SCHOTTKY DIODE, SINGLE, SOD-323; Diode Configuration:Single; Reverse Voltage:-; Forward Current:120mA; Forward Voltage:380mV; Diode Capacitance:5pF; Diode Case Style:SOD-323; No. of Pins:2 Pin; Product Range:1PS76SB Series RoHS Compliant: Yes
-
Description: Discrete Semiconductor Products - Diodes - Rectifiers - Single
- VF: 1.25 volts
- IR: 10 mA
- Package: DO-201
- Features: Other, Rectifier Diode
-
Schottky Diodes - Diode, Schottky, Single, 45V, Sod-523; Diode Configuration Diodes Inc. -- 07AH4751Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, SINGLE, 45V, SOD-523; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):100mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes
-
Description: Discrete Semiconductor Products - Diodes - Zener - Single
- Features: Zener Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: Discrete Semiconductor Products - Diodes - Zener - Single
- VF: 1.5 volts
- IR: 100 mA
- Tj: -55 to 150 C
- VZ: 16 volts
-
Supplier: Utmel Electronic Limited
Description: Diodes Zener Single
- Features: Zener Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: Discrete Semiconductor Products - Diodes - Rectifiers - Single
- VF: 1.25 volts
- IR: 5 mA
- Features: Other, Rectifier Diode
- Package: SOT23
-
Supplier: ODG (Origin Data Global)
Description: BZX84 SERIES - VOLTAGE REGULATOR
- Features: Linear Regulator
-
Supplier: Utmel Electronic Limited
Description: Diodes - Zener - Single Diode SOT-23 (TO-236AB) 250mW 24V Surface Mount
- VF: 0.9 volts
- Tj: -65 to 150 C
- PD: 250 milliwatts
- Pin Count: 3
-
Supplier: ROHM Semiconductor GmbH
Description: RLD63NPC5 is 630nm Low power single mode Laser Diode for Sensors and Barcode scanner, Leveling machine.
- Wavelength Range: 630 to 645 nm
- Operating Voltage: 2.2 volts
- Operating Current Range: 33 milliamps
- Beam Divergence: 558.5053606381857 millirad
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SINGLE, SMALL-SIGNAL SWITCHING, 100V, 100UA, SOT-23
-
Supplier: Toptica Photonics, Inc.
Description: coherence and ensures continuous single-frequency operation. TopMode and CHARM means nothing less than reliable 24/7 operation. 30 mW @ 633 nm free beam output Wavelength: 633 nm +/- 2 nm
- Wavelength Range: 633 nm
- Laser Power: 30 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 15 to 30 C
-
Supplier: ROHM Semiconductor GmbH
Description: BAS21HY is high reliability and low IR diodes for general rectification.
- VF: 1.25 volts
- IF: 200,000 mA
- VR: 200 volts
- Features: General Purpose (PN Junction Diodes), Other
-
Supplier: Littelfuse, Inc.
Description: between 1200V to 3600V and are available in single diode/single thyristor options.The range of easy mount module assemblies, which can be supplied either with the diodes ready mounted or as kits, allows for easy mounting of rectifier diodes to cooling fins using
-
Supplier: Galco Industrial Electronics
Description: BRIDGE RECT,600V,25A,1PH DIODE,RoHS,
-
Supplier: Toptica Photonics, Inc.
Description: coherence and ensures continuous single-frequency operation. TopMode and CHARM means nothing less than reliable 24/7 operation. Fixed-frequency operation Active coherence stabilization ("CHARM") included Mode-hop-free laser emission Compact and rugged design Specifications: 50 mW @ 405 nm
- Wavelength Range: 405 nm
- Laser Power: 50 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 15 to 30 C
-
Supplier: ROHM Semiconductor GmbH
Description: RLD63NPC5 is 635nm single mode Laser Diode for Sensor, Bar-code scanner, Leveling, Ranging.
- Wavelength Range: 630 to 645 nm
- Operating Voltage: 2.2 volts
- Operating Current Range: 33 milliamps
- Beam Divergence: 558.5053606381857 millirad
-
Supplier: World Star Tech
Description: Overview of WLD-60-640-PM-FC-APC Laser Diode Single-mode polarization-maintaining (PM) fiber-pigtailed laser diodes are offered by World Star Tech. Single-mode PM fiber-pigtailed laser diode is ideal for sensing, imaging, and industrial applications where excellent
- Wavelength Range: 639 nm
- Laser Power: 60 milliwatts
- Features: Fiber Pigtailed, Polarized Output
- Laser Type: Laser Diodes
-
Supplier: Galco Industrial Electronics
Description: BRIDGE RECTIFIER 10A 1000V 1-PH
-
Supplier: Galco Industrial Electronics
Description: Bridge Rectifier 40A 1000V 1-PH
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's 780nm high-speed laser diodes are widely used primarily as light sources for laser printers. They are also ideal for use as a general laser light source in sensor application.
- Wavelength Range: 775 to 800 nm
- Operating Voltage: 1.8 volts
- Operating Current Range: 33 milliamps
- Beam Divergence: 418.8790204786393 millirad
-
Supplier: Littelfuse, Inc.
Description: The Single Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V
- VF: 0.8 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1026753-UZ5115 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: * Package: Bulk Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-UZ5115
- Features: Other
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart PT with permanent fiber attachment is - like its successful “brother” iBeam smart - the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. The fiber coupled diode laser comes with TOPTICA’s ingenious COOLDC
- CDRH Classification: Class IIIb
- Laser Output: Continuous Wave, Pulsed
- Features: Fiber Pigtailed, Polarized Output
- Laser Type: Laser Diodes
-
Supplier: Allied Electronics, Inc.
Description: DIODE RECTIFIER BRIDGE SINGLE 50V 1.5A 4-PIN WOG BULK
Find Suppliers by Category Top
Featured Products Top
-
WLD-100-685 laser diode has Single Mode. WLD-100-685 is ideal for measurement applications applications demanding reliable operations with a long lifetime and stable output power. Features Good FFP Performance High Power High Efficiency 5.6 mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
OSRAM LASER DIODES World Star Tech offers a complete line of single mode laser diodes blue, green, and infrared OSRAM laser diodes. Osram blue laser diodes are available in single mode and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
. HL65014DG: A special single-mode red laser diode with 150 mW of power, ideal for use as a laser light source for optical instruments. USHIO LASER DIODES Ushio Laser Diodes are (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Laser Diodes World Star Tech maintains large inventory of Ushio laser diodes, ranging from 375 nm to 850 nm, at various power levels in both single-mode and multi-mode high-power configurations. Our Offerings Include: (read more)
Browse Diode Lasers Datasheets for World Star Tech -
- Communications - Test and Measurement Description: The MADZ-011002 Single junction, MADZ-011003 anti-parallel pair, MADZ-011004 reverse tee and MADZ-011005 unconnected anti-parallel pair are gallium arsenide flip-chip THz Schottky barrier diodes. These (read more)
Browse Schottky Diodes Datasheets for Richardson RFPD -
. OSRAM Laser Diodes World Star Tech offers a complete line of single mode laser diodes blue, green, and infrared OSRAM laser diodes. Osram blue laser diodes are available in single mode and multi-mode. Single mode (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL67001DG is an AlGaInP visible single mode red laser diode designed for high optical output power and stable operation, featuring a (read more)
Browse Diode Lasers Datasheets for World Star Tech
Conduct Research Top
-
Photovoltaic Effect in Single Carbon Nanotube-based Schottky Diodes
Photovoltaic effect in single carbon nanotube-based Schottky diodes
-
Laser Diode Principles (.pdf)
A number of questions and misconceptions surround the laser diode. Are all laser diode specifications identical? Do single-mode diodes always operate as single-mode? What effect does temperature change have on wavelength and optical power? The following explores these and other common diode
-
Paralleling TVS Diodes for Higher Power Capability
. This will be divided by 3 TVS diodes in parallel (1.5KE15). Since 150A is greater than the single device capacity, which is 71.7A, the 3 will each share 1/3 of the pulse or 50A. This will then mean the load will be protected, since the voltage across the load will only be 20V. If, however
-
Advantages of Semiconductor Laser Diodes Versus Helium Neon Gas Lasers
optical characteristics. While laser diodes must take advantage of external optics to yield a high quality output beam, HeNe output is well-collimated and does not require external optics. HeNe lasers also offer excellent coherence lengths (10cm to several meters), and most small tubes operate as single
-
IQ, Image Reject & Single Sideband Mixer Primer
The goal of this application note is to introduce IQ, single sideband (SSB), and image reject (IR) mixers in both theory and practice. We will discuss basic applications, the concepts behind them, and practical considerations in their selection and use. While we will focus on passive diode mixers
-
10kW Direct Diode Laser System with Homogized 55 x 20mm² Top-Hat Intensity Distribution
We report on a diode laser system with 11 kW output power at a single wavelength of 940 nm aiming for customer specific large area treatment. To the best of our knowledge this is the highest output power reported so far for a direct diode laser system. In addition to the high output power
-
Double Side Sintered IGBT + FRD, 650V 200A, in a STO247 Package for High Performance Automotive Applications
The reliability requirements for packaged, single die IGBTs and IGBT die + Diode die in a single package are becoming more severe, particularly in demanding applications. Fully sintered packages were subjected to a delta Tj of 110C and demonstrated no signs of failure, even after 350k cycles.
-
Expand+Proceedings of the National Academy of Scienceswww.pnas.orgPublished online before print January 26, 2009, doi: 10.1073/pnas.0811900106 PNAS February 3, 2009 vol. 106 no. 5 1342-1346
emitting diodes. The charging/discharging dynamics were investigated indirectly by a variety of single molecule electro-optical spectroscopic techniques, including an "image-capture" approach.
-
Introduction to Analog Electronics
Laboratories in New Jersey. This book also provides an introduction to the study of semiconductor devices such as PN-junction diodes, bipolar junction transistors (BJT), field-effect transistors (FET), and metal-oxide semiconductor field-effect transistors (MOSFET). Students will learn about performing
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
High-definition display uses white OLED, color filters Eastman Kodak Co. and Sanyo Electric Co. Ltd. have developed an organic light emitting diode (OLED) display that employs a white organic electroluminescent material and color filters that may be applied to large, high-definition displays. Sanyo
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Cal Berkeley dean predicts server-farm-on-a-chip Software configurable processors arranged in a sea-of processor configuration on silicon will soon enable designers to put a server farm worth of compute power on a single IC, said U.C. Berkeley's Dean of the College of Engineering Richard Newton
-
Dimming Power LEDs Using a SEPIC Converter and MCP1631 PIC Attach PWM Controller (.pdf)
Programmable Current Source Reference Design. A Microchip MCP1631 PWM controller and a low-cost PIC16F616 microcontroller are used to manage a SEPIC (Single Ended Primary Inductive Converter) powertrain. The SEPIC topology is then used to drive and dim Light Emitting Diodes (LEDs).
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
completed the sale of its optical storage business to Sunplus Technology, a Taiwan-based chip maker. DuPont forges 'Olight' brand for emerging OLEDs DuPont Displays launched a branding strategy for its OLEDs Thursday (April 3). Organic light emitting diodes will now be offered under the 'Olight' name
-
Rapid Microbiological Methods for a New Generation
by a conventional microarray, and over 1,500 nanoarray spots would occupy the area required for a single microarray spot. For example, BioForce Nanosciences? (Ames, Iowa) NanoArray prints biological and non-biological materials onto silicon chips (at right) and other surfaces with ultra-micro spot sizes ranging
-
Interfacing the MCP9800 I2C Digital Temperature Sensor to a PICmicro Microcontroller
The MCP9800 is a digital CMOS silicon temperature sensor that provides an accurate digital temperature measurement. Data is converted from an internal diode temperature-sensing element to a digital format that can be directly interfaced to a PICmicro microcontroller unit (MCU). The MCP9800 sensor
-
Wiring for Damper Actuators and Control Valves (.pdf)
these two different types of power supplies are connected to the same power transformer and the DC commons are connected together, a short circuit is created across one of the diodes in the full wave power supply, damaging the controller. Only use a single power transformer to power the controller