-
Supplier: Total Plastics, Inc.
Description: Available in a Wide Range of Standard Colors. Call TPI for Custom Colors. Super tough, durable KYDEX ® 100, a proprietary alloy sheet, brings new dimensions to thermoformers in: formability, rigidity, breakage resistance, chemical resistance and fire retardancy. Aircraft interiors Mass transit
- Overall Thickness: 0.028 to 0.25 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Littelfuse, Inc.
Description: The 59001 Reed Sensor is a miniature D shaped cylindrical reed sensor, 13.5mm x 5.0 mm x 4.6 mm (0.591" x 0.197" x 0.181") with a normally open contact. It is capable of switching up to 120 Vac/170 Vdc at 10 W. The 59001 Reed Sensor is available with a range of
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 170 volts
- Power Rating: 10 watts
-
Supplier: Total Plastics, Inc.
Description: White This product my Vycom offers an excellent balance of physical properties, chemical resistance, and fire safety. Fire Retardant- Meets the SEMI S93 specification and UL 94 V -0.
- Features: Flame Retardant (e.g. UL 94 Rated)
- Chemical System: Polypropylene (PP)
-
-
Supplier: Total Plastics, Inc.
Description: Clear Lexan™ Flame Retardant Sheet (9034V), UL-listed material for flammability, is a clear polycarbonate sheet that combines excellent formability and impact resistance.
- Form / Shape: Film / Sheet
- Features: Flame Retardant (e.g. UL 94 Rated), Thermoplastic, UL Approved
- Chemical System: Polycarbonate (PC)
-
Supplier: Redwood Plastics
Description: Redco™ Tivar® 88 with BurnGuard™ has flame retardant properties. When the source of the combustion is removed, TIVAR® 88 with BurnGuard™ self extinguishes and experiences no further impact. Redco™ Tivar® 88 with BurnGuard™ meets MSHA 1C-112/1 for underground mining and has a UL94 V-0
- Overall Thickness: 0.125 to 2 inch
- Overall Width / O.D.: 48 inch
- Overall Length: 120 inch
- Tensile Strength (Break): 3,000 psi
-
Supplier: UL Standards & Engagement
Description: the Outline of Investigation for Factory Automation Equipment, UL 2011. c) Cord-connected or permanently-connected stationary and light industrial tools which are covered under Standard for Stationary and Fixed Electric Tools, UL 987. d) Cord-connected transportable tools which are
-
Supplier: Nytef Group
Description: available. UNINOR PPO has an excellent V-0 UL-94 flame rating at thicknesses of 0.24" and over. For applications that require improved strength and stiffness, 30% glass fiber filled UNINOR Rg-30 is available. Nytef Plastics’ UNINOR PPO stock shapes machine easily and are
- Overall Thickness: 0.25 to 4 inch
- Overall Width / O.D.: 0.375 to 8 inch
- Tensile Strength (Break): 9,200 psi
- Tensile Modulus: 370 ksi
-
Supplier: Total Plastics, Inc.
Description: White Vycom’s proprietory formulation of flame retardant polypropylene is designed for wet process tools, furniture, and cabinetry construction. Economical option for flame retardant material
- Features: Flame Retardant (e.g. UL 94 Rated)
- Chemical System: Polypropylene (PP)
-
Supplier: Norplex-Micarta
Description: NP509 (NEMA G-9) consists of woven glass fabric combined with a melamine resin system. The product is a very hard and flame resistant machining grade with excellent electrical properties in low humidity conditions. It also offers high physical strength and excellent arc resistance, while meeting
- Use Temperature: 284 F
- Coeff. of Thermal Expansion (CTE): 8.333333333333334 to 10 µin/in-F
- Water Absorption: 0.6 %
- Tensile Strength (Break): 34,000 to 44,000 psi
-
Supplier: Terra Universal, Inc.
Description: Revolutionary Static-Dissipative PVC Plating renders acrylic-made products obsolete for any static- or particle-sensitive application Chemically embedded dissipative layers maintain a surface resistivity of about 107 ohms/square, even under real-world abuse Ideal for cleanroom use—effective static
- Overall Thickness: 0.118 to 0.394 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Tensile Strength (Break): 10,732.7261124326 psi
-
Supplier: Thermal Circuits, Inc.
Description: (428º F) Maximum 94V-0 Flammability Rated Thickness from 0.003 Formable, Flexible, or Rigid
- Maximum Operating (Sheath) Temperature: 428 F
- Strip Thickness: 0.003 inch
- Maximum Operating Temperature: 428 F
- Heater Type: Air Heater, Flexible Heater, Radiant Flat Panel Heater, Radiant Heater, Radiant Reflective Process Heater, Strip Heater
-
Supplier: MAST Technologies
Description: MAST Technologies’ Convoluted Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband reflection loss at microwave frequencies. Due to the shape of the cones on Convoluted Foam Absorbers, they exhibit high reflection loss and are intended to be
- Overall Thickness: 1.5 inch
- Overall Width: 24 inch
- Overall Length: 24 inch
- Overall Width / O.D.: 24 inch
-
Supplier: Zippertubing Co. (The)
Description: Viton is an extremely flexible Fluorinated Synthetic Rubber jacket material that has a soft rubber-like texture, outstanding fluid resistance and an operational temperature range from -29 to +200ºC. Viton is an extremely rugged material that meets the requirements of Mil-R83248C, Type II, Class 1.
- Overall Thickness: 0.016 inch
- Use Temperature: -20.2 to 392 F
- Dielectric Strength: 299.99999999999955 kV/in
- Material Type: EMI / RFI Shielding
-
Supplier: Zippertubing Co. (The)
Description: building Plenum rated areas. Standard FEP-10 comes with an extruded FEP Teflon Z-Track closure. It can be combined with other closure styles, although these may reduce the overall performance characteristics. It can be configured for round, flat and rectangular cable configurations and be
- Overall Thickness: 0.01 inch
- Use Temperature: -94 to 392 F
- Dielectric Strength: 1,799.9999999999995 kV/in
- Material Type: EMI / RFI Shielding
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Nano Texture PC its substrate is PC,signle side coated with UV glue,and then through the mold imprint production.。It features anti-glare, anti-dazzle, anti-scratch, antibacterial, anti-UV, wear resistance, flame retardant .
- Overall Thickness: 0.00393701 to 0.03149608 inch
- Form / Shape: Film / Sheet
- Features: Flame Retardant (e.g. UL 94 Rated), Thermoplastic
- Chemical System: Polycarbonate (PC)
-
Supplier: Norplex-Micarta
Description: MC511FR (NEMA FR-5) is a high strength medium weight glass epoxy composite that offers excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. It is similar to MC511AF but also has a UL 94 flamability rating of V-1. The product retains at
- Use Temperature: 338 to 356 F
- Water Absorption: 0.05 %
- Tensile Strength (Break): 32,000 to 41,000 psi
- Dielectric Strength: 200.00000000000003 kV/in
-
Supplier: Zippertubing Co. (The)
Description: round cable bundles only and is available with Zippertubing’s "R," "S" and “Z†type closure Tracks. The material is easily modified for breakouts and cable branches and is available in diameters from 3/8 to 4.0 inches. Allows routing, bundling and insulating in one simple operation.
- Overall Thickness: 0.02 inch
- Use Temperature: -4 to 194 F
- Dielectric Strength: 700.0000000000005 kV/in
- Form / Shape: Film / Sheet
-
Supplier: Techsil Limited
Description: Thermal Conductivity Low temperature, fast cure Easy to use Retains softness after cure to contribute to stress relief during thermal cycling Conforms to complex shapes of 3-dimentional interface designs Repairable Flame Retardant:UL94V-0 equivalent Technical Properties Uncured
- Industry: Electronics
- Features: Flame Retardant (e.g. UL 94 Rated), Gap Filling Compound, Grease / Paste, Thermal / Heat Conductive
- Chemical System: Silicone
-
Supplier: Zippertubing Co. (The)
Description: round cable bundles only and is available with Zippertubing’s "R," "S" and “Z†type closure Tracks. The material is easily modified for breakouts and cable branches and is available in diameters from 3/8 to 4.0 inches. Allows routing, bundling and insulating in one simple operation.
- Overall Thickness: 0.01 inch
- Use Temperature: -4 to 194 F
- Dielectric Strength: 700.0000000000005 kV/in
- Form / Shape: Film / Sheet
-
Supplier: AGC Chemicals Americas, Inc.
Description: Copolymers of tetrafluoroethylene and a perfluorinated vinyl ether, Fluon® PFA Resins can be used over a wide range of temperatures from extremely low to high (-200 °C to 260 °C) without losing excellent chemical, electrical, mechanical and surface properties. PFA resins retain many inherent
- Tensile Strength (Break): 5,655 psi
- Elongation: 410 %
- Use Temperature: -328 to 500 F
- Coeff. of Thermal Expansion (CTE): 72 µin/in-F
-
Supplier: Larson Electronics LLC
Description: Rechargeable Light with Lithium Ion Battery, now with 5 hours run time - Class 1, Division 2 rated for hazardous area use. Safety Approvals UL: Class I, Division 2, Groups A, B, C and D Class II, Division 2, Groups F and G - Operating Temp T1 CSA: Class I, Division 2, Groups A, B, C
-
Supplier: Norplex-Micarta
Description: These products consist of multiple plies of various papers impregnated with specialty epoxy resin systems and laminated under heat and pressure to produce a thermoset composite. Both papers and resins can be modified to change the finished properties of the final product, and once cured, they will
- Use Temperature: 284 F
- Water Absorption: 0.59 %
- Industry: Electronics
- Chemical System: Epoxy
-
Supplier: Norplex-Micarta
Description: NP101 (NEMA N-1) uses a modified phenolic resin on a woven nylon fabric substrate. The product offers good impact strength and excellent electrical properties under high humidity conditions. NP101 meets the requirements of MIL-I-24768/9, Type NPG. *The use temperature or temperature index is a
- Use Temperature: 221 F
- Water Absorption: 0.3 %
- Tensile Strength (Break): 8,000 psi
- Dielectric Strength: 500.00000000000006 to 649.9999999999998 kV/in
-
Supplier: Nortek, Inc.
Description: WALL TYPE 6 INCH DIA SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 0.7 AMPERE CURRENT RATING STEEL HOUSING MATERIAL 90 CFM AIR FLOW RATE 3.5 SONES SOUND LEVEL 8 INCH DIA GRILL SIZE POLYMERIC GRILL MATERIAL ROUND HOUSING SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH UTILITY
- Sones Rating: 3.5
- CFM: 90 CFM
-
Supplier: Port Plastics, Inc.
Description: a transparent, corrosion resistant CPVC sheet with a smooth polished surface on both sides. Boltaron® 4325 is suitable for thermoforming and meets FM Global Cleanroom Materials flammability test protocol (Class 4910).
- Form / Shape: Film / Sheet
- Features: Flame Retardant (e.g. UL 94 Rated), Other, Thermoplastic
- Chemical System: Polyvinyl Chloride (PVC)
-
Supplier: Laird Plastics, Inc.
Description: PEEK (Polyetheretherketone) is a unique engineering thermoplastic offering high temperature stability, toughness, rigidity, and creep resistance. Polyetheretherketone is often viewed as one of the engineering thermoplastics that tends to command a high price, however experienced users have come to
- Overall Width / O.D.: 0.5 inch
- Overall Length: 60 inch
- Use Temperature: 482 F
- Features: Flame Retardant (e.g. UL 94 Rated), Other
-
Supplier: Interstate Plastics, Inc.
Description: Pps is a relatively new high performance mechanical plastic. Its niche is the semiconductor field and its superior performance and comparatively low cost represents a value for today's plastic customer. Pps can operate at high temperatures, with low outgassing, and great dimensional stability.
- Overall Width / O.D.: 0.25 to 2 inch
- Material Type: Electrically Conductive
- Features: Flame Retardant (e.g. UL 94 Rated)
- Industry: General Industrial
-
Supplier: Victrex PLC
Description: Victrex, the world’s leading manufacturer of VICTREX PEEK polymer, offers excellent, high-performance thermoplastics that allow engineers and designers to reach new levels of systems cost savings, differentiation, and quality. The polymer’s design and processing flexibility make it a great choice
- Tensile Strength (Break): 100 to 110 psi
- Tensile Modulus: 3.7 ksi
- Elongation: 15 to 45 %
- Use Temperature: 350 to 365 F
-
Supplier: AGC Chemicals Americas, Inc.
Description: Made of ETFE, this high-performance fluoropolymer film possesses exceptional weatherability, thermal stability, transparency and anti-fouling properties, making it ideal for a wide range of applications in industries as diverse as electronics, aerospace, solar cells, semiconductors, interior design
- Overall Thickness: 0.0004724412 to 0.009842525 inch
- Overall Width / O.D.: 47.24412 to 62.99216 inch
- Overall Length: 1,968.505 to 39,370.1 inch
- Tensile Strength (Break): 5,656.436734930683 psi
-
Supplier: MCA - Advanced Materials Division
Description: Duratron® U2300 PEI is a flame resistant Polyetherimide that is 30% glass-reinforced, allowing this grade to exhibit the highest rigidity, strength, dimensional stability, and heat resistance of all Duratron® PEI shapes. Possessing the lowest Coefficient of Linear Thermal Expansion, and
- Overall Thickness: 0.375 to 3 inch
- Overall Width / O.D.: 24 to 48 inch
- Overall Length: 24 to 48 inch
- Tensile Strength (Break): 17,000 psi
-
Supplier: TE Connectivity
Description: With Approved Standards Products : CSA 1195944, UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : With PCB Mount
- Voltage Rating: 30 volts
- Current Rating: 11.5 amps
- Insulation Resistance: 2 Mohms
- Dielectric Withstanding Voltage: 0.5 kilovolts
-
Description: Flame retardant Suitable for indoor environment High chemical resistance Good processability Permanent heat resistance Typical Applications Chemical installations Food production Laboratory materials Biopharmaceutical Cleanroom materials Industrial parts
- Tensile Strength (Break): 3,190.81046585833 psi
- Tensile Modulus: 143.29639728491102 ksi
- Elongation: 10 %
- Water Absorption: 0.1 %
-
Supplier: Allied Electronics, Inc.
Description: in plastic and metal. 24 VAC/VDC and 120 VAC Transformer-Type CE Approved, UL and CSA Approved IP65 Rated Industrial Devices Two-Piece Snap-Together Construction No Tools Required Installation N.C. Contacts Approved for Use in Safety Circuits
-
Pilot Lights and Indicator Lights - Switch,PILOT LIGHT,ROUND FLUSH, 120 V AC/DC LED, RED -- 70180038Supplier: Allied Electronics, Inc.
Description: metal. CE Approved, UL and CSA Approved IP65 Rated Industrial Devices Two-Piece Snap-Together Construction No Tools Required Installation N.C. Contacts Approved for Use in Safety Circuits
Find Suppliers by Category Top
Featured Products Top
-
open flames. The nonflammable feature makes it the ideal choice for equipment that runs at a high voltage. When the devices have constant exposure to extreme temperatures, 94 V-0 circuit boards are handy. The number 94 indicates that it is UL-certified. Hence, it can withstand a maximum (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for FX PCB Co., Ltd. -
The most demanding applications are best served by JETSEAL’s V-Seals which combine the advantages of compactness, lowest leakage rates, high pressure capability, and high springback. The V-Seal is one of JETSEAL’s most effective metallic seals. We are able to engineer the (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
-fuse indication (neon-lamp style) available on select configurations for faster troubleshooting Zinc-plated steel and UL94 V-0 rated thermoplastic construction (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
accessories. The two enclosures are molded from UV-stable plastics: ASA (UL 94 HB) for technoPLUS, and a robust ASA+PC (UL 94 V-0) blend for technoDISC. The standard color for each enclosure is light gray (similar to RAL 7035) with anthracite (RAL 7016) covers to hide the screws (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
-locking Flammability Rating: UL 94 V0 Interrupt capacity to meet SAE J553, ABYC-E11 Egis Mobile 4704 high voltage rating of 48VDC easily supports 12 and 24VDC applications while offering advanced protection for 36 and 48 (read more)
Browse Circuit Breakers Datasheets for Waytek, Inc. -
SILFLEX FBP cable is specifically designed to meet all UL and FDA requirements for cabling used in food and beverage facilities. The patent-pending food-safe design of these cables has been evaluated by third-party tester Ecolab for resistance to commonly used cleaning agents and a reduction of (read more)
Browse Control and Instrumentation Cables Datasheets for Automationdirect.com -
Dataforth MAQ®20 Modules Receive UL Certificate of Compliance for Use in Hazardous Locations Dataforth Corporation’s MAQ®20 Data Acquisition System has received the UL Certificate of (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
rated to IP67 and IP6K9K, UL 1977/4128/TUV 2PfG2740. For more information about the SurLok Plus™ Series visit Amphenol (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
printed wiring boards. The most common UL 94 ratings for PCB base materials include: UL 94V-0: Self-extinguishing within 10 seconds, no flaming drips. UL 94V-1: Self-extinguishing within 30 seconds, no flaming drips (read more)
Browse Electrical and Electromechanical Assembly Services Datasheets for Summit Interconnect -
printed wiring boards. The most common UL 94 ratings for PCB base materials include: UL 94V-0: Self-extinguishing within 10 seconds, no flaming drips. UL 94V-1: Self-extinguishing within 30 seconds, no flaming drips (read more)
Browse Prototyping Services Datasheets for Summit Interconnect
More Information Top
-
http://www-us-east.intel.com/design/pentiumiii/designgd/24965902.pdf
Design, including materials, should be consistent with the manufacture of units that meet the standards of UL flammability specifications per 94V - 0 . 5 Icc Slew Rate Specifications Actual slew rate values and wave- shapes may vary slightly depending on the type and size of …
-
TE Connectivity - 87220-8 - Rectangular/PCB Connectors - Connectors - Allied Electronics
Standard Header Type, Square Contact Shape , Phosphor Bronze Contact Material, Thermoplastic Housing Housing : Black thermoplastic, 94V - 0 rated . CSA, UL .
-
TE Connectivity - 87220-3 - Rectangular/PCB Connectors - Connectors - Allied Electronics
Standard Header Type, PC Board Mounting Type, Square Contact Shape , Phosphor Bronze Contact Material Housing : Black thermoplastic, 94V - 0 rated . CSA, UL .
-
http://www.mouser.com/catalog/catalogUSD/645/2582.pdf
in two rows on .050" spacing within a polarized "D"- shaped housing for rugged mechanical protection. Housings are made of high-temperature, UL 94V - 0 thermoplastic. Specifications: • Current Rating : 1.0A at 20° maximum temperature rise • Voltage: 30V AC max.
-
MH&W Introduces Thermal Gap Filler To Cool And Protect Hot PCB Components
86/200 is UL rated 94V - 0 and has a TML (total mass loss) under 0.40%. 86/200 thermal gap filler parts are available in standard and custom die-cut shapes and in sheet …
-
Soft Thermal Gap Filler Cools And Protects Hot PCB Components
86/200 is UL rated 94V - 0 and has a TML (total mass loss) under 0.40%. 86/200 thermal gap filler parts are available in standard and custom die-cut shapes and in sheet …
-
Advanced Materials in Electrical Engineering
… Electrical, and Mechanical Properties NOMEX aramid pressboard is inherently flame resistant and is rated for continuous use … * UL 94V - 0 flammability classification * UL Recognized under file E-34739 * Substitutable for NOMEX aramid paper in Du Pont's UL Usted insulation systems for motors and transformers. … 93, and thinner thicknesses of E-94 can be formed into three-dimensional shapes for the creative …
-
Aryl phosphate ester fire‐retardant additive for low‐smoke vinyl applications
a triaryl phosphate (Phosflex 31L) scored very high in these flammability tests ( UL - 94V - 0 & LOI rating of 37.5%, O2). The cone decomposes the specimen through ra- diant heat (cone- shaped mantel) and ignition of the combustible …
-
TE Connectivity - 640457-4 - Rectangular/PCB Connectors - Connectors - Allied Electronics
Contact Shape Current, Rating UL 94V - 0 .
-
TE Connectivity - 640457-7 - Rectangular/PCB Connectors - Connectors - Allied Electronics
Contact Shape Current, Rating UL 94V - 0 .
Indicates content that may require registration and/or purchase.