Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Measurement Computing
Description: High-accuracy, battery-powered four-channel thermocouple data logger; includes mini-USB cable, Command™ strip, double-sided tape, hook and loop strap, and two AAA 1.5 V alkaline batteries. KEY HIGHLIGHTS The USB-5100 Series stand-alone, multi-channel data loggers
- Analog Input Channels: 4 #
- RAM / On-board Memory: 4 MB
- Operating Temperature: -4 to 158 F
- Features: Application Software Included
-
Supplier: Marposs Corp
Description: for Windows® operating systems: enables users to transfer the data to any software application, even with a minimum of programming knowledge. Easy Acquisition TM data acquisition package, including SPC for Excel®: in addition to importing data, programming measurements,
- Features: Data Acquisition Instrument / System
- Host Connection: USB
-
Supplier: Measurement Computing
Description: USB-based DAQ device with 8 SE/4 DIFF 16-bit analog inputs, 100 kS/s sample rate, two 16-bit analog outputs, and 8 digital I/O (includes USB cable). KEY HIGHLIGHTS The USB-230 Series of USB data acquisition (DAQ) devices provide improved cost/performance
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Resolution: 16 bits
- Operating Temperature: 32 to 113 F
-
-
Supplier: Laurel Electronics LLC
Description: Laurel's XLog Datalogging Software. USB connection: The USB port of a PC can be connected to a single meter with a USB interface board. The USB standard specifies a maximum cable length of 5 meters. Up to 31 actual instruments plus 33 virtual instruments can
-
Supplier: Cole-Parmer
Description: • Monitor critical machinery in real time with a PC • Compact size fits into tight spaces • Password protection prevents tampering • Fixed 150 mA set point works for most equipment Program reading rate and start time using the USB interface cable and software (required for
- Data Acquisition: Datalogger / Recorder
-
Supplier: CAS DataLoggers
Description: stored data by plugging the data logger into a PC’s USB port and running the purpose designed software under Windows XP, Vista or 7. Data can then be graphed, printed and exported to other applications. The logger features an LCD and push-button which allows the
- Sensed Temperature Range: -40 to 257 F
- # of Inputs / Channels: 1 #
- Celsius / Centigrade Scale Divisions: 0.5 deg C
- Features: Battery Powered, Datalogger, Detachable Probe(s)
-
Supplier: Glenair, Inc.
Description: Integrated Soldier Power / Data Hubs are Personal Area Network (PAN) hub and interconnect systems providing network data access, peripheral connectivity and smart battery power management for dismounted soldier C4ISR electronics in Digitally Aided Close Air Support (DACAS) missions,
- Number of Ports: 9 #
- Form Factor: Desktop / Standalone
- Network Equipment: Hub
- Features: Ruggedized
-
Supplier: VAST STOCK CO., LIMITED
Description: Data Conversion IC Development Tools USB-2405 + GM Lite software + 603C01 Accelerometer + Cable + Magnetic Mount
-
Supplier: Tripp Lite by Eaton
Description: The U052-06N-WH Micro USB to USB OTG Host Adapter Cable is ideal for expanding the capabilities of your On-the-Go (OTG) smartphone or tablet by connecting it to a variety of USB peripherals. By adding removable storage via thumb drive or connecting a USB keyboard
- Cable Length: 0.5 ft
- Operating Temperature: -10 to 60.0000000000001 C
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly
-
Supplier: Tripp Lite by Eaton
Description: The U052-06N-RA Micro USB to USB OTG Host Adapter Cable is ideal for expanding the capabilities of your On-the-Go (OTG) smartphone or tablet by connecting it to a variety of USB peripherals. By adding removable storage via thumb drive or connecting a USB keyboard
- Cable Length: 0.5 ft
- Operating Temperature: -10 to 60.0000000000001 C
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly
-
Supplier: Tripp Lite by Eaton
Description: bus-powered signal booster ensures peak USB 2.0 signal quality. Backward compatible with previous USB generations, this active USB extension cable supports data transfer rates up to 480 Mbps. The U026-025 works with all computers, devices and cables with
- Cable Length: 25 ft
- Operating Temperature: -1.99999999999999 to 52.0000000000001 C
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, USB 2.0
-
Supplier: L-com, Inc.
Description: The USB-488 is a USB to GPIB Controller Module that converts any PC with a USB interface into a full-function, IEEE 488.2 Bus Controller. The unit performs all of the basic IEEE-488.1 functions such as talker, listener and system controller. Its IEEE-488.2 controller routines
- Features: Other
-
Supplier: Quiktron, Inc.
Description: The High-Speed USB file transfer cable is the premier file and data sharing solution for PC and Mac users. The Go! Suite utility software is embedded on the High-Speed USB transfer cable and will automatically load onto your system. Transfer e-mails, music,
- Cable Length: 6 ft
- Features: Cable Assembly
- Product Type: Serial / RS-232/422/485, USB
- Connector Type: USB Type A
-
Supplier: Transcat, Inc.
Description: Battery Life (Avg): 1-year Memory: EEPROM Response Time: 10 minutes to 63% full scale Download Time: 30-seconds, typical with logger full Calibration: Standard Dickson Certificate of Calibration Software Required: A016 or A026 DicksonWare™ Software Minimum Version Required: 15.5.0
- Data Acquisition: Datalogger / Recorder
-
Supplier: Allied Electronics, Inc.
Description: software Easy to use software The easy to use PicoLog data acquisition software is supplied with the HumidiProbe - this powerful, yet flexible, data acquisition software allows you to collect, manipulate, analyse, and display and export data.
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DAQ-54, OMB-DAQ-55 and OMB-DAQ-56 Personal Daqs are full-featured data acquisition products that utilize the Universal Serial Bus (USB), which is built into almost every new PC. Designed for high accuracy and resolution, the 22-bit OMB-DAQ-54/55/56 data acquisition
- Analog Input Channels: 20 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 0.066 kHz
- Resolution: 22 bits
-
Supplier: SFCable.com
Description: The High-Speed USB File Transfer Adapter is the premier file and data sharing solution for MAC users. The Go! Suite utility software is already embedded on the High-Speed USB File Transfer Adapter and will automatically load onto your system. Transfer e-mail, music,
- Features: Cable Assembly
- Application: Computer Cable
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: SFCable.com
Description: The High-Speed USB File Transfer Adapter is the premier file and data sharing solution for PC users. The EasySuite utility software is already embedded on the High-Speed USB File Transfer Adapter and will automatically load onto your system. Transfer email, music, photos,
- Features: Cable Assembly
- Application: Computer Cable
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: Sealevel Systems, Inc.
Description: the enclosure indicate power, serial data activity, and electrical interface. The 2823 integrates Sealevel’s SeaLATCH USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: power, serial data activity, and electrical interface. The adapter integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a locking type B connector, the metal
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: enclosure indicate power, serial data activity, and electrical interface. The adapter integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a locking type B connector,
- Data Rate: 921.6 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Cole-Parmer
Description: • Performs GPP calculations • USB 2.0 interface for easy data download to a PC • Software calculates dew point, model HT08 calculates and displays absolute humidity in units of grains per pound (GPP) or g/kg This compact data logger can be deployed on a job site or
- Data Acquisition: Datalogger / Recorder
-
Supplier: Sealevel Systems, Inc.
Description: Sealevel SeaCOM USB software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. After installing the software, simply plug the 2423 into an available USB port and the serial ports are recognized as standard COM ports by
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Transcat, Inc.
Description: audible Timed measurement duration checks Fuse protection with display indication of defective fuse condition Stores up to 80,000 measurements Optically-isolated USB communication for transfer onto PC and and report generation with the included DataView® software Each Unit Includes One
-
Supplier: Transcat, Inc.
Description: and report generation with the included DataView® software Each Unit Includes One red, blue and black 9ft 15kV integral lead (blue) One red, blue and black alligator clip (1000V CAT IV) One red and blue test probe (1000V CAT IV) Optical USB cable US 115V power cord Small classic
-
Supplier: Tripp Lite by Eaton
Description: The Tripp Lite U042-030 USB 2.0 Hi-Speed A/B Active Repeater Cable (M/M) allows you to connect a USB-B device to a computer up to 30 feet away with no danger of signal loss or decrease in performance. Connect the USB-A plug to a USB port on your computer or hub and
- Cable Length: 30 ft
- Operating Temperature: -1.99999999999999 to 52.0000000000001 C
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, USB 2.0
-
Supplier: Cole-Parmer
Description: LCD shows current, power, energy, and cost information • Direct-to-USB interface for quick and easy downloading via supplied cable • 4 mm banana plug inputs (19 mm spacing) The EL-USB-ACT stand-alone data logger measures and stores up to 127,232 AC and DC current readings
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: RS Components, Ltd.
Description: Data Acquisition Software and USB Cable
-
Supplier: Vaisala
Description: detached from the process and connected to a PC with an USB cable for set-up and field calibration. Vaisala Insight utility software makes changing the settings and calibrating the device easy with intuitive graphical user interface; just launch the software and connect
-
Supplier: Brainboxes Limited
Description: Tough ultra small USB-C to serial adapter suitable for any environment. The closest you can get to an integrated RS422/485 serial COM port. High retention USB connector for an unbreakable connection, comes with 1m USB-B to USB-C cable . Have confidence, this
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 80 C
- Connector: DB9
-
Supplier: EdgeRunner
Description: between computers - Software KM switch: No new cables required or port compatibility issues Product Features Supports the full range of monitor resolutions Works with all connections (VGA, SVGA, HDMI, DVI, DisplayPort, USB, PS2) Compatible with multiple monitor extended desktops
-
Supplier: Keller America, Inc.
Description: Interface converter with Binder socket 712/2-pin: • Visual status and configuration display (LED) • galvanic isolation • Total length: 1,75 m • Software CD and USB connection cable included in the scope of delivery
- Features: Indicators, Other, Serial Data Converter
- Network / Bus: USB
-
Supplier: RainWise, Inc.
Description: files for use with Microsoft Excel or any other application that supports CSV files. The WindLog ships with a 15 foot USB cable. This is the maximum standard USB cable length. A USB extender is available that will allow you to extend this cable to 100 feet
- Data Storage: 1 MB
- Features: Application Software Included
- Data Acquisition: Datalogger / Recorder
- Application: Environmental
-
Supplier: Kipp & Zonen, Inc.
Description: switched off or the batteries are changed. METEON is delivered in a tough carrying case together with: 2 x AA alkaline batteries Software on a CD-ROM USB interface cable The carrying case has space inside for a radiometer (except for the NR Lite2) with 10m of cable, to
- Analog Input Channels: 1 #
- Resolution: 16 bits
- Accuracy: 0.1 % FS
- Operating Temperature: 14 to 104 F
-
Supplier: Keller America, Inc.
Description: Interface converter with Fischer-plug/5-pin: • Supply via USB for one connected final consumer (U-Out = 11,8 VDC / I-Outmax = 40 mA) • Visual status and configuration display (LED) • galvanic isolation • Total length: 1,7 m • Software CD and USB connection cable included
- Features: Indicators
- Serial Protocol: RS485
- Device Type: Serial Data Converter
- Network / Bus: USB
Find Suppliers by Category Top
Featured Products Top
-
USB Data Acquisition System EASY BOX™ EasyBox is the Marposs data acquisition system that is designed to provide simple and economic management of inductive and incremental transducers, air (read more)
Browse Data Acquisition Datasheets for Marposs Corp -
The MESUR® software series expands the functionality of Mark-10 force and torque gauges, indicators, testers, and test stands. MESUR® Lite is a basic data acquisition program included free with all Mark-10 products, while MESUR®gauge is a more advanced software (read more)
Browse Force and Load Sensors Datasheets for Mark-10 Corporation -
Medical imaging systems demand reliable high-speed data transmission while maintaining maximum flexibility and excellent handling characteristics. SAB Bröckskes has developed its USB 3.0 M cable specifically for medical technology applications where precise (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
data, leaving more processing power for analysis and inspection applications while helping to meet latency and throughput requirements for real-time applications. The eBUS Universal Pro driver is easily integrated into third-party processing software to bring performance advantages to end (read more)
Browse Image Analysis Software Datasheets for Pleora Technologies Inc. -
The DataMATES USB aircraft cable line includes solutions with tape-wrapped jackets for systems requiring lightweight, flexible, high temperature and laser markable solutions. PIC offers aircraft cable assembly services for its USB cables and connectors to (read more)
Browse USB Cables Datasheets for PIC Wire & Cable -
connector pin damage in aerospace applications. Locking Screws Solution for resilient performance under vibration. Power, Video & Data Cable assembly handles power, video and data all-in-one to reduce cable runs. Up to 60W (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable -
Qualtek's USB 3.2 SuperSpeed+ cables Qualtek's USB 3.2 SuperSpeed+ cables charge USB-C devices while syncing and transferring data quickly and safely. Follow us (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
The Orbit® GCS is a suite of software that provides Measurement and Gauging functionality with Solartron’s Orbit® Gauging Probes and the (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
The connector features a Tri start thread coupling mechanism that ensures resistance to shocks, vibration, and cable traction. It also provides a high level of sealing protection against external fluids and dust exposure, up to IP68. The USB3CFTV connector is an ideal solution for (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions -
, ethernet cable, video cable, 24 AWG data bus cable, high-frequency cable, composite av cable and application-specific cables, including IFE, RF, TCAS and USB cables. PIC's High-Temperature Wire & Cable are designed for low loss transmission and to (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable
Conduct Research Top
-
Smart Computing Article - Basic Troubleshooting- Cable Modems
or the cable provider might be broadcasting data across the network. Most of the time, this is innocent background noise, but make sure that you haven t been infected by a virus by keeping your antivirus software up-to-date. (Ironically, antivirus programs are also applications that will sometimes take part
More Information Top
-
targus usb data transfer cable software crashing - MacRumors Forums
targus usb data transfer cable software crashing .
-
A55 unlock through USB data cable - GSM-Forum
Similar Threads thread Thread Starter Forum Replies Last Post T68 / T68i usb data cable with software not for unlocking cameraman Wanted Products 5 06-25-2005 21:43 can a usb data cable unlock LG 3G, or need special cable ashvin …
-
bluetooth car adapter - offers from bluetooth car adapter manufacturers, suppliers, exporters & wholesalers
adapter, USB data cable , software and security lacing.
-
I need Classic 201 cable with software to unlock - GSM-Forum
7 11-04-2005 09:38 T68 / T68i usb data cable with software not for unlocking cameraman Wanted Products 5 06-25-2005 21:43 Exist the software to unlock lg with (R)?
-
mining charger - offers from mining charger manufacturers, suppliers, exporters & wholesalers
charger/power adapter, USB data cable , software and security lacing.
-
Motorola unlocking software - GSM-Forum
i have a Motorola a835 and also have usb data cable . what software do i need to unlock this phone or can someone plz send it to me plx.thnx john .
-
Multi-Parameter Meters - Water Testing Equipment and Meters - Grainger Industrial Supply
… Ammonium and Nitrate, 0 to 200 mg/L, Second Ion Specific Electrode Chloride 0 to 1000 mg/L, Temp -5 to 70 C, Memory 5000 Data Sets, Barometric Pressure 400 to 999.9 mmHg, Includes Data Manager Software , USB Cable , Pro Comm II Communications …
-
Cole Parmer Thermohygrometer with Alarm RS 232 10 to 95 RH 0 to 199F from Cole-Parmer
Digi-Sense Data Acquisition Software with USB Cable ; Cable 2 .
-
Cole Parmer Fast Response Thermohygrometer 5 to 95 RH 40 to 220F from Cole-Parmer
Digi-Sense Data Acquisition Software with USB Cable ; Cable 3 .
-
Products :: NASA Tech Briefs
The system consists of a USB triaxial DC response accelerometer; 15-foot, 4- pin to USB cable assembly; data acquisition software ; and Windows-compatible post-processor software.
Indicates content that may require registration and/or purchase.