-
Supplier: Laserglow Technologies
Description: The LRD-0375 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 375 nm and output power levels of 10 mW to 150 mW with a high level of long-term output power stability and long operating lifetime at an aggressively competitive
- Wavelength Range: 375 nm
- Laser Power: 5 to 150 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1 millirad
-
Supplier: Laserglow Technologies
Description: The LLD-0375 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 10 mW to 150 mW. These 375 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an
- Wavelength Range: 375 nm
- Laser Power: 5 to 150 milliwatts
- Operating Temperature Range: 10 to 45 C
- Beam Divergence: 1 millirad
-
Supplier: Laserglow Technologies
Description: The LRS-0355 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring up to 20 mW of 355 nm UV laser light with a long operating lifetime at an aggressively competitive cost. These lasers are commonly used for fluorescence excitation
- Wavelength Range: 355 nm
- Laser Power: 1 to 20 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
-
Supplier: Laserglow Technologies
Description: The LRS-0261 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring up to 3 mW of 261 nm UV laser light with a long operating lifetime at an aggressively competitive cost. These lasers are commonly used for fluorescence excitation and
- Wavelength Range: 261 nm
- Laser Power: 1 to 3 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 2.000000000000007 millirad
-
Supplier: Lumentum Operations, LLC
Description: Lumentum Q-Series® lasers lead the market for high-power Q-switched diode-pumped UV and green lasers used for a wide variety of high-precision, micromachining applications. Whether for high-pulse-energy processing of materials such as ceramics, high-repetition-rate
- Wavelength Range: 355 nm
- Laser Power: 2,900 to 11,000 milliwatts
- Beam Area: 0.26 mm²
- Beam Divergence: 1.7999999999999976 to 2.000000000000007 millirad
-
Description: High stability CW, 405nm diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment, collimation,
- Wavelength Range: 405 nm
- Laser Power: 1 to 500 milliwatts
- Operating Voltage: 85 volts
- Operating Temperature Range: 10 to 35 C
-
Supplier: Lumentum Operations, LLC
Description: The Lumentum Xcyte series lasers offer the advantages of diode-pumped solid-state lasers in quasi-CW 355nm air-cooled format. The Xcyte series lasers provide near diffraction-limited beam profile, excellent stability, long lifetime and low amplitude noise in a compact,
- Wavelength Range: 355 nm
- Laser Power: 20 to 150 milliwatts
- Beam Area: 0.9 mm²
- Operating Voltage: 100 to 240 volts
-
Supplier: Newport MKS
Description: The Velocity™ TLB-6704 Widely Tunable Laser features a 635-638 nm tuning range and 8 mW of free space output power at 638 nm. It offers up to 5 nm/s tuning speed. The TLB-6700 series is a complete redesign of our well established Velocity laser series. The world’s most advanced tunable
-
Supplier: Newport MKS
Description: The Vortex™ Plus TLB-6811 Finely Tunable Laser is available for 725-741 nm wavelengths and offers 20 mW of power at 737 nm and a mode-hop-free tuning range >100 GHz. The Vortex Plus is the latest addition to our precision tunable lasers providing higher power than ever, combined with
-
Supplier: Newport MKS
Description: The Vortex™ Plus TLB-6821 Finely Tunable Laser is available for 1030-1085 nm wavelengths and offers 70 mW of power at 1064 nm and a mode-hop-free tuning range >60 GHz. The Vortex Plus is the latest addition to our precision tunable lasers providing higher power than ever, combined with
-
Supplier: Newport MKS
Description: The Vortex™ Plus TLB-6818 Finely Tunable Laser is available for 890-940 nm wavelengths and offers 30 mW of power at 895 nm and a mode-hop-free tuning range >90 GHz. The Vortex Plus is the latest addition to our precision tunable lasers providing higher power than ever, combined with
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components has a variety of laser diode modules for scientific applications including Fluorescence, Particle Measurement, Holographic, Flow Cytometry, Confocal Microscope, UV Curing and Raman Spectroscopy. For precise applications the wavelength stabilized
- Wavelength Range: 520 to 650 nm
- Laser Power: 2 to 5 milliwatts
- Laser Wavelength: Green
- Laser Type: Laser Diode Modules
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components has a variety of laser diode modules for scientific applications including Fluorescence, Particle Measurement, Holographic, Flow Cytometry, Confocal Microscope, UV Curing and Raman Spectroscopy. For precise applications the wavelength stabilized
- Wavelength Range: 532 to 1,064 nm
- Laser Power: 0.0005 to 500 milliwatts
- Laser Wavelength: Green, Infrared
- Laser Type: Laser Diode Modules
-
Description: there are abundant choices, including laser line mirrors for HeCd lasers, Ar+ lasers, Nd:YAG lasers, HeNe lasers, laser diodes, Yb:KGW/KYW lasers, etc. Low Group Delay Dispersion (GDD) Mirrors for ultra-fast lasers are also available.
- Diameter/Width: 12.700000000000001 mm
- Thickness: 3 mm
- Surface Flatness: λ/10
- Features: 0º Incidence, Other Mirror Material
-
Description: there are abundant choices, including laser line mirrors for HeCd lasers, Ar+ lasers, Nd:YAG lasers, HeNe lasers, laser diodes, Yb:KGW/KYW lasers, etc. Low Group Delay Dispersion (GDD) Mirrors for ultra-fast lasers are also available.
- Diameter/Width: 50.800000000000004 mm
- Thickness: 12 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
-
Description: there are abundant choices, including laser line mirrors for HeCd lasers, Ar+ lasers, Nd:YAG lasers, HeNe lasers, laser diodes, Yb:KGW/KYW lasers, etc. Low Group Delay Dispersion (GDD) Mirrors for ultra-fast lasers are also available.
- Diameter/Width: 25.400000000000002 mm
- Thickness: 6 mm
- Surface Flatness: λ/10
- Features: 0º Incidence, Other Mirror Material
-
Description: there are abundant choices, including laser line mirrors for HeCd lasers, Ar+ lasers, Nd:YAG lasers, HeNe lasers, laser diodes, Yb:KGW/KYW lasers, etc. Low Group Delay Dispersion (GDD) Mirrors for ultra-fast lasers are also available.
- Diameter/Width: 25.400000000000002 mm
- Thickness: 6 mm
- Surface Flatness: λ/10
- Features: 0º Incidence, Other Mirror Material
-
Supplier: Edmund Optics Inc.
Description: select discrete spectral lines from arc or gas discharge lamps (Hg, Xe, Cd, etc.) and to isolate a particular line from Ar, Kr, Nd:YAG, and other lasers. They are often used in conjunction with laser diodes and LEDs.
- Filter Type: Bandpass / Interference Filters, Spectral Filters
- Features: Ultra-Violet (UV)
-
Supplier: Rainbow Research Optics, Inc.
Description: Mirrors (720-780 nm) Aluminum, Silver and Gold Mirrors (protected) Co2 Laser Optics Copper vapor Laser Mirrors Diode Laser Mirrors Dual Reflective Nd:YAG/YLF Laser Mirrors Er: Glass Laser Mirrors Excimer Laser & UV Optics Er:YAG Laser
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Mirror Materials: BK7 Glass, Fused Silica, UV Grade Fused Silica
- Mirror Coatings: Bare Aluminum, Bare Gold, Dielectric, Protected Aluminum, Protected Gold, Silver
-
Supplier: Edmund Optics Inc.
Description: select discrete spectral lines from arc or gas discharge lamps (Hg, Xe, Cd, etc.) and to isolate a particular line from Ar, Kr, Nd:YAG, and other lasers. They are often used in conjunction with laser diodes and LEDs.
- Filter Type: Bandpass / Interference Filters, Spectral Filters
- Features: Ultra-Violet (UV)
-
Supplier: HG Optronics, Inc.
Description: diodes, Nd:YVO4 crystal has been incorporated with high NLO coefficient crystals ( LBO, BBO, or KTP) to frequency-shift the output from the near infrared to green, blue, or even UV. This incorporation to construct all solid state lasers is an ideal laser tool that can
- Damage Threshold: 750,000 W/cm²
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Features: AR-Coated, Other, Other / Specialty Material
-
Supplier: Edmund Optics Inc.
Description: other lasers. They are often used in conjunction with laser diode modules and LEDs. Traditional Coated Filters Traditional coated filters are fabricated in three sections, one of which determines the center wavelength (CWL), bandwidth (FWHM), and the shape of the transmittance
- Diameter, Square Side, or Rectangular Length: 25 mm
- Optical Density: 4
- Transmission (%): 15 (%)
- Center Wavelength: 239 nm
-
Supplier: Edmund Optics Inc.
Description: other lasers. They are often used in conjunction with laser diode modules and LEDs. Traditional Coated Filters Traditional coated filters are fabricated in three sections, one of which determines the center wavelength (CWL), bandwidth (FWHM), and the shape of the transmittance
- Diameter, Square Side, or Rectangular Length: 25 mm
- Optical Density: 4
- Transmission (%): 70 (%)
- Center Wavelength: 1,350 nm
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical's Redshift NIR I high performance mini spectrometer is designed to cover the NIR wavelength range from 0.9-1.7μm. Boasting an InGaAs (indium gallium arsenide) detector with a high quality “Sensors Unlimited” linear photo diode array comprised of 512 pixels, 25μm by 500μm tall
- Wavelength Range: 900 to 1,600 nm
- Spectral Resolution: 3.1 nm
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical's Redshift NIR I high performance mini spectrometer is designed to cover the NIR wavelength range from 0.9-1.7μm. Boasting an InGaAs (indium gallium arsenide) detector with a high quality “Sensors Unlimited” linear photo diode array comprised of 512 pixels, 25μm by 500μm tall
- Wavelength Range: 1,250 to 1,575 nm
- Spectral Resolution: 3.1 nm
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical's Redshift NIR I high performance mini spectrometer is designed to cover the NIR wavelength range from 0.9-1.7μm. Boasting an InGaAs (indium gallium arsenide) detector with a high quality “Sensors Unlimited” linear photo diode array comprised of 512 pixels, 25μm by 500μm tall
- Wavelength Range: 1,150 to 1,475 nm
- Spectral Resolution: 3.1 nm
-
Supplier: Knight Optical (UK) Ltd
Description: As the name suggests cylindrical lenses have surfaces which are sections of a cylinder rather than the normal sphere normally used. Cylindrical lenses (cylinder lenses) are often used to change the profile of laser beams, for example to correct for astigmatism and ellipticity in diode
- Focal Length: 100 mm
- Diameter / Length: 0.15000000000000002 mm
- Edge Thickness: 1.5 mm
- Length: 0.15000000000000002 mm
-
Supplier: HG Optronics, Inc.
Description: HGO grows Pr:YLF laser crystals using Czochralski technology. Pr3+:YLF has been found as promising laser material for producing visible lasers directly and UV lasers through intracavity second-harmonic generation. Very few laser materials have the necessary
- Damage Threshold: 750,000 W/cm²
- Refractive Index: 1.448 to 1.47 n
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: HG Optronics, Inc.
Description: deep UV excimer laser lithography. In terms of laser applications, laser diode pumped CaF2 crystals activated by Er3+, Tm3+, Yb3+ and other 3-valent rare earth ions were obtained at room temperature. Main application: 1) VUV , UV ,IR optical systems 2) CaF2
- Diameter: 7.086618 inch
- Refractive Index: 1.2299 to 1.4951 n
- Surface Quality: 20-10 Scratch / Dig
- Optical Application: Infrared, Ultraviolet
-
Supplier: StellarNet, Inc.
Description: hub allowing simple configurations for dual and multi-beam applications in chemistry, spectroradiometry, and PORTA-LIBS. Additional BLUE-Wave measurement applications include emission wavelength monitoring /characterization of tunable lasers or LED’s and other sources such as elemental
- Wavelength Range: 200 to 1,150 nm
- Spectral Resolution: 0.2 nm
- Stray Light: 0.1 %
- Computer Interface Options: Application Software Included, Computer Interface, Serial Interface
-
Supplier: Foctek Photonics, Inc.
Description: Passive Q-Switching has advantages of passive (no necessary for the input power), compact, low cost and easy to manufacture and operate. Cr4+ :YAG is an excellent passive Q-switch crystals for Nd and Yb doped laser whose wavelength is in the range of 900-1200 nm, especially for the
- Q-switch Type: Electro-optic
-
Supplier: Thorlabs, Inc.
Description: specific application. GRIN lenses are generally used to collimate or reimage the output of a fiber. Typical applications include coupling the output of diode lasers into fibers, focusing laser light onto a detector, or collimating laser light. The lenses listed here are
- Focal Length: 1.85 to 1.99 mm
- Diameter / Length: 1.8 mm
- Center Thickness: 4.260000000000001 to 5.59 mm
- Lens Features: Antireflection Coating
-
Supplier: Shanghai Optics
Description: such applications as laser projection and illuminating slit and line detector arrays. Two plano convex cylindrical lenses can be used to collimate and circularize the light emitted from a laser diode. A plano convex lens should be oriented so that light is incident on the curved
- Lens Type: Cylindrical Lens
- Lens Application: Ultraviolet
Find Suppliers by Category Top
Featured Products Top
-
precision laser applications. This dye laser handpiece is designed for reliable wavelength conversion and stable operation. • High conversion efficiency enables strong 585nm (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Key Features of 1535nm Bonded Crystal: Eye-Safe: Emits laser at 1535nm wavelength (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
imaging and their small package size enables highly compact systems such as pico-projectors. Multi-mode laser diodes are also available with OSRAM’s portfolio. Lasers in the blue spectrum (447-450 nm) achieve up to 5 watts and are suitable for industrial and automotive applications (read more)
Browse Lasers Datasheets for World Star Tech -
Laser Diodes World Star Tech maintains large inventory of Ushio laser diodes, ranging from 375 nm to 850 nm, at various power levels in both single-mode and multi-mode high-power configurations. Our Offerings Include: (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Product Overview Acousto-optic Q-switches (AOQS) are intracavity Q-switching devices for laser Q-switching, with high damage threshold and high modulation loss. At the start of pumping, the AOQS adds diffraction loss to the cavity, keeping it in a low-Q state so (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
-performance blue laser diode designed by OSRAM for demanding applications requiring high optical output and precision. Operating at a wavelength of 450 nm, it delivers up to 1.6 watts of continuous optical power, making it suitable for various applications such as laser projectors, machine vision, holography, and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
WLD-100-685 Data Sheet Download WLD-100-685 Laser Diode (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Diodes are available from stock. Wavelength selection is available on request. Ushio Laser Diodes Ushio Laser Diodes: We maintain a large inventory of Ushio laser diodes, ranging from 375 nm to 850 nm, at (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Industry Display Bioanalytical & Medical USHIO LASER DIODES Ushio Laser Diodes are available from 375nm to 850nm at various power levels. Ushio (read more)
Browse Diode Lasers Datasheets for World Star Tech
More Information Top
-
Thermal and Photochemical Control of Molecular Orientation of Azo‐Functionalized Polymer Liquid Crystals and Application for Photo‐Rewritable Paper
Photoirradiation was performed by using a 500 W high- pressure Hg lamp with adequate cut-off filter for UV and visible light, and using a UV diode laser ( 375 nm ).
-
Photochemical on-off switching of structural color of a multi-bilayered film consisting of azobenzene-polymer liquid crystal and polyvinylalcohol
Photoirradiation was performed by using a 500W high-pressure Hg lamp with adequate cut filter for UV and Vis light, and using UV diode laser ( 375 nm ).
-
An enhanced multiwavelength ultraviolet biological trigger lidar
In addition to the 375 nm UV laser diode transmitter used earlier two new laser transmitters were added as illustrated in Figure 1.
-
Laser prototype system for creating high density patterns on PCB
Our system consists of four major components: the UV diode laser ( = 375 nm ), the telescope, the optical XY scanner and the XY planar table (Fig. 1).
-
Laser direct imaging of transparent indium tin oxide electrodes using high speed stitching techniques
Barbucha et al.10) used a processing system with UV diode laser of 375 nm wavelength and integrated with LDI technologies to manufacture high density patterns of the circuits on the printed circuit board (PCB).
-
Laser-induced contamination mitigation on the
ALADIN laser for ADM-Aeolus
An imaging method that spatially resolves the absorption due to LIC deposits has also been developed using a low power c.w. UV laser diode at 375nm .
-
Flow cytometric viability assessment of lactic acid bacteria starter cultures produced by fluidized bed drying
Flow cytometric analyses were carried out using a CyFlow®space flow cytometer (Partec, Münster, Germany) equipped with a 16-mW 375 - nm UV diode laser and a 20-mW 488-nm argon solid state laser.
-
A flow cytometric method for viability assessment of Staphylococcus aureus and Burkholderia cepacia in mixed culture
Flow cytometric analyses were carried out using a CyFlow1 space flow cytometer (Partec, Mu¨nster, Germany) equipped with a 16-mW 375 - nm UV diode laser and a 20- mW 488-nm argon solid state laser.
-
Laser prototype system for creating high density patterns on PCB
Our system consists of four major components: the UV diode laser (λ= 375 nm ), the telescope, the optical XY scanner and the XY planar table (Fig. 1).
-
Self-repairing waveguide sensor with highly repeatable strain response
… the experimental set-up (Fig.1), one of the multi-mode optical fibers served as the lightwave input optical fiber and was therefore connected to a 2x1 coupler that combined the UV laser diode operating at 375 nm (Newport LQN Series) and …
Indicates content that may require registration and/or purchase.