Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Houghton International, Inc.
Description: Houghto-Safe® 620 is a premium water glycol type fire-resistant hydraulic fluid designed to provide maximum safety for use near open flames or in high-temperature areas. Houghto-Safe 620 continues to be the preeminent fluid in the water glycol market, setting the
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic
- Features: Specialty Oil / Fluid
-
Supplier: Accuris
Description: Product Safety Standard for Theatrical Fog Generators that Create Aerosols of Water, Aqueous Solutions of Glycol or Glycerin, or Aerosols of Highly Refined Alkane Mineral Oil
-
Supplier: KINTEP NEW POWER
Description: chamber, due to the different densities of oil and water, the oil floats on top of the separation zone. The still water at the bottom of the oil-water separation chamber is discharged into the temporary sewage storage tank through the outlet pipe. An
- Technology: Gravity
- Function: Oil Filtering / Removal
- Features: Other
-
-
Supplier: ZCL Composites, Inc.
Description: OUR OIL-WATER SEPARATORS ARE EFFICIENT AND LONG-LASTING The ZCL | Xerxes underground oil-water separator (OWS) provides an efficient, long-lasting solution for removing free-floating oils and settlable sands from oil-water mixtures in a variety of
- Capacity: 30,000 gallons
- Function: Oil Filtering / Removal
-
Supplier: Sullair Corporation
Description: SP model Oil/Water Separators are engineered molecular filtration solutions for condensate discharge problems. These units are designed for molecular filtration of condensate, including emulsified lubricant solutions. SP units have a 100% Performance Guarantee of less than 10 ppm
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: ZCL Composites, Inc.
Description: OUR OIL-WATER SEPARATORS ARE IDEAL FOR PIPELINE FACILITIES ZCL | Xerxes underground oil-water separator tanks offer a virtually maintenance-free storage solution for pipelines. Made of 100% premium fiberglass and resin, they are corrosion-resistant and outlast steel tanks
- Capacity: 5,000 to 30,000 gallons
- Function: Oil Filtering / Removal
-
Supplier: Marmon Industrial Water LLC
Description: Graver’s Trisep® Oil Coalescer is an oil-water separation system designed to remove oil from oil-in-water emulsions and dispersions. It is ideal for treating producted water, gathering system condensates, oily wastes and other oil contaminated
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Glycol FR-5046HP is a high pressure polymer thickened water-glycol fluid which gives superior fire-resistance at pressures in excess of 5,000 psi. Pump test results show CITGO Glycol FR-5046HP low pump wear rate performance to be essentially equivalent or
- Kinematic Viscosity: 46 cSt
- Viscosity Index: 210
- Type / Function: Hydraulic Oil / Fluid, Low / Non-foaming
- Composition / Chemistry: Polyglycol / Water-Glycol
-
Supplier: Hydro Quip, Incorporated
Description: The separator shall be a special purpose prefabricated parallel corrugated plate gravity displacement type oil water separator designed to remove free and dispersed non-emulsified oil and settlable solids, in accordance with API 421. The separator shall be comprised of a tank
- Technology: Gravity
- Function: Oil Filtering / Removal
-
Supplier: JORC Industrial LLC
Description: The ENVIRO is designed to separate oil from condensate, which has been extracted from compressed air systems up to 1.8 m3/min or 65 cfm. Small or low cost compressed air systems require low cost separation solutions. TheENVIRO has been designed specifically for such economy applications.
- Function: Oil Filtering / Removal
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Oil/Water Separators are: Equipment Washdown/Vehicle Maintenance Facilities Water from washdown sources are contaminated with oil and/or grease from trucks, cars and other dirty equipment. Either through direct flow or pumping when necessary, CSI Oil/Water
- Total Flow: 200 GPM
- Capacity: 2,000 gallons
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Kaydon Filtration Corporation
Description: Superior Oil-Water Separation for Demanding Environments MPak® coalescing plates efficiently separate oil and solids from water in a wide range of demanding environments. Made from a special oleophilic material, these plates encourage oil droplets to merge and rise
- Technology: Coalescing
- Function: Oil Recovery
-
Supplier: Turner Designs Hydrocarbon Instruments
Description: or light scatter instrument measurements—allowing hydrocarbons, fuels, lubricating oils, heat transfer fluids, and crude oil to be measured at low ppm/ppb levels. The TD-120 Oil in Water Monitor also has a greatly enhanced dynamic range compared to most online oil
- Operating Temperature: 32 to 131 F
- Concentration: 6,000 ppm
- Process Media Temperature: 32 to 122 F
- Features and Functionality: Built-in or Self-calibration, Event Triggered
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Going green means more than just saving energy, it also means environmental safety and respect. Pneumatech now offers a patented way to turn oily condensate into harmless water that can be drained away, while capturing the oil to be easily disposed of in an environmentally friendly
- Total Flow: 576 to 7,330.9090909091 GPM
- Function: Oil Filtering / Removal
-
Supplier: Filtertech, Inc.
Description: hydrocarbons which prevent the safe discharge to surface waters. To effectively remove these contaminants, Filtertech manufactures its Model OWS Oil Water Separator. The OWS uses uniquely-designed tube packs which separate and remove tramp oils and other hydrocarbon
-
Supplier: Titus Company (The)
Description: Our oil water separators use a technologically advanced proprietary filtration media to separate oil from water in the condensate discharged from compressed air systems. This non-carbon based and 100% recycled media actively absorbs oil while repelling water
- Function: Oil Filtering / Removal
-
Supplier: Hydro Quip, Incorporated
Description: Our efficient, environmentally-smart below ground separators meet pretreatment SPCC and NPDES permits for local communities. Our separators address the following problems: Storm water runoff Spill containment Vehicle maintenance shops Washing operations (see our preferred treatment for this
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Arjay Engineering
Description: Continuous monitoring for % concentration of water in oil emulsions The 4100-OWM is used for monitoring as the water phase changes to oil in a tank or pipe. A probe inserted into a tank or pipe measures the capacitance field. This is ideal for general monitoring of
- Operating Temperature: 32 to 131 F
- Concentration: 10,000 to 1,000,000 ppm
- Process Media Temperature: -60 to 260 F
- Electrical Output: Analog Current Output
-
Supplier: Arjay Engineering
Description: Continuous profiling of oil/water interface and emulsions in tanks Multiple capacitance probes staggered in an oil/water separator will provide a profile of the emulsion location and thickness. The 4100-PRO uses multiple sensing probes to measure the capacitance field at
- Number of Control Relays: 4
- Operating Temperature: 32 to 131 F
- Concentration: 0 to 1,000,000 ppm
- Process Media Temperature: -60 to 260 F
-
Supplier: Hydro Quip, Incorporated
Description: Features Low maintenance costs Easy cleaning through removable vapor-tight covers No moving parts No power consumption No consumable wearing elements No chemicals, absorbent or filter cartridges to remove, replace or dispose Compact size Solids storage capability Optional integral oil storage
- Technology: Gravity
- Function: Oil Filtering / Removal
-
Supplier: Champion
Description: CSP EnviroChamp2 Oil Water Separators The CSP EnviroChamp2 Series oil/water separator is designed for 90°F at 90% RH summertime conditions and can separate oil/discharge water to levels of 15 ppm. Using the most advanced technology for reducing the volume of
- Function: Oil Filtering / Removal
-
Supplier: Turner Designs Hydrocarbon Instruments
Description: water, de-salter tail water, tank bottoms, cargo heaters, or anywhere that crude oil comes in contact with water. Features: Oil and grease analysis in less than 4 minutes Compatible with all popular extraction solvents No solvent evaporation Easy calibration with
- Concentration: 0 to 1,000 ppm
- Features and Functionality: Battery Powered
- Display Type: Digital Display
- User Controls: Digital Front Panel
-
Supplier: Kaeser Compressors, Inc.
Description: All compressor condensate contains some amount of contaminants. It's common for regulations to require a maximum oil content in the condensate before it can be fed into the wastewater sewer system. AQUAMAT i.CF oil-water separators remove dispersed oil efficiently,
- Function: Oil Filtering / Removal
-
Supplier: Accuris
Description: Grease, Polyalkylene Glycol Oil and Lithium Soap Thickener
-
Supplier: Poly Scientific
Description: Oil Red O 0.7% In Propylene Glycol
-
Supplier: Ecologix Environmental Systems
Description: Bilge Oil Removal Systems are an industrial marine grade oil water separator that has a variety of applications. Fully US Coast Guard certified with vessels and piping in the standard oil water separator unit being constructed from carbon steel to ASME
-
Supplier: Xerxes Corporation
Description: The Xerxes underground oil/water separators, which allow customers to select the appropriate flow rate and spill capacity for their specific needs, are a superior choice for many reasons: Made with a unique and effective vertical-tube coaleser that is removable for easy maintenance
- Total Flow: 34 GPM
- Capacity: 600 gallons
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Arjay Engineering
Description: water. The HydroSense 4410 offers a high accuracy approach to monitoring low concentrations of free and soluble oils in water. Combining many unique design features into a compact package makes this an ideal solution to monitoring for oil contamination in your
- Operating Temperature: 41 to 131 F
- Concentration: 0 to 250 ppm
- Process Media Temperature: 32 to 131 F
- Instrument Specific Features: Controller Functionality
-
Supplier: Ecologix Environmental Systems
Description: Oil water separators are systems used as an efficient method to separate oils and some solids from a variety of wastewater discharges. They are typically installed in industrial and maintenance areas and receive oily wastewater. The effluent from oil/water
-
Supplier: JORC Industrial LLC
Description: Competitor Elements (Charcoal Bag) for Oil/Water Separators.
- Type: Bag
-
Supplier: Hach
Description: The FP360 sc digital UV fluorescence probe is designed for the reagent-free determination of mineral oil impurities directly in the medium or in the bypass. The low maintenance, easy-to-clean sensor is long-term stable and reliable, and detects even the smallest traces of oil. The
- Concentration: 0.1 to 150 ppm
- Water Quality Parameters: Oil in Water
- Features: Other
-
Supplier: Advanced Sensors Ltd.
Description: Maintenance free, the OIW-EX series of oil in water monitors are designed to operate in hazardous environments and provide consistent, accurate and uninterrupted measurements. Using ultrasonic technology, our products provide a consistently reliable measurement environment. This
- Operating Temperature: 32 to 104 F
- Concentration: 0 to 3,000 ppm
- Process Media Temperature: 212 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
-
Supplier: Arjay Engineering
Description: Over 40 years of Arjay’s field proven HF capacitance experience has been applied to the 4100-OWS series monitors. This unique oil level system provides complete flexibility for monitoring oil water separators in one complete package. • unique capacitance approach eliminates
- Number of Control Relays: 4
- Operating Temperature: 32 to 131 F
- Process Media Temperature: -60 to 260 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
-
Supplier: Poly Scientific
Description: Oil Red O 0.5% Solution in Propylene Glycol
-
Supplier: TOC Systems, Inc.
Description: Star Instruments, Inc. uniquely offers all methods of hydrocarbon and oil in water analyses. Traditional methods include UV (Ultra-Violet) Absorbance, NDIR (Non-Dispersive Infrared) Absorbance and Oxidation/NDIR CO2 Detection. Recently, the addition of ASTM Method D7066-04, using
- Features and Functionality: Built-in or Self-calibration
- User Controls: Computer Interface
- Water Quality Parameters: Oil in Water, pH
- Form Factor: Panel
Find Suppliers by Category Top
Featured Products Top
-
Superior Oil-Water Separation for Real-World Applications MPak® coalescing plates efficiently separate oil and solids from water in a wide range of demanding environments. Their modular design adapts seamlessly to new installations or retrofits (read more)
Browse Oil and Water Separators Datasheets for Kaydon Filtration Corporation -
Oil in Water Monitors HydroSense Series Measure PPM Concentrations of Hydrocarbons in Water With Arjay's HydroSense, experience industry-leading continuous, on-line monitoring of ppm (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
emulsified free oils in clean water. The 4420-OCM continuously monitors a clean water sample for oil leaks. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line alarm for oil presence in filtered effluent and cooling water. The HydroSense 4420-OCM uses a (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Manual Brochure 4100-PRO Full Display Oil Water Profiler The (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Routinely monitoring water concentration in oil is an important part of any oil condition monitoring program. Water can enter the oil as a result of environmental conditions, condensation from cooler areas of the equipment, and/or compromised seal integrity. AMETEK Spectro Scientific (read more)
Browse Oil in Water Monitors Datasheets for AMETEK Spectro Scientific -
applications The HydroSense 4410-OCM continuously monitors a clean water sample for petroleum hydrocarbon concentrations. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line monitoring for ppm petroleum oil in industrial filtered water and cooling (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Brochure HydroSense 4410-LMP Continuous Non-Contacting for Hazardous Locations The HydroSense 4410-LMP Oil in Water Analyser offers continuous on-line monitoring for ppm concentrations of petroleum oils (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
The InfraCal Model ATR-SP is recommended for measuring oil in water, TPH in soil or FOG in wastewater concentration levels when using hexane, pentane or Vertrel MCA as the extracting solvent. Measurement data obtained with this analyzer will correlate to (read more)
Browse Oil in Water Monitors Datasheets for AMETEK Spectro Scientific -
infrared technology for measuring oil in water, oil content in drilling mud or drill cuttings, TPH (total petroleum hydrocarbons) in soil and FOG (fats, oil and grease) in wastewater. The InfraCal 2 TRANS-SP is recommended for measuring oil in water, TPH in soil or FOG in (read more)
Browse Oil in Water Monitors Datasheets for AMETEK Spectro Scientific -
four automated MicroLab tests provide a complete look at equipment and oil condition. Mechanical condition parameters indicate potential equipment failure: - Wear metal analysis - Contamination (glycol, dirt, water (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Why Is Mineral Oil Used In Thermal Heaters?
Thermal heaters, also known as thermal fluid heaters, employ the use of a thermal liquid such as water, glycol, mineral oil, synthetic liquids or aromatics as the source of heat transfer. The medium for transferring heat is circulated within a closed loop system to supply heat to the end user
More Information Top
-
Simultaneous temperature measurements of bearing and seal parts of a swash plate type axial piston pump — effects of piston clearance and fluid property
The respective fluid density and kinematic viscosities of the mineral oil were 866 kg/m3 and 23/4.4 mm2 /s at 40/100°C; those of the water – glycol oil were 1069 kg/m3 and 33/7.4 .
-
Infrared, Fourier transform far infrared spectroscopy, and viscosimetry research of aqueous-glycol fluids with thickener reology properties
Most avaluable fluid is water - glycol oils ( type HFC ), including following components: (a) solvents (water, water-alcohol, -glycol, -glycerine mixtures); (b) additives (anirust, antifoam, etc.).
-
Battery Thermal Management System Design Modeling
Dh (mm) Air Mineral Oil Water / Glycol .
-
Battery Thermal Management System Design Modeling (Presentation)
Dh (mm) Air Mineral Oil Water / Glycol .
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
Phosphate Ester Silicone Oil Chlorophenyl Silicone Oil Water - Glycol Glycol Ether and Polyglycol .
Indicates content that may require registration and/or purchase.