-
Supplier: Broadcom Inc.
Description: Avago Technologies AFEM-S105 WiFi Front-End Module (FEM) includes power amplifier, directional coupler, and SPDT antenna switch. The AFEM-S105 FEM exhibits flat gain and good match while providing linear power efficiency to meet stringent mask conditions.
- Applications: Mobile / Wireless Systems
- Features: RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Qorvo
Description: The Qorvo® QPF4530 is an integrated front end module (FEM) designed for Wi-Fi 802.11ax systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 3.3 V supply voltage that conserves power
- Operating Frequency: 5,150 to 5,925 MHz
- Supply Voltage: 3.3 volts
- Features: Other, RoHS
-
Supplier: Qorvo
Description: The Qorvo QPF4200 is an integrated front end module (FEM) designed for Wi-Fi 802.11ax systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage that conserves power consumption
- Operating Frequency: 2,412 to 2,484 MHz
- Supply Voltage: 5 volts
- Features: Other, RoHS
-
-
Supplier: Qorvo
Description: The Qorvo® QM42655 is an integrated Mobile Wi-Fi front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application.
- Operating Frequency: 2,402.5 to 2,481.5 MHz
- Supply Voltage: 3.85 volts
- Features: Other, RoHS
-
Supplier: Qorvo
Description: The Qorvo® QM45655 is an integrated Mobile Wi-Fi front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application.
- Operating Frequency: 5,000 to 115,000 MHz
- Supply Voltage: 3.85 volts
- Features: Other, RoHS
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY85780-11 is a highly integrated, front-end module (FEM) incorporating a single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for high-power WiFi 6E applications and systems.
- Amplifier Type: Power Amplifier
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY85795-11 is a highly integrated front-end module (FEM) incorporating a transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for highpower Wi-Fi 7 applications and systems. The device is provided in a compact,
- Features: Other
- Amplifier Type: Power Amplifier
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY85799-11 is a highly integrated front-end module (FEM) incorporating a transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for Wi-Fi 7 applications and systems. The device is provided in a compact, 24-pin, 3.0 x
- Features: Other
- Amplifier Type: Power Amplifier
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY85630-11 is a highly integrated front-end module (FEM) incorporating a transmit/receive (T/R) switch, a low-noise amplifier (LNA) with high-gain, low-gain and bypass mode, and a power amplifier (PA) intended for high power Wi-Fi 7 applications and systems. The device is provided
- Features: Other
- Amplifier Type: Power Amplifier
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Power Module Non-Regenerative Front End (NFE)
- Device Type: Power Entry Module
-
Supplier: DigiKey
Description: 2GHZ WI-FI 6 FRONT END MODULE
- Device Type: Front End
-
Supplier: Quarktwin Technology Ltd.
Description: RF Front End 2.5GHz ~ 2.7GHz WiMax 44-SMD
- Device Type: Front End
- Features: Other, RoHS Compliant
-
Supplier: Richardson RFPD
Description: The WLAN7207H is a WLAN 2.4 GHz RF front-end IC in a 2.4 mm x 2.0 mm HFCPLGA18 package. The WLAN7207H device is designed for Wi-Fi 6 applications. It includes a transmit amplifier with directional coupler, a low-noise receive amplifier and a transmit/receive switch with a Bluetooth
- Device Type: Front End
- Features: Other
-
Supplier: Broadcom Inc.
Description: Avago Technologies AFEM-S105 WiFi Front-End Module (FEM) includes power amplifier, directional coupler, and SPDT antenna switch. The AFEM-S105 FEM exhibits flat gain and good match while providing linear power efficiency to meet stringent mask conditions.
- Transmitter Inputs: 1
- Receiver Inputs: 1
- Operating Frequency: 5,150 to 5,850 MHz
- Operating Temperature: -65 to 150 C
-
Supplier: Accuris
Description: Information technology - Telecommunications and information exchange between systems - Front-end configuration command for NFC-WI (NFC-FEC)
-
Description: ISO/IEC 16353:2011 specifies commands for the Near Field Communication Wired Interface (NFC-WI) specified in ISO/IEC 28361. The commands allow exchange of control and state information between the transceiver and the front-end.
-
Description: ISO/IEC 16353:2011 specifies commands for the Near Field Communication Wired Interface (NFC-WI) specified in ISO/IEC 28361. The commands allow exchange of control and state information between the transceiver and the front-end.
-
Supplier: CSA Group
Description: ISO/IEC 16353:2011 specifies commands for the Near Field Communication Wired Interface (NFC-WI) specified in ISO/IEC 28361. The commands allow exchange of control and state information between the transceiver and the front-end.
-
Supplier: Broadcom Inc.
Description: Avago Technologies AFEM-S106 WiFi Front-End Module (FEM) includes power amplifier, directional coupler, SPDT antenna switch, and integrated power detector. The AFEM-S106 FEM exhibits flat gain and good match while providing linear power efficiency to meet stringent mask
- Data Rate: 54,000 kbps
- Output Power: 15.000000000000002 dBm
- Transmitter Inputs: 1
- Receiver Inputs: 1
-
Supplier: Broadcom Inc.
Description: The Avago ALM-GA001 is a low noise amplifier (LNA) designed for GPS/ISM/WiMAX applications. The LNA uses Avago's proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise figure and high linearity.
- Frequency Range: 1,575 MHz
- Minimum Gain: 17 dB
- Maximum Gain: 19.3 dB
- Noise Figure: 1.62 to 2 dB
-
Supplier: Acme Chip Technology Co., Limited
Description: OFDM, 863 TO 928 MHZ, WI-SUN, FE
-
Supplier: CAS DataLoggers
Description: Powerful data loggers for all wireless applications The Squirrel SQ2020 Wi-Fi hand held data logger combines high performance and universal inputs with the simplicity of Wi-Fi networking in a compact and easy-to-use instrument. Using high accuracy, 24-bit analog to digital converters, removable
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 24 bits
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 860698-AFEM-S257-BLKG Features: RF Front End 2.5GHz ~ 2.7GHz WiMax 44-SMD Package: Bulk Package: 44-SMD Module Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 44-SMD ECCN: EAR99 Popularity: Medium Fake Threat In
-
Supplier: Radicom Research, Inc.
Description: Radicom Research's RW8200 Embedded WiFi Module supports Serial, SPI and optional USB interfaces. It integrates an ARM Cortex-M3 host processor, Broadcom's Wireless Internet Connectivity for Embedded Devices (WICED) supported WiFi chipset, RF front end, clocks and on-
- Form Factor: Board
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: VOXMICRO
Description: design-to-market deployment solution for the growing consumer electronics applications. E61 Class supports high-speed Wi-Fi connectivity and enriched media experiences and has integrated RF front-end and single-ended design for simpler and low-cost design. A high level of integration
-
Supplier: VOXMICRO
Description: deployment solution for the growing consumer electronics applications. E61 Class supports high-speed Wi-Fi connectivity and enriched media experiences and has integrated RF front-end and single-ended design for simpler and low-cost design. A high level of integration and full
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 077959-AFEM-S257-TR1G Packaging: Reel - TR Frequency: 2.5GHz to 2.7GHz RF Type: WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 44-SMD Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status:
- Frequency: 2,500,000,000 to 2,700,000,000 Hz
-
Supplier: Intelligraphics, Inc.
Description: The IGX-SNF2-WLK8a4-BT is a Wi-Fi 802.11b/g/n and Bluetooth (BT) v4.1 module based on the Texas Instruments TI WiLink 8.0 WL1831. This next-generation mobile market platform features a compact WSP package and includes all required RF front ends, a complete power management system, and
- Sensitivity: -87 to -71 dBm
- Output Power: 10.499999999999988 to 15.000000000000002 dBm
- Operating Frequency: 2,400 to 2,483.5 MHz
- Operating Temperature: -20 to 70 C
-
Supplier: DigiKey
Description: 5 GHZ WI-FI FRONT END MODULE (11
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Development Tools 5 GHz Wi-Fi Front End Module
-
Supplier: QUALCOMM, Incorporated
Description: Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Galileo RF RFFE Qualcomm® RF360™ front-end solution CPU CPU Clock Speed Up to 1.3 GHz CPU Cores ARM Cortex A7
- Operating Frequency: 1,300 MHz
- Data Rate: 5,000 to 10,000 kbps
- Technology: Bluetooth, CDMA, GSM, Wi-Fi / WiMAX / Wi-Mesh
- Features: Bluetooth® EDR Chip, Other
-
Description: ISO/IEC 28361:2007 specifies the digital wire interface between a Transceiver and a Front-end. The specification includes the signal wires, binary signals, the state diagrams and the bit encodings for three data rates.
-
Description: ISO/IEC 28361:2007 specifies the digital wire interface between a Transceiver and a Front-end. The specification includes the signal wires, binary signals, the state diagrams and the bit encodings for three data rates.
-
Supplier: Richardson RFPD
Description: 802.11ac, plus GPS/GLONASS for next generation multiple wireless technology systems, such as telematics. The GPS/GLONASS antenna has a Front End SAW Filter.
- Primary Frequency Range: 698 to 5,850 MHz
- VSWR: 2 :1
- Polarization: Linear
- Features: Other Antennas & Arrays
-
Supplier: Advantech
Description: 24" Medical Edge AI Panel PC with Intel 13th Gen. CPU and NVIDIA GPU Intel 13th Gen. Core i7-13700E Processor 23.8” multi-touch full HD display NVIDIA MXM modules A2000/A4500 supported for high-end graphics IP65 on front side for infection control Medical 60601-1 compliance Optional
- Display Size: 23.8 inch
- Processor: Intel®
- Operating System: Microsoft®
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
SKY85334-11 2.4 GHz WLAN Front-End Module The SKY85334-11 is a highly efficient, highly integrated, 2.4 GHz front-end module (FEM) incorporating a 2.4 GHz single-pole, double (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc. -
Skyworks is pleased to introduce the SKY85774-11, a highly integrated 5 GHz front-end module (FEM) that supports simultaneous WLAN and licensed assisted access (LAA) protocols for mobile smartphones and tablets. This advanced module incorporates a power amplifier, low-noise amplifier with bypass (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc. -
Skyworks is pleased to introduce the SKY85726-11, a 3.3V 5 GHz front-end solution for enterprise 802.11ax applications including access points, routers and gateways. This fully-integrated module features a logarithmic power detector supporting wide dynamic ranges and low power consumption (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc. -
The Qorvo® QM45508 is an integrated Mobile Wi-Fi front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on (read more)
Browse RF Modules Datasheets for Qorvo -
The Qorvo QPF4609 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that minimizes power consumption to allow (read more)
Browse RF Modules Datasheets for Qorvo -
The Qorvo QPF4509 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that minimizes power consumption to allow (read more)
Browse RF Modules Datasheets for Qorvo -
The Qorvo® QPF4657 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage (read more)
Browse RF Modules Datasheets for Qorvo -
The Qorvo® QPF4557 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that minimizes power (read more)
Browse RF Modules Datasheets for Qorvo -
The Qorvo® QPF4609E is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage (read more)
Browse RF Modules Datasheets for Qorvo -
The Qorvo QPF4702 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA efficiency for a supply voltage range that minimizes (read more)
Browse RF Modules Datasheets for Qorvo
Conduct Research Top
-
Bits and Chips: Wi-Fi Thermal Challenges for RF Front-End Designers
There are two main design challenges when it comes to thermal management in the Wi-Fi front-end. The first is the increased demand for smaller, sleeker routers, access points and wireless speakers that must be aesthetically pleasing.
-
EverythingRF: Qorvo Introduces 5GHz Front End Modules for Wi-Fi 6 Home Mesh Networks
Qorvo, a leading provider of innovative RF solutions that connect the world, is enabling the rapid development of products used in tri-band mesh architectures for home Wi-Fi. The company introduced two new 5 GHz front-end modules (FEMs) that integrate a high-frequency bulk acoustic wave (BAW
-
RF Front-end Modules Boost Wireless Performance
Not all Bluetooth (R) Low Energy (BLE), Wi-Fi or ZigBee (R) solutions are created equal. That is the inescapable conclusion of some recent tests comparing popular system-on-chip (SoC) platforms with and without. Skyworks Solutions' front-end modules (FEMs). The tests examined output power versus
-
Planet Analog: The Latest About RF Front-ends in 5G, Wi-Fi 6E and IoT
While system-on-chips (SoCs) mostly do the heavy lifting in wireless networks, the last inches of the broadband signal path to the antennas are still crucial. Spanning those gaps falls to the RF front-end (RFFE), also known as RFE or FEM for front-end module.
-
Wi-Fi Now: Qorvo Launches World-First iFEM Technology for Mesh
Last week front-end module leader Qorvo - a Wi-Fi NOW Partner - released two new 5 GHz Wi-Fi 6 integrated front-end modules (iFEMs) aimed at reducing time-to-market for Wi-Fi 6 home mesh system development. Qorvo says their new iFEM technology will increase Wi-Fi range by 30% while reducing PCB
-
A Step-by-Step Guide to Selecting the Best Wi-Fi Components for Your Application
The process of choosing RF front-end components for a Wi-Fi design is a challenging task given the stringent requirements and increased performance targets that need to be met for today's consumers. There are many elements to consider, from cost and availability, to mitigating interference
-
Everything RF: Qorvo Introduces Wi-Fi 6E FEMs for Consumer and Enterprise Devices
Qorvo, a leading provider of innovative RF solutions that connect the world, introduced two Wi-Fi 6E front end modules (FEMs) designed to maximize throughput and range in high-bandwidth applications such as 8K video streaming, online gaming, and virtual reality.
-
Electropages.com: Compact Wi-Fi 6 FEM Minimizes Layout Area in IEEE 80211ax Systems
Qorvo QPF4532 5GHz Wi-Fi 6 Front End Module (FEM), available now from Mouser, is optimised for IEEE 802.11ax systems. The FEM features a 5150MHz to 5850MHz frequency range, up to 31dB transmit gain, and a low 2dB noise figure. This highly integrated device combines a 5GHz power amplifier, regulator