Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®ESMD wideband monitoring receiver was specially developed for signal search, radiomonitoring, radio detection and spectrum monitoring tasks. It performs ITU-compliant measurements and meets the requirements of security authorities and organizations. The receiver is ideal
- Operating Frequency: 20 to 40,000 MHz
- RF Modulation: Amplitude Modulation (AM), Frequency Modulation (FM)
- Applications: Mobile / Wireless Systems
- Features: Other, Receiver Only
-
Supplier: Lansdale Semiconductor, Inc.
Description: Mosaic 13000 devices are used mainly in RF communications targeted towards the cordless and cellular phone market. Excellent high frequency performance is achieved through using the Mosaic RF Bipolar process.
- TJ: 0 to 70 C
- Pin Count: 20 #
- Number of Devices in Package: 1 #
- Package Type: DIP, SOIC
-
Supplier: Texas Instruments
Description: Wideband Multi-Carrier Receiver 484-BGA -40 to 85
- Device Type: Front End, Receiver
- Features: RoHS Compliant
-
-
Supplier: Texas Instruments
Description: Wideband Multi-Carrier Receiver 484-BGA -40 to 85
- Device Type: Front End, Receiver
- Features: RoHS Compliant
-
Supplier: Lansdale Semiconductor, Inc.
Description: Mosaic 13000 devices are used mainly in RF communications targeted towards the cordless and cellular phone market. Excellent high frequency performance is achieved through using the Mosaic RF Bipolar process.
- TJ: 0 to 70 C
- Pin Count: 16 #
- Number of Devices in Package: 1 #
- Package Type: DIP, SOIC
-
Supplier: Qorvo
Description: Qorvo's TGL2201 is a wideband dual stage limiter fabricated on Qorvo's proven GaAs VPIN process. Operating from 2 to 25 GHz, the TGL2201 has < 1dB of insertion loss under small signal operation and flat leakage of < 18 dBm under large signal. The TGL2201 is suitable for a variety of
- Frequency Band: 2,000 to 25,000 MHz
- Insertion Loss: 1 dB
- Flat Leakage: 63.09573444801933 milliwatts
- Features: Other
-
Supplier: Emhiser Research, Inc.
Description: Emhiser Research, Inc. designs and manufactures a complete line of airborne and ground-based telemetry equipment designed specifically for harsh military applications. Our tested and proven products are qualified on numerous high profile defense programs.
- Operating Frequency: 2,200 to 2,400 MHz
- Output Power: 1.9999999999999905 dBm
- Maximum Shock: 100 g
- Operating Temperature: -20 to 70 C
-
Supplier: Richardson RFPD
Description: compromise in signal chain performance. Applications Electronic test and measurement equipment General-purpose software radios Radar systems Ultra wideband satellite receivers Point-to-point communication systems
- Category: Development Board
-
Supplier: Visual Sound, Inc.
Description: total of 14 separate microphone channels. For expanded coverage area and use in adjacent rooms, install an rcu104 receiver coordinator unit in the rack and add up to three drm141 Digital Receiver Modules (for a maximum total of four) to the SpectraPulse system. Place up to 14
- Features: Wireless Microphone
-
Supplier: Electro Optical Components, Inc.
Description: Gain Switchable in 10 dB Steps up to 70 dB Bandwidth 1 kHz to 1.2 GHz Bandwidth Independent of Gain Setting (Guaranteed) 1.9 dB (330 pV/√Hz) Local and Remote Gain Control The Ultra-Wideband Voltage Amplifiers Series DUPVA-1 is designed for fast and precision measurements with large dynamic
- Maximum Output: 1.7 volts
- Bandwidth: 1,200,000 kHz
- Input Impedance: 0.00005 Mohms
- Output Impedance: 50 ohms
-
Supplier: Electro Optical Components, Inc.
Description: amplifiers where dynamics are limited by the noise and drift performance of the main amplifying stage. Applications Oscilloscope and Transient-Recorder Preamplifier Photomultiplier-Amplifier Signal-Booster for Optical Receivers and Current Amplifiers Time-Resolved Pulse and Transient
- Maximum Output: 1 volts
- Bandwidth: 200,000 kHz
- Input Impedance: 50 Mohms
- Output Impedance: 50 ohms
-
Supplier: TelephoneStuff.com
Description: The SupraPlus family of headsets is designed to meet the needs of professional headset users. SupraPlus Wideband models take advantage of the latest wideband VoIP technologies, featuring wideband receivers to deliver improved speech clarity and life-like fidelity which
- Features: Noise Cancellation
- Application: Telephone / Voice Communication
-
Supplier: Marposs Corp
Description: DESCRIPTION MUPS is a wireless touch probing system composed of a transmitter (UWP), an antenna receiver (ANCHOR) using Ultra-Wideband radio transmission technology, and a machine cabinet interface (BASE STATION). This architecture ensures maximum immunity to interference and reliable
-
Supplier: Visual Sound, Inc.
Description: Shure Incorporated Wideband UHF (470-900MHz) Active Directional Antenna for U4S, U4D, ULXP and ULXS Wideband UHF (470-900MHz) Active Directional Antenna for U4S, U4D, ULXP, ULXS, UR4S and UR4D Receivers or UA844 or UA845 Antenna Distribution Systems. On-board amplifier offers
- Features: Wireless Microphone
-
Supplier: Qorvo
Description: Qorvo's TGL2201-SM is a packaged dual stage GaAs VPIN limiter that operates over the 2 to 12 GHz band. Vertical PIN diodes provide the limiting action at high input signal levels and low loss at small signals. The TGL2201-SM is suitable for a variety of wideband systems such as low noise
- Frequency Band: 2,000 to 12,000 MHz
- Insertion Loss: 0.5 dB
- Flat Leakage: 63.09573444801933 milliwatts
- Features: Other
-
Supplier: Integrated Device Technology
Description: the receiver or transmitter lineup. The 8V97051 Wideband RF Synthesizer / PLL offers a default Fractional Mode with the option to use it with an Integer mode. It requires an external loop filter. The 8V97051 with integrated Voltage Controlled Oscillator ( VCO ) supports output
- Supply Voltage: 3.3 volts
- Output Frequency: 34.375 to 4,400 MHz
- Operating Temperature: -40 to 85 C
- Features / Standards: Lead Free
-
Supplier: Qorvo
Description: Typical saturated power is 30 dBm from 2 - 16 GHz. The TGA2509 is suitable for a variety of wideband electronic warfare systems such as radar warning receivers, electronic counter measures, decoys, jammers and phased array systems. The TGA2509 is 100% DC and RF tested on-wafer to
- Frequency Range: 2,000 to 22,000 MHz
- Minimum Operating Voltage: 12 volts
- Maximum Operating Voltage: 12 volts
- Nominal Operating Current: 1.1 amps
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®EB510 HF monitoring receiver is designed to meet the demanding requirements of ITU-compliant radiomonitoring tasks in stationary and mobile environments. The receiver performs high-speed signal search in the spectrum and provides very wideband demodulation as well as
- Operating Frequency: 0.008 to 32 MHz
- RF Modulation: Amplitude Modulation (AM), Frequency Modulation (FM)
- Applications: Mobile / Wireless Systems
- Features: Other, Receiver Only
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 8 channel wideband digital down converter with front end AGC 305-BGA -40 to 85 Product overview: GC5018IZDL from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and
- Supply Voltage: 3.3 volts
- Supply Current: 8 mA
- Features: Other, RoHS
-
Description: WIDEBAND ZERO-IF DIRECT CONVERSI
- Sensitivity: -95 dBm
- Operating Frequency: 470 to 862 MHz
- Operating Temperature: -30 to 85 C
- Supply Voltage: 2.92 to 2.63 volts
-
RF Mixers - 350-5000 MHz Wideband Receive Mixer with Integrated Integer-N PLL and VCO -- SKY73208-11Supplier: Skyworks Solutions, Inc.
Description: station receivers. The SKY73208-11 also includes a fully integrated wideband VCO/Integer-N frequency synthesizer. The device includes four differential VCOs that cover the output frequency range from 2.8 GHz to 6.0 GHz. By applying internal VCO division, the output LO frequency can be
- IF Frequency Range: 50 MHz
- Features: Other
- Mixer Type: Single Balanced Mixer
- Package Type: Through Hole Technology (THT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: WIDEBAND ZERO-IF DIRECT CONVERSI Product overview: MC44CD02FCR2 from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Operating Temperature: -30 to 85 C
- Features: Other, RoHS
-
Supplier: L-com, Inc.
Description: Cellular Band Applications 900MHz Digital Spread Spectrum Radios & 900MHz Telemetry Products GSM & RFID Wireless Video Transmitters and Receivers LPWAN, LoRA, IoT, M2M applications
- Gain: 5 dB
- Applications: Cellular / PCS Base Station, RFID
- Pattern Type: Omnidirectional
-
Supplier: SAE International
Description: wideband TEM (GTEM) cell. The test board is not in the cell as in the conventional usage but becomes a part of the cell wall. This method is applicable to any TEM or GTEM cell modified to incorporate the wall port; however, the measured RF voltage is affected by the septum to test board
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-5000RX is a RF/Fiber Optic Receiver designed for antenna remoting and ultra-broadband RF transmission applications using singlemode fiber optic cable. The receiver utilizes a high-speed, low distortion PIN photodiode detector that provides Optical to RF conversion out to 12 GHz.
- Responsivity: 0.75 A/W
- Bandwidth: 12,000 MHz
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
-
Supplier: Knowles Electronics, LLC.
Description: The GQ is a two-way balanced armature system with added low frequency headroom, designed for pro-audio\in-ear application. Enables customized cross-over response to achieve target frequency response. Features Dual element with enhanced bass capabilities and wideband response Unique,
- Impedance: 37 ohms
- Sensitivity: 109.5 dB
- Speaker Size: 0.24803163 inch
-
Supplier: Acme Chip Technology Co., Limited
Description: WIDEBAND RECEIVER
- Category: Development Board
-
Supplier: Tele-Communication, Inc.
Description: Listen LR-300-072 LR-300 72 Mhz Body Pack Digital FM Receiver AA alkaline or NiMH batteries Channel SEEK capability SmartChargeTM Superior audio (80dB SNR) 17-channel wideband Channel lock feature Documents and Downloads LR-300 Data Sheet The LR-300 Digital Receiver is a
-
Description: IEC 60728-4:2007 applies to system outlets, splitters and taps, passive single or multiple port equipment comprising filters, attenuators, equalizers, galvanic isolators, power injectors, cable splices, terminating resistors and transfer points, but excluding coaxial cables and receiver
-
Supplier: CSA Group
Description: IEC 60728-4:2007 applies to system outlets, splitters and taps, passive single or multiple port equipment comprising filters, attenuators, equalizers, galvanic isolators, power injectors, cable splices, terminating resistors and transfer points, but excluding coaxial cables and receiver
-
Description: electromagnetic (TEM) or wideband gigahertz TEM (GTEM) cell. The test board is not inside the cell, as in the conventional usage, but becomes a part of the cell wall. This method is applicable to any TEM or GTEM cell modified to incorporate the wall port; however, the measured radio frequency
-
Supplier: CSA Group
Description: electromagnetic (TEM) or wideband gigahertz TEM (GTEM) cell. The test board is not inside the cell, as in the conventional usage, but becomes a part of the cell wall. This method is applicable to any TEM or GTEM cell modified to incorporate the wall port; however, the measured radio frequency
-
Supplier: Rochester Electronics
Description: ADC31RF80 14-Bit, 3-GSPS, RF-Sampling Wideband Receiver and Feedback IC
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Newark, An Avnet Company
Description: HDMI Extender over IP, Receiver, extends 4K HDMI signals up to 393ft (120m) over a single UTP Cat5e/6 cable, supports point-to-point/point-to-many network configuration, HDCP compliant, with wideband IR (38-56kHz) control to the
Find Suppliers by Category Top
Featured Products Top
-
Applications RF transmitters and receivers (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Modules tailored for Satcom bands (Ka, Ku, X). Wideband Receivers: 8-Channel Wideband Receiver Modules designed for simultaneous signal monitoring and direction finding. Custom Frequency Source Development (OEM/ODM) Catalog specifications rarely align perfectly with (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
transceiver modules Broadband receiver TOSA / ROSA Wideband test equipment Low noise amplifier MMIC amplifiers Mixers Directional couplers Ultra broadband splitters and combiners (read more)
Browse Resistors Datasheets for Richardson RFPD -
Corech CSG9K40GA is a wideband RF signal generator designed for engineers who need low phase noise signal generation across a broad microwave range. With frequency coverage from 9 kHz to 40 GHz, it fits laboratory (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Marposs introduces the Marposs Ultra Probing System (MUPS), an innovative wireless touch probing solution designed for cutting machine tools. Utilizing advanced Ultra-Wideband (UWB) transmission (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
Features Ultra-wideband Coverage: The operating frequency range of the UIYCI1318A extends from 6.0 GHz to 35.0 GHz, with a bandwidth of up to 75%, capable of meeting the needs of various high-frequency application scenarios. Whether it's high (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
The ADRV9009-ZU11EG is highly customizable and offers wide bandwidth and tuning range for a broad range of applications. It contains 2x Wideband ADRV9009 Dual Transceivers and Quad-core ARM® Cortex™-A53 MPCore™. 4GB of DDR4 (with ECC) is dedicated to the Programming System and 2x (read more)
Browse Electronic Development Boards Datasheets for Richardson RFPD
Conduct Research Top
-
Digital Techniques for Wideband Receivers, Second Edition
Digital Techniques for Wideband Receivers, Second Edition. Packed with 1,103 equations and 315 illustrations that support key topics, this comprehensive design guide offers insight on building electronic warfare receivers, and describes zero crossing techniques that are critical to new receiver
-
Ultra-Wideband Positioning Systems: Theoretical Limits, Ranging Algorithms, and Protocols
Ultra-Wideband Positioning Systems: Theoretical Limits, Ranging Algorithms, and Protocols. Containing many examples, problems, and Matlab scripts to help readers grasp key concepts, this text offers a comprehensive treatment of signal and receiver design for ranging, range estimation techniques
More Information Top
-
http://focus.ti.com/lit/ds/symlink/afe8406.pdf
1.2 APPLICATIONS AFE8406 14-BIT, 85 MSPS DUAL ADC, 8-CHANNEL WIDEBAND RECEIVER .
-
Radio Frequency Integrated Circuit Design for Cognitive Radio Systems
28 3 Wideband Receiver Design .......................................................................
-
The Cassini Radio and Plasma Wave Investigation
… 26 Hz, a five-channel waveform receiver that covers the frequency range from 1 Hz to 2.5 kHz in two bands, 1 Hz to 26 Hz and 3 Hz to 2.5 kHz, and a wideband receiver that has two frequency …
-
2012 Index IEEE Transactions on Microwave Theory and Techniques Vol. 60
Mechanisms of RF Electromagnetic Field Absorption in Human Hands and Fingers; TMTT July 2012 2267-2276 Li, C.-H., Kuo, C.-N., and Kuo, M.-C., A 1.2-V 5.2-mW 20–30-GHz Wideband Receiver Front-End in 0.18 …
-
Wideband CMOS Receivers
The solution is to employ a wideband receiver that can be easily programmable according to the system requirements.
-
Continuous-Time Low-Pass Filters for Integrated Wideband Radio Receivers
Parts of them are improved or modified versions of circuits previously proposed by others that were tailored in this work to fulfill the needs determined by the low-voltage wideband receiver applications adopted in this work.
-
http://etd.auburn.edu/bitstream/handle/10415/2126/Dissertation_Ma_V10.pdf?sequence=2
the low power wideband receiver are investigated.
-
Study on Maximum Receivable Distance for Radiated Emission of Information Technology Equipment Causing Information Leakage
The maximum receivable dis- tance estimation formula was theoretically derived based on the reception capacity of a wideband receiver with a specific antenna, the limits of the electric field strength of the radiated emission of ITE regulated in CISPR 22 standard, and …
-
An 8–18GHz 0.18W wideband recursive receiver MMIC with gain-reuse
Abstract — This paper presents an 8-18GHz wideband receiver with superheterodyne topology.
-
2007 Index IEEE Journal of Solid-State Circuits Vol. 42
… MS/s 5-bit ADC in 65-nm CMOS With Split Capacitor Array DAC; J-SC April 2007 739-747 Ginsburg, B. P., and Chandrakasan, A. P., Dual Time-Interleaved Successive Approximation Register ADCs for an Ultra- Wideband Receiver ; J-SC Feb. 2007 …
Indicates content that may require registration and/or purchase.