-
Supplier: Reid Supply
Description: Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This 18-8 Stainless Steel 3/8-16 Fully Threaded Rod is 1.500
- Length: 1.5 inch
- Inch: 3/8"
- Features: Other
- Material: Stainless Steel
-
Supplier: bisco industries
Description: Threaded Rods and Studs
-
Supplier: Craftech Industries, Inc.
Description: Craftech manufactures plastic threaded rod and plastic threaded tubins in a variety of sizes and materials. Lengths up to 12 feet. Fast delivery, all plastic materials, all thread standards. ANSI threaded rod is available in thread sizes 4-40 to 1-1/2-12. Acme
-
-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: Other
- Material: Steel
- Finish: Zinc Chromate (Yellow)
-
Supplier: RS Components, Ltd.
Description: RS PRO A0244MA0A0000U601 Threaded Rod
- Length: 39.3701 inch
- Metric: M10
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
- Features: Other
-
Supplier: Creative Composites Group
Description: Tools Superstud! Fiber Reinforced Polymer (FRP) studs are high strength polymer studs, pultruded with E-glass reinforcements and a Vinyl Ester resin matrix. The rods are then milled to establish Unified National Coarse (UNC) Threads. Superstud! fiberglass threaded studs
- Length: 48 to 96 inch
- Inch: 1", 1/2", 3/4", 3/8", 5/8"
- Material: FRP, Plastic
- Features: Other
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L DIN 976 Threaded Rod/Stud Full Thread M24 x 170
- Length: 6.692917 inch
- Fastener Standards: DIN
- Metric: M24
- Features: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: Total Plastics, Inc.
Description: EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service, and to increase
- Features: Other
- Material: Plastic
-
Supplier: TFC Ltd.
Description: Dimensions: Metric Material: A2 Stainless Steel Finish: Self Colour
- Fastener Standards: DIN
- Material: Stainless Steel
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Threaded Rod, TFL Rod Dimensions: ASME B.31.3, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 4” Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, Stainless Available Grades:
- Direction: Left Hand, Right Hand
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: Ebinger Manufacturing Corp.
Description: STRAIGHT TYPE ASTM A193 B7 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 1/4 INCH NOMINAL DIAMETER CLASS 2A THREAD SERIES 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECES PER TUBE WEIGHT 13 LB PER 100 FT FINISH/COATING
- Length: 72 inch
- Inch: 1/4"
- Features: Other
- Material: Stainless Steel
-
Supplier: Atkore International
Description: STRAIGHT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 10 FT OVERALL LENGTH 7/16 INCH NOMINAL DIAMETER UNC THREAD SERIES ASA B31.1 APPLICABLE STANDARD CASE HARDENED, MACHINED PROCESS 7/16 NOMINAL DIAMETER - FRACTIONAL ASTM A576 GR 1015 MATERIAL SPECIFICATION UNISTRUT[R] BRAND
- Length: 120 inch
- Inch: 7/16"
- Finish: Galvanized
- Material: Hardened Steel, Steel
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE CARBON STEEL MATERIAL 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH #10 NOMINAL DIAMETER UNC-2A THREAD SERIES 32 TPI #10 NOMINAL DIAMETER - FRACTIONAL .19 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECES PER BUNDLE FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
- Length: 36 inch
- Inch: # 10
- Material: Hardened Steel
- Finish: Zinc Plated
-
Supplier: Sensor Developments, Inc.
Description: This series of threaded rod load cells is designed for general tension measurement applications. Both English and Metric versions are available (models 10188 & 10190, respectively). All models are machined from high strength steel alloy. A durable, molded elastomer cover offers
- Force / Load Rating: 2,000 to 44,960 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Material: Stainless Steel
-
Supplier: NBK America LLC
Description: RENY is a thermoplastic engineering plastic with excellent tensile and bending strength. It is highly fatigue-resistant and has excellent creep and heat insulation properties. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions of plastic
- Length: 11.81103 inch
- Metric: M8
- Features: Other
- Material: Plastic
-
Supplier: Dyson Corporation (The)
Description: Upset Threaded Rods Threaded Rods are also supplied as multiple unit rods connected with Turnbuckles, Clevises or Sleeve Nuts in any desired length, plus plate washers to customer specifications. To protect the thread ends for shipment it is recommended to have the
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 5/8", 7/8"
- Finish: Galvanized
- Features: Other
- Shape: Round
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: 1"
- Material: Aluminum
-
Supplier: Accuris
Description: ROD END, THREADED-LINKAGE, RIGID
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LCM550 , 50000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/2-12-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P w/ Auto Recognition Chip ,
- Force / Load Rating: 50,000 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -45 to 200 F
- Output: Analog Voltage
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 4
- Material: Brass
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 10
- Material: Brass
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LCM675 , 700000 lb , Threaded Rod End Load Cell , Standard , Material - 17-4 PH S.S. , 6-8-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
- Force / Load Rating: 700,000 lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: 60 to 200 F
- Output: Analog Voltage
-
Supplier: Lee Engineering, LLC
Description: Threaded Aluminum rod 12.7 mm (1/2″) machined and polished to a satin (brushed) finish. One end of the 1/2″ Aluminum Rod is threaded. Our standard thread is ½”-13tpi (threads per inch) x .750” long. We can custom thread a rod to your standards as well. All
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LCF800 , 150000 lb , Female Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/2-12-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P
- Force / Load Rating: 150,000 lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -45 to 200 F
- Output: Analog Voltage
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 10
- Material: Stainless Steel
-
Supplier: TelephoneStuff.com
Description: Fastens a 3/8" or 5/8" threaded rod to an I-beam. Features: - Material is cold-rolled steel - Finish is Gold over zinc plating
-
Supplier: Accuris
Description: BEARING, PLAIN, ROD END, SELF-ALIGNING, SELF-LUBRICATING NARROW, EXTERNALLY THREADED, -65 TO +325 DEG. F
-
Supplier: Accuris
Description: BEARING, PLAIN, ROD END, SELF-ALIGNING, SELF-LUBRICATING, WIDE, EXTERNALLY THREADED, -65 TO +325 DEG. F
-
Supplier: Accuris
Description: Rod End, Threaded-Linkage, Rigid
-
Supplier: TelephoneStuff.com
Description: Hammer-on clip compensates for angle of purlin and provides a method for attaching conduit and boxes to purlin. For threaded rod to Z purlin. Features: - Available in three sizes: - 1/4" Threaded Rod - 3/8" Threaded Rod - 1/4" and 3/8" Threaded
-
Supplier: TelephoneStuff.com
Description: Used to suspend 1/4" or 3/8" threaded rods from beam flanges 1/8" to 3/4" thick. Features: - Static load limit 200 lbs. - Requires only a hammer to install
-
Supplier: SAE International
Description: Technical Standard
Find Suppliers by Category Top
Featured Products Top
-
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
. Alnico Rod Magnets: Supplied in a red-painted cylindrical form, these bar (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
We offer a range of standard and custom-made stud bolts. (read more)
Browse Threaded Rod Datasheets for BUMAX® -
engineered protection for reliable industrial use. Encased in a steel cover and featuring an internal female thread, it allows engineers to attach bolts, threaded rods, hooks, or eyelets quickly and securely. Its customizable plating ensures (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
The BUMAX high-strength pins ensure consistent quality for FlexLink customers around the world. BUMAX produces two different types of pins for FlexLink that are used in four different FlexLink chain types – a large pin 2 cm long and a shorter (read more)
Browse Threaded Rod Datasheets for BUMAX® -
nuts and bolts to screw together effectively. But how do threads work? The direction in which workers screw and unscrew fasteners has a lot to do with the applications in which they appear. Additionally, many different types of threads exist to optimize different ways to fasten (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Expanding Possibilities with Advanced Internal Threading Solutions Internally threading hard materials like sapphire, silicon carbide, quartz, zirconia, and alumina has long been a machining (read more)
Browse Threaded Rod Datasheets for Insaco, Inc. -
Bolts Bolts are one of the most versatile structural fasteners, available in a vast array of configurations to suit different materials and strength requirements. These fasteners differ primarily in thread specification, length and head shape, with varying combinations of these (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
, minimizing setup time for common artifacts. GageCal also has predefined application screens and enters tolerances for various types of measurements such as blocks, rings, plugs, and threads. With appropriate accessories, the LABMASTER Universal Model 1000A is capable of measuring (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Hex Nut - Hex Nut Manufacturers, Suppliers
Recommended Thread Rods,Bolts and Washers: Thread Rods :ASTM A193 Gr.B7 Bolts: ASTM A325 / A490 Heavy Hex Bolts Washers: ASTM F436 Flat Washers Manufacturer claims: (1) Competitive price with...
-
Sell steel pipe
• Detailed Description 1) Stud bolts ( threaded rods ) and hex bolts: a) Material: ASTM A193 B7,A320 L7, ASTM A307, ASTM A325 , A490, ASTM B150 C63000, Duplex SS31803 b) Specification: UNC, UNF ANSI B1.1, DIN 975 ANSI B18.2.1, ANSI …
-
Sell Forging fittings
• Detailed Description 1) Stud bolts ( threaded rods ) and hex bolts: a) Material: ASTM A193 B7,A320 L7, ASTM A307, ASTM A325 , A490, ASTM B150 C63000, Duplex SS31803 b) Specification: UNC, UNF ANSI B1.1, DIN 975 ANSI B18.2.1, ANSI …
Indicates content that may require registration and/or purchase.