-
Supplier: TelephoneStuff.com
Description: AC power adapter for Panduit® PanTher LS8 Hand-Held Thermal Transfer Printer.
- Type: AC/DC Adapter
-
Supplier: DigiKey
Description: 15V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
- AC Input Voltage: 90 to 264 volts
- AC Output Voltage: 15 volts
- DC Output Voltage: 15 volts
- DC Output Current: 0.8 amps
-
Supplier: Visual Sound, Inc.
Description: Anchor Audio, Inc. The AN-Mini adapter (AC-30) is an AN-Mini accessory cable that plugs into the wall for an AC power option.
- Connector Type: Audio / Video Connector
-
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 30V, 1.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:30V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Current - Output 2:
-
Supplier: SFCable.com
Description: New Replacement Acer Aspire One PA-1300-04 Mini 30Watt Netbook AC Adapter 19V 1.58A with 5.5x1.5mmB plug, USA 2-prong power cord.
- DC Output Voltage: 19 volts
- DC Output Current: 1.58 amps
- DC Output Power: 30.000000000000004 watts
- Type: AC/DC Adapter
-
Supplier: DoubleSight Displays
Description: Replacement AC Adapter for the following models: DS-2700 DW, DS-275W, DS-277W, DS-305W, DS-307W and DS-377W. This power adapter uses a standard power cord (not included). If you need a replacement Power Adapter for a DoubleSight Monitor not mentioned
- Type: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 30V, 2.17A ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 12V, 2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:
-
Supplier: Newark, An Avnet Company
Description: AC ADAPTERS 12VDC 30W
-
Supplier: TelephoneStuff.com
Description: 3x8/6x16 220V AC Power Adapter.
- Type: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: LS3E Universal AC Adapter.
- Type: AC/DC Adapter
-
Supplier: RS Components, Ltd.
Description: MEAN WELL OWA-60E-30 AC/DC Adapter
- DC Output Voltage: 30 volts
- Number of Outputs: 1 #
- Type: AC/DC Adapter
-
Supplier: SFCable.com
Description: New Replacement Gateway Mini 30W Netbook AC Adapter 19V 1.58A with 5.5x1.5mmB plug, USA 2-prong power cord. Works for Gateway LT2100, LT3100 Series Laptop.
- DC Output Voltage: 19 volts
- DC Output Current: 1.58 amps
- DC Output Power: 30.000000000000004 watts
- Type: AC/DC Adapter
-
Supplier: SFCable.com
Description: New Replacement Dell Mini 30W Netbook AC Adapter 19V 1.58A with 5.5x1.5mmB plug, USA 2-prong power cord. Hi-Quality Compatible Battery Charger works for Dell Inspiron Mini 9, Mini 10, Mini 12 Serise Netbook and more.
- DC Output Voltage: 19 volts
- DC Output Current: 1.58 amps
- DC Output Power: 30.000000000000004 watts
- Type: AC/DC Adapter
-
Supplier: Allied Electronics, Inc.
Description: WDU Series Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these
-
Supplier: Allied Electronics, Inc.
Description: ZVC30NP Series The New “ NP” Series of Wall Plug adapters are Energy Star IV Compliant With Inter-Changeble Connection. These Wall Plug Adapters Can be Used Globally and are Delivared with 4 Inter-Changeble Connection. Features: Universal AC Input 90 to 264V Output's From 11V to
-
Supplier: CUI Inc.
Description: 15 Vdc, 2 A, 30 W
- AC Input Voltage: 110 to 230 volts
- DC Output Voltage: 15 volts
- DC Output Current: 2 amps
- DC Output Power: 30.000000000000004 watts
-
Supplier: Allied Electronics, Inc.
Description: WDU Series Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these
-
Supplier: Computer Network Accessories, Inc.
Description: UL listed universal 2500mA AC/DC power adapter with detachable plugs. Input: 100-240V AC 60/50Hz 30W; Output: 3, 3.3, 5, 6, 6.5, 7 and 8.4V DC. 6' cord.
-
Supplier: TDK-Lambda Americas Inc.
Description: AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the
- DC Output Voltage: 12 volts
- DC Output Current: 2.5 amps
- DC Output Power: 30.000000000000004 watts
- AC Input Voltage: 80 to 264 volts
-
Power Supplies - Replacement Compaq 30Watt AC Adapter Charger 19V 1.58A (4.0x1.7mmB) -- AD-COMPAQ-06Supplier: SFCable.com
Description: Replacement HP Compaq 30Watt 19V 1.58A AC Adapter with 4.0x1.7mmB Plug, USA 2-Prong Power Cord, works for Compaq Mini 700 PC series
- DC Output Voltage: 19 volts
- DC Output Current: 1.58 amps
- DC Output Power: 30.000000000000004 watts
- Type: AC/DC Adapter
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1139605-QAWA-30-5-US01 Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters Series: QAWA-30 (30W) Package: Bulk Applications: ITE (Commercial) Standard Package: 100 Power (Watts): 25 W Voltage - Output: 5V Voltage -
- Output Power: 25 watts
- Operating Temperature: 0 to 40 C
- Features: Other
-
Supplier: XP Power
Description: Green XP Power Energy Efficiency Level VI European CoC Tier 2 Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low Cost
- AC Input Voltage: 115 to 230 volts
- DC Output Voltage: 24 volts
- DC Output Current: 1.25 amps
- DC Output Power: 30.000000000000004 watts
-
Supplier: CUI Inc.
Description: 12 Vdc, 3.0 A, 36 W
- AC Input Voltage: 110 to 230 volts
- DC Output Voltage: 12 volts
- DC Output Current: 3 amps
- DC Output Power: 36 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Cincon Electronics Co. LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1141085-TRG1515-A-11E03VI Categories: AC AC Wall Adapters Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status:
-
Supplier: Win Source Electronics
Description: Manufacturer: Cincon Electronics Co. LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1152395-TRG1512-01-A-01E03VI Categories: AC AC Wall Adapters Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status:
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: AC/AC class 2 plug-in transformer adapter is a low profile linear power supply that features low interference used for CCTV camera, IP camera, PTZ, DVR, access control, thermostat, and ring doorbell system. You can use this transformer to replace and upgrade the
- Operating Temperature: -20 to 40 C
- Maximum Primary Voltage Rating: 110 to 120 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Power Rating (VA): 10 to 60 VA
-
Supplier: Radwell International
Description: WALL MOUNT AC ADAPTERS SWITCHING ADAPTER, LEVEL V, WALLMOUNT, MEDICAL, 30 WATT, 90-264 VAC INPUT, 12 VDC OUTPUT, 5.5X2.5X12 MM, STRAIGHT, DC CABLE 1800MM, GREY CASE. FREE 2 YEAR RADWELL WARRANTY
- AC Output Voltage: 264 volts
- DC Output Voltage: 12 volts
- Type: AC Power Source
-
Supplier: Infineon Technologies AG
Description: voltage range. XDPS2201E is only available on demand, please contact us here to place your request or receive more information. Summary of Features High voltage start-up cell Integrated gate drivers for Si/GaN FETs Supports wide AC input voltage range Lowest standby power via burst
- Output Voltage (Volt): 5 to 48 volts
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: need for the coil power Lock-down door when activ White plastic I.D tag⁄write label used for identification of relays in multi-relay circuit. DIN rail adapter or bottom flange adapter. Vacuum baked and dry nitrogen filled removes contaminants and provides a clean and dry
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1201227-EPA060100-P5-SZ Category: Power Supplies - External/Internal (Off-Board)>AC AC Wall Adapters Series: EPA Package: Box Applications: ITE (Commercial) Standard Package: 60 Power (Watts): 6 W Voltage - Output: 6VAC Voltage - Input:
- DC Output Current: 1 amps
- Form Factor: Board Mount
-
Supplier: Astrodyne Corporation
Description: Wall mount switching power adapter
- AC Input Voltage: 90 to 264 volts
- DC Output Voltage: 5 volts
- DC Output Current: 5 amps
- DC Output Power: 30.000000000000004 watts
-
Supplier: TelephoneStuff.com
Description: AC Adapter for KX-NT400 Business IP provides an AC power alternative for this IP Telephone that has Color Touch Sensitive LCD display, Speakerphone, SD Card Slot for Programming and Data Back. AC Adapter Features: - This Business IP Telephone can be powered
- Phone Type: Network Phone / IP Phone
-
Supplier: All Shore Industries
Description: Wall plug-in 30 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 30 watts Output voltage: 12-20 VDC Voltage regulation: +/- 5%
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 12 to 15 volts
- DC Output Current: 2 amps
- DC Output Power: 30.000000000000004 watts
-
Supplier: TDK-Lambda Europe GmbH
Description: The WMM medical Wall Mount power supplies are housed in a rugged plastic case and are rated from 25 to 30W with output voltages from 5V to 24V. With off-load power draws as low as 75mW and high average efficiencies, the units are compliant to ErP Directives and the DoE VI standards,
- DC Output Voltage: 5 volts
- DC Output Current: 5 amps
- DC Output Power: 25 watts
- AC Input Voltage: 80 to 264 volts
Find Suppliers by Category Top
Featured Products Top
-
Custom Wall Plug-In Power Supplies Wall plug-in power supplies and transformers—also referred to as AC adapters, wall bumps, wall warts, and power cubes—are essential (read more)
Browse AC-DC Adapters Datasheets for Triad Magnetics -
The GOSPELL GP303E-050-300 is a solid wall-mounted AC/DC power adapter designed for use with multiple devices in a variety of situations.EU standard compliance, with a wide input voltage (100–240 VAC) and a steady output of 5 V DC at 3 A (15 W), gives this compact power adapter the (read more)
Browse AC-DC Adapters Datasheets for TPS Elektronik GmbH -
-05 is a self-contained receptacle system which does not require an external power supply. Within the receptacle body is a power unit that converts the AC input to 5V 2A DC output power. Installation only requires the receptacle to be snapped into your panel or system and then wiring the (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
Interpower manufactures custom AC power cords to match your specifications. If you are exporting products to multiple markets, power cords with varying plug styles may be required. Interpower can supply the plugs, pre-assembled on the cable and ready to install for a large variety of (read more)
Browse AC Power Cords Datasheets for Interpower -
is right for them. Our custom transformer and power supply development and production capabilities include: AC/AC and AC/DC power supplies and systems for industrial, commercial, and medical applications AC/DC charging systems for stationary and mobile power (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
North American Power Cords Qualtek’s large selection of North American power cords has been designed to comply with safety agency regulations to ensure safe and reliable products (read more)
Browse AC Power Cords Datasheets for Qualtek Electronics Corp. -
Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded (read more)
Browse AC Power Sources Datasheets for Triad Magnetics -
ABSOPULSE designs and manufactures custom and semi-custom rugged, high-performance AC-DC switching power supplies, rectifiers & battery chargers. Our AC-DC switching power supplies use high (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
Acopian Power Supplies manufactures custom AC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)
Browse AC-DC Converters Datasheets for Acopian Power Supplies