-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-830 Three Phase Power Data Logger Meter is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Three Phase Power Data Logger Meter also measures parameters such as voltage,
- Operating Temperature: 14 to 122 F
- Features: AC Current Input, AC Voltage Input, Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: Sonel Test
Description: The Sonel CMP-3kR is an innovative AC current clamp meter which combines technically advanced solutions The handy digital AC clamps meter with a recorder is a professional tool for measuring AC current up to 3000 A. Unlike competitive instruments, the CMP-3kR is
- Measurement Type: AC
-
Supplier: CAS DataLoggers
Description: The DigiRail-VA AC Power Analysis Data Logger is specifically designed for single phase AC power analysis applications, it is able to measure the most important AC signals and retransmit them in both analog and digital ways. It measures and
- Features: AC Current Input, AC Voltage Input, Datalogger / Recorder, Other
- User Interface: Computer Programmable
- Outputs: Current Output, Voltage Output
- Form Factor: DIN Rail
-
-
Supplier: Transcat, Inc.
Description: Value measurement modes Data Hold, Auto Power Off Each Unit Includes 4 remote sensors Magnetic mounts 8 x AA batteries 100-240V Universal AC Adaptor SD card Durable hard carrying case
- Features: Datalogger / Recorder
-
Supplier: ValueTronics International, Inc.
Description: The XL421 is a Data Logger from HT Instruments. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an
- Features: Datalogger / Recorder
-
Supplier: Panel Components & Systems, Inc.
Description: voltage and various interchangeable CT options such as split-core current transformers or fl exible RoCoils™ (for large loads or large cables and bussbars) to monitor current on each phase. These meters can capture kWh/kW energy and demand data as well as virtually all relevant energy
- Features: Datalogger / Recorder
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-NDL 10 is a high-quality class 2 sound level meter with data logging capabilities. This noise dosimeter records sound pressure level (SPL) measurements as well as dosimetry (dose) measurements in decibels (dB) and saves the measurement data to the internal memory or an SD
- Operating Temperature: 32 to 122 F
- Features: Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: OMEGA Engineering, Inc.
Description: becomes discharged. Data retrieval is simple. Plug the logger into an available COM port and our easy-to- use software does the rest. The software converts your PC into a real-time strip chart recorder. Data can be printed in graphical or tabular format. Also it can be exported
- Analog Input Channels: 4 #
- Resolution: 16 bits
- Operating Temperature: -40 to 140 F
- Features: AC Current Input, Application Software Included, Datalogger / Recorder, Other Input
-
Supplier: CAS DataLoggers
Description: This data logger is specifically designed to monitor one, two or three current channels, allowing you to monitor the loading and energy consumption of the installation. The stored data is uploaded to a PC via the supplied USB cable. The product is supplied with three Rogowski
- AC Current Range: 400 to 3,000 amps
- Sampling Rate: 960 Hz
- Maximum Channels: 3
- Operating Temperature: -10 to 40 C
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-OCTPROCESS is a low-cost, high-resolution, standalone data logger for automatically recording current between -20 and 120 mA. Battery powered and AC powered models are both available. It uses a 16-bit ADC to achieve a resolution of 0.01mA. In addition, the
- Analog Input Channels: 8 #
- Operating Temperature: -40 to 176 F
- Features: Application Software Included, DC Current Input, Datalogger / Recorder, Other Input
- User Interface: Computer Programmable
-
Supplier: CAS DataLoggers
Description: The EC-7VAR Power Energy Data Logger is specifically designed to monitor one, two or three current channels, as well as one, two or three voltage channels. It allows you to monitor the loading and energy consumption of the installation. Power Factor recorded is the phase
- AC Current Range: 400 to 3,000 amps
- AC Voltage Range: 0 to 500 volts
- Sampling Rate: 800 to 960 Hz
- Maximum Channels: 6
-
Supplier: Allied Electronics, Inc.
Description: Quickly troubleshoot power quality issues with the easy-to-use combination of a power quality meter, current clamp, and data logger. The Fluke 345 Power Quality Clamp Meter is the ideal tool for servicing and commissioning electronic switching loads
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-830 Clamp Meter is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Clamp Meter also measures parameters such as voltage, current, frequency, harmonics, and power as well as indicating, according to
- AC Voltage Range: 20 to 600 volts
- AC Current Range: 0.04 to 100 amps
- Real Power Range: 5 to 9,999 watts
- Frequency Range: 45 to 65 Hz
-
Supplier: ValueTronics International, Inc.
Description: language user manual Multi-language manual CD The Fluke 345 is more than an electric power meter. Combining the functions of a clamp meter, oscilloscope, data logger and digital power meter into one handy device, the Fluke 345 is ideal for working
-
Supplier: Newark, An Avnet Company
Description: CURRENT PROBE, 0.1A-200A; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:200A; Current Range Min:100mA; For Use With:Multimeters, Data Loggers, Power Analyzers RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AC/DC CURRENT PROBE, 0.5A-400AAC/600ADC; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:400A; Current Range Min:500mA; For Use With:Multimeters, Data Loggers, Power Analyzers RoHS Compliant: Yes
-
Supplier: Transcat, Inc.
Description: LCD display Record/Recall MIN, MAX readings, Data Hold plus Auto power off with disable function Complete with built-in tilt stand, SD memory card, UVA light sensor with protective cover, UVC light sensor, hard case, Universal AC adaptor, and 6 x AA batteries
- Features: Datalogger / Recorder, Thermocouple Input
-
Supplier: Newark, An Avnet Company
Description: AC/DC CURRENT PROBE, 0.5A-1KAAC/1.4KADC; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:500mA; For Use With:Multimeters, Data Loggers, Power Analyzers RoHS Compliant: Yes
-
Supplier: Transcat, Inc.
Description: Value measurement modes Data Hold, Auto Power Off Each Unit Includes NIST Certificate 4 remote sensors Magnetic mounts 8 x AA batteries 100-240V Universal AC Adaptor SD card Durable hard carrying case
- Features: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: LCD display Record/Recall MIN, MAX readings, Data Hold plus Auto power off with disable function Complete with built-in tilt stand, SD memory card, UVA light sensor with protective cover, UVC light sensor, hard case, Universal AC adaptor, 6 x AA batteries, and NIST Certificate
- Features: Datalogger / Recorder, Thermocouple Input
-
Supplier: TSI Incorporated
Description: volume measurements through the use of flow or pressure triggers. 5310 models also include a built-in data logger that can save synchronized measurement data directly to the flow meter. Easy to operate View up to four readings simultaneously from the color touchscreen
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Process Media Type: Gas
-
Supplier: TSI Incorporated
Description: measurements through the use of flow or pressure triggers. 5310 models also include a built-in data logger that can save synchronized measurement data directly to the flow meter. Easy to operate View up to four readings simultaneously from the color touchscreen display.
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Process Media Type: Gas
-
Supplier: TSI Incorporated
Description: measurements through the use of flow or pressure triggers. 5310 models also include a built-in data logger that can save synchronized measurement data directly to the flow meter. Easy to operate View up to four readings simultaneously from the color touchscreen display.
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Process Media Type: Gas
-
Supplier: TSI Incorporated
Description: measurements through the use of flow or pressure triggers. 5210 models also include a built-in data logger that can save synchronized measurement data directly to the flow meter. Precise CO2 gas flow measurements, along with a low pressure measurement and the ability to
- Mass Flow Rate: 0 to 0.08259 lbs/min
- Mass Flow Rate Range: 0 to 0.08259 lbs/min
- Process Media Type: Gas
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-360 is a Single-Phase Power Meter or clamp meter with data logger functionality. This versatile power analyzer can take single-phase and three-phase power measurements both in real time and over an extended time period. The PCE-360 is used for
- AC Voltage Range: 50 to 600 volts
- AC Current Range: 3 to 999.9 amps
- Frequency Ranges: 40 to 100 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
-
Supplier: ValueTronics International, Inc.
Description: quality logging is easy with a compact and rugged Fluke power meter. The Fluke 1740 Series three-phase power quality loggers are everyday power meters for technicians who troubleshoot and analyze power quality issues. Capable of simultaneously logging
- Phase: Three-Phase
-
Supplier: CSA Group
Description: metering and monitoring data, temperature information…), mainly for energy efficiency purposes. These devices are known as energy servers, energy data loggers, data gateways and I/O data concentrators.
-
Description: metering and monitoring data, temperature information…), mainly for energy efficiency purposes. These devices are known as energy servers, energy data loggers, data gateways and I/O data concentrators.
-
Description: metering and monitoring data, temperature information, etc.), mainly for energy efficiency purposes. These devices are known as energy servers (ESE), energy data loggers (EDL), data gateways (DGW) and I/O data concentrators (IODC) and are grouped together under the
-
Supplier: Sonel Test
Description: Portable power quality analysis center The Sonel PQM-707 power quality analyser is a mobile device for measuring and analysing power supply. It is an autonomous and versatile meter with which you can carry out measurements and analyses of parameters in power
- Features: Other
- Phase: Single-Phase
-
Supplier: Eaton Corporation - Sensors
Description: conserve data logger batteries Panel Meters — Simple connection displays power consumption Approvals UL Listed C-UL Listed
- Measuring Range: 10 to 50 amps
- Input Voltage: 4 to 20 volts
- Frequency Range: 100 Hz
- Response Time: 100,000 µs
-
Supplier: Eaton Corporation - Sensors
Description: conserve data logger batteries Panel Meters — Simple connection displays power consumption Approvals UL Listed C-UL Listed
- Measuring Range: 100 to 200 amps
- Input Voltage: 0 to 5 volts
- Response Time: 100,000 µs
- Isolation Voltage: 1.27 to 5 kilovolts
-
Supplier: SMC International
Description: can be installed and replaced by the user. The minimum configuration includes: 3 voltage + 3 current outputs, switchable to 6 current outputs. User-upgradeable up to 12 outputs (two complete 3-phase systems) 12 binary inputs + 8 binary outputs Auxiliary 0 - 250 VDC source to power the tested
- Testing Voltage Range: 0 to 212 volts
- Testing Current Range: 0 to 5 amps
- Number of inputs: 12
- Number of outputs: 18
-
Supplier: Analytical Technology, Inc.
Description: and a battery operated unit, either with or without an internal data logger. The monitor employs 2-electrode conductivity sensors with low cell constants to provide continuous measurements from 0-20 to 0-2,000 microSiemens. The 2-electrode sensors are specifically designed for use in
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
Find Suppliers by Category Top
Featured Products Top
-
Our data logging sound level meter records and visualizes sound levels in the range from 30 to 130 d (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for PCE Instruments / PCE Americas Inc. -
in a wide range of units. For example: m³, l, gal, igl, mgl, cf, bal, ib and ob. During a measurement, it is possible to record the measured values via the data logger function of the ultrasonic flow meter. Start and stop conditions and (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Pluggable Redundant Power Packages SWITCHING REGULATED AC-DC single output Extremely high overall reliability results from connecting two power sources so that one will continue to provide power to their load even if the other becomes inoperative. Acopian Redundant (read more)
Browse Programmable Power Supplies Datasheets for Acopian Power Supplies -
Real time clock (RTC) Smart meters Data loggers Telematics IoT Navigation Medical (non-life sustaining) Mobile Devices Industrial Wireless Devices General Microprocessors Click Here to view the datasheet (read more)
Browse Oscillators Datasheets for ECS Inc. International -
of different types available. The system can be supplied with optional monitor/display/data logger units if required. Firstly decide the type and quantity of modules required making sure to include any future requirements. Then decide if you need a monitor or data logger. Finally choose an (read more)
Browse LVDT and RVDT Signal Conditioners Datasheets for RDP Electrosense -
of different types available. The system can be supplied with optional monitor/display/data logger units if required. Firstly decide the type and quantity of modules required making sure to include any future requirements. Then decide if you need a monitor or data logger. Finally choose an (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
trusted choice for dependable performance. FL900 Flow Logger The Hach FL900 Series Flow Logger combines an innovative flow metering device with a family of sensor technologies to revolutionize open-channel flow monitoring; these state (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
values are saved as .csv on the micro SD card. This means that the measurement data recorded by the air quality meter can be imported directly into the company's own database. The measurement data from the air quality measuring device can be displayed in graphical and tabular form via the software (read more)
Browse Particle Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
– 440V AC/DC Contact Material Gold-to-Gold / Silver alloy / Carbon brush Signal Types Supported Power, RS232, RS422, RS485, Ethernet, CANBUS, Profibus, video signals (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Convective Cooling of Simulated Core Debris Beds
Overall view of the experimental setup: 1 = test cell, 2 = light source, 3 = data logger , 4 = dc power supply, 5 = ac variac, 6 = flowmeters, 7 = amp and volt meters , 8 = current control panel, 9 = constant temperature bath, 10 = positive displacement pumps, and …
-
Hawaii Natural Energy Institute annual report, July 1981-June 1982
Data collectionsystemsat each site usetwo CampbellScientific CR-21micro- loggers to record data from a variety of sensors and meters for these outputs: insolation; DC voltage; total array current; AC power , volt-amps, and AC voltage from the inverters; array tempera- ture; AC …
-
Summary of air permeability data from single-hole injection tests in unsaturated fractured tuffs at the Apache Leap Research Site: Results of steady-state test...
… ranges of 0-0.1 standardliters per minute (sLm) to 0-20 sLm, (11)Rotameter; visual back-up flow meters , (12) Valves, (13) Pressureregulators … … 16) 12V batteries for data logger power backup, (17) 10kW continuoususe generator for AC power, (18) Miscellaneoustools and …
-
Milking System Air Consumption When Using a Variable Speed Vacuum Pump
… Input 4mA – 20 mA, Output 0-5 VDC Compaq Laptop computer w/ LabView software (National Instruments) BK Test Bench multi meter - model 388A * Fluke Y8101 AC Current Transformer, 2-150 … … 8501503 Dent Elite Pro Power data logger with 100 or 150 …
-
Industry Stakeholder Recommendations for DOE's RD&D for Increasing Energy Efficiency in Existing Homes
… when to change filter and where 3+ 16) Thermostat as valve rather than switch 4 17) Appliance power meter built in 3+ 18 … … usage monitoring, event detection - data loggers tied to the Internet … … correcting systems 3 22) AC refrigerant charging level indicator …
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… reset limitors; load meters; power brake ammeters; feedback modules … … digital ammeters; voltmeters; floe meter monitors; test boxes; locotrol … … gauges; circuit monitoring modules; AC current probes; copper shunts … … flash-over protection panels; data acquisition units; electrical impulse … … ohmmeters; transductors; AC data loggers ; high voltage testers; megohm …
-
New Items Nonelectrical Properties Testing - Test Instruments - Grainger Industrial Supply
• AC/DC Magnetic Meter / Data Logger , DC: 300mT, 3000mT, 3000G, 30000G/ AC : 150mT, 1500mT, 1500G, 15000G, Accuracy DC: +/-(5 Percent + 10 digits)/AC … … N Pole/S Pole Indicator, Zero Button For DC, Data Hold, Min/Max, Auto Power Off with Disable, PC …
-
Sensors, Measurement and Intelligent Materials
… a PT100 temperature sensor are also installed in Box A. Box B is set indoor and it consist of NI9073, NI 9205, a DC voltage sensor, a DC current sensor, AC current transformers, SIEMENS SENTRON PAC 3200 and 4200 power meters , etc. The meteorological data collection system consists of a CR1000 data logger made by CAMPELL company, pyranometers, reference cells, a temperature sensor, an anemometer, a wireless transmission s station, etc. CR1000 data logger is used as DAQ unit.
-
Sustainable Energy in the Built Environment - Steps Towards nZEB
… silicon reference sensor, and the total radi- ation by a pyranometer), • Temperature (environmental and module temperature for each type, measured by Pt100 sensors), • PV array (DC) voltage, current and power, • AC voltage, current and power supplied to the electrical … Beside an installed PC based data logger , an authorized two way electrical meter was also installed as a control unit for the energy data.
-
Davis PV plant operation and maintenance manual
The other array analog meter at the circuit breaker area displays the 15-kV ac output real power . DAS signals are brought to interface junction box (IJB) 11, where a CSI data logger monitors dc ground faults and sends a trip signal to the inverter(s) if a dc ground fault is detected.
Indicates content that may require registration and/or purchase.