-
Supplier: Newark, An Avnet Company
Description: FUSE, CARTRIDGE, 4A, 250V; Fuse Current:4A; Voltage Rating VAC:250V; Product Range:-; Voltage Rating VDC:250V; Blow Characteristic:-; Breaking Capacity Current AC:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: UMF 250 Fuse F 8A L 250V AC
-
Supplier: Newark, An Avnet Company
Description: UMF 250 Fuse F 1A L 250V AC
-
-
Supplier: Newark, An Avnet Company
Description: UMT 250 Fuse T 5A L 250V AC
-
Supplier: Win Source Electronics
Description: Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080729-MST 1A 250V Current Rating: 1 A Length: 7.7 mm Mounting: SMD (SMT) Width: 8.35 mm Categories: Fuses Case / Package: Radial Alternative Parts (Cross-Reference):
- Current Rating: 1 amps
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: SINGLE PHASE IEC-INLET PEM, 6 A 250V AC2-POLE 2 FUSE EUROPEAN FORMAT
-
Supplier: Allied Electronics, Inc.
Description: SINGLE PHASE IEC-INLET PEM, 4 A 250V AC2-POLE 2 FUSE US FORMAT
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Specialty Fuses 250A 660V AC / 460V DC BS88 FUSE Product overview: TKF250 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It
- Current Rating: 250 amps
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250mA, 250V, Circuit
- Voltage Rating: 125 volts
- Current Rating: 0.25 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010552-MST 1.6A 250V Current Rating: 1.6 A Mounting: SMD (SMT) Width: 8.35 mm Categories: Fuses Case / Package: Radial Alternative Parts (Cross-Reference):
- Current Rating: 1.6 amps
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970583-MCMET 3.15A 250V Current Rating: 3.15 A Mounting: SMD (SMT) Diameter: 8.35 mm Categories: Fuses Case / Package: Radial Popularity: Low Fake Threat In the Open
- Current Rating: 3.15 amps
- Features: Other
-
Supplier: DigiKey
Description: 250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
- Rated Breaking Capacity: 300 amps
- Operating Temperature: -55 to 125 C
- Approvals / Standards: CSA Certification, UL Approval
- Fuse Type: Miniature
-
Supplier: Galco Industrial Electronics
Description: 250AMP 1000V AC SEMI-COND FUSE
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1 POLE(S), 2 A, 250 V(AC), 50 V(DC), PANEL MOUNT, THERMAL CIRCUIT BREAKER, Product overview: 1110-F112-P1M1-2A from E-T-A is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is
- Voltage Rating: 50 volts
- Current Rating: 2 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Radial Varistor, 250V AC/DC, 650V Clamp, 135J, 50A, Through Hole Product overview: V250LA20CP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful
- Voltage Rating: 250 volts
- Current Rating: 50 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: 200A 500V AC TAG FUSE
-
Supplier: DigiKey
Description: 250A 250V AC 250V DC Fuse Cartridge Bolt Mount
- Current Rating: 250 amps
- Rated Breaking Capacity: 200,000 amps
- Fuse Type: Blade Type
- Approvals / Standards: CSA Certification, RoHS Compliant
-
Supplier: Accuris
Description: FUSE, INCLOSED LINK, SURFACE MOUNT (SM), 250 VOLTS (V) AC/DC, QUICK ACTING
-
Supplier: Accuris
Description: FUSE, INCLOSED LINK, SURFACE MOUNT (SM), 250 VOLTS (V) AC/DC, TIME DELAY
-
Supplier: Littelfuse, Inc.
Description: Littelfuse POWR-PRO® LDC series Class L fuses represent another first in fuse protection. LDC series fuses are the first UL Listed 600 volts AC and DC Class L fuse. Since they may be used for both AC and DC, they eliminate the concern that AC only
- Voltage Rating: 600 volts
- Current Rating: 250 amps
- Features: Fast Acting, Other
- Approvals / Standards: RoHS Compliant
-
Supplier: Accuris
Description: FUSEHOLDER, BLOCK, 2 AMPERES (A), 250 VOLTS (V) AC, 1 THROUGH 12 POLE, ACCOMMODATES 8AG TYPE FUSE CARTRIDGES
-
Supplier: Win Source Electronics
Description: Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1108227-MST 315MA 250V Current Rating: 315 mA Length: 7.7 mm Width: 8.35 mm Categories: Fuses Case / Package: Radial Alternative Parts (Cross-Reference): 1566095;
- Current Rating: 0.315 amps
-
Supplier: Sonel Test
Description: Set of 15 A fuses for PAT-805, PAT-806 meters, protecting them against damage. The set includes 2 fuses. Fuse rated for a voltage of 250 V AC and a current of 15 A.
-
Supplier: Allied Electronics, Inc.
Description: Features: Series 5200 Filtered Version Has 1-Pole Fuseholder Series 5220 Has 2-Pole Fuseholder Rates Up to 10 A/250 V Accepts 5 × 20 mm Fuses
-
Supplier: Waytek, Inc.
Description: Littelfuse 0CNL250.V CNL Series Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Voltage Rating AC: 32VAC Voltage Rating DC: 32VDC Compact size with window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE
- Voltage Rating: 32 volts
- Current Rating: 250 amps
-
Supplier: Automation24, Inc.
Description: The beige fuse holder for W-series terminal blocks WSI 6/LD 250AC-1012400000 from Weidmüller features a screw terminal connection rated at 250V DC/AC with LED and current of 6.3 A. The compact design of the fuse holder and the screw terminal connection enable easy
- Number of Contacts: 2
- Conductor Size (North American): 8 to 22 AWG
- Voltage Rating: 250 volts
- Current Rating: 6.3 amps
-
Supplier: Waytek, Inc.
Description: Littelfuse 0CNN250.V CNN Series Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuse Current Rating: 100A Voltage Rating AC: 125VAC Voltage Rating DC: 48VDC Compact size with indicator window to show fuse status RoHS
- Voltage Rating: 48 volts
- Current Rating: 250 amps
-
Supplier: VICFUSE
Description: Rated current: 8A Rated voltage: 250VAC Applicable fuse: 5*20mm Safety certification: 1, parameter: Insertion/extraction force:1.5Kg.Min Dielectric strength:AC2000V Min 60Sec Insulation resistance:100MΩ Min 500VDC Temperature rise:60℃ Max voltage drop:15mV Max 2, Product diagram:
- Normal Operating Current: 8 amps
- Rated Operating Voltage: 250 volts
- Approvals / Ratings: UL Approval
-
Supplier: Acme Chip Technology Co., Limited
Description: FUSE 250A 660V AC C.S.A. INDR'L
-
Supplier: Mersen
Description: assure a long life in adverse conditions for these fuses. This expanded line of forklift truck fuses can fulfill virtually all of your heavy duty circuit protection needs up to 125V AC or DC. Features All fuses are AC and DC rated Expanded ampere ratings Time-delay
- Voltage Rating: 130 volts
- Current Rating: 800 amps
- Rated Breaking Capacity: 2,500 amps
- Operating Temperature: 80 C
-
Supplier: Mersen
Description: assure a long life in adverse conditions for these fuses. This expanded line of forklift truck fuses can fulfill virtually all of your heavy duty circuit protection needs up to 125V AC or DC. Features All fuses are AC and DC rated Expanded ampere ratings Time-delay
- Voltage Rating: 80 volts
- Current Rating: 500 amps
- Rated Breaking Capacity: 2,500 amps
- Operating Temperature: 80 C
-
Supplier: Littelfuse, Inc.
Description: The PICO® 304 series offers a range of surface mountable encapsulated fuses certified under UL 913, the standard for intrinsically safe electrical equipment, to operate in hazardous locations. This fuse is ideal for use in oil, gas, mining, chemical, pharmaceutical, food and beverage,
- Voltage Rating: 277 volts
- Operating Temperature: -40 to 125 C
- Features: Fast Acting
- Approvals / Standards: IEC (UMF) Approval
-
Supplier: PHOENIX CONTACT USA
Description: Lever-type fuse terminal block, color: black, for 5 x 20 mm G fuse inserts, with LED for 250 V AC
- Number of Contacts: 2
- Conductor Size (North American): 14 to 20 AWG
- Voltage Rating: 250 volts
- Current Rating: 6.3 amps
-
Supplier: Mersen
Description: Mersen Form 600 fuses are the original current-limiting fuses, predating all the standards. Their 500V DC rating (through 600A) is a useful feature for special fusing applications. Form 600 fuses provide a high degree of current limitation in AC and DC applications. Types
- Voltage Rating: 250 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: VICFUSE
Description: Good selectivity . aM for motor protection . gG for cable and conductor protection Ratings: Voltage Rating: 400V/500V/690V AC 250V/440V DC Current Rating: 2A-1250A Interrupt Rating: 120kA (500V)AC 50kA(690V)AC 100kA(400V)AC 100kA(250V or 440V) DC
- Voltage Rating: 440 volts
- Current Rating: 1,250 amps
- Approvals / Standards: RoHS Compliant, UL Approval
Find Suppliers by Category Top
Featured Products Top
-
150V AC/DC for low-voltage semiconductor circuits Rated Current: 70A – 6000A wide range (read more)
Browse Fuses Datasheets for VICFUSE -
600V AC, 1A to 800A, 200kA interrupting 300V DC, 1A to 800A, 50kA interrupting Class T fuse blocks are available. Contact Vicfuse for datasheets and ordering information. (read more)
Browse Fuses Datasheets for VICFUSE -
supports 600V AC/600V DC applications and is available for Class CC fuses up to 30A and Class CD fuses up to 60A. The fuse blocks feature space-saving construction and flexible installation options, including DIN rail (read more)
Browse Fuse Holders Datasheets for VICFUSE -
Vicfuse's VF485H is a fast-acting, UL Recognized (File No. E356490) ceramic surface mount fuse for overcurrent protection on high-voltage DC circuit boards. Rated 600V DC / 350V AC or less, with current ratings from 50mA to 3.15A, VF485H interrupts up to 100A at 600V DC. Its compact 12.3 x 4 (read more)
Browse Fuses Datasheets for VICFUSE -
The VC22 22x58 Series is a standardized cylindrical semiconductor protection fuse designed for fast-acting current-limiting performance in AC and DC systems. Its IEC-compliant construction and defined I²t characteristics support reliable semiconductor protection in compact industrial fuse installations. (read more)
Browse Fuses Datasheets for VICFUSE -
Semiconductor protection fuse for IGBT applications Rated voltage: 1000V AC / DC Current range: 25A to 500A Interrupting rating: 50kA (read more)
Browse Fuses Datasheets for VICFUSE -
V AC (1-20A) 480V AC (25-60A) Current Rating: 1A–60A Flammability Rating: UL94 V-0 Recommended VICFUSE Fuses Time Delay Series: VGT Typical Applications (read more)
Browse Fuse Holders Datasheets for VICFUSE -
The VJF series from VICFUSE is a Class J fast-acting current-limiting fuse engineered for advanced industrial circuit protection applications requiring high interrupting performance, low I²t characteristics, and rapid fault-clearing response (read more)
Browse Fuses Datasheets for VICFUSE -
VAC/300VDC for 25-60A, with up to 100kA AC interrupting capacity. Class G fuse bodies change length by ampere range, so a fuse of a higher rating cannot be fitted into a holder sized for a lower one. Matching Vicfuse Class G fuse blocks (480V and 600V, DIN-rail mountable) are available. Complies with CE and RoHS. Contact Vicfuse for datasheets and application support. (read more)
Browse Fuses Datasheets for VICFUSE -
protection, rated 1000V DC, 1-30A, with a 10kA DC interrupting rating. Designed to UL2579, IEC60269 and GB13539, PV10 fuses suit combiner-box and string-circuit protection in ground-mount and rooftop solar installations. Two mounting styles, P1 (ferrule) and P2, plus a P10S variant, fit common PV enclosure designs. Rated -40°C to +125°C for outdoor service. Contact Vicfuse for datasheets and application support. (read more)
Browse Fuses Datasheets for VICFUSE
More Information Top
-
Molecular Methods for Evolutionary Genetics
For other types of cuvettes, use 1, 250V /mm. .... T2A . .... Groth AC , Fish M, Nusse R et al (2004) Construction of transgenic Drosophila by using the site .... Temporal and spatial expression of genes and gene products can be determined by fusing cis-regulatory elements…
-
Power electronics
For a converter with 200 V output voltage, this is, e.g., an input voltage of 80...250V . .... The Irish Vol. AC-6 , 73 ...79 (1961). .... Natural gas, coal BHKW, for melting . .... Abb. 16.244. a [ t1,t2a ] "sliding" (iLr ≈ of iLa, cf. Abb. 16.252): alternate direction and barriers of DF, thereby recharging of Cr (on uCr = Ui) after voltage loss (through attenuation) in the preceding oscillating operation; but the sliding occurs…
Indicates content that may require registration and/or purchase.