-
Supplier: PCB Piezotronics, Inc.
Description: Digital, industrial, ceramic accelerometer, 0.9 to 15k Hz, top exit, integral cable terminating in USB connector For information on the Windows, iOS, Android and macOS software options available for use with the product, reference the product manual.
- Maximum Shock: 7,000 g
- Operating Temperature: 14 to 158 F
- Sensor Technology: Piezoelectric
- Sensor Mounting: Stud or Bolt-on
-
Supplier: Newark, An Avnet Company
Description: USB INTERFACE BOARD, ACCELEROMETER, FOR SENSOR TOOLBOX; Kit Application Type:Sensing - Motion, Vibration, Shock; Silicon Manufacturer:NXP; Silicon Core Number:LFSTBEB7361, LFSTBEB7455, LFSTBEB7660; Application Sub Type:Accelerometer RoHS Compliant: Yes
-
Supplier: SignalQuest, Inc.
Description: processing, the SQ-XLD series accelerometer makes an ideal platform for real time monitoring or prototyping accelerometer systems. Function Miniature, low-cost, serial accelerometer Real-time data acquisition performance using a low cost serial cable Simple menu-driven PC
- Acceleration: 1.7 to 70 g
- Frequency Range: 10,000 to 1,000 Hz
- Minimum Accuracy: 2.5 +/-% FS
- Maximum Shock: 500 g
-
-
Supplier: ADLINK Technology Inc.
Description: The USB-2405 is a 24-bit high-performance dynamic signal acquisition USB module equipped with 4 analog input channels providing simultaneous-sampling at up to 128 kS/s per channel. The USB-2405 also features software selectable AC or DC coupling input configuration and built-in
- Sampling Frequency: 128 kHz
- Resolution: 24 bits
- Data Acquisition: I/O Module
- Host Connection: USB
-
Supplier: SEQUOIA IT s.r.l.
Description: The USB Balancer is a triaxial analyser for simple, cost-effective balancing of rotating parts using the USB port of a PC. The USB Balancer features a user-friendly interface that allows even inexperienced users to balance electrospindles and rotary tables for turning
-
Supplier: VAST STOCK CO., LIMITED
Description: Data Conversion IC Development Tools USB-2405 + GM Lite software + 603C01 Accelerometer + Cable + Magnetic Mount
-
Supplier: DigiKey
Description: BMI055, FSP200 - Accelerometer, Gyroscope, 3 Axis Sensor Evaluation Board
-
Supplier: Advantech
Description: USB-Based Digital Smart Motion Sensor For Screen Blanking Solution Industrial-grade USB stick Accelerometer, magnetometer and gyro Screen blanking software Wide operating temperature rang (-40°C to +80°C) for extreme environments Resistant against shocks and vibrations according
-
Supplier: Newark, An Avnet Company
Description: USB DEV KIT, ACCEL APPLICATION FIRMWARE; Kit Application Type:Sensing - Image, Light; Silicon Manufacturer:Kionix; Silicon Core Number:C8051F340; Application Sub Type:Accelerometer; Kit Contents:Evaluation Board, F340 Adapter Board, RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: VIBRATION METER (Auto Memory, USB interf
- Sensor Input: Accelerometer
- Features: Other
-
Supplier: DigiKey
Description: Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor USB Output
-
Supplier: DigiKey
Description: Accelerometer, Light, Humidity, Pressure, Sound, Temperature Sensor Bluetooth, USB Output
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VS12 is a vibration meter, analyzer or sensor condition monitoring switch used to measure RMS value, peak value and frequency domain (FFT) of vibration velocity or acceleration piezoelectrically. This IP67-rated vibration monitoring switch features an external USB port, 8-pin female
- Acceleration: 0.01019367991845056 to 101.9367991845056 g
- Frequency Range: 2 to 10,000 Hz
- Operating Temperature: -40 to 176 F
- Sensor Input: Accelerometer
-
Supplier: Instrumented Sensor Technology
Description: 1.5"x3.2"x1.5", 7oz. Built-In Piezoresistive Accelerometer Excellent Low Frequency Response Automatic Offset Correction Programmable Low Pass Filters 12 Bit A/D for Improved Accuracy 1200 Hz Digitization Rate Setup & Data Download via wireless IR & USB. Windows DynaMax
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: PCB Piezotronics, Inc.
Description: Bearing Fault Detector PLUS Transmitter (BFD+), Loop Powered 4-20 mA Output with USB Programming Interface Provides early warning of Rolling Element Bearing (REB) faults, works on constant & variable speed drives, normalizes output using compensated peak value
- Maximum Shock: 5,000 g
- Sensor Technology: Piezoelectric
- Sensor Mounting: Stud or Bolt-on
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: be used for many different applications, such as shipment control, sports, medicine, or for any application requiring the recording of movements of 1 to 3 axes. The PCE-VD 3 Vibration Analyser can be easily programmed through the included software. All data can be sent to a PC or laptop via the
- Acceleration: -18 to 18 g
- Frequency Range: 0 to 60 Hz
- Minimum Accuracy: 0.5 +/-% FS
- Operating Temperature: 32 to 104 F
-
Supplier: Convergence Instruments
Description: The Wireless Vibration Meter Data Logger - VSEW_mk2 - 8g is a new model in the VSE series of smart vibration datalogers. It can record accelerations, vibrations, velocities and inclinations. It includes a 3-axis MEMS accelerometer, an accurate date/time clock and a non-volatile 128 Mb
- Sampling Frequency: 4 kHz
- Data Storage: 128 MB
- Inputs: Accelerometer Input
- User Interface: Computer Programmable
-
Supplier: Instrumented Sensor Technology
Description: power consumption. Acceleration recording can be configured for the internal tri-axial accelerometer channels and/or up to 3 optional external accelerometer inputs. External Accelerometers The optional external accelerometer input channels are designed for use with "low
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Instrumented Sensor Technology
Description: Acceleration/rate recording can be configured for the internal triaxial accelerometer channels or up to 3 optional external accelerometer inputs. External Accelerometers and Rate Sensors The optional external accelerometer input channels are designed for use with "low
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: ARM Inc.
Description: Ethernet, SD/MMC cards, and UARTs MCB2470 Features LPC2478 ARM7TDMI processor-based MCU On-Chip Memory: 512KB Flash & 96KB RAM External Memory: 128MB NAND Flash, 4MB NOR Flash, & 32MB SDRAM Color QVGA LCD with Touchscreen 10/100 Ethernet Port USB 2.0 Full Speed - USB, USB-OTG,
- Manufacturer: ARM
- Signal Type: Digital
- Features: Other
- Ports: USB
-
Supplier: TECAT Performance Systems, LLC
Description: damage due to debris. The WISER 4000 is comprised of three subsystems. The remote unit consists of the data capture electronics connected to Micro-Measurements strain gages, a transceiver, and a long-life battery. The base unit plugs directly into a PC USB port and houses an antenna,
- Acceleration: 16 to 400 g
- Frequency Range: 250 to 4,000 Hz
- Minimum Accuracy: 0.1 +/-% FS
- Operating Temperature: -40 to 248 F
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-SHOCK101 is a battery powered, stand-alone 3-axis shock data logger that measures and records shock levels. These compact, economical units have built-in accelerometers to measure dynamic and static acceleration, and may be used in a wide variety of applications, including assembly
- Sampling Frequency: 512 kHz
- Operating Temperature: -4 to 140 F
- Shock Rating: 250 g
- Inputs: Accelerometer Input
-
Supplier: Instrumented Sensor Technology
Description: accelerometer data logger housing is constructed with a base mounting flange and four holes for rigid mounting to a supporting structure. The MSR-3C may be mounted in any orientation. Input Channel Characteristics Accelerometer Input Channels The MSR-3C low cost, portable
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial, Vehicular
-
Supplier: ARM Inc.
Description: 64KB RAM External Memory: 8KB I2C Flash Color QVGA TFT LCD with touchscreen 10/100 Ethernet Port USB 2.0 Full Speed - USB, USB-OTG, & USB Host 2 CAN Interfaces Serial/UART Port MicroSD Card Interface 5-position Joystick and push-button 3-axis Motion sensor /
- Manufacturer: ARM
- Signal Type: Digital
- Features: Other
- Ports: USB
-
Supplier: Silicon Designs, Inc.
Description: SDI's Model 3330 G-Logger® is a low-cost, USB-powered portable data acquisition systems with the same powerful monitoring, FFT analysis, and display capabilities typically found in much more expensive systems. The 3330 gives users a quick, powerful, and comprehensive real-time data stream
- Digital I/O Channels: 3 #
- Sampling Frequency: 10 kHz
- Resolution: 16 bits
- Operating Temperature: 32 to 131 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: with date, time, and a comment. The measured data can also be transferred to a PC via the USB 2.0 interface. Includes hand-arm sensor only - whole-body sensor sold separately (see accessories)
- Acceleration: 11.213047910295616 to 112.13047910295616 g
- Linear Velocity: 0.393700787401575 to 393.700787401575 in/sec
- Frequency Range: 1 to 1,000 Hz
- Operating Temperature: -4 to 140 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: with date, time, and a comment. The measured data can also be transferred to a PC via the USB 2.0 interface. Includes whole-body sensor only - hand-arm sensor sold separately (see accessories)
- Acceleration: 11.213047910295616 to 112.13047910295616 g
- Linear Velocity: 0.393700787401575 to 393.700787401575 in/sec
- Frequency Range: 1 to 1,000 Hz
- Operating Temperature: -4 to 140 F
-
Supplier: OMEGA Engineering, Inc.
Description: empty COM or USB port and our user-friendly software does the rest.
- Sampling Frequency: 1.024 kHz
- Operating Temperature: -4 to 140 F
- Shock Rating: 250 g
- Inputs: Accelerometer Input
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-SVR101 Spectral Vibration Recorder (SVR) is a self-contained device engineered to record acceleration data for spectral analysis of vibration and peaks. This device will record and time tag 3-axis vibrations and peaks to provide a history of shock/vibration conditions. It also records
- Sampling Frequency: 256 kHz
- Data Storage: 16 MB
- Operating Temperature: -4 to 140 F
- Shock Rating: 50 g
-
Supplier: Win Source Electronics
Description: Utilized IC / Part: LIS3LV02DQ Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 5V, USB ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-6249 Product Status:
- Category: Development Board
-
Supplier: MTI Instruments Inc.
Description: The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be
- Frequency Range: 10 to 100 Hz
- Number of Input Channels: 1 #
- Operating Temperature: 32 to 122 F
- Features: Acceleration, Battery Powered, Other, Self Test / Diagnostics / Self Calibrating, Single Axis
-
Supplier: Memsense, LLC
Description: The MS-IMU3020 is a miniature low drift inertial measurement unit (IMU) that delivers market leading price and performance. The IMU contains triaxial gyros, accelerometers and magnetometers that are extensively tested and calibrated over the full operational temperature range to ensure the
- TJ: -40 to 85 C
- Features: Other
- Technology: RS422, USB
- Device Type: Transmitter
-
Supplier: TOP-electronics USA
Description: ERF1000 eval kit - Evaluation kit for ERF1000 module Including: Three boards, battery holders, USB adapters, JTAG programmer and 2.4GHz antenna. Peripherals - With ethernet, 1 board (gateway) - Without ethernet, 2 boards (nodes) - 2.4GHz module (ERF1000) - USB port - RS232 - RS485 -
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: FiberSensing, SA
Description: No Description Provided
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 20 kHz
- Resolution: 16 bits
Find Suppliers by Category Top
Featured Products Top
-
embedded applications. Power can be supplied via USB Type-C® or through the M.2 connector, offering flexibility in system design. The B-WBA5M-WPAN includes onboard MEMS sensors (temperature, 3D accelerometer, and gyroscope), a user LED, and push buttons for user interaction. It is (read more)
Browse Sensor Transmitters Datasheets for DigiKey
More Information Top
-
https://www.duo.uio.no/bitstream/handle/10852/8991/Grading.pdf?sequence=1
Externals from Phidgets for accelerometer USB interface (sensor data sampling .
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/23549/Swartzendruber_washington_0250O_11980.pdf?sequence=1&isAllowed=y
Accelerometer USB .
-
http://dspace.mit.edu/bitstream/handle/1721.1/81585/858807649-MIT.pdf?sequence=2
FIGURE 39: GULF COAST DATA CONCEPT, LLC USB ACCELEROMETER X6-1A [30]...................................................43 FIGURE 40: EXPLODED VIEW OF GCDC ACCELEROMETER [30].
-
https://www.duo.uio.no/bitstream/handle/10852/27149/jensenius-phd.pdf?sequence=1
Figure 6.15: Some pictures from the development and use of different music balls, including balls based on various materials and dynamic microphone elements (picture 1 and 2 from the top left corner), USB accelerometers (picture 3 and 4) and an electroacoustic …
-
A Clinical Set-up Tool (CST) For Rapid Stimulator Programming
Work is in progress to support multi- ple devices such as a stand-alone 3-axis USB accelerometer (Fig. 8b) with differing inputs, thus extending the utility of the CST by assisting in the manual programming of non- USB stimulator hardware.
-
XIII Mediterranean Conference on Medical and Biological Engineering and Computing 2013
The sensors integrated into the system were Bluetooth blood pressure monitor and weight scales (A&D Medical UA- 767PBT-C and UC-321PBT-C, www.aandd.jp), and an USB accelerometer (X6-2mini, www.gcdataconcepts.com) for detecting the number of steps and …
-
How to Detect Earthquakes Using Your Home Computer
The USB accelerometers cost about $50 each, but schools can get them subsidized for just $5 each.
-
Ordinary Laptops Act as Earthquake Detectors
The largest quake the network has recorded was Chile's February 27 temblor, which was captured by a USB accelerometer being tested by a professor at the University of Concepcion in Chile.
-
Quake detection gets cheap and cheerful
The USB accelerometers can also mount directly to the floor, which means they will have better sensitivity to ground motions," explained Lawrence.
-
Demo abstract, the next big one: Detecting earthquakes and other rare events from community-based sensors
The Com- munity Seismic Network (CSN) is building a dense sensor network from inexpensive and community owned sensors, such as cell phones and USB accelerometers .
Indicates content that may require registration and/or purchase.