Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: Wireless Access Point Enclosure,EA
-
Supplier: TelephoneStuff.com
Description: Mount these enclosures into standard 2'x2' ceiling tiles for a clean look and easy access. Each unit is designed to house a variety of wireless access points. Single edge-protected access port includes a fire-rated foam sealing kit, making it suitable for air
- Features: Access Points
- Network Media: Wireless
-
Supplier: Newark, An Avnet Company
Description: Wireless Access Point Enclosure Modular
-
-
Supplier: TelephoneStuff.com
Description: Wireless Access Point Ceiling Enclosure, 4" Depth. This ceiling mount enclosure accomadates one wireless access point or bridge. The removable door mounted bracket supports equipment up to 10-1/2" wide by 5-1/2" deep by 1-7/8" high. Fully hinged door is
- Features: Access Points
- Network Media: Wireless
-
Supplier: TelephoneStuff.com
Description: Constructed of rugged steel with a lock assembly these enclosures are perfect for areas where there is limited floor or ceiling space and a need for security. inside space accomadates a Cisco Aironet 350 or equivalent equipment sized 9-1/2" wide by 6-1/2" high by 2-3/4" deep.
- Features: Access Points
- Network Media: Wireless
-
Supplier: R. STAHL, Inc.
Description: IEEE 802.11a/b/g or 802.11n (up to 300 Mbit/s) - Standard Degree of protection IP66 For use from -30 ... +60 °C Individual WLAN or wireless solution for use with any device The WLAN Access Point enables wireless data transmission in hazardous areas. For instance, it is possible to
- Features: Access Points
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: Tripp Lite by Eaton
Description: Features Wall-Mount Enclosure Secures and Organizes Your Router/Modem or Wireless Access PointProtect your indoor router/modem or Wi-Fi access point by installing it inside this SmartRack® Wireless Access Point Enclosure made from impact-resistant UL
- Features: Locking
-
Supplier: Tripp Lite by Eaton
Description: Features Wall-Mount Enclosure Secures and Organizes Your Router/Modem or Wireless Access PointProtect your indoor router/modem or Wi-Fi access point by installing it inside this SmartRack® Wireless Access Point Enclosure made from impact-resistant
- Features: Locking
-
Supplier: BARTEC
Description: The universal access point enclosure offers a fast solution for the use of permanent or temporary wireless networks in potentially hazardous areas.The enclosure is suitable for non-explosion-protected communication devices, such as access points or other
- NEMA Rating: NEMA / IP Enclosures
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Xirrus Inc.
Description: Thousands connecting at once? Xirrus XD (Extreme Density) Wi-Fi access points deliver extreme performance in high-density environments such as classrooms, auditoriums, libraries and training centers. Integrated with four 802.11ac radios with high-gain directional antennas, XD4 APs
- Features: Access Points, Power-over-Ethernet (PoE) Ready
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: Xirrus Inc.
Description: 1 (1.3Gbps) Every Xirrus Access Point Wi-Fi installation is easily customizable with accessories such as deployment kits, enclosures, and mounting options. ADVANTAGES Cloud managed option with zero-touch provisioning Integrated application control to ensure reliable Wi-Fi
- Features: Access Points, Power-over-Ethernet (PoE) Ready
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: Xirrus Inc.
Description: easily customized with deployment kits, enclosures, and mounting options so you can build the system that works best for you. ADVANTAGE Upgrade without replacing access points Cloud management ensures zero-touch provisioning and includes application control Distributed
- Features: Access Points, Power-over-Ethernet (PoE) Ready
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: TelephoneStuff.com
Description: EOC-3220 series brings superior range with its 400mW high wireless output power, and the flexibility you need for adaptable deployments such as industrial grade outdoor enclosure, antenna options, and 802.3af Power-over-Ethernet (PoE) certification. Experience the best in outdoor wireless
- Features: Access Points
- Network Media: Wireless
-
Supplier: L-com, Inc.
Description: The AW58100HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58100HTS Subscriber Units (clients). The combination is used to link "fringe" IP devices such as video surveillance
- Frequency Band: 5,800 MHz
- Data Rate: 0.1 Gbps
- Features: Access Points
- Network Media: Wireless
-
Supplier: L-com, Inc.
Description: The AW58300HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58300HTS Subscriber Units (clients). The combination is used to link "fringe" IP devices such as video surveillance
- Frequency Band: 5,800 MHz
- Data Rate: 0.3 Gbps
- Features: Access Points
- Network Media: Wireless
-
Supplier: L-com, Inc.
Description: The AW49200HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW49200HTS Subscriber Units (clients). The 4.9GHz band is coveted for its low background noise and the FCC licenses this
- Frequency Band: 4,900 MHz
- Data Rate: 0.2 Gbps
- Features: Access Points, Other
- Network Media: Wireless
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: re-configuration and link status monitoring Rugged weatherproof cast aluminum NEMA enclosure for outdoor use Line-of-sight range up to 5 miles in point-to-point combination with an AW58100HTA Access Point Power over Ethernet for single cable installation
- Number of Channels: 4 #
- Maximum Output Power: 1,000 milliwatts
- Features: Access Points, Point-to-Point, Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: The AW58300HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58300HTS Subscriber Units (clients). The combination is used to link “fringe” IP devices such as video surveillance
- Number of Channels: 2 #
- Maximum Output Power: 1,000 milliwatts
- Features: Access Points, Point-to-Multipoint, Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: EMF Company, Inc. (The)
Description: NEMA 12, 12ga. Painted Steel Free Standing One Door Single Access Enclosure with Gasketed Door, Plated Steel 3-point Latching System, Heavy-Duty Lifting Eyes, and Strut for Mounting Panel[s].
- Length / Height: 72.06 inch
- Width/Diameter: 24.06 inch
- Depth: 18.06 inch
- Height: 72.06 inch
-
Supplier: nVent Electric
Description: automotive, pulp and paper, wood products, textile and similar industries.Four styles are available to provide maximum flexibility:1. One-Door Single-Access Enclosures (single door on front)2. One-Door Dual-Access Enclosures (single door on front and rear)3. Two-Door
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ENCLOSURE, CEILING MOUNTED, WIRELESS ACCESS POINT, WHITE. FREE 2 YEAR RADWELL WARRANTY
- Type: Terminal and Junction Boxes
-
Supplier: Hammond Manufacturing Company Inc.
Description: plastic with clear polycarbonate lid Light gray polycarbonate Light gray polycarbonate with clear polycarbonate lid Enclosure is assembled with corrosion resistant hardware. Wall Mounting holes are outside the gasket's perimeter. Internal mounting points designed for printed circuit
- Length / Height: 4.53 inch
- Width/Diameter: 3.54 inch
- Depth: 2.17 inch
- Height: 4.53 inch
-
Supplier: Legrand
Description: Legrand/Wiremold offers a variety of ceiling enclosures for wireless access points. These enclosures provide a secure enclosure to house a wide selection of wireless access points. The ceiling enclosures are plenum rated by UL and may be used
- Length / Height: 12 inch
- Width/Diameter: 12 inch
- Depth: 3.875 inch
- Material: Aluminum
-
Supplier: Ralston Metal Products Limited
Description: modular enclosure. Construction In addition to its world-renowned frame, all MCD enclosures come complete with installed doors, rear wall, roof, and bottom floor plate. The MCD is delivered on a shipping pallet with the width identical to the enclosure to allow the joining of
- Length / Height: 70.9 inch
- Width/Diameter: 39.4 inch
- Depth: 19.7 inch
- Height: 70.9 inch
-
Supplier: Charles Industries, LLC
Description: enclosures may be easily installed by a single technician Technician Friendly Features Designed to provide years of maintenance-free service Provides technicians easy access to splice cables, control valves, slack cable and other newwork equipment junction points Material
- Length / Height: 9 to 15 inch
- Width/Diameter: 9.5 to 38.8 inch
- Depth: 9.5 to 25.5 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: EMC shielding is achieved by having the unfinished inner sides of the top/bottom covers and panels, as well as the fabric-over-foam gasket in contact with one another. Equipped with flanged frame for easy wall mounting. Suitable for access points, IoT network devices, controllers, data
- Length / Height: 1.3385834 to 4.724412 inch
- Width/Diameter: 2.5984266 to 9.448824 inch
- Depth: 2.362206 to 13.779535 inch
- Material: Aluminum
-
Supplier: APX Enclosures, Inc.
Description: STANDARD CONSTRUCTION A. ENCLOSURE The main body of the enclosure is supplied in 16 Gauage Galvanized Steel. All welds are ground smooth for a clean neat apprearance. Tolerances between the main body of the enclosure and the lid are precise to eliminate pry points. A
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: VersaLogic Corporation
Description: The VersaTainer is a compact, rugged enclosure for PC/104 modules. Larger than the popular Can-Tainer, it provides generous internal space for connector and cabling requirements. With its solid one-piece extruded body, the VersaTainer provides an extremely high degree of physical protection
- Length / Height: 6 inch
- Width/Diameter: 7.1 inch
- Depth: 5.7 inch
- Material: Aluminum
-
Supplier: METCASE
Description: Wall mount enclosures for indoor electronics Very modern design in three standard sizes Total access to the electronics during installation and servicing Rear section includes holes for fitting PCBs and internal mounting plates Cable glands and connectors can be mounted to the
- Length / Height: 9.84 to 15.74 inch
- Width/Diameter: 7.08 to 11.81 inch
- Depth: 4.56 inch
- Material: Aluminum
-
Supplier: OMEGA Engineering, Inc.
Description: security or wing knob latches for easy access. The three-point latch kit is designed for use with all Enviroline Series enclosures 42" or higher. This latch kit will add a two or three point latching system to the enclosures with easy to cut and install rod guides
- Operation: Key
- Features: Key Lock
-
Supplier: Wiegmann
Description: SINGLE ACCESS NPDD6048 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3-POINT KEYLOCKING/PADLOCKING HANDLE DOOR MOUNTING APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, COMPONENT, INSTRUMENT ENVIRONMENTAL CONDITIONS DRIPPING WATER, DIRT, DUST, OIL N12 MODEL "
- Length / Height: 60.12 inch
- Width/Diameter: 48.12 inch
- Depth: 8.12 inch
- Height: 60.12 inch
-
Description: ISO 2867:2011 specifies criteria for systems that provide access to the operator station and to routine maintenance points on earth-moving machinery as defined in ISO 6165. It is applicable to the access systems (e.g. enclosure openings, platforms, guardrails, handrails
-
Supplier: CSA Group
Description: ISO 2867:2011 specifies criteria for systems that provide access to the operator station and to routine maintenance points on earth-moving machinery as defined in ISO 6165. It is applicable to the access systems (e.g. enclosure openings, platforms, guardrails, handrails
-
Supplier: JRE Test, LLC
Description: Containing all the capability of the larger JRE enclosures, the compact 0709-B is ideal for small wireless devices such as; 802.11n MIMO WLAN access points, VoIP devices and other small RF devices. Featuring rugged welded aluminum construction, you can be assured of its tight RF
- Length / Height: 4.5 inch
- Width/Diameter: 7.25 inch
- Depth: 9.75 inch
- Material: Aluminum
-
Supplier: Pentair, Inc.
Description: " ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 30.06 INCH 72.06 INCH 18.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS A72P30F1/A72P30F1G (FULL),
- Length / Height: 72.06 inch
- Width/Diameter: 30.06 inch
- Depth: 18.06 inch
- Height: 72.06 inch
Find Suppliers by Category Top
Featured Products Top
-
temperature sensor consists of a number of RTDs (Pt100s) or thermocouples encased at various points inside a sleeve, sheath, jacket or tube with a single access point at a junction enclosure. Multi-point sensors can be various lengths, sizes in diameter, made of a variety of materials, and (read more)
Browse RTD Temperature Probes Datasheets for Pyromation -
The Southco M3 Multi-Point Compression Latching System provides uniform, reliable compression across the entire edge of enclosure doors. Using hex-shaped drive rods, a single actuator simultaneously engages two or more remote over-center compression latches, ensuring secure closure from one (read more)
Browse Latches Datasheets for Southco -
OKW’s COMTEC sloping-front plastic enclosures are increasingly being specified for electronic devices with a touch screen or display. Versatile COMTEC is ideal for a wide range of applications including data collection terminals, communications devices, access control (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
tuning knobs for applications including medical and laboratory electronics, test and measurement, HVAC, climate control and environmental systems, control and automation, data collection, point-of-sale, building services, networking/communications, mining/gas/oil, access control and security (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
DATAMET wall?mount enclosures from METCASE are ideal for meeting growing demand in the HMI electronics field, as well as for control and instrumentation applications. These smart, modern aluminum enclosures are perfect for factory processing, security, machine control, measurement and (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
Modern and robust aluminum enclosures for indoor wall or machine mounted electronics equipment Versatile range of wall-mount enclosures for indoor applications including security equipment, building access systems, machine controllers, timers, detectors, monitoring (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
OKW’s popular DATEC-TERMINAL plastic enclosures are now available with or without a separate terminal section. Tough, stylish DATEC-TERMINAL is ideal for data collection, security and access control, measurement and control, HVAC, medical/wellness and point-of-sale devices (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
become a weak point. Inside the enclosure, there are threaded pillars for mounting internal components such as PCBs, mounting plates and DIN rails. Smart, modern aluDOOR is available in 10 sizes from 4.72” x 2.75” x 2.75” to 11.02” x 6.69” x 3.54”. The standard (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
The EXgate™360 enclosure makes it easy to deploy any wireless network in hazardous areas, Zone 1. The EXgate™360 enclosure can be used for all types of Wi-Fi, Bluetooth®, 4G/5G access points, radios, gateways and repeaters with both internal and external (read more)
Browse Industrial Enclosures Datasheets for BARTEC -
CSV models have wide-opening cabinet doors providing easy access to maintenance points. The full enclosure, TEFC motor, and gasketed doors with soundproofing make them a great central vacuum solution in high-dust environments. The new cooling air flow design features a dedicated cabinet fan and (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Kaeser Compressors, Inc.
Conduct Research Top
-
Making Access Easy for the Data Networks of Tomorrow
When developing their latest outdoor enclosure, Fiber To The Home (FTTH), which utilizes optic fiber from a central point to deliver high-speed internet to residential and commercial buildings, Sichert turned to Zimmermann Norm-und Verbindungstechnik, German distributor and trusted partner
-
Handling Highly Active Ingredients
This quick, one-time registration gives you access to members-only site benefits. Flexible film enclosures are relatively expensive, but as more vendors enter the business the price will come down. We re not yet at the point where we can justify disposable containment 100% of the time for every
-
What is Advanced Aseptic Processing?
By James Agalloco, James Akers and Russell Madsen Over the last few years the term advanced has been applied to a number of aseptic manufacturing technologies. The 2002 open conference on sterile products co-sponsored by USP and PDA made advanced aseptic processing a discussion point
More Information Top
-
Neighbourhood enclosure security initiatives and the partitioning of urban spatial governance in Ibadan and Johannesburg
Similar to the multiple streets-single access point enclosures , multiple streets- multiple access points enclosures in Johannesburg have two key differences: they tend to be much larger and have multiple controlled accesses due to the nature of the street network.
-
http://www.cisco.com/en/US/docs/wireless/controller/4.0/configuration/guide/c40lwap.pdf
The Cisco 1000 series lightweight access point enclosure contains one 802.11a or one 802.11b/g radio and four (two 802.11a and two 802.11b/g) high-gain antennas, which can be independently enabled or disabled to produce a 180-degree sectorized …
-
Cisco Wireless LAN Controller Configuration Guide, Release 4.0 - Chapter 7 - Controlling Lightweight Access Points [Cisco 4400 Series Wireless LAN Controllers]...
The Cisco 1000 series lightweight access point enclosure contains one 802.11a or one 802.11b/g radio and four (two 802.11a and two 802.11b/g) high-gain antennas, which can be independently enabled or disabled to produce a 180-degree sectorized …
-
Cisco Wireless LAN Controller Configuration Guide, Release 4.1 - Chapter 7 - Controlling Lightweight Access Points [Cisco 4400 Series Wireless LAN Controllers]...
The Cisco 1000 series lightweight access point enclosure contains one 802.11a or one 802.11b/g radio and four (two 802.11a and two 802.11b/g) high-gain antennas, which can be independently enabled or disabled to produce a 180-degree sectorized …
-
http://www.cisco.com/en/US/docs/wireless/controller/4.1/configuration/guide/c41lwap.pdf
The Cisco 1000 series lightweight access point enclosure contains one 802.11a or one 802.11b/g radio and four (two 802.11a and two 802.11b/g) high-gain antennas, which can be independently enabled or disabled to produce a 180-degree sectorized …
-
Deployment of Canada's largest campus wireless network at the University of British Columbia
Much to our surprise, neither access point manufacturers nor third party vendors were able to supply suitablesecure access point enclosures as commercial off the shelf items.
-
Security system signal supervision
Where coaxial cable is employed, it is impractical to attempt to connect access point enclosure , tamper-indicating .
-
PCTEL Releases Two New Dual-Band WiFi Antennas
Since most sensor housings and access point enclosures are made of plastic or fiberglass materials, only a true dipole no ground plane design will provide consistent performance.
-
Durability of the self-approximating translumenal access technique (STAT) for potential use in natural orifice translumenal surgery (NOTES)
So the successful future of NOTES clearly depends on a safe and reliable means of transiting and enclosing access points through the stomach, at least for the male popula- tion.
-
Lipid‐enhanced pollen and lipid‐reduced flour diets and their effect on the longevity of honey bees ( Apis mellifera L.)
Each had a meshed (2 ¥ 2 mm) end, and on the other end was an enclosed access point made from muslin cloth.
Indicates content that may require registration and/or purchase.