Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dresser-Rand
Description: Synchrony® active magnetic bearings (AMB) can be used on compressors, turboexpanders, motors, and pumps in nearly every phase of oil and gas production. From extraction and refinement, to transport and storage, AMBs are ideal for operation in highly-demanding environments where
- Bearing Type: Active (AMB), Custom Design, Radial
-
Supplier: Waukesha Bearings
Description: Waukesha Magnetic Bearings collaborates closely with customers on the design and development of turbomachinery to ensure that bearing performance is optimized to the application. Our robust bearing designs have provided high reliability over a wide range of sizes,
- Bearing Type: Active (AMB), Custom Design
-
Supplier: Accuris
Description: Mechanical vibration - Vibration of rotating machinery equipped with active magnetic bearings Part 5: Touch-down bearings
-
-
Supplier: Waukesha Bearings
Description: Canned magnetic bearings are designed to be immersed in the process fluid of the most extreme corrosive and abrasive environments. For compressor applications where the gas is contaminated with H2S, chlorides, sand, condensate and other liquids, canned magnetic bearings
- Bearing Type: Active (AMB), Custom Design
-
Supplier: Accuris
Description: Mechanical vibration - Vibration of rotating machinery equipped with active magnetic bearings - Part 4: Technical guidelines
-
Supplier: Waukesha Bearings
Description: forming the active and inactive axial bearing. BENEFITS OF MAGNETIC BEARING TECHNOLOGY Increased reliability and availability – robust design with ongoing enhancements Environmentally friendly – no lubricating oil and reduced equipment profile Increased plant safety –
- Bearing Type: Active (AMB), Axial, Custom Design
-
Supplier: Accuris
Description: Mechanical Vibration - Vibration of Rotating Machinery Equipped with Active Magnetic Bearings - Part 1: Vocabulary
-
Supplier: Accuris
Description: Mechanical vibration - Vibration of rotating machinery equipped with active magnetic bearings - Part 1: Vocabulary
-
Description: Mechanical vibration -- Vibration of rotating machinery equipped with active magnetic bearings -- Part 1: Vocabulary
-
Supplier: Waukesha Bearings
Description: specialized coatings. The sealed magnetic bearing stators and sensors have all windings, conductors and connections encapsulated for protection against liquid content. Liquid-resistant auxiliary bearings are available with these systems.
- Bearing Type: Active (AMB), Custom Design
-
Supplier: SKF/Global
Description: SKF Magnetic Bearings has supplied thrust bearings from 130 to 24,500 N (30 to 5,500 lbf), for shaft diameters ranging from 9 to 130 mm (3/8 to 5 inches). These are installed on machines that have rotational speeds ranging from 1,800 to 100,000 rpm. SKF also supplies canned
- Bore: 39 mm
- Outside Diameter: 71 mm
- Width: 36 mm
- Load: 80.00000000000001 N
-
Supplier: SKF/North America
Description: SKF Magnetic Bearings has supplied thrust bearings from 130 to 24,500 N (30 to 5,500 lbf), for shaft diameters ranging from 9 to 130 mm (3/8 to 5 inches). These are installed on machines that have rotational speeds ranging from 1,800 to 100,000 rpm. SKF also supplies canned
- Bore: 39 mm
- Outside Diameter: 71 mm
- Width: 36 mm
- Load: 80.00000000000001 N
-
Supplier: CSA Group
Description: ISO 14839-4:2012: a) indicates a typical architecture of an active magnetic bearing (AMB) system so that users can understand which components are likely to comprise such systems and which functions these components provide; b) identifies the primary similarities and differences
-
Description: ISO 14839-4:2012: a) indicates a typical architecture of an active magnetic bearing (AMB) system so that users can understand which components are likely to comprise such systems and which functions these components provide; b) identifies the primary similarities and differences
-
Description: ISO 14839-2:2004 sets out general guidelines for measuring and evaluating rotating machinery equipped with active magnetic bearings (AMBs) with respect to the following two indices: shaft vibratory displacement measured at or close to the AMBs; and working current and voltage
-
Supplier: CSA Group
Description: ISO 14839-2:2004 sets out general guidelines for measuring and evaluating rotating machinery equipped with active magnetic bearings (AMBs) with respect to the following two indices: shaft vibratory displacement measured at or close to the AMBs; and working current and voltage
-
Description: ISO 14839-3:2006 establishes the stability requirements of rotating machinery equipped with active magnetic bearings (AMB). It specifies a particular index to evaluate the stability margin and delineates the measurement of this index. It is applicable to industrial rotating
-
Supplier: CSA Group
Description: ISO 14839-3:2006 establishes the stability requirements of rotating machinery equipped with active magnetic bearings (AMB). It specifies a particular index to evaluate the stability margin and delineates the measurement of this index. It is applicable to industrial rotating
-
Supplier: ASME
Description: magnetic bearing system are described. A section describes the performance considerations of magnetic bearings and the effect on the overall performance of an assist device that uses magnetic bearings. Lastly, the magnetic suspension of existing VADs
-
Supplier: ASME Standards and Certification
Description: magnetic bearing system are described. A section describes the performance considerations of magnetic bearings and the effect on the overall performance of an assist device that uses magnetic bearings. Lastly, the magnetic suspension of existing VADs
-
Supplier: Johnson Controls, Inc.
Description: At YORK® by Johnson Controls, we help you reduce your energy consumption and increase efficiency with our YMC2 Centrifugal Magnetic-Drive Chiller. Featuring state-of-the-art design and active magnetic-bearing technology, this magnetic bearing chiller
- Cooling Capacity: 580 to 3,500 kW
- Application: HVAC, Industrial
- Other Features: Indoor
-
Description: IEC/TS 62597:2011 summarizes measurement and simulation/calculation procedures of magnetic field levels generated by electronic and electrical apparatus in the railway environment with respect to human exposure (also for human beings bearing active implantable medical devices).
-
Supplier: CSA Group
Description: IEC/TS 62597:2011 summarizes measurement and simulation/calculation procedures of magnetic field levels generated by electronic and electrical apparatus in the railway environment with respect to human exposure (also for human beings bearing active implantable medical devices).
-
Description: measurement procedures and points of measurement cover also the aspect of persons bearing active implantable medical devices. This document does not apply to the risk assessment for persons bearing active implants in magnetic field generated by electronic and
-
Supplier: Magmotor Technologies, Inc.
Description: Magmotor's Integral Suspension And Motor (ISAM) system is specifically designed to reduce particle generation and increase reliability for semiconductor manufacturing equipment. ISAM uniquely integrates a motor and magnetic bearing into one low-profile unit. Magmotor's system uses a
- Load Capacity: 2 lbs
- Rotary Velocity / Speed: 300 deg/sec
- Positioning Accuracy: 1 degrees
- Platter Diameter: 50 inch
-
Supplier: GE Power Conversion
Description: generation MGV induction range is based on a reliable ‘stiff -shaft’ design. Available with a Class H insulation system, sleeve, tiling pad or active magnetic bearings, we offer a flexible design suitable for a broad range of applications. Features & Benefits: Energy savings:
- Shaft Speed: 18,000 rpm
-
Supplier: ARGAL s.r.l.
Description: MAGNETIC DRIVE SEALLESS CHEMICAL PUMP COMPLIANT TO STANDARD ISO 2858 HERMETIC PUMPS Magnetic driven pumps are defined “hermetic” for any rotating seal is abolished and the sole loss of liquid possible between front and rear casing is prevented by a static seal of the O ring type.
- Discharge Size: 1.2598432 to 1.968505 inch
- Maximum Discharge Flow: 74.84873333333333 to 396.258 GPM
- Media Temperature: -22 to 230 F
- Water Temperature: -22 to 230 F
-
Supplier: H2W Technologies
Description: coupled with a microstepping drive and indexer. The moving assembly called the “forcer” is supported by magnetically preloaded air-bearings imbedded in the active surface of the forcer between the forcer and platen. The bearings are designed to support the customer’s payload and
- Linear Motor Type: Linear Stepping Design
-
Supplier: Marposs Corp
Description: results—on both smooth and interrupted surfaces. UNIMAR R – Extended Retraction for grooves UNIMAR R features a unique mechanical design that enables contact retraction up to 14 mm, making it ideal for complex parts like cams or bearing grooves. In addition to standard configurations, this
-
Supplier: Douglas Electrical Components
Description: vacuum, and harsh environments. CircuitSeal can play an important role in applications like semiconductor manufacturing, automotive systems, magnetic bearings, environmental chambers, and military systems. What are some applications where I would need a hermetic pcb connector?
- Additional Services: Design Assistance
- Industry: Electrical / Electronics, Military / Law Enforcement
- Sealing Method Capabilities: Epoxies
- Features: North America, Northeast US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
for spinning a rotor to its rated speed is that the rotor has been balanced to meet an acceptable residual unbalance level. AMB-supported rotors can be balanced with conventional low- and high-speed balancing techniques, but some additional considerations and precautions are typically required. Download the “Efficient Balancing of Active Magnetic Bearing-Supported Rotors” white paper to learn more. (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
Waukesha Bearings is a leading designer and manufacturer of hydrodynamic fluid film bearings, active magnetic bearing systems and seals for high-performing turbomachinery and rotating equipment in oil & gas, power generation, marine and industrial markets. Our (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings -
/journal bearing designs are available for applications with limited axial space. About Waukesha Bearings Waukesha Bearings is a leading designer and manufacturer of hydrodynamic fluid film bearings, active magnetic bearing systems (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
Waukesha Bearings is a leading designer and manufacturer of hydrodynamic fluid film bearings, active magnetic bearing systems and seals for high-performing turbomachinery and rotating equipment in oil & gas, power generation, marine and industrial markets. Our forward-thinking team is (read more)
Browse Ceramic Bearings Datasheets for Waukesha Bearings -
. Stiffness and damping are each optimized for the application through rigorous rotordynamic analysis. About Waukesha Bearings Waukesha Bearings is a leading designer and manufacturer of hydrodynamic fluid film bearings, active (read more)
Browse Rotary Dampers Datasheets for Waukesha Bearings -
blowers feature gas-tight, permanent magnet motors with active magnetic bearings, integrated frequency converters and closed-loop water cooling. Units are compact and quiet plus advanced controls offer full interoperability with SCADA systems. (read more)
Browse Fans and Blowers (industrial) Datasheets for Kaeser Compressors, Inc. -
THAN ONE STEP AHEAD! Active magnetic bearing and air foil bearing technologies are both excellent solutions for high-speed applications, such as turbo blowers. They are virtually maintenance-free as they operate without lubrication while offering low friction. However, with decades (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
, they offer reliable performance and high efficiency. MAGNET VS. AIR BEARING - AERZEN AIR FOIL BEARING: MORE THAN ONE STEP AHEAD! Active magnetic bearing and air foil bearing technologies are both excellent solutions for high-speed applications, such as turbo blowers. They are virtually (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
. The depth of engineering expertise at Waukesha Bearings and Waukesha Magnetic Bearings is unrivaled in the industry. Our engineering group includes a pool of Master’s level, Ph.D. and D. Eng. qualified specialists in various disciplines. Please (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
To remain competitive, wind turbine operators must find ways to optimize equipment performance, increase reliability, and reduce maintenance costs. Waukesha Bearings collaborates with equipment OEMs and leverages world-class material development, testing, and manufacturing capabilities to design wind main shaft bearing solutions that improve reliability. (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings
Conduct Research Top
-
Magnetic Bearings Exceed 95% Availability in Pipeline
stations in frigid locations, Gazprom sought ways to improve their compressors' operations by seeking a new supplier of active magnetic bearings (AMBs). Their goal was to improve availability and reliability, meaning uninterrupted gas deliveries to its consumers.
More Information Top
-
Magnetic Bearings
Active magnetic bearings generate forces through magnetic fields.
-
Proceedings of the 9th IFToMM International Conference on Rotor Dynamics
Experimental Estimation of Speed-Dependent Active Magnetic Bearing Rotordynamic Parameters. . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Limits, Modeling and Design of High-Speed Permanent Magnet Machines
Active Magnetic Bearings . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Research Progress of Magnetic Levitating Bearings and Some Advanced Technology
According to the principle of producing magnetic forces, magnetic bearings can be classified into three types, namely, active magnetic bearings (AMBs), passive magnetic bearings (PMBs), and hybrid magnetic bearings (HMBs).
-
Rotor dynamics
It has intensively on the chapters over passive and active magnetic bearings , cape.
-
Design, Implementation and Control of a
Magnetic Levitation Device
Active Magnetic Bearings --------------------------------------------------------7 .
-
Active Axial-Magnetomotive Force Parallel-Airgap Serial Flux Magnetic Bearings
The maximum force capability of conventional active magnetic bearings is limited since the magnetic flux density in the iron is limited due to saturation.
-
Self-bearing motor design & control
One of the major advantages of zero power systems is the simple and robust touch down bearing design which is a key element for active magnetic bearings and self-bearing motors.
-
Advanced Research on Applied Mechanics and Manufacturing System
Li and Tian [2] investigated a rotor- active magnetic bearings (AMB) system with the time-varying stiffness, and found that there exist respectively at least 17, 19, 21 and 22 limit cycles under four groups of parametric controlling conditions.
-
Dynamics of an AMB-rotor with time varying stiffness and mixed excitations
Abstract A rotor- active magnetic bearing (AMB) system with a periodically time-varying stiffness sub- jected to multi- external, -parametric and -tuned ex- citations is studied and solved.
Indicates content that may require registration and/or purchase.