Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: ACTUATOR ARM
-
Supplier: Rees, Inc.
Description: These slack cable style switches are equipped with a positive safety lock. Features and Applications
- Minimum Operating Force (Trip Force): 177.93594306049823 N
- Normally Open Contacts: 1 #
- Normally Closed Contacts: 1 #
- Actuation Type: Trip Wire (Rope Pull)
-
Supplier: Newark, An Avnet Company
Description: ARM, FEED ACTUATING
-
-
Supplier: Rees, Inc.
Description: These taut cable switches are equipped with a positive safety lock and broken cable option. Features and Applications
- Minimum Operating Force (Trip Force): 88.96797153024912 N
- Normally Open Contacts: 1 #
- Normally Closed Contacts: 1 #
- Actuation Type: Trip Wire (Rope Pull)
-
Supplier: Newark, An Avnet Company
Description: SWITCH, ROLLER ARM; Limit Switch Actuator:Roller Lever; Contact Configuration:SPDT; Contact Current AC Max:15A; Contact Voltage AC Max:480V; Operating Force Max:6.28N; Product Range:ZE Series; Contact Current DC Max:500mA; Contact RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Switch; Enclosed; Top Roller Arm Actuator; Adjustable w/ Steel Roller; SPDT
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, ROLLER ARM; Limit Switch Actuator:Top Roller Arm; Contact Configuration:1NO / 1NC; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Operating Force Max:11N; Product Range:GLS Series; Contact Current DC Max:10A; RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Switch, Enclosed, Top Roller Arm Actuator, 2NC/2NO, DPDT, Snap Action
-
Supplier: Radwell International
Description: DAMPER ACTUATOR, FLOOR MOUNTED, 18 INCH LEVER ARM, 8-13 PSIG. FREE 2 YEAR RADWELL WARRANTY
- Actuator Type: Lever and Link Actuator
- Features: Pneumatic
-
Supplier: Allied Electronics, Inc.
Description: BZG/BZH switches have a neoprene seal gasket between the housing halves, elastomer boot actuators, sealed conduit connectors, and die-cast aluminum housing. Mounting holes are located outside the switch cavity and accept No. 10 screws.
-
Supplier: Accuris
Description: LIQUID LEVEL SWITCH, SIDE MOUNTED, FLOAT ARM MAGNET-ACTUATED TYPE, SHIPBOARD SEWAGE AND GRAYWATER SYSTEMS
-
Supplier: Accuris
Description: LIQUID LEVEL SWITCH, SIDE-MOUNTED, FLOAT ARM MAGNET-ACTUATED TYPE, SHIPBOARD SEWAGE AND GRAYWATER SYSTEMS
-
Supplier: Marposs Corp
Description: BENEFITS Electro-mechanically operated Pressurization The arm exerts a slight overpressure, which, together with the sealing system, guarantees operation even in the most demanding conditions, such as grinding environments Reliability Due to the high performance motor, the MCBF of the
- Actuation Type: Electrical
-
Supplier: Radwell International
Description: ACTUATOR SWITCH LEVER ARM 19MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: THE NEXT GENERATION OF COMPACT, HIGH-SPEED LINEAR ACTUATORS The patented Tsubaki Zip Chain Actuator® (ZCA) is the solution to your linear actuator application problems. The ZCA utilizes 100+ years of Tsubaki Roller Chain manufacturing expertise to create a linear actuator
- Stroke or X-Axis Travel: 11.81103 to 78.7402 inch
- Rated Speed: 19.68503937007875 to 39.3700787401575 in/sec
- Rated Force: 67.44 to 449.6 lbs
- Features: Double End Rod, Way Covers / Bellows
-
Supplier: DeZURIK, Inc.
Description: LA-Series Actuators are designed for use on large 30–72″ (750–1800mm) DeZURIK AWWA Butterfly Valves. The LA-Series Actuator meets the requirements of AWWA C504 standards. The link-arm mechanism allows the LA-Series Actuator to provide characterized closure that slows
-
Supplier: Radwell International
Description: UNIVERSAL LEVER, CRANK ARM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Design Tool, Inc.
Description: offers three different types of torque arm designs to meet varying customer requirements. The three basic types offered are linear, articulating, and air assist torque arms. Choosing the correct arm is dependent upon the application requirements. The DTI 400 linear torque
-
Supplier: Kundel Industries, Inc.
Description: Intelligent Lifting Arm - Up to 110 lbs Patented Quick-Lift Systems™ transforms heavy lifting into part of an efficient and precise production chain. The lift becomes a direct extension of the hand’s movements and requires only 20 g of actuating force to lift up to 300 kg. Our ergonomic
- Load Capacity: 0.12127500000000001 tons
- Type: Jib Crane - Floor Mount
- Features: Motorized Motion, Rotating
-
Supplier: Kundel Industries, Inc.
Description: Intelligent Lifting Arm with tool panel - Up to 275 lbs Patented Quick-Lift Systems™ transforms heavy lifting into part of an efficient and precise production chain. The lift becomes a direct extension of the hand’s movements and requires only 20 g of actuating force to lift up to 300 kg. Our
- Load Capacity: 0.1378125 tons
- Type: Jib Crane - Floor Mount
- Features: Motorized Motion, Rotating
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH BAF/DTF high capacity enclosed switches offer elastomer boot on sealed actuator verions that protects the actuating mechanism and the internal basic switch from contaminants. There is a seal gasket between the cover plate and the enclosures on all versions. The cover plate is
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -32 to 71 C
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH BAF/DTF high capacity enclosed switches offer elastomer boot on sealed actuator verions that protects the actuating mechanism and the internal basic switch from contaminants. There is a seal gasket between the cover plate and the enclosures on all versions. The cover plate is
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -32 to 71 C
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH BAF/DTF high capacity enclosed switches offer elastomer boot on sealed actuator verions that protects the actuating mechanism and the internal basic switch from contaminants. There is a seal gasket between the cover plate and the enclosures on all versions. The cover plate is
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 125 to 480 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -32 to 71 C
-
Supplier: Kundel Industries, Inc.
Description: Intelligent Lifting Arm - Up to 220 lbs Patented Quick-Lift Systems™ transforms heavy lifting into part of an efficient and precise production chain. The lift becomes a direct extension of the hand’s movements and requires only 20 g of actuating force to lift up to 300 kg. Our ergonomic
- Load Capacity: 0.24255000000000002 tons
- Type: Jib Crane - Floor Mount
- Features: Motorized Motion, Rotating
-
Supplier: Ewellix
Description: Benefits: Easily integrated into existing equipment Increased acceleration and speed of the robotic arm and welding gun Better process control and stability compared to fluid actuation Reduced maintenance costs Features: Very compact, with integrated motor Extended service life thanks to
- Stroke or X-Axis Travel: 7.086618 inch
- Rated Speed: 11.8110236220472 in/sec
- Rated Force: 5,620 lbs
- Motor Type: AC Servo
-
Supplier: IntelLiDrives, Inc.
Description: positions Cable Transport Module with high flex robotic cable is installed and pre-wired to the amplifier Mounting of the actuator can up-side down and vertically with optional linear brake Multi-axes Gantry and XYZ arms can be easily constructed using Linear Servo Slides
-
Supplier: IntelLiDrives, Inc.
Description: positions Cable Transport Module with high flex robotic cable is installed and pre-wired to the amplifier Mounting of the actuator can up-side down and vertically with optional linear brake Multi-axes Gantry and XYZ arms can be easily constructed using Linear Servo Slides
-
Supplier: Universal Thread Grinding Company
Description: Output thrust is delivered via a rigid arm clamped to the nut and emerging through a window that extends along the top face of the housing. Horizontal, upright mounting only, to retain oil bath. When mounted on the side of a slide table, the overall length, including the motor in most cases,
- Stroke or X-Axis Travel: 2 to 6 inch
- Lead: 0.025 to 0.4 inches per
- Features: Ground Screw
- Drive Type: Lead Screw/ACME Screw
-
Supplier: IntelLiDrives, Inc.
Description: Single arm Motorized Rotary actuator RTMA is an economical and versatile rotary stage
-
Supplier: IntelLiDrives, Inc.
Description: positions Cable Transport Module with high flex robotic cable is installed and pre-wired to the amplifier Mounting of the actuator can up-side down and vertically with optional linear brake Multi-axes Gantry and XYZ arms can be easily constructed using Linear Servo Slides
-
Supplier: Harold Beck and Sons, Inc.
Description: Group 31 compact valve actuators are designed for coupling to small quarter-turn ball and butterfly valves. The compact, in-line design consists of an output section housing the drive train and motor, and a control module section containing the electronics. Together, these two sections
- Actuator Torque: 180 In-lbs
- AC Voltage: 120 volts
- Operating Temperature: -40 to 149 F
- Duty Cycle: 100 (%)
-
Supplier: Harold Beck and Sons, Inc.
Description: Group 31 compact valve actuators are designed for coupling to small quarter-turn ball and butterfly valves. The compact, in-line design consists of an output section housing the drive train and motor, and a control module section containing the electronics. Together, these two sections
- Supply Voltage: 120 volts
- Maximum Torque: 360 In-lbs
- Operating Temperature: -40 to 149 F
- Torque: 360 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
are widely used in everyday scenarios, such as the opening and closing mechanisms of automatic doors and the joint drives of robotic arms. While the term “actuator” is used broadly, there are multiple types—including electric, pneumatic, and hydraulic—and their mechanisms and (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its DGII Series Hollow Rotary Actuators, featuring the AZ Series Hybrid Step-Servo Motor with absolute encoder technology. The new models enhance installation flexibility and simplify wiring, while delivering the (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
Designing in explicit authority without hazard signaling Humanoid robots concentrate stored energy and actuation authority in a mobile, balance-critical platform. In homes, that capability sits within arm’s reach of untrained users. Interfaces must preserve safety authority and control integrity while avoiding cues that trigger fear, curiosity presses, or unintended state transitions. (read more)
Browse Emergency Stop Switches Datasheets for NKK Switches -
improved energy efficiency through controlled preload and deflection Typical Applications: Robotic joints Servo actuators Robotic arms End-of-arm tooling (EOAT) Collaborative robots (Cobots (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
ElectroCraft continues to develop innovative solutions for a wide range of robotic applications. From traction and steering systems for mobile robots to joint positioning and electric gripper control for robotic arms, ElectroCraft offers a variety of customized motors, drives, gearing and (read more)
Browse Robots Datasheets for ElectroCraft -
Normal or Reverse Spring Actuation With the same advantages as the parallel ?exure the single leaf ?exure o?ers the gauge builder access to even more measurement points. With careful use of extension arms measurements can be made inside slots or between features where a (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
the solid wall of the unit's pressure vessel. On the wet side, liquid level is sensed via a float on one end of an arm and a ceramic-coated magnet on the other. The float rises or falls as the liquid level changes, causing the magnet on the other end of the pivoted arm to move, triggering a (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
roller arm clutch, or indexing clutch, facilitates rotary arm actuation or backstop clutch applications. When indexing, the clutch’s infinite number of potential engagement (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
ventilators that help patients breathe, to guiding the arms of asteroid-collecting spacecraft. Originally developed for audio speakers, voice coil actuation technology is now being used to provide precise and reliable motion control for a wide range of medical, industrial process, and space (read more)
Browse Voice Coil Actuators and Motors Datasheets for Sensata Technologies
Conduct Research Top
-
Operating Principle of Inline Linear Actuators
the rotational motion of the motor, the pusher action is done by using the motor forward and reverse, and the linear actuator stroke can be increased or decreased by changing the length of the lever arm.
-
Robotic Actuator Powered by 24ECT Brush DC Motor
The popularity of collaborative robots (cobots) has led to a wide variety of humanoid style robots being used in various home and industrial settings. The robot axes require actuators that are compact, power-dense, quiet and operate smoothly with low vibration. Most cobots include 4-6 axes
-
Variable Leak Valves: Precision Leak
All-metal ULV series precision ultrahigh vacuum leak valves are designed to control gas admission into high and ultrahigh vacuum systems. They are manually actuated via a cantilever arm fitted with extra-fine pitch threads for precise adjustment. They are ideally suited for handling hot
More Information Top
-
Introductory MEMS
We expect the actuator arm to move 12 nm (3 nm/V × 4 V = 12 nm).
-
Time and frequency response of two-arm micromachined thermal actuators
Anchors are attached to the Poly0 ground layer and the thermal actuator arms are suspended 2 µm ( Z) above the Poly0 layer.
-
Influence of damper position on multi-arm actuator resonance in HDD
Abstract -- Recently, actuator arms in hard disk drive (HDD) have been rapidly developed.
-
Development of balanced-type high shock suspension for 0.85-in hard disk drive
2) Novel latch mechanism: A groove structure to hold the tab provided at the free end of the actuator arm is cre- ated at the end of the ramp way.
-
Electrothermal modeling, fabrication and analysis of low-power consumption thermal actuator with buckling arm
The actuator was fabricated via the combination of electron beam lithogra- phy to form actuator arms with a minimum feature size of 200 nm and lift-off process to deposit a high aspect ratio nickel structure.
-
Turbulence intensity inversion induced by the mass-reducing hole in an air or helium filled hard disk drive
Abstract Since its introduction, the mass-reducing hole in the middle of an actuator arm has been investigated as a source of turbulent flow in the space between a pair of co-rotating disks in an air-filled Hard Disk Drive (HDD).
-
Structural Dynamics of Electronic and Photonic Systems
Cover Mounting Holes (Cover not shown) Base Casting Spindle Slider (and Head) Suspension Actuator Arm Actuator Axis Actuator Case Mounting Holes .
-
Experimental and numerical investigation of shock response in 3.5 and 2.5 in. form factor hard disk drives
The displacement of the actua- tor arm , the suspension, and the disk due to linear shock loads is studied experimentally for both non-operating and operating states of the disk drive.
-
Applied Mechanics and Materials I
Tolerance Ring Design in the Actuator Arm of a Hard Disk Drive Using Finite Element Analysis .
-
Advanced Designs and Researches for Manufacturing
The objective of this work is to determine the strength of the adhesive injected into the gap between the bearing and actuator arm surfaces under changes of nozzle position on the X and Y axis from the reference position using a finite …
Indicates content that may require registration and/or purchase.