-
Supplier: Atos North America
Description: CKS cylinders are derived from standard CK with stainless steel piston and housing and with a special design to equip external proximity sensors for rod position detection. "Reed" or "Hall Effect" sensors are easily assembled on one of the four tie rods by means of proper clamps which allows
- Stroke: 0.787402 to 118.1103 inch
- Operating Pressure: 1,450.36839357197 to 2,175.55259035796 psi
- Bore Size: 0.9842525 to 3.93701 inch
- Shaft Diameter: 0.4724412 to 2.755907 inch
-
Supplier: Radwell International
Description: ROUND CYLINDER, DSNU SERIES, 25 MM PISTON DIAMETER, 40 MM STROKE, PNEUMATIC CUSHIONING, ADJUSTABLE ON BOTH SIDES, WITH PROXIMITY SENSOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Bansbach Easylift®
Description: With the new micro-hydraulic cylinders, high forces can be realized in a compact construction. With the standard piston diameters from 13 – 24mm and a maximum pressure of 200 bar, forces up to 9,000N can be achieved. The stroke will be individually adjusted according to the customer’s
- Stroke: 1.181103 to 9.842525 inch
- Operating Pressure: 2,900.754 psi
- Mounting: Clevis, Threaded
- Cylinder Action: Double
-
-
Supplier: Bansbach Easylift®
Description: Height adjustment by hydraulic pump – A clever alternative not only for beds! With the new Bansbach hydraulic pump, the height of a great variety of applications can be adjusted by simply pumping. The pump can be completely operated without external energy supply. The movement is
- Stroke: 3.149608 to 15.74804 inch
- Rated Load/Force: 2,248 lbs
- Cylinder Configuration: Simple
-
Supplier: Atos North America
Description: CH big bore cylinders have engineered double acting construction, designed to suit the requirements of industrial applications: top reliability, high performances and long working life. Bore sizes from 250 to 400 mm Strokes up to 5000 mm 7 standard mounting styles 2 seals options 3 piston
- Stroke: 196.8505 inch
- Operating Pressure: 2,320.58942971515 to 3,625.92098392993 psi
- Bore Size: 9.842525 to 15.74804 inch
- Shaft Diameter: 5.511814 to 8.661422 inch
-
Supplier: Atos North America
Description: CH cylinders have engineered double acting construction, designed to suit the requirements of industrial applications: top reliability, high performances and long working life. Bore sizes from 63 to 200 mm 3 rod diameters per bore Strokes up to 5000 mm Single or double rod Rods with rolled
- Stroke: 196.8505 inch
- Operating Pressure: 2,320.58942971515 to 3,625.92098392993 psi
- Bore Size: 2.4803163 to 7.87402 inch
- Shaft Diameter: 1.1023628 to 5.511814 inch
-
Supplier: Atos North America
Description: CC cylinders have engineered double acting construction, designed to suit the requirements of industrial heavy duty applications: top reliability, high performances and long working life. Bore sizes from 50 to 320 mm Rods with rolled threads 6 standard mounting styles 3 seals options
- Stroke: 196.8505 inch
- Operating Pressure: 3,625.92098392993 to 4,641.1788594303 psi
- Bore Size: 1.968505 to 12.598432 inch
- Shaft Diameter: 1.4173236 to 8.661422 inch
-
Supplier: Quality Bearings & Components
Description: Aluminum HYDRAULIC CYLINDERS BETEX SSA SERIES Specs: Capacity: 50-150 tons Stroke: 45-50 mm Max. working pressure: 10,000 psi / 700 bar Custom stroke lengths and capacities are available. Features: 14 standard models available from 50 to 150 tons. Up to 60% lighter than steel
- Stroke: 5.905515 inch
- Rated Load/Force: 165,346.5 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 6.4960665 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HYDRAULIC CYLINDER, STANDARD, 1.5 INCH BORE, 18 INCH STROKE LENGTH, ADJUSTABLE END-POSITION W/MAGNET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering
- Stroke: 0 to 240 inch
- Operating Pressure: 3,000 psi
- Bore Size: 3.25 inch
- Shaft Diameter: 1.375 to 2 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering
- Stroke: 0 to 240 inch
- Operating Pressure: 2,200 psi
- Bore Size: 5 inch
- Shaft Diameter: 2 to 3.5 inch
-
Supplier: Festo Corporation
Description: Hydraulic cushioning cylinder for constant, slow braking speeds across the entire stroke Braking speed can be precisely adjusted Built-in compression spring returns the piston rod to the initial position Suitable for slow feed speeds in the range up to 0.1 m/s
- Linear Stroke: 0.9842525 inch
- Operating Temperature: 32 to 176 F
- Features: Stop Cushioning
-
Supplier: Bansbach Easylift®
Description: Not only gas spring components are used for this cylinder adjustment variation but additionally our gas spring technology. The Z-Cylinder is a combination of hydraulic adjustment cylinder and gas traction spring. The Z-Cylinder variation allows the system to be
- Stroke: 5.905515 to 15.74804 inch
- Shaft Diameter: 0.393701 inch
- Mounting: Clevis, Threaded
- Cylinder Configuration: Simple
-
Supplier: PHD, Inc.
Description: Series NPG & NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders Series NPG, NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders are Tom Thumb® brand cylinders that feature an internal anti-rotation mechanism. A chrome plated steel rod, bronze rod
- Stroke: 0.5 to 18 inch
- Operating Pressure: 40 to 1,500 psi
- Bore Size: 1.125 to 1.375 inch
- Shaft Diameter: 0.625 to 0.75 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering
- Stroke: 0 to 240 inch
- Operating Pressure: 3,000 psi
- Bore Size: 10 inch
- Shaft Diameter: 4.25 to 5.5 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering
- Stroke: 0 to 240 inch
- Operating Pressure: 3,000 psi
- Bore Size: 2.5 inch
- Shaft Diameter: 1 to 1.75 inch
-
Supplier: Enidine Inc.
Description: ENIDINE non-adjustable micro-bore hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to absorb maximum energy within a compact
- Absorber Stroke: 0.25 inch
- Maximum Force (P1): 160 lbs
- Energy per Cycle: 20 In-lbs
- Cylinder Diameter or Maximum Width: 0.32 inch
-
Supplier: Cylinders & Valves, Inc.
Description: CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "U" cup piston seal on 3" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter Orifice
- Stroke: 0.0625 inch
- Bore Size: 3 inch
- Shaft Diameter: 0.625 inch
- Operating Temperature: -40 to 180 F
-
Supplier: Cylinders & Valves, Inc.
Description: CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "U" cup piston seal on 4" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter Orifice
- Stroke: 0.0625 inch
- Bore Size: 4 inch
- Shaft Diameter: 0.75 inch
- Operating Temperature: -40 to 180 F
-
Supplier: Bansbach Easylift®
Description: An alternative to the linear adjustment with gas springs is our linear hydraulic actuation system. Our easymotion® system can control multiple adjustment cylinders synchronously, which is achieved by simultaneously controlling each cylinder. Whether light or heavy, this system
- Stroke: 1.968505 to 29.527575 inch
- Rated Load/Force: 26.976 to 494.56 lbs
- Cylinder Configuration: Simple
- Cylinder Action: Single
-
Supplier: Jergens, Inc.
Description: Easy installation Side & rear ports Tapped piston For mounting, see Related Products below Note(s): Cylinders are not suitable for air operation. Cylinders are supplied with a plug installed in the side port. To use side port, remove plug and install Part No. 61060 to plug end port.
- Stroke: 0.5 inch
- Rated Load/Force: 3,925 lbs
- Operating Pressure: 200 to 5,000 psi
- Body Material: Steel
-
Supplier: ifm efector inc.
Description: Adjustable end position monitoring in the hydraulic cylinder Inline quality control checks to ensure correct assembly of parts Monitoring of critical hydraulic cylinders via switching cycles counter High-pressure resistant up to an operating pressure of 500 bar
- Operating Distance: 0 to 0.0787402 inch
- Operating Temperature: -13 to 185 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Deschner Corporation
Description: CUSHIONEERS decelerate fast moving equipment without bang or bounce. They operate millions of cycles without leaking even one drop of fluid due to their patented rolling diaphragm rod seal. Two types are available, the original "infinitely adjustable" Cushioneer and a new "self adjusting"
- Absorber Stroke: 2 inch
- Compressed Length: 8.87 inch
- Extended Length: 10.87 inch
- Maximum Force (P1): 5 to 420 lbs
-
Supplier: Tesmec USA, Inc.
Description: made by means of hydraulic cylinders. The Mechanical drum trestle is equipped with adjustable seal. The jacks lift by a screw operated by a crank handle. The large support ensures reel stability. The screw length is suitable for different reel dimensions.
- Capacity: 15,736 lbs
- Width: 84.252014 inch
- Type: Drum Lift
- Actuation: Hydraulic
-
Supplier: Deschner Corporation
Description: CUSHIONEERS decelerate fast moving equipment without bang or bounce. They operate millions of cycles without leaking even one drop of fluid due to their patented rolling diaphragm rod seal. Two types are available, the original "infinitely adjustable" Cushioneer and a new "self adjusting"
- Absorber Stroke: 1 inch
- Compressed Length: 6.83 inch
- Extended Length: 7.83 inch
- Maximum Force (P1): 5 to 206 lbs
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: sound to exit on the opposite side away from the operator. This reduces engine compartment heat and sound transmitted to the operator. Hydraulic Cylinder Snubbers Snubbers are located at the rod-end of the boom cylinders and both ends of the stick cylinders to cushion
- Operating Weight: 80,464 lbs
- Travel Speed: 3.1 miles/hr
- Features: Other
-
Earth Moving and Landscaping Machines - 330D UHD Hydraulic Excavator -- 330D UHD Hydraulic ExcavatorSupplier: H.O. Penn Machinery Company, Inc.
Description: welded, box-section structures with thick, multi-plate fabrications in high-stress areas to better withstand torsional loads. All booms and sticks go through a stress relief heat treatment to maximize fatigue life and durability. Tool Cylinder Protection To prevent damage to the tool
- Operating Weight: 105,601 lbs
- Features: Other
-
Supplier: Deschner Corporation
Description: CUSHIONEERS decelerate fast moving equipment without bang or bounce. They operate millions of cycles without leaking even one drop of fluid due to their patented rolling diaphragm rod seal. Two types are available, the original "infinitely adjustable" Cushioneer and a new "self adjusting"
- Absorber Stroke: 1 inch
- Compressed Length: 6.22 inch
- Extended Length: 7.22 inch
- Maximum Force (P1): 5 to 250 lbs
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1266 Adjustable Gland Nut Wrench Here’s a wrench designed to fit hydraulic cylinders on most farm and construction equipment. It fits gland nuts from 2" to 6" diameter pin to pin. And it’s reversible to fit ¼" and 5/16" diameter pinholes. Specifications: Accommodates a ¾"
-
Description: position. Hydraulic Installation Kit: Utilizes existing loader hydraulics. Visibility: Designed for maximum visibility. Adjustable Stops: Allow for easy and precise adjustment of roll-back stops; ensure proper interface between the coupler and loader arms. Versatile: Allows for
- Features: Other
-
Supplier: Dellner Brakes AB
Description: SPRING APPLIED, HYDRAULIC PRESSURE RELEASED DISC BRAKE Dellner Brakes model SKP 220 spring applied, hydraulically released disc brake offers a reliable and safe method of braking linear or rotary motion. The brake consists of two symmetrical halves and can be supplied with or without a
- Maximum Pressure: 1,015.2639 to 2,465.6409 psi
- Weight: 904.05 lbs
- Configuration: Disc
- Engagement: Friction
-
Supplier: Wabash MPI
Description: parallelism adjustment. Integral hydraulic system powers 30” diameter clamp cylinder and two double acting fast advance cylinders. Fully enclosed and interlocked clamp area guarding is standard for operator protection.
- Capacity / Operating Force: 1,000 tons
- Frame & Head Type: Column (4 Post) / Straight-Side
- Special Features: Double / Triple Acting
- Technology: Hydraulic
-
Supplier: ASCO
Description: The MCR Series cylinder consists of a piston and a carriage, which are coupled together using rare earth magnets. When the cylinder is pressurized from one end, the piston will travel the length of the tube, which in turn moves the carriage. Pressurizing the other side the carriage
- Stroke: 0 to 60.0000324 inch
- Rated Load/Force: 195 lbs
- Operating Pressure: 100 psi
- Bore Size: 0.4724412 to 1.574804 inch
Find Suppliers by Category Top
Featured Products Top
-
, cylindrical switch mounts wherever space is at a premium. A reliable and cost-effective switch, the 10 Series is ideal for applications with high settings and surges. Among the tough applications in which the product has proven itself are: mobile hydraulic units, compactors, balers and lube oil (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
). Pressures up to 6000 PSI (414 bar). Use these flow meters to setup, adjust and test hydraulic pumps, motors, cylinders, and more! The only way to test a pump and motors safely and effectively is to use a flow meter. View Specification (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
GYPS probe is the sensor for built-in hydraulic cylinder which has analogue output. The sensor head is compact and the head dead zone is also short, so its total length becomes space saving. With the dedicated software (GPM), zero and gain adjustment is possible at the user. Max. effective stroke is 2400mm. (read more)
Browse Hydraulic Valves Datasheets for Exsenco, LLC -
sealed, the sensor can be installed inside hydraulic/pneumatic cylinders. Integrated coils inside sensor rod detect locations of movable magnet utilizing a change of inductance according to magneto-inductive principle. Since CS series has no mechanical contact as seen in coventional lead switches and (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
Without free travel Hydraulic lifting systems Our easymotion® system can adjust multiple cylinders synchronously. This is achieved by simultaneously controlling each cylinder and can be operated (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
special brake chamber slack adjuster air&hydraulic brake actuator Part Number (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
achieve precise adjustments and smooth progression. Exclusive models A special highlight in our range is the 8/40 lockable gas spring. This model combines exceptional dimensions and performance to meet special requirements and offer an exclusive solution for the (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
different kinds of valves available for pneumatic and hydraulic functions. Some of the types of valves are: Air Logic Valves The air logic valve is also called the shuttle valve. Shuttle valves automatically open and close in response to the functional parameters of the valve. Air logic valves (read more)
Browse Wrenches Datasheets for Lowell Corporation -
pneumatics are responsible for ending the forward momentum, and the electromotor moves the unit precisely into position. Additionally, for the braking process with high loads, the pneumatics act as a soft brake that is adjustable to specified parameters; hydraulic shock absorbers subject to wear are no (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO
More Information Top
-
Advances in Mechanics Engineering
Through the cooperation of a rotating arm and a telescopic arm, as well as through the adjustment of the adjusting hydraulic cylinder on the telescopic arm, the device supports the entire rig platform and guarantee to achieve the required hole distance at…
-
Study of a synchronous control system for deepwater pipeline axial force and alignment Tool
Horizontal adjusting hydraulic cylinder is installed in the cross beam which connects with sliding square box with sliding guides installed on by link anns, when the hydraulic cylinder works, piston rod drives link arms move, so thrust is transfered to the sliding…
-
The Advanced Chassis Systems Report
ABC uses adjustable hydraulic cylinders to neutralise undesirable rolls, swings and pitching movements.
-
The Advanced Chassis Systems Report
ABC uses adjustable hydraulic cylinders to neutralise undesirable rolls, swings and pitching movements.
-
TECHNIQUES FOR CONCRETE REMOVAL AND BAR CLEANING ON BRIDGE REHABILITATION PROJECTS
When the whole machine is adjusted, the drive tracks or tires are attached to the machine through adjustable hydraulic cylinders , while the cutting mandrel is fixed directly to the machine frame.
-
Three Single Wheel Machines for Traction Research
The control system uses these inputs to adjust hydraulic cylinder #11 (fig. 2) to control the height of the drawbar.
-
Adaptive Fuzzy Sliding-Mode Control for Variable Displacement Hydraulic Servo System
(c) Variable displacement mechanism The small adjusting hydraulic cylinder serves to control the swash plate angle of axial piston pump.
-
Mechatronics
The suspension strut-control takes place 200 bar with vertically adjustable hydraulic cylinders (Plunger) at pressures bis.
-
Manufacturing Process and Equipment
Widen block 14.width adjustment hydraulic cylinder 15.
-
Mechatronics and Intelligent Materials II
Dredging depth is impacted by the main index that is the relation between ground pressure and weight of draghead, in order to obtain the maximum dredging depth we can reinforce draghead teeth load through adjust hydraulic cylinder and adjustable push rod .
Indicates content that may require registration and/or purchase.