Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IMI Life Science
Description: In-line, real time liquid flow measurement with data logging capability and fully adjustable data smoothing algorithms. In-line, real-time flow rate measurement Real-time data logging via USB cable Fully adjustable data smoothing Compatible with a wide variety of
- Features: Liquid
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer HP Series of Insertion Turbine Flowmeters are designed for measuring liquid and gas flow in medium to large diameter pipes with accuracies inherent in the turbine flowmeter at a substantially lower price than in-line flowmeters. Several versions are available including
- Pipe Diameter: 4 to 72 inch
- Velocity Flow Rate: 0.5 to 250 ft/sec
- Operating Pressure: 2,500 psi
- Media Temperature: -20 to 400 F
-
Supplier: Bijur Delimon International
Description: Application Individually calibrated and adjustable, Oil Flow Meters regulate and monitor oil flow. Features Regulate and monitor oil flow to bearings and gears. Individually calibrated and adjustable with out graphs and viscosity curves. Various flow
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0.0132 to 3.96 GPM
- Operating Pressure: 250 psi
- Operating Temperature: -13 to 176 F
-
-
Supplier: Malema Sensors
Description: Tangential turbine flow meters continue to be the most common way to measure flow electronically in a wide range of industries. Enhancements to tangential turbine flow meter systems are producing a flow-sensing device that is smaller, easier to install, and
- Pipe Diameter: 0.25 to 1 inch
- Media Temperature Range: -40 to 185 F
- Liquid Volumetric Flow Rate: 0.036 to 20 GPM
- Operating Pressure: 100 to 500 psi
-
Supplier: Gemu Valves
Description: allow for easy mounting of adjustable visual flow indicators (supplied with the flowmeter) and limit switches.
- Pipe Diameter: 2.5590565 inch
- Liquid Volumetric Flow Rate: 13.208602617 to 220.14337695 GPM
- Operating Pressure: 145.0377 psi
- Features: Aggressive / Corrosive Process Media, Differential Pressure Meter, Liquid
-
Supplier: HydraCheck Inc.
Description: To meet the needs of maintenance professionals who service a wide variety of hydraulic machinery, we took our most popular flow meters in each flow size and combined them to make this extremely versatile flow meter test kit that covers a wide variety of
- Liquid Volumetric Flow Rate: 1 to 100 GPM
- Features: Liquid
-
Supplier: Aalborg Instruments
Description: Design Features Supports up to 23 Engineering Units (including one User Defined) Two programmable Totalizers (main and pilot) indicate total liquid volume Programmable High and low Flow Alarm limits with preset delay interval Programmable High and low Temperature Alarm limits with
- Media Temperature Range: 14 to 160 F
- Operating Pressure: 0 to 150 psi
- Operating Temperature: 14 to 160 F
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Aalborg Instruments
Description: Product Summary Insertion Vortex Flow Meters indicate volumetric and/or mass flow rates of gases, liquids or steam in piping conduits. Design Features Wide range of available insertion inside diameter applications Installation by porting into piping without need to
- Pipe Diameter: 4 to 36 inch
- Operating Temperature: -15 to 149 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: -4 to 450 F
-
Supplier: Assured Automation
Description: The DM-P Series multipurpose liquid flow meters use a helical turbine mechanism to give accurate flow measurements of cold water. It is constructed of durable plastic which makes it economical and chemical resistant. This versatile flow meter displays the
- Pipe Diameter: 0.25 to 1 inch
- Liquid Volumetric Flow Rate: 0.022 to 35 GPM
- Operating Pressure: 145 psi
- Operating Temperature: -40 to 176 F
-
Supplier: HydraCheck Inc.
Description: pressure gauge, and inline flow meter; ready to load-test your hydraulic pumps, motors, and other hydraulic components safely and accurately. Includes: Inline flow meter with reverse flow. Adjustable load valve. Comes equipped with either a 3500 PSI (241
- Liquid Volumetric Flow Rate: 0.2 to 150 GPM
- Operating Pressure: 3,500 to 5,000 psi
- Operating Temperature: 14 to 212 F
- Mounting: In-line
-
Supplier: Holykell Technology Company Limited
Description: HRF600-S radar flow meter is developed based on PCR radar measurement technology. The flowmeter is made of a water level sensor, a water velocity sensor and supports wireless transmission function. The radar frequency of water level sensor can be 60GHz or 80GHz. It can not only be used
- Operating Temperature: -31 to 158 F
- Features: Liquid
-
Supplier: HydraCheck Inc.
Description: pressure gauge and inline flow meter; ready to load-test your hydraulic pumps, motors and other hydraulic components safely and accurately. Affordable Light-weight Versatile Includes: Inline flow meter. Adjustable load valve. Comes equipped with either a 3000 PSI
- Liquid Volumetric Flow Rate: 0.2 to 150 GPM
- Operating Pressure: 3,500 to 5,000 psi
- Operating Temperature: 14 to 212 F
- Mounting: In-line
-
Supplier: Malema Sensors
Description: The VF-8100 consists of an inline flow sensor and electronics in one package. The flow sensor is a straight-through PFA tube that uses ultrasonic sensing technology to measure the flow rate. There are no moving parts or mechanical seals. The VF-8100 is an ideal choice for use in
- Pipe Diameter: 0.375 to 1 inch
- Media Temperature Range: 32 to 194 F
- Liquid Volumetric Flow Rate: 0.1056 to 26.4 GPM
- Operating Temperature: 32 to 122 F
-
Supplier: Bronkhorst USA
Description: Mass Flow Meters/Controllers A CORI-FLOW™ Coriolis Mass Flow Meter / Mass Flow Controller is offered with analog and digital communication, RS-232 with Profibus-DP, Devicenet, Modbus or FLOW-BUS. Applications The instruments are suited for a variety
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.00018375 to 0.03675 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: HydraCheck Inc.
Description: Bi-Directional – Measures bi-directional flow measurement for liquids. Use these flow meters to set up, adjust, and test hydraulic pumps, motors, cylinders, and more! The only way to test a pump and motors safely and effectively is to use a flow meter.
- Liquid Volumetric Flow Rate: 100 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
- Features: Liquid
-
Supplier: Clark Solutions
Description: The flow meter and switch model DS06 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a slotted nozzle. The flowing medium moves the float in the flow direction. An externally mounted pointer indicator is
- Pipe Diameter: 0.25 to 1.25 inch
- Media Temperature Range: 212 F
- Liquid Volumetric Flow Rate: 0.0528 to 7.392 GPM
- Operating Pressure: 4,350 psi
-
Supplier: Clark Solutions
Description: the flow meter in any orientation. The strong spring, combined with an orifice in the float, limit the effects of viscosity changes to an absolute minimum compared to regular variable area flow meters.
- Pipe Diameter: 0.25 to 1 inch
- Media Temperature Range: 248 F
- Liquid Volumetric Flow Rate: 0.2112 to 23.76 GPM
- Operating Pressure: 4,351.131 psi
-
Supplier: Invotec Solutions Ltd.
Description: Programmable "on" time Turbine flow measurement Accepts flow in either direction Flow rate displayed in hundredths Temperature in Fahrenheit or Celsius Temperature displayed in tenths of a degree 3/8", 3/4", 1", 1 1/2" and 2" BSP(F) connection sizes Battery powered - Extended
- Liquid Volumetric Flow Rate: 0 to 7.92 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -32 to 180 F
- Features: Differential Pressure Meter, Liquid, Velocity Meter
-
Supplier: Brooks Instrument
Description: Economy combined with accuracy: 3000 Series variable area flow meters from Brooks Instrument provide a proven, easy-to-read device to monitor and control air and water flows. Well-suited for easy integration into industrial instrument panels, 3000 Series VA flow
- Gas Volumetric Flow Rate: 0.00166666666666667 to 3.33333333333333 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
- Media Temperature Range: 150 F
-
Supplier: ifm efector inc.
Description: Fast flow or temperature changes do not affect the measurement High measurement dynamics reduces type versions No inlet and output pipe lengths required Specifically adjusted to oil for optimum measurement results Convenient operation via buttons or parameter setting via IO-Link From May 1st
- Media Temperature Range: 14 to 212 F
- Liquid Volumetric Flow Rate: 26.4 GPM
- Operating Pressure: 913.73751 psi
- Operating Temperature: 32 to 140 F
-
Supplier: OMEGA Engineering, Inc.
Description: The FSW-25 flow switch utilizes the force of liquid flow to propel its paddle and to detect the incoming flow or movement of the existing liquid in the pipe. In static liquid or no liquid, the spring is in expanded and presses the magnet downward. The
- Pipe Diameter: 1 inch
- Media Temperature Range: 302 F
- Liquid Volumetric Flow Rate: 4 to 33 GPM
- Operating Pressure: 355 psi
-
Supplier: Clark Solutions
Description: The EX81 is an insertion electromagnetic flowmeter for use with conductive liquids in pipe sizes 1" to 3". The EX82 is for use with pipe sizes 4" to 8". With no moving parts, it is highly suitable for corrosive environments and for difficult applications such as those involving changing
- Pipe Diameter: 1 to 3 inch
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0.54 to 461 GPM
- Operating Pressure: 200 psi
-
Supplier: Malema Sensors
Description: by-pass for determination of filter plugging. Infinite adjustment permits detection and signaling of very low fluid flows with the added capability of detection in high flows. Features field adjustable Infinite flow range For corrosive and non-corrosive liquids and
- Gas Volumetric Flow Rate: 0.00176573333625 to 2.1188800035 SCFM
- Liquid Volumetric Flow Rate: 0.00079251615708 to 0.250963449742 GPM
- Gas Volumetric Flow Rate: 0.00176573333625 to 2.1188800035 SCFM
- Liquid Volumetric Flow Rate Range: 0.00079251615708 to 0.250963449742 GPM
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Adjustable Switch Point Position-Independent Installation Maximum Pressure 160 PSI/450 PSI Adjustable Switching Point Brass and SS Construction Micro Switch Maximum Media Temperature250°F KOBOLD FPS flow switches are used wherever reliable control for min. or
- Media Temperature Range: 250 F
- Liquid Volumetric Flow Rate: 0.9 to 759.5 GPM
- Operating Pressure: 160 to 450 psi
- Operating Temperature: 0 to 185 F
-
Supplier: Cole-Parmer
Description: Mini Low-Flow Switches are configured to open the SPST contact when flow goes beyond the set point or stops. Typical applications include gas/liquid sampling; chemical injection; pollution control monitoring; atmospheric furnaces; and process systems. | Choose from a brass
- Operating Temperature: 220 F
- Process Media Type: Gas
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.75 GPM to 14.0 GPM Port Size: 3/4" Primary Construction Material: Bronze Setting Type: Adjustable Provides accurate flow detection in water and oil with 1% repeatability. Flow settings on the adjustable version can be easily changed without
- Pipe Diameter: 0.75 inch
- Media Temperature Range: -20 to 180 F
- Liquid Volumetric Flow Rate: 0.75 to 14 GPM
- Operating Pressure: 400 to 800 psi
-
Liquid Flow Meters - Combi-Sensor Contactless Flow Meter with Air Bubble Detection -- SONOFLOW CO.56Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: Combi-Sensor for Contactless Flow Metering and Air Bubble Detection on Thin Tubes The ultrasonic compact sensor SONOFLOW CO.56 measures the flow of liquids in tubes and detects air bubbles simultaneously. Therefore the sensor unites two measuring techniques in one device: the
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 50 to 122 F
- Liquid Volumetric Flow Rate: 3.168 GPM
- Operating Temperature: 50 to 122 F
-
Supplier: Finish Thompson, Inc.
Description: Designed to work with PF Series pump tubes, FTI’s line of flow meters allow customer’s to dispense precise volumes of fluids from drums, barrel, totes and other containers. How do FTI flow meters work? As liquid flows through the body of the flow
- Pump Type: Drum Pumps
-
Supplier: Brooks Instrument
Description: required Optional adjustable reed type one or two switches alarm output for signaling high and low flow conditions CSA-approved flow alarm Benefits Reliable and economical measurement for high flow rate, high temperature purge applications High-strength steel construction
- Gas Volumetric Flow Rate: 1,660 SCFM
- Operating Temperature: -20 to 122 F
- Operating Pressure: 1,500 psi
- Media Temperature: -20 to 500 F
-
Supplier: Clark Solutions
Description: Ruby bearings and a non-drag pick-off give these adjustable insertion flow sensors the widest flow range of any of the paddlewheel types. A sensor detects the passage of miniature magnets in the six rotor blades. The resulting squarewave signal can be sent for hundreds of feet
- Pipe Diameter: 10 to 48 inch
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 75 to 170,000 GPM
- Operating Pressure: 200 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The FSW-9000 Series is a flow switch monitor that measures the velocity of the flow. It is ideal for use in measurement and control liquid applications. The FSW-9000 Series provides two output options: a 4 to 20mA analog output and a PNP/NPN output. For the 4 to 20 mA output,
- Pipe Diameter: 0.5 to 0.75 inch
- Media Temperature Range: 140 F
- Operating Pressure: 4,351 psi
- Velocity Flow Rate: 0.131233595800525 to 6.56167979002625 ft/sec
-
Supplier: Cole-Parmer
Description: Industrial Flow Switches are normally closed (NC) but can be wired for normally open (NO). Typical applications include lubrication, process, fire control, and cooling systems; heat pumps; hydraulic lifts; and water treatment.| Choose a brass model with a ¼'', 3/8'', ½'', or ¾'' NPT(F)
- Operating Temperature: 220 F
- Process Media Type: Gas
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: Standard Low-Flow Switches are normally closed (NC) but can be wired for normally open (NO). Typical applications include chemical process and vapor deposition systems; industrial gas lines; pollution control monitoring; atmospheric furnaces; and leak detection.| Choose from a brass switch
- Operating Temperature: 220 F
- Process Media Type: Gas
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: • Liquid switches are ideal for pump and process protection; gas switches for filter and process protection. • Sturdy sensor withstands high flow velocities. • Sensor, cable, and junction box are NEMA 4X rated
ideal for corrosive environments. • FET switch output interfaces with - Operating Temperature: 140 F
- Electrical Output: Switch
Find Suppliers by Category Top
Featured Products Top
-
inlets and outlets, and before and after the pump, ensures adequate cooling performance and prevents disruptions like air pockets or cavitations. Real-time flow monitoring optimizes processes, enhances product quality, and manages energy use by adjusting operations as needed (read more)
Browse Liquid Flow Meters Datasheets for ifm efector inc. -
Wide rangeability, durability, and low pressure drop are achieved by utilizing the characteristics of ultrasonic waves. It operates for 10 years on a built-in battery, and its light weight and clear LCD display make it ideal for production volume control of deionized water production facilities and deionized water usage control of semiconductor manufacturing facilities.
(read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Engineers concerned about the impact of a required system shutdown and costly cut-and-splice operations associated with installing full-bore liquid flow meters will find a free online Flow Meter Evaluation shows how the (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Suitable for water, oil and aggressive liquids, the robust steel sensor detects bubbles from approximately 1 mm diameter upwards. Based on continuous thermal principle, the switch is reliable, robust and easy to implement. Find out more about our OOL product range, from drip to bubble detection. (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
). Pressures up to 6000 PSI (414 bar). Use these flow meters to setup, adjust and test hydraulic pumps, motors, cylinders, and more! The only way to test a pump and motors safely and effectively is to use a flow meter. View Specification (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator Tool. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
.8 Lpm to 568 Lpm). Each flow meter is equipped with an adjustable load test cell so you can generate pressure when it is not safe or practical to do while the machine is operating. Each unit is also equipped with a pressure test connector so you can quickly and easily connect the pressure (read more)
Browse Flow Meters Datasheets for HydraCheck Inc.
Conduct Research Top
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
As we've discovered in Part 1 and Part 2 of this Flow Energy Management series, determining the best flow meter technology for flow energy management of gas, liquid and steam applications depends on specific measurement goals, fluid, flow rate, turndown requirements, fluid temperature, and flow
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
ep. ep þ 2em. s. ; ð6Þ. where uc is the crossover frequency, and sp and sm are the. conductivities of the particle and the medium, respectively. This shows that DEP can be used to differentiate. microparticles based on their difference in CM factors, by. adjusting the frequency. METHODS
More Information Top
-
Waste retrieval sluicing system campaign number 1 solids volume transferred calculation
The supernate density data (determined by the densitometer) has several uses It is used in conjunction with grab sample density values to adjust the mass flow meter system solids free liquid density that is input to the DAS system before the start…
-
New continuous air monitor for fluorides
Use of an Orion meter and proper adjustment of air and liquid flow rates can provide a direct read-out in micrograms fluoride per cubic meter over a 100-fold range in concentration.
-
Extraction and analysis of ceramides from internal wool lipids
The flow rate as liquid was adjusted by a metering valve (Hoke Inc., Cresskill, NJ) at ca.
-
Project W-521 Waste Feed Delivery System Advanced Conceptual Design Report [VOL 1 SEC 1 and 2 and VOL 2 SEC 1 and 2]
The primary method used to calculate the amount of solids transferred is based on the mass flow meter data with appropriate adjustments made for liquid density changes due to dissolution of solids.
-
Innovative Flow Calculation to Improve the Accuracy of Coriolis Meters
The crews are typically trained to conduct a well rate test properly by adjusting the liquid level and frequently calibrating their flow meters .
-
The effect of mass transfer on flow characteristics in vertical two‐phase unstable flow
Carrier gas flow-rates were measured by using a rotameter (2) while liquid flow rates were controlled by adjustment of calibrat- ed metering pumps (13).
-
A copper 3.9 GHz TM110 cavity for emittance exchange
The dewar pressure and liquid exhaust valve are iteratively adjusted while monitoring the flow meter and temperature.
-
Biodegradability of Packaging Materials: Quantitative Evaluation by an Automated Respirometric Method Applied to their Insoluble Constituents as Starch
The pressure was maintained at 1.5 bar by pressure reducers (BS-300), Air liquid ) and the flow adjusted by a ball rotary meter (KAG 1398type, Brooks Instruments).
-
A fundamental study of relationships among fuel properties, combustion characteristics and emission with normal and synthetic diesel fuel
To simulate on-road conditions and keep cylinder pressures reasonable, the air temperature leaving the liquid -air aftercooler was adjusted by metering the water flow through the cooler.
-
Performance Assessment of ISS Water Processor Assembly Reactor
The metering valve was adjusted as necessary to achieve the required liquid flow rate.
Indicates content that may require registration and/or purchase.