-
Supplier: Reid Supply
Description: Height adjustment bolts are used when dealing with the positioning and alignment of motors, motor units, drive components and production lines. . Item N/A is made of Steel and features a Locking Counter-Nut. Item is charactersised by its travel which ranges between N/A.
- Plunger / Suppport Surface Diameter: 2.756 inch
- Height (compressed): 3.0314977 to 6.299 inch
-
Supplier: Weber Screwdriving Systems, Inc.
Description: reputation of reliability could provide this level of technical solution. Customization is performed on most systems to ensure the utmost functionality for each fastener size and style. This device can accommodate almost any style of Pneumatic or Electric motor drives and can be used singly
- Torque Range: 0.221238938053097 to 44.2477876106195 Ft-lbs
- Rated Free Speed: 2,500 rpm
- Size Range: 0.25590565 to 0.9448824 inch
- Drive Type: Adjustable Size Drive
-
Supplier: SAE International
Description: This SAE Recommended Practice establishes uniform test procedures and certain minimum performance requirements for motor vehicle seats and seat adjusters. It is limited to tests that can be conducted on uniform test fixtures and equipment available in commercial laboratory test
-
-
Supplier: SAE International
Description: This SAE Recommended Practice establishes uniform test procedures and certain minimum performance requirements for motor vehicle seats and seat adjusters. It is limited to tests that can be conducted on uniform test fixtures and equipment available in commercial laboratory test
-
Supplier: Dapra Corporation
Description: The low maintenance piston motor of this heavy-duty filer operates at a speed of 5500 RPM and has an adjustable stroke length up to 10mm. It is designed with a 6 mm tool holding fixture and lever valve.
-
Supplier: Nitto Seiko America
Description: Hand-Held Screw Driver - AD100TE Hand-Held Screw Driver with T-type Torque arm and KX motor and controller. Position is tracked by encoders and points can be taught. Operator is forced to either go to these points in a certain order, or in a random order, but each point must have a good
- Torque Range: 7.374631268436578 to 33.1858407079646 Ft-lbs
- Rated Free Speed: 220 to 3,000 rpm
- Drive Type: Adjustable Size Drive
- Drive Style: Electric
-
Supplier: Selecta Products
Description: " HIGH BAY DRY FIXTURE SENSOR TYPE WHITE FINISH UL (CANADA AND US) APPROVAL DRY LOCATION APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING FIXTURE MOUNTING WIRE TERMINAL TYPE 0 TO 800 W (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 1/6 HP AT 120 VAC (MOTOR) LOAD RATING
- Beam Type: Infrared
- Features: Photoelectric Sensors
-
Supplier: Lincoln Electric Co. (The)
Description: Submerged Arc Systems for Fabrication Integrators and Robotic Applications.The compact MAXsa™ 29 Feed Head is intended for integrator solutions as well as the latest submerged arc robotic applications. Features 32VDC permanent magnet, high torque motor that delivers plenty of traction to push
- Features: Specialty / Other
- Process / Type: Submerged Arc
-
Supplier: Weber Screwdriving Systems, Inc.
Description: this level of technical solution. Customization is performed on most systems to ensure the utmost functionality for each fastener size and style. This device can accommodate almost any style of Pneumatic or Electric motor drives and can be used singly or in multiples for more complex
- Torque Range: 0.221238938053097 to 22.1238938053097 Ft-lbs
- Rated Free Speed: 2,500 rpm
- Size Range: 0.25590565 to 0.787402 inch
- Drive Type: Adjustable Size Drive
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Model SD-111 Screw/Nut Driver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing
- Torque Range: 0.333333333333333 to 10 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Model SD-127 Screw/Nut Driver offers an extended throat depth and is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic
- Torque Range: 0.333333333333333 to 10 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Model SD-107 Screwdriver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.The Screwdriver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing control
- Torque Range: 0.333333333333333 to 10 Ft-lbs
- Size Range: 0.25 inch
- Drive Type: Adjustable Size Drive
- Drive Style: Electric, Pneumatic, Torque Controlled
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Model SD-111 Screw/Nut Driver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing
- Torque Range: 0.333333333333333 to 10 Ft-lbs
- Drive Type: Adjustable Size Drive
- Drive Style: Electric, Pneumatic, Torque Controlled
- Features: Feeder System
-
Supplier: Hunter Fan Company
Description: for you? A quiet, wobble-free beauty with truly innovative features. Brushed Nickel Finish Maple / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Frosted glass 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4679 RPM High:
-
Supplier: Foundrax Engineering Products, Ltd.
Description: steelworks. The test force is monitored and adjusted 125 times per second via a specially built load cell specifically designed for use in Brinell hardness testing and the test forces are applied using a high quality Servo motor and Servo Drive giving full torque at no speed. This approach
- Vertical Capacity: 47.5 cm
- Test: Brinell
- Mounting: Fixtured or Permanent
- Test Method: Macro
-
Supplier: Clean Air Products
Description: CAP701KD-ST4 Standard Features Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant (2) Anodized Aluminum framed Safety Glass Doors with Hydraulic Door Closers (4) LED Recessed Light Fixtures with Wall Switch (128)
- Door Width: 48 inch
- Nozzle Discharge Speed: 7,600 CFM
- Number of Nozzles: 128
- Height: 116 inch
-
Supplier: PennEngineering®
Description: parts are available from the factory. Trigger activates pneumatic motor. Non-marring tip. Interchangeable and adjustable nose assemblies. IL-2000 operates on 90 P.S.I. using 1/4” air line. For information on the StickScrew fasteners, contact us.
- Actuation: Button / Trigger
- Features: Feeder System
- Screwdriver Style: Fixtured
- Head Style: In-line
-
Supplier: Clean Air Products
Description: CAP701LP-ST5 Standard Features Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant (2) Anodized Aluminum framed Safety Glass Doors with Hydraulic Door Closers (5) LED Recessed Light Fixtures with Wall Switch (160)
- Door Width: 36 inch
- Nozzle Discharge Speed: 9,500 CFM
- Number of Nozzles: 160
- Height: 95 inch
-
Supplier: Clean Air Products
Description: (32) Adjustable Anodized Aluminum Nozzles (2) Removable High Pressure Interior Nozzle Wall Panels (1) 5HP (3.7kW), 3600RPM Sealed Ball Bearing Continuous Duty Motor (Motor meets or exceeds U.S. EPAct and NRCan Canadian efficiency standards) (1) Superior Efficiency Direct Drive
- Door Width: 72 inch
- Nozzle Discharge Speed: 1,900 CFM
- Number of Nozzles: 32
- Height: 95 inch
-
Supplier: Clean Air Products
Description: CAP701KD-ST2 Standard Features Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant (2) Anodized Aluminum framed Safety Glass Doors with Hydraulic Door Closers (2) LED Recessed Light Fixtures with Wall Switch (64)
- Door Width: 36 inch
- Nozzle Discharge Speed: 3,800 CFM
- Number of Nozzles: 64
- Height: 116 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: 0~100kg ( adjustable ) Test cyclic: 0~999 , 999 ( adjustable ) Machine weight: 400kg Power: 1 phase , AC220V , 50Hz Air pressure: 7kg/cm2 Design criteria: EN4875 Main Parameters Tension mechanism , servo motor and the strap pulley architecture , the intensity of the rotation
- Force / Load Capacity: 441 lbs
- Stroke / Travel: 19.68505 inch
- Display / User Interface: Computer Interface, Video / Graphic Display
- Features: Specialty / Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: Fixture: Whole set fextures include:stretch fixture,compression fixture,bending fixture. Main specifications: Max. Test load: 300KN Load frame *Rigid four column construction &compact design * Dual workspace design : upper for tensile test , lower for compression and
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile, Universal
-
Supplier: Glebar Company Inc.
Description: Specifically designed to profile grind the outside diameter of rubber rolls. The component is held by it's shaft as the slide positions it into the shaped grinding wheel. A robot SCARA arm is used to pick the part out of a tray, position it in the grinding fixture, then remove it after
- Rotary Speed: 2,400 rpm
- Power: 15 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Automation: Automatic / Indexing, CNC, None / Manual, Windows® / PC Control
-
Supplier: Haida International Equipment Co., Ltd.
Description: 0~100kg (adjustable) Test cyclic: 0~999,999 (adjustable) Machine weight:400kg Power:1 phase ,AC220V,50Hz Air pressure:7kg/cm2 Design criteria: EN4875 Main Parameters: The machine consists form several parts 1. Tension mechanism, servo motor and the strap pulley architecture, the
- Force / Load Capacity: 441 lbs
- Stroke / Travel: 19.68505 inch
- Display / User Interface: Computer Interface, Video / Graphic Display
- Features: Specialty / Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: host, computer, universal fixture, professional software, communication cable Option: standard roller, test panel, sampling knife, floating roller fixture, non-standard fixture Test Principle This tensile testing equipment uses AC servo motor as a power plant, belt drive,
- Force / Load Capacity: 1,102.5 to 4,410 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: LECO Corporation
Description: The LECO MSX305 Series is designed for sectioning large samples of many different types of materials using automated oscillation and servo-pulse sectioning. It is ideal for samples like induction-hardened parts, through-hardened tool steels, carburized pieces, and more. A manually adjustable
- Power Type: AC Power
- Machine Type: Circular Saw
- Cutting Type: Semi-Automatic
-
Supplier: Sunnen Products Company
Description: SPECIFICATIONS Diameter Range (I.D.): 4 – 20 mm (0.15 – 0.79 in) Diameter Range (O.D.): Dependent upon workholding options Servo Spindle Motor: .75 kW (1 Hp) Servo Stroke Motor: 2,17 kW (2.9 Hp) FEATURES & BENEFITS 100 percent process control with tool overload protection One piece
- Power: 1 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, Windows® / PC Control
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Envirco
Description: replaceable filters, motor blower, and now controls are available. Roomside Replaceable Controls (RSRC) Roomside replaceable filter, motor assembly, and control card are now available for the MAC 10 LEDC. With the RSRC, the control card is replaceable through the top and roomside. FFUs
- Construction: Fan Filter, HEPA / ULPA Filter
- Features: Replaceable Filter Media
-
Supplier: Sunnen Products Company
Description: The Sunnen GNH Giant Portable Hone is a hand feed unit specifically designed for large diameter work on deep bores, or parts with limited access for stone adjustment in diameters larger than 254mm (10"). If your application requires automated parts loading/unloading, specialized fixtures,
- Outer Diameter (OD): 10.0000054 to 60.0000324 inch
- Form: Honing Stick
- Applications & Coarseness: Internal / Bores
-
Supplier: SPIETH-Maschinenelemente GmbH & Co. KG
Description: accurate, precise, efficient, easier to assembly and more service-friendly thanks to the Spieth principle. Series DSK/DSL: - shaft tolerance h5/h6, integrated clamping screws Series DSM: - shaft tolerance k6/m6, e.g. motor shaft, integrated clamping screws Series AK/IK: - shaft tolerance
- Maximum Torque: 39,454.2772861357 Ft-lbs
- Design Units: Metric
-
Supplier: United Grinding Technologies Inc.
Description: turret: 8 tool positions Option: up to 4 driven tools for drilling and milling Workhead: synchronous motor spindle 5.5 kW; 3500 rpm; adapter for center MT4; Chuck dia. 130/160 mm; chuck fixture DIN 55026 Tailstock slide Stroke 450 mm (17.7”); resolution 0,001 mm; V 15 m/min Workpiece
-
Supplier: Mountz, Inc.
Description: Designed for robotic and automated torque applications, the BFA080-A robotic electric screwdriver features a high-performance brushless motor design that provides durability and reduces the common maintenance costs associated with brush-type electric screwdrivers. The durable automation
- Torque Range: 0.075 to 0.575 Ft-lbs
- Rated Free Speed: 450 to 1,000 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Envirco
Description: Green Building Council which building designs are certified. By taking advantage of a unique combination of EC motor technology coupled with Envirco’s proprietary baffling system and backward inclined fan, the LEDC leads the industry in energy-efficiency. Its electronically commutated (EC)
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Mountz, Inc.
Description: Designed for robotic and automated torque applications, the NFA220-A robotic electric screwdriver features a high performance brushless motor design that provides durability and reduces the common maintenance costs associated brush type electric screwdrivers. The durable automation electric
- Torque Range: 0.4333333333333333 to 1.5833333333333333 Ft-lbs
- Rated Free Speed: 600 to 1,200 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Design Tool, Inc.
Description: to the problem. Systems can also be designed to retract the barrel and collet assembly when the motor starts preventing the collets from contacting the work. Due to the versatility of our designs, Design Tool Inc. can build on both the inline and pistol DC electric tools that are offered by
- Drive Size: 1/4" Hex, 3/8" Hex, HIOS 4mm, HIOS 5mm, Other Drive Size
- Drive Type: Adjustable Size Drive, Fixed Size Drive
- Features: Bit Extension, Feeder System, Reaction Stand, Soft Stop, Transducerized
- Actuation: Button / Trigger, Lever, Push-to-Start
Find Suppliers by Category Top
Featured Products Top
-
adjacent sensors. The 53 mm body includes a 41 mm threaded section, allowing the sensing position to be adjusted through a mounting bracket or machine panel. The nickel-plated brass enclosure provides mechanical strength, while the PBT front face forms the active (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Study of anti-demagnetization property for a flux-shunt permanent magnet DC motor
Adjustable motor fixture .
-
Design, motion planning and control of frozen shoulder rehabilitation robot
For suitable belt tension, the position of the electric motors can be adjusted by shifting the motor fixtures .
-
Inferring power consumption and electrical performance from motor speed in oil-well pumping units
The transducer was held by an adjustable fixture attached to the motor housing.
-
International Encyclopedia of Robotics: Applications and Automation Volume 3 Complete Document
Sometimes, the body/chassis as- sembly is positioned in a large adjustable fixture (eg, the Gen- eral Motors Robogate and the European FAT A-Gate) and held in place while several robots simultaneously perform the spot .
-
Compact magnetic loop probe for microwave EM field-mapping and its applications in dielectric constant measurement
The fixture is mounted on an adjustable pulse motor controller system, the z-position of which could be adjusted via a gear by hand.
-
Measurement of Surface EM Field of Planar Circuit in Microwave Frequency
The fixture is mounted on an adjustable pulse motor controller system, the z-position of which could be adjusted via a gear manually.
-
Electric field in coplanar patch antenna (CPA) - simulation and measurement
The fixture is mounted on an adjustable pulse motor controller system, the z- position of which could be adjusted via a gear by hand.
-
Development of control system for fuel metering pump
Alignment of the tested motor and torque meter in the mechanical and electrical part is done by means of a height- adjustable central fixture , to which the tested motor is fastened.
-
Melting, solidification, remelting, and separation of glass and metal
The experimental setup for the molten stainless steel/glass phase separation includes an adjustable motor , a turntable, and a flange crucible fixture .
Indicates content that may require registration and/or purchase.