Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hi-Tech Controls, Inc.
Description: The diaphragm pressure switches in the PM Series ore available in two versions: one with NC (normally closed) contacts and one with NO (normally open) contacts. A regulating screw, which can be adjusted using a small screwdriver, allows the switch to be set to the
- Switch Point Range: 14.5 to 145 psi
- Operating Temperature: 23 to 140 F
- Switched AC Volts: 48 volts
- Switched DC Volts: 48 volts
-
Supplier: ANVER Corporation
Description: ANVER Adjustable Vacuum Switches are ideal for conservation of power, as well as, for control of pneumatic and electrical equipment function. Conserve your compressed air by stopping the flow when desired vacuum level is reached. Control auxiliary equipment, such as alarm systems and
- Vacuum Range: 1,140.9999999999998 to 1,521.9999999999998 torr
- Material: Gas
- Pressure Measurement: Gauge, Vacuum
- Normal State: Normally Open
-
Supplier: ANVER Corporation
Description: ANVER Adjustable Vacuum Switches are ideal for conservation of power, as well as, for control of pneumatic and electrical equipment function. Conserve electric power and reduce pump and motor wear by shutting off systems at set vacuum levels. Control auxiliary equipment, such as alarm
- Vacuum Range: 1,140.9999999999998 to 1,521.9999999999998 torr
- Tech: Electro-mechanical
- Material: Gas
- Pressure Measurement: Gauge, Vacuum
-
-
Supplier: Gems Sensors & Controls
Description: 10 to 5000 psi (0.7 to 344 bar) Adjustable or Factory Set Multiple Fittings, Electrical Ranges and Terminations These versatile general purpose hydraulic pressure switches and pneumatic pressure switches coupled with our snap action micro switches can be
- Working Pressure Range: 10 to 5,000 psi
- Switch Point Range: 10 to 5,000 psi
- Deadband: 3.5 to 140 psi
- Accuracy: 2 to 4 ±% FS
-
Supplier: Air Logic
Description: The F-5100 Series Miniature Pressure Switches interface from pressure to electrical controls circuits. They's ideal for high pressure and low differential applications. The switch is adjustable 0.5 - 100 PSI with a maximum of 100 PSI supply. The switches
- Switch Point Range: 0.5 to 100 psi
- Operating Temperature: 40 to 120 F
- Switched Current: 5 amps
- Number of Throws: Double Throw
-
Supplier: ASCO
Description: knob with tamper resistant hex screw makes it the easiest pressure adjustment on the market. It can be wired in either a normally open or normally closed configuration.
- Operating Temperature: -40 to 250 F
- Switched Current: 4 amps
- Switched AC Volts: 250 volts
- Switched DC Volts: 12 volts
-
Supplier: Oil-Rite Corp.
Description: safety is magnetically actuated and normally open. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240 Volt DC .1A This Constant Level Lubricator withstands temperatures up to 160°. It features a 1 gal
- Capacity: 1 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
Supplier: Gems Sensors & Controls
Description: 3.5 to 100 psi (0.24 to 7 bar) Field Adjustable Economical These miniature pressure switches are designed for demanding applications where space and/or price are strong concerns. The switches utilize a piston/diaphragm design, which incorporates the high proof
- Working Pressure Range: 4 to 100 psi
- Switch Point Range: 4 to 100 psi
- Deadband: 1.5 to 5 psi
- Accuracy: 2 ±% FS
-
Supplier: Oil-Rite Corp.
Description: safety is magnetically actuated and normally open. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240 Volt DC .1A This Constant Level Lubricator withstands temperatures up to 160°. It features a 1/2 gal
- Capacity: 0.5 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
Supplier: Air Logic
Description: F-4100-85W is adjustable 8 to 85" H2O. The F-4100-100 and the F-4100-200 are adjustable 0.5 - 15 PSI. The switches have three electrical terminals: Normally Open, Nornmally Closed, and Common. 0.1, 5 and 15 AMP swithces are available. The switches are
- Switch Point Range: 0.541905 psi
- Deadband: 0.0541905 psi
- Operating Temperature: 40 to 120 F
- Switched Current: 15 amps
-
Supplier: Barksdale Control Products
Description: Barksdale's BPS3000 Electronic Dual Pressure Switches combine three discrete components (dual pressure switch, pressure transducer, and digital pressure gauge) into one compact package. The BPS300 is available in three configurations: 1) dual pressure
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 212 F
- Pressure Measurement: Absolute, Gauge
- Material: Gas, Liquid
-
Supplier: Gems Sensors & Controls
Description: 15 to 3000 psi (1 to 207 bar) Adjustable or Factory Set Perfect for Demanding OHV Applications Gems Sensors & Controls’ pressure switch line offers design engineers a choice of hydraulic pressure switch models ranging from 15 PSI to 3000 PSI that have exceptional
- Working Pressure Range: 15 to 3,000 psi
- Switch Point Range: 15 to 3,000 psi
- Deadband: 3 to 70 psi
- Accuracy: 3 ±% FS
-
Supplier: Clark Solutions
Description: Model SQ is a simple, reliable low cost pressure switch that uses a spring loaded diaphragm as the sensing element. Brass connections and Buna-N diaphragm are standard. The switch point is field adjustable against a visible reference scale. In operation, the diaphragm actuates a snap
- Switch Point Range: 2 to 120 psi
- Deadband: 12 to 24 psi
- Switched Current: 5 amps
- Switched AC Volts: 240 volts
-
Supplier: Clark Solutions
Description: Model WX is a simple, reliable low cost pressure switch that uses a spring loaded diaphragm as the sensing element. A Buna-N diaphragm is standard however a selection of other diaphragm materials are optionally available. The switch point can be factory preset or field adjustable. In
- Switch Point Range: 20 to 4,200 psi
- Deadband: 210 to 420 psi
- Switched Current: 5 amps
- Switched AC Volts: 240 volts
-
Supplier: Clark Solutions
Description: Model NS is a simple, reliable low cost pressure switch that uses a spring loaded diaphragm as the sensing element. A Buna-N diaphragm is standard however a selection of other diaphragm materials are optionally available. The switch point can be factory preset or field adjustable. In
- Switch Point Range: 1.5 to 100 psi
- Deadband: 8 to 16 psi
- Switched Current: 5 amps
- Switched AC Volts: 240 volts
-
Supplier: ASCO
Description: the PS181 directly connects to the body mounted terminals. Pressure adjustment is tamper resistant, hindering unauthorized changes. It can be wired in either a normally open or normally closed configuration.
- Operating Temperature: 0 to 190 F
- Switched Current: 4 amps
- Switched AC Volts: 250 volts
- Number of Poles: Double Pole
-
Supplier: Gems Sensors & Controls
Description: 15 to 600 psi (1 to 41 bar) Adjustable or Factory Setpoint Minimal Set Point Change at Low Temperature Extremes These compact pressure switches are designed for medium pressure OEM applications. They offer all the performance of our proven PS61 model with the low
- Working Pressure Range: 15 to 600 psi
- Switch Point Range: 15 to 600 psi
- Deadband: 3 to 10 psi
- Accuracy: 4 ±% FS
-
Supplier: Air Logic
Description: The F-5300 Series Low Differential Pressure Switches interface from pressure to electrical controls circuits. They're designed for a low difference between "ON" an "OFF" pressure. The switch is adjustable 0.5 to 100 PSI with 100 PSI maximum supply pressure.
- Switch Point Range: 0.5 to 15 psi
- Operating Temperature: 40 to 120 F
- Switched Current: 4 amps
- Number of Throws: Double Throw
-
Supplier: Barksdale Control Products
Description: The MSPS and MSPH Series Pressure Switches offer reliable, trouble-free performance in a compact, economical package. Available in both stripped and housed models, this switch can reliably measure and control pressures up to 100 psi. A variety of limit switches are
- Switch Point Range: 0.5 to 100 psi
- Deadband: 0.2 to 10.5 psi
- Accuracy: 2 ±% FS
- Operating Temperature: 20 to 165 F
-
Supplier: Barksdale Control Products
Description: Additional features include an adjustable pressure range from 90 to 5800 psi with a proof pressure up to 8700 psi, standard aluminum body construction and a tamper-resistant adjustment set screw. Options include factory preset, US or European standard process connections and
- Switch Point Range: 90 to 5,800 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -4 to 176 F
- Switched Current: 10 amps
-
Supplier: Barksdale Control Products
Description: pressure switches an ideal choice for both indoor and outdoor installations. Setpoints are easily adjusted via an external adjustment screw. Designed to control pressures up to 1600 psi, the P1H Series Pressure Switches are an outstanding choice for your demanding
- Switch Point Range: 0.5 to 1,600 psi
- Deadband: 0.4 to 80 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -20 to 165 F
-
Supplier: Automation24, Inc.
Description: The PK6522 electronic pressure switch from ifm electronic, with a protection rating of IP67, has a complimentary switching output and operates in a pressure range of 0-1450 psi (0-100 bar). The two easy-to-read adjustment rings allow easy and accurate switching and reset point
- Working Pressure Range: 0 to 1,450 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Normal State: Normally Closed, Normally Open
-
Supplier: Automation24, Inc.
Description: The PK6521 electronic pressure switch from ifm electronic, with a protection rating of IP67, has a complimentary switching output and operates in a pressure range of 0-3625 psi (0-250 bar). The two easy-to-read adjustment rings allow easy and accurate switching and reset point
- Working Pressure Range: 0 to 3,625 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Normal State: Normally Closed, Normally Open
-
Supplier: Automation24, Inc.
Description: The PK6523 electronic pressure switch from ifm electronic with a protection rating of IP67 has a complimentary switching output and operates in a pressure range of 0-25 bar. The two easy-to-read adjustment rings allow easy and accurate switching and reset point adjustment. Mechanical
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Normal State: Normally Closed, Normally Open
- Features: Other
-
Supplier: Automation24, Inc.
Description: The PK6524 electronic pressure switch from ifm electronic, with a protection rating of IP67, has a complimentary switching output and operates in a pressure range of 0-145 psi (0-10 bar). The two easy-to-read adjustment rings allow easy and accurate switching and reset point adjustment
- Working Pressure Range: 0 to 145 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Normal State: Normally Closed, Normally Open
-
Supplier: Winters Instruments
Description: that retain the cover gasket when the cover is removed• Other options can be specified• 1 year warrantyApplications: • The modular design of pressure-sensing elements used in the 2WPS series switches allows for different pressure applications• Applications include high
- Switch Point Range: 2 to 300 psi
- Deadband: 0.125 to 22 psi
- Operating Temperature: -20 to 180 F
- Number of Throws: Double Throw
-
Supplier: Winters Instruments
Description: configurations: tandem settings for DPDT operation, independent adjustment for High-Low operation, adjustable switch differential (deadband), manual reset on either increasing or decreasing pressure• Many switching configurations can be supplied with electric switches that have:
- Switch Point Range: 15 to 5,000 psi
- Deadband: 0.7 to 540 psi
- Operating Temperature: -40 to 180 F
- Pressure Measurement: Differential
-
Supplier: Winters Instruments
Description: when the cover is removed. A useful feature of the single switch enclosed model is a calibrated pressure adjustment that aligns with a numerical pressure indicating scale showing the set point range• The bellows pressure sensing elements are constructed from stainless steel and
- Switch Point Range: 10 to 3,000 psi
- Deadband: 0.4 to 240 psi
- Operating Temperature: -40 to 250 F
- Number of Throws: Double Throw
-
Supplier: Winters Instruments
Description: settings for DPDT operation, independent adjustment for High-Low operation, adjustable switch differential (deadband), manual reset on either increasing or decreasing pressure • Many switching configurations can be supplied with electric switches that have: low switch
- Switch Point Range: 15 to 5,000 psi
- Deadband: 0.7 to 576 psi
- Operating Temperature: -40 to 180 F
- Number of Throws: Double Throw
-
Supplier: FIPA Inc.
Description: Intelligent sensor for pressure monitoring Adjustable with "teaching" feature Switching point and hysteresis can be programmed as desired Simple operation using button functions and LCD-display Small and robust
- Vacuum Switch Set point Range: 760 to -6,740.619999999996 torr
- Operating Temperature: 32 to 122 F
- Switched Current: 0.125 amps
- Normal State: Normally Closed, Normally Open
-
Supplier: OMEGA Engineering, Inc.
Description: • All-Stainless NEMA-4X Case Resists Industrial Corrosion • Designed for Tough Industrial Applications with Long Life UL and CSA Rated Switches • Ranges from 5 inH2O to 3000 psi • Easy to Adjust with Internal Reference Scale • PTFE or Stainless Steel Diaphragms
- Operating Temperature: -20 to 150 F
- Switched Current: 15 amps
- Switched AC Volts: 480 volts
- Switched DC Volts: 250 volts
-
Supplier: NOSHOK, Inc.
Description: The NOSHOK 100 Series Mechanical Pressure switch is constructed of a one piece housing that makes it highly durable for use in the most rugged applications. The compact design of the switch allows it to be installed in locations where space is limited. The 100 Series switch utilizes a proven
- Switch Point Range: 0 to 150 psi
- Operating Temperature: -13 to 185 F
- Switched Current: 2 amps
- Switched AC Volts: 42 volts
-
Supplier: Brooks Instrument
Description: Features Indicating Pressure Switches Model IPS122 2" 2-inch stainless steel solid-state switch with local and remote alarm capability Electronic switch with an adjustable pressure switch set point to operate lights or relays up to 12 watts Logic outputs: Off-on and Type
- Accuracy: 1 ±% FS
- Operating Temperature: 32 to 320 F
- Switched Current: 0.175 amps
- Switched DC Volts: 30 volts
-
Supplier: OMEGA Engineering, Inc.
Description: • 4 Switching Outputs with Optional Analog Pressure Output • High Accuracy with Adjustable Deadband Individually Settable • Easy to Read LCD with Scalable Bar Graph • Capable of Switching Both AC and DC • Fully Configurable Via Keypad • Internal Stainless Steel Diaphragm
- Working Pressure Range: 0 to 1,500 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Switched AC Volts: 250 volts
-
Supplier: Honeywell Sensing & IoT
Description: These pressure switches are durable, reliable electromechanical gauge pressure on/off switches that are available with either single pole single throw (SPST) normally open or normally closed circuitry, or single pole double throw (SPDT) circuitry.
- Working Pressure Range: 38 psi
- Pressure Measurement: Absolute, Gauge
- Material: Gas, Liquid
- Sensor Technology: Mechanical Deflection
Find Suppliers by Category Top
Featured Products Top
-
Versatile Nega-Rate® Belleville disc spring pressure switch for a wide range of applications. Series 100P (diaphragm sensor) for pneumatic and low impulse hydraulics up to 3000 psig system pressure. Specifications Electrical: Snap action electrical switch recognized by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Precise control via 100% adjustable set point and deadband is achieved through a simple programming menu that can be password protected. This innovative, reliable, electronic switch delivers everything operators need for better switch performance, minimum maintenance and at an affordable (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
systems. ?Easy on-line pressure adjustment NEMA 1 & 4 enclosures SPDT switch output Variety of electrical termination and pressure connection options available O-ring sealed piston or diaphragm sensor Adjustable ranges: 4 to 7500 psi (0,3 to 517,2 bar) Approvals: UL, CSA, CE JIT Delivery (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
This field adjustable, compact pressure switch is intended for low- to mid-range process applications. The Tri-Clamp® compatible, polished, process connection makes this switch ideal for food, beverage and other sanitary services. Set point stability and vibration resistance are a function of (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. Fixed set point style switches are widely used where basic on/off switching is required. The non adjustable fixed set point feature (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Low range adjustable differential pressure switch compact design features efficient Nega-Rate® Belleville disc spring sensing mechanism. Stable set points are not affected by system pressure changes. Specifications Electrical: Snap action electrical switch listed by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
The ONE Series is a multifunctional device – switch, gage, and transmitter – that installs via a single process connection while utilizing existing wiring, reducing installation cost (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Explosion-Proof Pressure and Temperature Switches Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
4000 Pressure Switches convert a positive or negative pressure signal (range 2” W.C. to 100 (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
safety compliance. • One, two or three switch output may be separated up to 100% of range. • Setting via reference dial or hex screw adjustment. • Wide variety of available options and pressure sensor modules. Most models available for immediate delivery. (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company
Conduct Research Top
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids
More Information Top
-
Preprogrammed, rate-switchable osmotic pumping on a chip
… is designed to fill the rightmost control channel first and blocked by a breather valve (BV2) and a pressure-sensi- tive switch (PS1), which is normally closed and switched to opened once the pressure exceeding a certain adjustable threshold (as illustrated in …
-
Modern Engine Technology from A to Z
Proportional pressure -control valves can be used to adjust and maintain variable cross-section flow areas, whereas switching valves normally only have “fully open ”/“fully closed” positions for the control of the hydraulic energy status.
Indicates content that may require registration and/or purchase.