Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: R+W Coupling Technology
Description: extreme service life as long as all of the ratings are not exceeded. Material: High-strength steel. Optional sealed version for wash down and foodservice application. Backlash: Zero backlash connection with R+W's reliable preload design. Technical Data - Torque Limiter SK1/SKP: rated
- Torque Rating: 3.68731563421829 to 2,064.89675516224 Ft-lbs
- Bore Diameter: 0.1574804 to 2.8740173 inch
- Diameter: 0.9055123 to 6.8503974 inch
- Length: 0.61023655 to 3.6614193 inch
-
Supplier: Andantex USA, Inc.
Description: Output shaft design Features Weight: 0.20 kg Power: 8.00 W LC 0 Min. slipping torque: 0.03 Nm Max. slipping torque: 0.06 Nm LC 1 Min. slipping torque: 0.05 Nm Max. slipping torque: 0.15 Nm LC 3 Min. slipping torque: 0.12 Nm Max. slipping torque: 0.30 Nm
- Bore Diameter: 0.2362206 inch
- Diameter: 1.3779535 inch
- Length: 1.968505 inch
- Weight: 0.44 lbs
-
Supplier: DieQua Corporation
Description: Our Series T torque limiters feature a ball-detent clutch design. These adjustable torque limiters are available as couplings or pulley mount configurations. Our adjustable ball-dent torque limiters feature zero backlash, high rigidity, a
-
-
Supplier: Hilliard Corporation (The)
Description: Friction Torque Limiters and Couplings are designed to slip during a torque overload, while still transmitting the adjusted torque. They provide dependable solutions to the problems of torque control and overload protection in power transmission equipment.
- Torque Rating: 1 to 84 Ft-lbs
- Rotational Speed: 1,800 rpm
- Bore Diameter: 0.75 to 1 inch
- Diameter: 4.75 inch
-
Supplier: KTR Corporation
Description: way. Product features Torque limiter with high power density due to high-quality materials Overload protection up to 6,800 Nm High density linings for long life Zinc-coated and yellow passivate Easy setting of slipping torque with usual tools
- Torque Rating: 0 to 5,014.74926253687 Ft-lbs
- Rotational Speed: 10,000 rpm
- Bore Diameter: 0.393701 to 4.724412 inch
- Diameter: 1.181103 to 11.2204785 inch
-
Description: your application. Features: Compact Zero backlash High torsional stiffness Exact transmission of motion and torque Wear and maintenance free
- Features: Adjustable Torque, Automatic Re-engagement, Zero Backlash
- Engagement: Ball Detent
- Attachment: Coupling / Clamp
- Mounting: Flange, Shaft - Pulley / Gear / Sprocket, Through Shaft
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set
- Torque Rating: 620 Ft-lbs
- Rotational Speed: 1,750 rpm
- Bore Diameter: 1.438 to 2 inch
- Diameter: 7.34 inch
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set
- Torque Rating: 620 to 6,140 Ft-lbs
- Rotational Speed: 1,750 rpm
- Bore Diameter: 1.438 to 2 inch
- Diameter: 7.34 inch
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set
- Torque Rating: 12.9 to 257.92 Ft-lbs
- Bore Diameter: 1 to 1.375 inch
- Diameter: 5.69 inch
- Length: 7.7 inch
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set
- Torque Rating: 8.45 to 169.08 Ft-lbs
- Bore Diameter: 0.625 inch
- Keyway Width: 0.1875 inch
- Diameter: 6.5 inch
-
Supplier: Zero-Max
Description: H-TLC operates on the same basic principle as Torq-Tender, except the torque setting Is adjustable and it uses polymer materials in its major components to resist corrosion. If operating conditions require periodic changes in torque settings, the H-TLC gives you that ability.
- Torque Rating: 4 to 60 Ft-lbs
- Bore Diameter: 0.25 to 0.5 inch
- Diameter: 2 inch
- Length: 2.5 inch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Traditional machine protection. Friction-type construction. Slip-torque setting is done by simply tightening the adjusting nut or bolts. Competitively priced and easy to use.
- Torque Rating: 85 to 420 Ft-lbs
- Rotational Speed: 1,800 rpm
- Bore Diameter: 2.52 inch
- Weight: 18.85 lbs
-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no torque
- Torque Rating: 16.6666666666667 to 416.666666666667 Ft-lbs
- Bore Diameter: 0.75 to 2.75 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no torque
- Torque Rating: 2.08333333333333 to 4,166.66666666667 Ft-lbs
- Bore Diameter: 0.4375 to 3.625 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no torque
- Torque Rating: 2.91666666666667 to 2,083.33333333333 Ft-lbs
- Bore Diameter: 0.5 to 3.9375 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Eaton Hydraulics Group
Description: Torque Limiting Couplings Eaton's Airflex TLC products are designed to withstand high torque spikes found in heavy duty variable frequency drive applications. By increasing torque by 25% and providing an automatic slip detection system, the Airflex TLC decreases maintenance
- Device: Slip Clutch / Disengagement Torque Limiter
-
Description: Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either
- Torque Rating: 2.083333333333333 Ft-lbs
- Bore Diameter: 0.375 inch
- Diameter: 1.5 inch
- Length: 2.5 inch
-
Description: Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either
- Torque Rating: 0.16666666666666666 Ft-lbs
- Bore Diameter: 0.25 inch
- Diameter: 1 inch
- Length: 1.06 inch
-
Description: Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either
- Torque Rating: 6.25 Ft-lbs
- Bore Diameter: 0.5 inch
- Diameter: 2.75 inch
- Length: 2.87 inch
-
Description: Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either
- Bore Diameter: 0.4724412 inch
- Diameter: 2.00000108 inch
- Length: 2.87008029 inch
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: MHH Engineering Co. Ltd.
Description: Key Benefits: The MTS Torque Analysers have a robust ergonomic design and includes an angled dial for ease of reading Innovative spindle lock system eliminates the need for tool removal when adjusting the tool's torque setting Slave pointer records peak torque and limit pointers
- Torque Measurement Range: 7 to 36 In-lbs
- Display Type: Analog Meter
-
Supplier: Transcat, Inc.
Description: zone adjustable 1% to 10% indicates when the desired torque limit is approaching. – Yellow light indicates the low end of the zone – Green light and buzzer sounds when the target is reached – Red Light with intermittent buzzer indicates over-torqued One button target torque
- Torque: 10 to 100 In-lbs
- Type: Torque Wrench
-
Supplier: Loover Industrial Co., Ltd.
Description: screwdriver products. Do not exceed the maximum measuring range of torque meters. LED can identify the test range of torque setting needed by user. If the result is not complying to torque range setting, a warning light will be indicated. USB connector is used for data output:
- Torque Measurement Range: 0.0176991150442478 to 221.238938053097 In-lbs
- Torque Accuracy: 0.5 ±% Full Scale
- Special Type: Battery Powered, Handheld
- Programmability: Computer Interface, Front Panel
-
Supplier: Radwell International
Description: LIMIT SWITCH, PLUG-IN , LEVER TYPE, GRAVITY RETURN, 1 N.O. / 1 N.C., 5 AMP, 600 VAC, ADJUSTABLE FROM 10/180 DEGREES, TORQUE TO OPERATE : 0.018NM. FREE 2 YEAR RADWELL WARRANTY
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 600 volts
- Features: Linear Limit Switch
- Normal State: Normally Closed (NC), Normally Open (NO)
-
Supplier: Honeywell Sensing & IoT
Description: epoxy finished, exclusive teller tab assures proper torque (when it cannot be moved the lever is tight enough to prevent slippage) and domestic and international conduit taps.
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 93 C
-
Supplier: Honeywell Sensing & IoT
Description: epoxy finished, exclusive teller tab assures proper torque (when it cannot be moved the lever is tight enough to prevent slippage) and domestic and international conduit taps.
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 121 C
-
Supplier: Honeywell Sensing & IoT
Description: epoxy finished, exclusive teller tab assures proper torque (when it cannot be moved the lever is tight enough to prevent slippage) and domestic and international conduit taps.
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 93 C
-
Supplier: Honeywell Sensing & IoT
Description: epoxy finished, exclusive teller tab assures proper torque (when it cannot be moved the lever is tight enough to prevent slippage) and domestic and international conduit taps.
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 93 C
-
Supplier: CARLO GAVAZZI Automation Components
Description: They are developed in order to be used for following operations: Presence/Absence Positioning and travel limit Objects passing/counting High mechanical resistance Degree of protection IP66 Aluminum body Positive Opening Operation Minimum Actuation Force/Torque Minimum Force to achieve
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 24 to 400 volts
- Maximum DC Voltage Rating: 24 to 250 volts
- Operating Temperature: -25 to 70 C
-
Supplier: TiMOTION Technology
Description: The TGM7 series is TiMOTION’s compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles
- Type: Assembly / Test Bench, Desk, Economy Workbench, Electrical / Electronic Bench, Ergonomic Design, LAN Workstation, Office Cubicle Workstation, Packaging Workstation
- Features: Industrial, Office/Home
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TGM5 series gear motor was designed primarily for medical applications, but can be used in a wide range of other applications that require a water resistant motion product. This economical, high torque product allows for fast, smooth and quiet adjustment of built-in spindles
- Other DC Voltage: 12 to 36 VDC
- Continuous Torque: 132.743362831858 In-lbs
- Shaft Size: 0.4724412 inch
- Shaft Speed: 107 rpm
-
Supplier: TiMOTION Technology
Description: The TGM7 series is TiMOTION’s compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles
- Other DC Voltage: 24 VDC
- Continuous Torque: 63.716814159292 In-lbs
- Shaft Speed: 355 rpm
- Diameter / Width: 1.7716545 inch
-
Supplier: Boston Gear
Description: Overview Pneumatic style clutches offer a simple method of adjusting the torque and provide more accurate torque control than mechanical torque limiters. Mechanical torque limiters typically vary +/- 10% but pneumatic clutches vary < 5%. The torque
- Torque Rating: 10 to 2,750 Ft-lbs
- Bore Diameter: 0.4375 to 3.25 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Win Source Electronics
Description: 50V Mounting: Chassis Mount Circuit: SPDT Switch Function: On-Mom Actuator Type: Side Rotary, Adjustable Roller Mechanical Life: 10,000,000 Cycles Operating Force, Torque: 1.100 in-lb Pretravel: 26° Differential Travel: 12° Overtravel: 49° Operating Position: 26° Categories: Switches
- Features: Rotary Limit Switch
Find Suppliers by Category Top
Featured Products Top
-
ADJUSTABLE TORQUE LIMITING KNOBS & HANDLES - TORQUE LIMITERS Adjustable torque handles provide tightening with steady torque to prevent overtightening. Use when (read more)
Browse Handles and Pulls (industrial) Datasheets for Imao-Fixtureworks -
ADJUSTABLE TORQUE LIMITING KNOBS & HANDLES - TORQUE LIMITERS Adjustable torque handles provide tightening with steady torque to prevent overtightening. Use when (read more)
Browse Control Knobs Datasheets for Imao-Fixtureworks -
Engineered to withstand accelerations up to 15g, these collars maintain position in demanding robotic and automated applications. Installation time is reduced by approximately 40% compared to solid collars, with no shaft damage due to controlled surface pressure below material yield limits (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd. -
Engineers face challenges integrating compact motors into UAVs, drones, or model aircraft due to space constraints, weight limits, and torque demands, which can limit performance and efficiency. (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
requirements, or if a headed configuration is required, consider the standard CL6000/CL6100 lines. Torque Specifications for of Compression Limiters (read more)
Browse Compression Limiters Datasheets for SPIROL -
SPIROL Introduces New Lightweight Aluminum Compression Limiters SPIROL has launched the Series CL6000 Aluminum Precision Machined Compression Limiters, engineered to reinforce high-stress joints in plastic assemblies. Designed to prevent (read more)
Browse Compression Limiters Datasheets for SPIROL -
SPIROL Expands CL220 Compression Limiter Line SPIROL has expanded its CL220 Compression Limiter series with new diameter and length combinations to meet a broader range of application requirements. Featuring a split (read more)
Browse Compression Limiters Datasheets for SPIROL -
SPIROL has expanded its Compression Limiter offering with new Oval Compression Limiters designed for plastic assemblies. The CL400 Press-In and CL460 Molded-In series accommodate up to 2.25 mm of additional clearance on one axis, providing greater flexibility for (read more)
Browse Compression Limiters Datasheets for SPIROL -
The HLM-40ABH is a wide bandwidth GaAs Schottky diode signal limiter featuring +35 dBm Input IP3 and 2W CW power handling. It offers low 0.7 dB insertion loss and 22 dB return loss from DC through Ka band with a typical 1dB compression point of 9 dBm. Its moderate power handling makes it ideal (read more)
Browse RF Limiters Datasheets for Marki Microwave LLC -
The HLM-20BH is a wideband GaAs Schottky diode limiter delivering up to 4 W power handling and 30 dBm IP3 across DC to (read more)
Browse RF Limiters Datasheets for Marki Microwave LLC
Conduct Research Top
-
How to Calculate Mass Moment of Inertia when Sizing Torque Limiters
As a manufacturer of safety couplings and torque limiters, we are often asked to provide some assistance in calculating the moment of inertia of various loads, in order to aid in selecting the appropriate disengagement torque settings. Once the driving and driven inertia values are known
More Information Top
-
Design and operation of an outdoor microalgae test facility
The speed reducer input pulley incorporates an adjustable torque limiter (American Autogard 409) that disengages upon overload.
-
PRELIMINARY SYSTEM DESIGN DESCRIPTION OF THE EBR-II IN-CORE INSTRUMENT TEST FACILITY. EBR-II Project.
A 1/15-hp reversible electric motor drives an adjustable torque limiter which, in turn, drives the extension shaft.
-
Series Clutch Actuators for safe physical human-robot interaction
The device consists of an electronically adjustable torque limiter placed in series with each actuator, referred to as a Series Clutch Actuator (SCA).
-
IEEE Guide to the Assembly and Erection of Metal Transmission Structures
Impact wrenches should have adjustable torque limiters , which should be checked periodically, to prevent inadvertent over- or under-tightening of nuts.
-
Mechanical Torque Limiters Still Make Sense
The drive in this case had a maximum torque of 28Nm and the torque limiter adjusted to a setting of 40Nm.
-
CR4 - Thread: Pneumatic Torque Wrench with Range 0 to 50Nm
As for precision DO NOT USE impact pneumatic tools only continuous nut runners with a torque limiter adjusted on a rig for the level you want to reach.
-
Capacitor loading equipment module (CLEM) operation manual
Consult the respective manufacturer's literature in Appendix A to adjust the torque limiter settings.
-
Development of a Diagnostic Twin Screw Extruder to Characterize Fuel Production for Tokamaks
Torque to the DTSE is limited by a Mach III T3H2H-STL adjustable friction torque limiter .
Indicates content that may require registration and/or purchase.