Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Introtek International
Description: BD2 series electronics are utilized in air bubble or liquid level detection applications, where an open collector output is required. The output signal of a BD2 open collector board can control a switch or relay without the need for PLC signal processing, unlike a TTL signal,
- Operating Temperature: 41 to 140 F
- Outputs: Current Output, Voltage Output
- Application: General Lab and Industrial, Medical / Biomedical
- Data Acquisition: I/O Module
-
Supplier: Radwell International
Description: LIQUID LEVEL/AIR BUBBLE DETECTION SENSOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Introtek International
Description: control. Response times, time delays and other functions are programmable to specific requirements. Introtek's patented pulse-type ultrasound provides highly reliable, non-invasive air detection capabilities in critical applications where the safety of a patient or the integrity of a
- Output Options: Alarm / Visual Indicator
- Mounting Options: Bottom Mount
- Features: Built-in Alarm / Indicator, Programmable, Rated for Sanitary Applications
- Level Measurement Type: Continuous Level
-
-
Supplier: King Engineering Corporation
Description: permits direct reading in units of volume, weight, or depth. 5993 Bubbler Tank Gauge uses the proven technology in which a length of pipe extends downward into the tank liquid. When purged with compressed air, liquid within the downpipe is displaced by air pressure equal to the
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Time Mark Corporation
Description: The Model 408 is a 5-level liquid level sensor designed for use with bubbler-type systems. The 408 contains an internal air pressure transducer; the user must provide a small air compressor capable of supplying a maximum of 15 psi. This operates the system to a
- Number of Switch Points: 5 (#)
- Measuring Range: 415.2 inch
- Maximum Operating Pressure: 15 psi
- Meter Technology Type: Air Bubbler
-
Supplier: OTT Hydromet
Description: The SUTRON Compact Constant Flow Bubbler, 50% smaller than SUTRON’s original Constant Flow Bubbler, is a self-contained, precision device to measure water levels & temperature. It consists of a pump, tank, manifold, control board, display/keypad & enclosure. The new
- Maximum Operating Pressure: 25 psi
- Meter Technology Type: Air Bubbler
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Time Mark Corporation
Description: Control switch is in the Liquid Level position. Other settings of the switch allow setting of the liquid level trip points. LED indicators illuminate as the levels are exceeded. A test control allows the trip settings to be checked without actually raising or lower
- Number of Switch Points: 4 (#)
- Measuring Range: 415.2 inch
- Maximum Operating Pressure: 15 psi
- Meter Technology Type: Air Bubbler
-
Supplier: Fosroc Limited
Description: Cebex 120 is a chloride-free, plasticising, air-entraining powder additive, which entrains a controlled quantity of small air bubbles which impart cohesion and workability to a mortar and improves its durability when set. These bubbles are particularly stable, improving mortar quality
-
Supplier: Burkert Fluid Control Systems
Description: The Type 8111 is a filling level switch for liquids, using a tuning fork as the sensor element. It is designed for industrial use in all areas of process technology and can be used in liquids. Typical applications are overfill or dry run protection. Depending on the version, the devices are
- Maximum Operating Pressure: 928.24128 psi
- Material Temperature Range: -58 to 302 F
- Media Type: Liquid
- Features: Rated for Sanitary Applications, Vibrating / Tuning Fork
-
Supplier: King Engineering Corporation
Description: hybrid versions combined with an air flow control for pneumatic sensors or downpipe (bubbler) systems. These units allow for direct 4-20 mA output from the tank with power provided by the receiver.
- Device Classification: Transmitter
-
Supplier: Ecologix Environmental Systems
Description: Remove up to 99% of suspended solids Rapid deployment and set-up/calibration DAF Tank, metal piping, 304SS Dissolved air bubbles as small as 5-10 microns Secondary and tertiary aeration ports along the vessel Special baffles, weirs and skimmers for added filtration Chemical controls
-
Supplier: Automated Packaging Systems
Description: ideal for any sized pack station Easy to use operator controls are regulated through intelligent design, managing heat, air and speed for consistent fill level and seal quality Inflates and seals the protective wrap and tube material from start to stop, eliminating waste
- Rate: 65 Pieces / Min
- Industry: Automotive, Electronics / Semiconductor, Medical, Pharmaceutical
- Packaging: Bag / Pouch, Tube
- Machine Type: Bagging Machines, Filling / Packer Machines, Form Fill and Seal Machines
-
Supplier: King Engineering Corporation
Description: hybrid versions combined with an air flow control for pneumatic sensors or downpipe (bubbler) systems. These units allow for direct 4-20 mA output from the tank with power provided by the receiver. 788 D/P Purge Control is a more basic differential pressure regulator and
-
Description: Description Application situation: The heavy load, used in normal and very bad operating mode, achieved the goal of reduces the noise and the air defense destruction and multistage falls pressure and strength the anti-cavitation ability. Specially aims at the high differential pressure of
- Valve Type: Control Valves, Directional Valves, Globe Valves
- Media: Steam
-
Supplier: King Engineering Corporation
Description: hybrid versions combined with an air flow control for pneumatic sensors or downpipe (bubbler) systems. These units allow for direct 4-20 mA output from the tank with power provided by the receiver. LiquiSeal D/P purge control is a fully integrated air purge
-
Supplier: Terra Universal, Inc.
Description: transfer chamber)-for evacuating, filling and increased control. Factory-installed, rear-mounted, low profile stainless steel pressure relief bubbler at ±6 inches of water gauge. Two rear-mounted inlet and outlet fittings for easy connection to optional AtmosPure Re-Gen Gas Purifier or
- Number of Glove Ports: 2 to 4
- Main Chamber Width: 63.5 to 108.9 inch
- Main Chamber Depth: 34.4 inch
- Main Chamber Height: 45.7 inch
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: fluid management. Technical Data Model JW-200L-CDM,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A bonding
- Body Material: Stainless Steel
-
Supplier: Siemens Process Instrumentation
Description: Pneumatic regulators, relays, and transducers fulfill a number of applications in process control and manufacturing, including valve control, calibration stands, pneumatic control circuits, valve split ranging, bubbler level and impulse line purging. Backed by
- Media: Air
- Features: Regulator (general)
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: JW-200L-CDM,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A bonding Compressed air CDA,SS316 1/2″SWG Waste
- Body Material: Stainless Steel
-
Supplier: Clark Solutions
Description: orifice plates, liquid levels with bubbler systems and pressures in fluid amplifier or fluidic systems. It also checks gas-air ratio controls and automatic valves, and monitors blood and respiratory pressures in medical care equipment.
- Working Pressure Range: 0 to 5.41905 psi
- Dial Diameter: 4 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 2 ±% FS
-
Description: Reduces air entrapment when urethanes are roller applied Improves flow and leveling properties Add immediately after catalyzing For use in all Sherwin-Williams solvent-based urethane coatings (except Corothane I Moisture Cure Urethane Zinc Primers) Can be used in combination with (to
- Applications: Coatings / Paint
- Function: Defoamer / Deaerator (Air Release), Rheology Modifier (Flow Agent), Thinner / Flow Promoter
- Form & Features: Liquid / Solution
-
Supplier: IMI Life Science
Description: reduces maintenance. Self-contained pipetting module – No external pressure source required Fully solid-state FAS CHIPSOL solenoid valves and piezoelectric air pump – Broad dynamic dispense range; µL to mL, handles any tip size Closed loop pressure control (tunable PID) enables liquid
- Pipette Volume: 1,000.0000000000001 µl
- Configuration: Pipettor
-
Supplier: HORIBA Instruments, Inc.
Description: enabling a high level of repeatability of your cleaning process. As a result, lot defects decrease in the cleaning process, which helps to boost the overall yield. Fully automated measurement simplifies control Measurement is fully automatic, no control is required once the
-
Supplier: Cole-Parmer
Description: by compensating for liquid level and temperature changes while maintaining the same ultrasonic power to the tank. Cleaners go into sleep mode once cycle is complete and no key has been touched for 15 minutes. The degas feature eliminates air bubbles from the solution for more efficient
- Wash Tank Capacity: 0.75 gallons
- Internal Length: 9.5 inch
- Internal Width: 5.5 inch
- Internal Depth / Height: 4 inch
-
Supplier: Cole-Parmer
Description: by compensating for liquid level and temperature changes while maintaining the same ultrasonic power to the tank. Cleaners go into sleep mode once cycle is complete and no key has been touched for 15 minutes. The degas feature eliminates air bubbles from the solution for more efficient
- Wash Tank Capacity: 5.5 gallons
- Internal Length: 19.5 inch
- Internal Width: 11 inch
- Internal Depth / Height: 6 inch
-
Supplier: Cole-Parmer
Description: by compensating for liquid level and temperature changes while maintaining the same ultrasonic power to the tank. Cleaners go into sleep mode once cycle is complete and no key has been touched for 15 minutes. The degas feature eliminates air bubbles from the solution for more efficient
- Wash Tank Capacity: 2.5 gallons
- Internal Length: 11.5 inch
- Internal Width: 9.5 inch
- Internal Depth / Height: 6 inch
-
Supplier: Cole-Parmer
Description: by compensating for liquid level and temperature changes while maintaining the same ultrasonic power to the tank. Cleaners go into sleep mode once cycle is complete and no key has been touched for 15 minutes. The degas feature eliminates air bubbles from the solution for more efficient
- Wash Tank Capacity: 5.5 gallons
- Internal Length: 19.5 inch
- Internal Width: 11 inch
- Internal Depth / Height: 6 inch
-
Supplier: Scheugenpflug, Inc.
Description: principle The air trapped between the plate and potting material surface is drawn into the plate by a vacuum during docking. This prevents the air from entering the potting material or disturbing the feeding process. It also levels the surface, which facilitates a constant
- Chamber / Component Type: Baseplate
- Features: Other
- Chamber Material: Plastic
-
Supplier: Matexcel
Description: with be prevalent. 7. To remove air bubbles, stir the solution on a stir plate and pull a vacuum on the suspension. This will remove the air bubbles. 8. At this point if a Collagen concentration of less than 10 mg/ml is desired, the Collagen can be diluted with 0.01 M HCl.
-
Supplier: Fortrans Inc.
Description: aerators can be plumbed into existing water circulation piping and connected to a low pressure air supply for aquaculture and hydroponics applications. Fortrans pH Control Systems Systems use Dif-Jet™ injectors to efficiently mix carbon dioxide into wastewater to lower pH. The systems
-
Supplier: Branch Environmental Solutions
Description: air stripping may not be efficient enough. Branch can provide guidance on the most economical technique for any application. Designs are available for any level of equipment (API pumps, TEMA heat exchangers, and ASME vessels) as well needed.
-
Supplier: ASTM International
Description: prevent the cement from sticking to the neck. After all the cement has been introduced, the stopper shall be placed in the flask and the flask shall be rolled in an inclined position, or gently whirl it in a horizontal circle, so as to free the cement from air until no further air
-
Supplier: ASTM International
Description: prevent the cement from sticking to the neck. After all the cement has been introduced, the stopper shall be placed in the flask and the flask shall be rolled in an inclined position, or gently whirl it in a horizontal circle, so as to free the cement from air until no further air
-
Supplier: UE Systems, Inc.
Description: ventilated air move through at a set cfm (cubic feet per minute). Should a fan bearing fail, the air quality in the building can be negatively effected. Monitors are set to alarm should a bearing enter the failure mode. VIII. Cooling Fan bearings in a UPS (uninterruptible power supply)
- Monitored Properties: Acceleration / Vibration, Acoustic / Sound, Electrical Properties, Flow, Pressure
- Technology: Wired
-
Supplier: Diamond Aircraft
Description: Whether you're new to aviation or a seasoned IFR pilot, the DA40 XLT is the first choice for discerning pilots. No matter how much flying experience you have, you'll be impressed by the DA40 XLT - its quickness off the runway, the crisp response of the pushrod actuated controls, and the
Find Suppliers by Category Top
Featured Products Top
-
hazard. They are available in either side- or top-mounting configurations for closed or vented vessels. Unique Design Allows Lower Cost of Operation In the O’Keefe Controls Co. Pneumatic Float Valve, the level sensor and pneumatic output valve are separated by (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
Paired with our Pneumatic Float Valves, O'Keefe Controls Co. Pneumatic Level Indicators and Level Controls effectively handle level control without risk of explosion. Suitable for a wide variety of (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas. (read more)
Browse Liquid Level Sensors Datasheets for Arjay Engineering -
. Capacitive Sensor Technology: Reliable even in Air Bubble Detection Capacitive bubble sensors are based on the measurement of capacitance changes caused by the different permittivity of air and liquid. Usually, they are used for level detection, but the (read more)
Browse Sensor Chips Datasheets for EBE Elektro-Bau-Elemente GmbH -
With Arjay's 40+ years of capacitance expertise, the 2880-FCM Foam Control Monitor delivers accurate, continuous foam level detection. The 2880-Foam Control Monitor provides reliable monitoring of foaming conditions in process applications. The 2880-FCM sensing probe continuously (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
2882-LS Probe Mounted Switch The 2882-LS Probe Mount Switch provides reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
control systems. With digital switching outputs, the Optomax Digital range simplifies integration with modern control electronics and PLCs. They are well suited for industrial, process, and OEM applications requiring consistent and precise liquid level monitoring. (read more)
Browse Liquid Level Switches Datasheets for SST Sensing Ltd. -
cleaning Easy calibration and control set-up Simple keypad calibration with display Diagnostics and level display The 2880-LT Probe Mounted Level Transmitter provides reliable monitoring of liquids and solids for a continuous level output. The probe (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the volume of product (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the volume of product (read more)
Browse Liquid Level Sensors Datasheets for Arjay Engineering
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
successful technique for. manipulating microparticles [34, 35], it does have drawbacks. such as electrolysis (bubble formation), electrode delamination,. and sample contamination [36, 37]. Insulator-based. dielectrophoresis (iDEP) is one of the practical methods. used to overcome traditional DEP
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
necessary for DEP. This technique. eliminates cell-electrode contact, minimizing contamination. of the biological sample, joule heating, bubble formation, as. well as electrochemical effects [29, 30]. As with iDEP, cDEP. lends itself to mass fabrication techniques such as hot. embossing and injection
More Information Top
-
Moving huge pump station across five states part of facilities expansion plan
The pump control unit uses an air bubbler system for sensing level in the wet well.
-
States > Utah > State > Regulations > Title R317 - Environmental Quality: Water Quality > [UAC R 317-3] 003 - Design Requirements for Wastewater CollectionR...
Control systems for liquid level monitoring shall be of the air bubbler type, the capacitance type, the encapsulated float type, or the non-contact type.
-
States > Utah > State > Proposed Regulations > 2013 Documents > August 1‚ 2013 > R317-3 - Design Requirements for Wastewater Collection‚ Treatment ...
Control systems for liquid level monitoring shall be of the air bubbler type, the capacitance type, the encapsulated float type, or the non-contact type.
-
ISA CNTRL BOILR - The Control of Boilers
The coal level (a) in such pulverizers is controlled to a constant level and is sensed with an air bubbler or air leak-off probe.
-
Optical, Electronic Materials and Applications II
Then dry feed gas is humidified in a water bubbler tank, and the humidity level is simply controlled by adjusting air pressure and water temperature.
-
Catalytic Fiber Bragg Grating Sensor for Hydrogen Leak Detection in Air
A bubbler filled with distilled water was used to control the relative humidity level of air between 0% and 90%.
-
Hydrogen leak detection by means of fiber Bragg gratings covered by a
catalytic sensitive layer
A bubbler filled with distilled water was also used to control the relative humidity level of air .
-
Hydrogen sensor using fiber gratings covered by a catalytic sensitive layer
A bubbler filled with distilled water was also used to control the relative humidity level of air .
-
Hydrogen leak optical sensor using radiating fiber gratings
A bubbler filled with distilled water was also used to control the relative humidity level of air .
-
Axial dispersion in pulsed‐, perforated‐plate extraction columns
The interface level was, however, controlled automatically using a differential pres- sure transmitter and controller to maintain a predetermined pressure difference across two air bubbler tubes 350 mm apart, located at each side of the interface.
Indicates content that may require registration and/or purchase.