Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: STA-RITE by Pentair
Description: The Projet HN models are constructed with quality components and provide excellent performance for wells to 25' deep Features Quality Construction - Close-grained cast iron body. Drain port provided for easy winterizing Precision Molded Diffuser - Pump primes faster, handles more
- Discharge Size: 1 inch
- Horsepower: 0.75 to 1.5 HP
- Power Source: AC Powered
- Features: Cast Iron, Stainless Steel, Water Pumps, Well Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Goulds Water Technology Pumps VJ 60Hz Vertical Jet Pumps for Deep Wells Features and Benefits High Capacity: Specifically designed to deliver water at high capacities. Easy to Service: Can be taken apart for service by removal of four bolts. Pipes do not have to be disturbed
- Features: Centrifugal Pumps, Water Pumps, Well Pumps
- Pump Type: Jet Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Deep Well Vertical Jet Pump (60 Hz) Specifically designed for: Homes, Farms, Cottages Features and Benefits High Capacity and Pressure: Specifically designed to deliver high capacities at deeper settings. Stainless Steel Pump Shaft: Hex design provides positive drive for
- Features: Centrifugal Pumps, Water Pumps, Well Pumps
- Pump Type: Jet Pumps
-
-
Supplier: Goulds Water Technology, a xylem brand
Description: Shallow Well Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRS – JRS5, JRS5H, JRS7 & JRS10 For use in: -Homes -Cottages -Booster Service Features and Benefits Compact: Design has an integral shallow well jet built into the casing, which eliminates the need for a separate shallow well
- Features: Centrifugal Pumps, Water Pumps, Well Pumps
- Pump Type: Jet Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Specifically designed for: Homes, Farms, Cottages, Booster Service FEATURES Convertible: May be used on shallow or deep well applications using appropriate Goulds Water Technology fittings. Serviceable: Back pullout design for service without disturbing piping. Two compartment motor
- Features: Centrifugal Pumps, Water Pumps, Well Pumps
- Pump Type: Jet Pumps
-
Supplier: KSB AG
Description: Design Vertical, single-stage submersible motor pump, for wet installation, stationary and transportable design. Amarex N pumps are floodable, single-stage, single-entry close-coupled units which are not self-priming. Design to ATEX. Applications Handling of all types of waste
- Horsepower: 5.628925616591844 HP
- Maximum Discharge Flow: 836.5446666666667 GPM
- Power Source: AC Powered
- Pump Housing Material: Cast Iron
-
Supplier: Gardner Denver, Inc.
Description: Pumps Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft
- Features: Centrifugal Pumps, Condensate Pumps, Diaphragm Pumps, Gear Pumps, Peristaltic Pumps, Positive Displacement Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Sanitary Pumps, Screw Pumps, Wastewater Treatment Pumps, Water Pumps, Well Pumps
- Pump Type: Mud Pumps, Piston / Plunger Pumps, Triplex Pumps, Well Stimulation Pumps
-
Supplier: VARNA Products
Description: This pump mounts to any 56C-Face, AC, DC or even Compressed air motor. They incorporate our self-contained, pressure-regulated bypass system as well as a reverse flow check valve. They will deliver 0-15 gpm (57 L/min) flow at constant pressure as required. The pump
-
Supplier: APV, An SPX Brand
Description: through pump with minimal damage. The pump is approved by the EHEDG (European Hygienic Equipment & Design Group) as a hygienic pump and is also approved according to the American 3A standard (optional). Consequently the pump can be used as a CIP as well as a first
- Pump Type: Centrifugal Pumps, Propeller Pumps, Self-Priming Pump
-
Supplier: APV, An SPX Brand
Description: through pump with minimal damage. The pump is approved by the EHEDG (European Hygienic Equipment & Design Group) as a hygienic pump and is also approved according to the American 3A standard (optional). Consequently the pump can be used as a CIP as well as a first
- Pump Type: Centrifugal Pumps, Propeller Pumps, Self-Priming Pump
-
Supplier: Caterpillar Oil & Gas
Description: conditions Emergency stop logic inputs provided at 40-pin customer interface connection Air inlet shutoff General Paint — Cat yellow Vibration damper and guard Lifting eyes B-Series LAND 3512B (Well Stimulation) Optional Equipment Air Compressors Air Inlet System
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Alfa Laval Inc.
Description: The MR range of pumps is specifically designed for pumping liquids that contain air or gas. These pumps are most commonly used for CIP return applications in the food, dairy, beverage and pharmaceutical industries. The MR has a unique construction which makes it perfectly suited
- Horsepower: 2.2 to 25 HP
- Maximum Discharge Pressure: 58.01508 psi
- Media Temperature: -10 to 140 F
- Pump Housing Material: Cast Iron
-
Supplier: Crane Pumps & Systems
Description: these units thrive in are booster packages, boiler feed systems, and water treatment systems, as well as the other examples listed below. The wetted parts of these pumps are constructed out of 304 or 316 SS and utilize a standard TC frame motor. The BPVF and BPVSF units have
- Maximum Discharge Flow: 600 GPM
- Discharge Size: 4 inch
- Horsepower: 0.25 to 60 HP
- Pump Type: Booster Pumps
-
Supplier: Armstrong International
Description: centrifugal pumps without the headaches of leaking seals or cavitation problems. The PT-104 Mini Pump is the small solution for big problems. Economical non-electric operation. Uses inexpensive steam air or inert gas. Low-maintenance operation. No leaking seals, impeller or
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 1 inch
- Power Source: Air / Pneumatic, Steam
- Pump Housing Material: Cast Iron
-
Supplier: Armstrong International
Description: amounts of condensate and other liquids from low points, low pressures or vacuum spaces to an area of higher elevator or pressure. Condensate can be returned at temperatures well above the 200˚F (93˚C) limit of conventional electric pumps without the problems of leaking seals or
- Maximum Discharge Pressure: 150 psi
- Discharge Size: 2 to 4 inch
- Power Source: Air / Pneumatic, Steam
- Pump Type: Condensate Pumps
-
Supplier: Armstrong International
Description: of conventional electric condensate pumps without leaking seals or cavitation problems. Economical non-electric operation. Uses inexpensive steam air or inert gas. Low-maintenance operation. No leaking seals, impeller or motor problems means lower maintenance. No NPSH issues.
- Maximum Discharge Pressure: 125 psi
- Discharge Size: 0.5 to 1 inch
- Power Source: Air / Pneumatic, Steam
- Pump Type: Condensate Pumps
-
Supplier: KSB AG
Description: Design Multistage centrifugal pump in ring-section design, made ofstainless steel for well diameters of 100 mm (4 inches) and above, available with single-phase a.c. motor or three-phase motor with motor lead. Applications Domestic water supply, irrigation and
- Horsepower: 10.05165288677115 HP
- Maximum Discharge Flow: 2.2014333333333336 to 66.04299999999999 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Positive Displacement Pumps, Sanitary Pumps, Submersible Pumps
-
Supplier: Armstrong International
Description: limit of conventional electric condensate pumps without leaking seals or cavitation problems. Economical non-electric operation. Uses inexpensive steam air or inert gas. Low-maintenance operation. No leaking seals, impeller or motor problems means lower maintenance. No NPSH
- Maximum Discharge Pressure: 125 psi
- Discharge Size: 0.5 to 3 inch
- Power Source: Air / Pneumatic, Steam
- Pump Housing Material: Cast Iron
-
Supplier: Caterpillar Oil & Gas
Description: cylinder temperature display Gauges and instrument panels Lube System Oil pans and filters Deep sump oil pan and front sump pan Power Take-Offs Front crankshaft adapter Flywheel stub shaft Protection System Sensors Shutoff controls Starting System Air starting motors Electric starting
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: Cole-Parmer
Description: • Free-air capacities up to 2.2 cfm (62.3 L/min) • Shaded-pole, fan-cooled motor has thermal overload switch to protect your pump system • Different pump models have heads in parallel for higher capacity or series for greater vacuum • Select pumps with or without
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.125 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Caterpillar Oil & Gas
Description: guard Lifting eyes 3512C DGB Optional Equipment Air Compressors Air Inlet System Air cleaner Remote air inlet adapters Air inlet heater Charging System Battery chargers Charging alternators Control System Throttle position sensors Cooling System Coolant level
- Horse Power: 2,150 to 2,500 HP
- Displacement: 58.56731977650924 liters
- Length: 110.4 inch
- Width: 59.2 inch
-
Supplier: Cole-Parmer
Description: • Free-air capacities up to 2.2 cfm (62.3 L/min) • Shaded-pole, fan-cooled motor has thermal overload switch to protect your pump system • Different pump models have heads in parallel for higher capacity or series for greater vacuum • Select pumps with or without
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.125 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Caterpillar Oil & Gas
Description: conditions Emergency stop logic inputs provided at 40-pin customer interface connection Air inlet shutoff General Paint — Cat yellow Vibration damper and guard Lifting eyes B-Series LAND 3516C HD Optional Equipment Air Compressors Air Inlet System Air cleaner and
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: FS-Curtis
Description: alternating demand across two pumps, a duplex compressor also delivers longer pump life. The redundant pumps ensure you’ll always have air, eliminating maintenance downtime. Alternator control panel comes mounted with magnetic motor starters and thermal overload
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Cole-Parmer
Description: • Free-air capacities up to 2.2 cfm (62.3 L/min) • Shaded-pole, fan-cooled motor has thermal overload switch to protect your pump system • Different pump models have heads in parallel for higher capacity or series for greater vacuum • Select pumps with or without
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: FS-Curtis
Description: during operation. By alternating demand across two pumps, a duplex compressor also delivers longer pump life. The redundant pumps ensure you’ll always have air, eliminating maintenance downtime. Alternator control panel comes mounted with magnetic motor starters
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Cole-Parmer
Description: • Free-air capacities up to 2.2 cfm (62.3 L/min) • Shaded-pole, fan-cooled motor has thermal overload switch to protect your pump system • Different pump models have heads in parallel for higher capacity or series for greater vacuum • Select pumps with or without
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Rogers Machinery Company, Inc.
Description: dB(A) for quiet operation. Air Cooled: Includes an over-sized pump cooling fan linked to the drive motor as well as vent cover openings to keep the unit cool and extend the life of the pump. Standard Gas Ballast Valve: Equipped with gas ballast valve open to allow
- Ultimate Operating Vacuum: 0.375 torr
- Pumping Speed: 120 to 400 CFM
- Mechanical: Rotary Vane
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Y series three-phase asynchronous electric motor, as the latest series designed in China, is enclosed self-ventilation air-cooling cage A/C asynchronous electric motor. Its protective grade is IP44. The Y series electric motor has a lot of advantages including: high
- Other Output Power: 0.737121211696551 to 268.044076980564 HP
- Continuous Current: 1.5 to 365.3 amps
- Continuous Torque: 12.3893805309735 to 21.2389380530973 In-lbs
- Shaft Speed: 590 to 2,980 rpm
-
Description: IEC 60335-2-40:2022 deals with the safety of electric heat pumps, sanitary hot water heat pumps and air conditioners, incorporating motor-compressors as well as hydronic fan coils units, dehumidifiers (with or without motor-compressors), thermoelectric heat
-
Supplier: Rogers Machinery Company, Inc.
Description: CONFIGURATIONS AVAILABLE FACTORY OIL FILLED Duplex Duplex compressors are ideal when there are varying demand levels during operation. By alternating demand across two pumps, a duplex compressor also delivers longer pump life. The redundant pumps ensure you’ll always have
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 18.5 to 68.4 SCFM
- Horse Power: 5 to 15 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: maximum compression. Features include: NEMA Premium Motor: High-Efficiency NEMA framed motors included and are compatible with Variable Speed Drives. Oil-Free Compression: No contaminants released into the discharge air or process. Providing peace of mind and worry-free
- Ultimate Operating Vacuum: 75 torr
- Pumping Speed: 106 CFM
- Mechanical: Claw
-
Supplier: Macnaught USA, Inc.
Description: M3 75:1 Bare Grease Pump for 5 to 6.5 Gallon Pails / 35 to 60 lb Containers Macnaught’s 75:1 Heavy Duty Grease Pump was designed for high pressure and high volume grease dispensing. Well suited for smaller container high grease output applications. Rugged design, easy to operate
- Maximum Discharge Pressure: 13,000 psi
- Discharge Size: 0.375 inch
- Pump Type: Drum Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: Ratings up to 250 PSIG Options: Heavy Duty Vibration Isolators for 30 Gallon Receiver Electric Fuel Pump Regulator and Line Oiler Canvas Cover for Engine Driven Models Specifications: Motor: 13 HP Tank Cap.: (2) 4 Gal. R-Series CAERSA: HGR7-LPK Pump Comp Model: R-15B PL-Series
-
Supplier: Air Compressors Direct
Description: Tank Size 5 Gallons Power 4.1 CFM @ 90 PSI 120 Volt, 15 Amp, 2 HP, 60 Hz Electric Motor •4.1 CFM at 100 PSI is ideal for small indoor jobs •Thermal overload circuit protects the motor Cast Iron Pump Cylinder •Rugged and long lasting •Stainless steel braided discharge hose 5
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 4.1 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
Find Suppliers by Category Top
Featured Products Top
-
The Vaughan Vertical Wet Well Chopper Pump solves severe pumping problems for industries such as chemical, wood products, mining, steel, food processing and municipal. The combination of the Chopper Impeller (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company -
The Vaughan E-Series Horizontal End-Suction Chopper Pump provides trouble free operation in the most severe pumping environments. Retrofits are made easy with centerline connections, and choice of packing or mechanical seal. The combination of chopping and pumping eliminates the need for a (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company -
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Efficiency and durability in a small motor housing The PZB range of piston air motors is energy efficient and offers unique low speed and high starting torque features. The compact design and three different mount configurations make it easy to install. The PZB motor (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
When it’s too hot, we don’t feel well, we get tired, we’re not as productive as usual. Thus, we turn on the air conditioner. Our vacuum pumps are no different. They don’t like it too hot either. At some point, they stop working and production comes to a (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Submersible motor thrust bearing protection Automatic system restart Loss of prime/pump dry-run protection Low and high pressure feedback detection Impeller anti-jam automatic control Power loss utility start delay timer Sleep boost Pre-charge control (controlled pipe fill) Constant pressure with well draw down control Secondary transucer backup (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
• Skid mounted pumps: with or without motor but suitable for horizontal or vertical mounting. • High efficiency Air/Oil Heat Exchangers: up to 14,000 kCal/h (16kW). (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
motors lights pumps air blowers or other associated equipment Tecmark® Tecmark® designs, develops and manufactures pressure switches, vacuum switches, air switches and other (read more)
Browse Air Switches Datasheets for Tecmark Corporation -
EBE offers a reliable and cost-effective solution for applications where the detection of air bubbles is crucial. In processes where liquids are pumped through hoses, air bubbles can cause malfunctions. The capacitive bubble sensors ensure precise monitoring of the constant liquid flow in the process (read more)
Browse Sensor Chips Datasheets for EBE Elektro-Bau-Elemente GmbH -
Water-Cooled Brushless DC Motor Designed for quiet and efficient condensate removal, this pump features a water-cooled brushless DC motor that operates at approximately 25 dB. The brushless (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd.
Conduct Research Top
-
The Show Must Go On: RTA Keeps the Bellagio Fountains Running
at the bottom of an eight-acre lake. More than 1,200 streams of water were pumped through the fountains, some sending water as high as 460 feet into the air. The fountains are literally an oasis in the desert; fed by a well once used to water the old Dunes golf course formerly on the grounds
More Information Top
-
Over Short-Term gas metabolic investigations
In the United States, the circulation apparatuses have themselves in the contrast zn, the above mentioned very simple Apparateu that work not always zuverl~ssig, above all with through motor pump of moving system air very well bew ~ hrt.
-
Safety aspects of large-scale combustion of hydrogen
pump motors as well as supplylng air directly to the vessel interior for air concentration adjustments .
-
CR4 - Thread: Compressed Air From Wind Turbines
By removing the spark plug, and putting in a checkvalve he was able to use the wind to compress air and then use the air to run an air motor down inside a well to pump water to a watering trough for…
-
Cape Canaveral Air Force Station integrated resource assessment. Volume 1: Executive summary
This effort would include all motors associated with air ventilation as well as motors used to pump water for industrial activities and sewage.
-
Difference between US power and Australian power?
Such items could be an electrical water heater, an electric clothes dryer, an electric oven, larger air conditioners, larger pumps or motors ( well pump, pool pump, 'garage' power tools with 'larger' motors, etc), welders , etc, etc.
-
Generalized Damping Curves and Their Use in Solving Power-Switching Transients
For example, the lubrication system pumps may be driven with air motors as well as with electric motors in case the electric motor drive fails.
-
Switckgear and Control Features of Enlarged High-Power Testing Laboratory
For example, the lubrication system pumps may be driven with air motors as well as with electric motors in case the electric motor drive fails.
-
Current Developments in Solid-state Fermentation
The ventilation is indirectly or directly accomplished by a motor attached to an air pump or compressor as well as the rotating parts to achieve the proper mixing of the fermenting substrate.
-
Transport and storage logistics
1 motor 2 clutch 3 pump 4 oil containers 5 air filter 6 reducing valve 7 driving organ 8 lowering brake 9 stroke cylinders 10 running cylinders 11 working cylinders for mounted implement 12 running back oil filter .
-
Adding a tank to an air compressor?
But for a one shot deal, painting in stages with a good fan blowing cooling air at the pump and motor , you can probably get away with it.
Indicates content that may require registration and/or purchase.