Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series F/BFS Heavy duty, million-cycle designs with oversized isolated springs and pistons, and visual indicator windows. Offered in a wide range of sizes and materials.
- Valve Size: 0.75 to 2 inch
- Number of Ports/Ways: 3
- Flow (Cv): 7.3 to 79
- Pressure Rating: 45 to 100 psi
-
Supplier: FLSmidth
Description: Product Features Diverter valves designed for low wear and maximum efficiency MÖLLER® Two-Way Diverter Valve A key consideration for any valve is optimum service life and minimum wear. In the MÖLLER® Two-Way Diverter Valve, the slide plate is provided
- Features: Diverter Valves
-
Supplier: Rotolok Valves, Inc.
Description: non-operational leg. The whole assembly is mounted on the main spindle which is supported externally by two sealed for life 2-bolt flanged ball bearings. The pneumatically operated unit is actuated by an air cylinder complete with solenoid valve and internal piping. Limit
- Valve Size: 6 to 16 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Connection Description: Bolt Flange
-
-
Supplier: FLSmidth
Description: FLSmidth Type SK One-Way Cutoff Valves are designed to provide a positive cut-off and seal for pressure and vacuum pneumatic conveying lines. The valves can be used at inlet and outlet locations on conveying pressure tanks. The cut-off valve can also be used on branched systems
- Valve Size: 3 to 6 inch
- Media Temperature: 850 F
- Primary Material: Cast Iron
- Features: Diverter Valves
-
Supplier: ThermOmegaTech®
Description: Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds” to mix
- Valve Size: 0.5 inch
- Pressure Rating: 350 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Supplier: Koger Air Corporation
Description: 16-gauge to 10-gauge carbon steel in sizes 8" to 24". ; Manual, pneumatic or electric operated. ; Flanged connections allow easy installation. ; Suitable for both air and material handling systems. ; Available in custom sizes and materials. ; Shop drawings available. ; Not a stock
- Number of Ports/Ways: 3
- Number of Ports: 3
- Media: Air, Powder / Solids
- Primary Material: Aluminum, Stainless Steel, Steel
-
Supplier: FLSmidth
Description: accurate positioning of the valve seal disc. Motor electrical requirements are 3 phase, 60 Hz., 230/460 V. Air - Heavy-duty air cylinder actuator with dual solenoid, 120V NEMA 4, pre-piped Accessories -Limit switches for position indication are standard on motor-operated
- Features: Diverter Valves
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features: Double diaphragm design. Compact size; 1/4" NPT is under 4" height. Simple and inexpensive method of diverting or sampling harsh chemicals. Non-sticking design with bubble-tight seal. Available in a variety of body & seal materials. Can be used as a selector valve, switching flow
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 10 to 50 psi
- Media Temperature: 140 to 284 F
- Flow (Cv): 0.4
-
Supplier: ACS Valves
Description: applications up to 500°F. Options: Round flange design: available in 4 heights, from 24 7/16"H to 31 7/16"H, and 4 flange diameters from 6" to 12". 3-way diverter valve design. Custom outlet angle construction, specific to application requirement. Valve housing and flapper
- Number of Ports/Ways: 2
- Media Temperature: 500 F
- Number of Ports: 2
- Primary Material: Aluminum, Stainless Steel, Steel
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of the Puck/Package Divert Module: Pneumatic one-to-two lane diverter Compatible with round or rectangular packages or pucks Product can run back to back or paced for individual product divert UHMW divert arms for non-marking divert surface Includes flow controls with push-in
-
Supplier: Conant Controls, Inc.
Description: Venting Valve. The Conant Control Vent Selector Valve can accomplish in one valve what until now could only be achieved by using a number of selector valves. It can operate any one control valve while simultaneously venting to the atmosphere all the remaining
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 250 psi
- Number of Ports/Ways: 3
- Number of Ports: 3
-
Supplier: DynaQuip Controls
Description: accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves.
- Valve Size: 4 inch
- Flow (Cv): 175
- Pressure Rating: 285 psi
- Media Temperature: -20 to 400 F
-
Supplier: APV, An SPX Brand
Description: The DELTA MS4 and MSP4 aseptic single seat valves are designed for aseptic applications in the food, beverage, dairy, pharmaceutical and chemical industries. The valves are available in shut-off or change-over design as well as for manifold or tank outlet applications. DELTA MS4 and
- Valve Size: 1 to 4 inch
- Pressure Rating: 145 psi
- Features: Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Actuation: Pneumatic
-
Supplier: FLSmidth
Description: subject to the highest pressure load. MÖLLER valves are also used as 2-way diverter valves in conveying pipes. Key Benefits A pneumatic valve designed for high-wear applications Number one requirement for your pressure valve is a seal that works – absolutely, every
- Valve Type: Dome Valves
-
Supplier: Clippard
Description: of media for analytical instrumentation. All wetted areas of the valve are PTFE, making this series ideal for use with corrosive media. Valve Type: 2-Way N.C, 2-Way N.O., 3-Way Selector/Diverter Medium: Air, water, gas, compatible fluids Max. Temperature Range: 70°F
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Media: Air, Water
-
Supplier: Gemu Valves
Description: Construction The GEMU CleanStar®C60 / C67 HPW ultra pure pneumatically or manually operated 3/5 way diaphragm valves have a full PFA-HP body with two valve seats. All medium wetted parts are in PFA-HP or PTFE (diaphragm). The non-wetted bonnet is PVDF. The standard version of
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 87.02262 psi
- Media Temperature: 194 F
- Number of Ports/Ways: 3 to 5
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage,
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 600 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 140 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel,
- Valve Size: 1.968505 inch
- Pressure Rating: 0 to 3,000 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 3,750 psi
- Number of Ports/Ways: 3
- Media Temperature: 14 to 302 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel
- Valve Size: 1.574804 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: Clippard
Description: NIV series multi-channel gradient valves feature multiple 2-Way, Normally-Closed PTFE media isolation valves connected around a central body. This unique design provides significant reduction in internal volume with enhanced mixing capabilities. Each actuator operates independently,
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 6
- Power: 12 to 24 volts
- Media: Air, Water
-
Supplier: Valcor Engineering Corporation
Description: Description These compact 3-way direct acting solenoid valves are available in normally open, normally closed, and universal operating modes. They range from 1/8” to ¼” port sizes with orifice sizes of 3/64” to ¼”. These sturdy construction valves are designed to handle a wide variety
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 230 F
-
Supplier: Sames North American Corporation
Description: available on request Productivity Fast response time for robotic applications Simple, compact design - multiple plates available Pressure air regulator for flow control Easy to maintain Possibility of handling (2) different pressures Sustainability Recommended for heavy duty production
- Valve Size: 0.75 inch
- Number of Ports/Ways: 2
- Pressure Rating: 5,801.508 psi
- Media Temperature: 140 F
-
Description: HL heatless desiccant dryers use twin desiccant towers with strategically positioned valves to dry compressed air. The simple technology of heatless dryers divert a portion of dried compressed air to an off-line tower. The dry air then flows through and regenerates
- Drying Capacity: 90 to 5,000 SCFM
- Minimum Output Dew Point: -40 F
- Dryer Technology: Desiccant
- Regeneration: Heatless Regeneration
-
Supplier: Western Analytical Products
Description: High Pressure Micro-Splitter Valve or High Pressure Universal Prime/Purge Valve inline between the pump and the injector valve. You can then safely divert pump flow to a waste container at a sufficient rate to dislodge the air. Remove air from the solvent line
- Pressure Rating: 4,000 psi
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: High Pressure Micro-Splitter Valve or High Pressure Universal Prime/Purge Valve inline between the pump and the injector valve. You can then safely divert pump flow to a waste container at a sufficient rate to dislodge the air. Remove air from the solvent line
- Pressure Rating: 4,000 psi
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: High Pressure Micro-Splitter Valve or High Pressure Universal Prime/Purge Valve inline between the pump and the injector valve. You can then safely divert pump flow to a waste container at a sufficient rate to dislodge the air. Remove air from the solvent line
- Pressure Rating: 800 psi
- Valve Type: Injection Valves
-
Supplier: Kaeser Compressors, Inc.
Description: efficiency are the result of this reliable, compact drying unit. Precision Purge Air Nozzle A precision purge air nozzle is specifically dimensioned to divert only the required amount of compressed air for purge which helps reduce operating costs. Optional Purge Saver
- Maximum Pressure: 200 psi
- Minimum Output Dew Point: -40 F
- Dryer Technology: Membrane
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Series standard components include an electric heater, centrifugal oil circulation pump with air cooled mechanical seal, system isolation valves thermal expansion tank (shipped separately), and a control center all mounted on a drip proof base. The KMS Series is constructed using all
- Operating Temperature: 550 F
- Media Flow Rate: 100 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 40 gallons
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Series standard components include an electric heater, centrifugal oil circulation pump with air cooled mechanical seal, system isolation valves thermal expansion tank (shipped separately), and a control center all mounted on a drip proof base. The KMS Series is constructed using all
- Operating Temperature: 550 F
- Media Flow Rate: 60 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 30 gallons
-
Supplier: OMEGA Engineering, Inc.
Description: payloads up to 1.8 kg (4 lbs) with rotation up to 180° and can be mounted and operated in any direction. The modular design allows use with DLT Linear Slides and can be operated in any direction. Linear motion pneumatic components are double acting air cylinders that require a
- Operating Pressure Range: 40 to 100 psi
- Maximum Torque: 33.2 In-lbs
- Operating Temperature: -30 to 180 F
- Rotation Angle: 180°, 90°
-
Supplier: Oil-Rite Corp.
Description: stainless steel check valve located at the system outlet to ensure fluid flows in only one direction. A bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI. All Circulating Oil Systems are quoted specifically to customer requirements . Pricing can be
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Acme Engineering Products
Description: built-in diaphragm pumps continuously draw air samples from the four locations via tubing, the incoming samples are then diverted to a built-in sensor by means of a sequencer and solenoid valves. Designed to act as a fixed in-situ safety monitor, the QuadSet automatically operates the
- Number of Channels: 4
- Response Time: 60 seconds
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 95 %
-
Supplier: Filtertech, Inc.
Description: decreases causing the pressure inside the chamber to increase. Figure 2 – Blowdown Cycle When sufficient pressure has been generated, the air blowdown cycle is initiated and the feed to the filter is diverted by the automatic three-way valve back to the dirty reservoir tank (fig. 2).
- Features: All Pressure Filters
- Equipment Type: Automatic Pressure Filter
Find Suppliers by Category Top
Featured Products Top
-
port temperature. For diverting applications, the M/D will divert or switch the inlet flow to either of two outlet ports depending on the fluid temperature. Completely self-actuating, these mixing and diverting valves require no external power source to operate simplifying installations (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
The new Festo solenoid valve VZWD can switch at any pressure from 0 to 90 bar without differential pressure - even in closed media circuits. This new valve is ideal for high pressure and dosing applications. It can be operated with water, air, and neutral media. These units operate (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
electrical or air connections Minimal maintenance required High flow design for rapid draining NSF 61/372 certified by a third party Shock & Vibration tested by a third party Design Features Low lead brass/bronze Self-operating valve Dual port seals No power or air required when used without heater Inline serviceable (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
The Clippard NIV Series Media Isolation Valve is a solenoidoperated device that uses a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable (read more)
Browse Solenoid Valves Datasheets for Clippard -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
corrosive media. Zero power consumption (air-operated) Excellent intrinsically safe valve substitute No heat build-up Compact, lightweight design Bidirectional (read more)
Browse Air Valves Datasheets for Clippard -
Air Shut-off Valves High-speed shut-off valves protect engines by instantly stopping the air intake supply, reducing the risk of overspeed or explosion (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited -
control valves, safety valves, breather valves, and self-operated regulators, providing engineering-focused valve solutions for long-term industrial projects, OEM integration, and mission-critical applications worldwide. Certified to ISO9001:2015, ISO14001:2015, PED, SIL, and CE (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
and a series of common tubing lines, the grower was able to substitute water pressure for compressed air directly to the "air to open" side of the actuator. When water flow is diverted to the remote piping from the grower's central control system, the 40 PSI line pressure automatically opens the valve (read more)
Browse Air Valves Datasheets for Plast-O-Matic Valves, Inc. -
is designed for diverting service. Equipped with compact, high-output diaphragm actuators, these valves deliver reliable control performance across a wide range of operating conditions. Available in multiple sizes, pressure classes, and material options, HMT/HDT control valves are suitable (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
and Rotary Solenoids Change Our Lives. 1. Food and Beverage Processing. Solenoid operated linear, and rotary valves are an integral part of the high-speed processing of foods and beverages from "field to fork.". Food and beverage process equipment requires robust components that can work non-stop
More Information Top
-
Establishment of an Environmental Control Technology Laboratory with a Circulating Fluidized-Bed Combustion System
Install digital data lines from these hubs to the process control computer. i) Install control elements for pneumatic operation of primary combustion/fluidizing air diverter valve operation .
-
Establishment of an Environmental Control Technology Laboratory with a Circulating Fluidized-Bed Combustion System
g) Install control elements for pneumatic operation of primary combustion/fluidizing air diverter valve operation . h) Design, specify and install four fuel/bed material supply augers and one cold ash auger, their shaft seals, gearmotors and varible speed drives drives. i) Install flue gas…
-
An Automated Single-Pipe Irrigation System
The system was cycled 2,140 times before failure occurred using an air cylinder to operate the diverter valve .
-
The Case for New Divided-Chamber Diesel Combustion Systems Part One: Critical Analysis of Current DI and Past Significant Divided-Chamber Engines
After a pre-determined number of revolutions, the rod (2) trips lever (1), which automatically reverts the engine to diesel operation by shifting the air - diverter valve (7) to its lower position (as shown in the picture); blocking off the carburetor and…
-
A High Efficiency PSOFC/ATS-Gas Turbine Power System
The injectors are designed to operate in con- cert with the air diverter valve to bypass excess dilution air to maintain a reasonably con- .
-
States > Washington > State > Proposed Regulations > 2016 Documents > February 25‚ 2016 > WAC 173-400, -423, -476 - Compliance with the Recent Federal Ru...
(iv) A converted machine with a refrigerated condenser must be operated with a diverter valve that prevents air drawn into the dry cleaning machine from passing through the refrigerated condenser when the door of the machine is open; .
-
States > Washington > State > Regulations > Title 173 - Department of Ecology > [WAC 173-400] 400 - General Regulations for Air Pollution Sources
(iv) A converted machine with a refrigerated condenser must be operated with a diverter valve that prevents air drawn into the dry cleaning machine from passing through the refrigerated condenser when the door of the machine is open; .
-
States > Washington > State > Air Agencies > Southwest Clean Air Agency > [WA AIR swcaa.400] 400 - General Regulations for Air Pollution Sources
(iv) A converted machine with a refrigerated condenser must be operated with a diverter valve that prevents air drawn into the dry cleaning machine from passing through the refrigerated condenser when the door of the machine is open; .
-
States > Washington > State > Proposed Regulations > 2003 Documents > September 3, 2003 > [2003 WA Proposed wa-pscaa246] Proposed Rules
(iv) A converted machine with a refrigerated condenser must be operated with a diverter valve that prevents air drawn into the dry cleaning machine from passing through the refrigerated condenser when the door of the machine is open; .
-
States > Washington > State > Proposed Regulations > 2004 Documents > October 20, 2004 > [2004 WA Proposed wa-20041020-0045-0004472] WAC 173-400 - General regu...
(iv) A converted machine with a refrigerated condenser must be operated with a diverter valve that prevents air drawn into the dry cleaning machine from passing through the refrigerated condenser when the door of the machine is open; .
Indicates content that may require registration and/or purchase.