-
Supplier: Cole-Parmer
Description: • Air-operated pump is ideal for intrinsically safe areas • Use pumps in chemical plants, organic compound transfer applications, and wastewater treatment centers Order an air lubricator and an air filter/regulator under accessories to remove impurities in the
- Horsepower: 0.125 HP
- Maximum Discharge Flow: 18 GPM
- Maximum Discharge Pressure: 200 psi
- Features: Centrifugal Pumps
-
Supplier: Titus Company (The)
Description: The most commonly found pump that industries use in their applications is the centrifugal pump. This is a pump that contains a motor with a rotating impeller that transfers mechanical energy to the fluid going through the pump. The increase in fluid pressure drives
- Power Source: AC Powered
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Air-operated pump is ideal for intrinsically safe areas • Use pumps in chemical plants, organic compound transfer applications, and wastewater treatment centers Order an air lubricator and an air filter/regulator under accessories to remove impurities in the
- Horsepower: 0.125 HP
- Maximum Discharge Flow: 10.5 GPM
- Maximum Discharge Pressure: 50 psi
- Features: Centrifugal Pumps
-
-
Supplier: Cole-Parmer
Description: • Air-operated pump is ideal for intrinsically safe areas • Use pumps in chemical plants, organic compound transfer applications, and wastewater treatment centers Order an air lubricator and an air filter/regulator under accessories to remove impurities in the
- Horsepower: 0.125 HP
- Maximum Discharge Flow: 6.2 GPM
- Maximum Discharge Pressure: 50 psi
- Features: Centrifugal Pumps
-
Supplier: Pump Solutions Group
Description: The System One Vortex Pump provides a solution to difficult pumping problems such as sludges and slurries with large particle solids, materials with entrained air, stringy or fibrous materials. It is designed to fit the standard System One and LD17 Power Ends and includes all the
- Features: Centrifugal Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: no maintenance Blocked protection Polarity protection Application: The centrifugal brushless pumps are designed for general, commercial and industrial applications. Ideal for circulation pump applications. They will pump fresh water, seawater, and other liquids that are
- Horsepower: 0.00938154269431974 to 0.0225157024663674 HP
- Maximum Discharge Flow: 1.8479999999999999 GPM
- Media Temperature: 32 to 212 F
- Water Temperature: 32 to 212 F
-
Supplier: Price Pump Company
Description: Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through --
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 245 GPM
- Maximum Discharge Pressure: 65 psi
- Media Temperature: 300 F
-
Supplier: Price Pump Company
Description: Compact close coupled design. Standard NEMA 56C motor. Mechanical seal: 3/4" Type 21 Buna, carbon vs. ceramic standard on cast iron pumps; 3/4" Type 21 Fluorocarbon, ceramic vs. carbon is standard on 316SS pumps. Self priming pump. Optional seal face materials and elastomers
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 41 psi
- Media Temperature: 250 F
-
Supplier: Price Pump Company
Description: No Description Provided
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 190 GPM
- Maximum Discharge Pressure: 200 psi
- Media Temperature: 250 F
-
Supplier: KSB AG
Description: Design Multistage centrifugal pump in ring-section design, made ofstainless steel for well diameters of 100 mm (4 inches) and above, available with single-phase a.c. motor or three-phase motor with motor lead. Applications Domestic water supply, irrigation and spray irrigation systems,
- Horsepower: 10.05165288677115 HP
- Maximum Discharge Flow: 2.2014333333333336 to 66.04299999999999 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps, Positive Displacement Pumps, Stainless Steel
-
Supplier: SANDPIPER Pump
Description: SludgeMaster™ Submersible, Air-Powered Trash Pump handles mud, leaves, twigs, sand, sludge, trash-laden water and soft solids to 1½" (3.8cm). High capacity, low head. The pump weighs only 59 pounds (26kg), and can fit through an opening as small as 14" (35cm). Sturdy
- Discharge Size: 1.5 to 3 inch
- Maximum Discharge Flow: 300 GPM
- Power Source: Air / Pneumatic, DC Powered
- Features: Centrifugal Pumps, Trash Pumps
-
Supplier: MP Pumps, Inc.
Description: HTO180 is a patented, unique centrifugal pump designed for high temperature applications, such as the plastics, chemical, food and processing industries. The pump can be used in horizontal or vertical positions and is available with or without an electric motor. It is designed
- Discharge Size: 1.5 to 3 inch
- Horsepower: 10 HP
- Maximum Discharge Flow: 320 GPM
- Features: Cast Iron, Centrifugal Pumps
-
Supplier: Sullair Corporation
Description: Sullair Centrifugal Compressors are designed to be installed — and run. The compressor is equipped with many features that are packaged as standard — minimizing installation time. Features: Non-contacting internal components Anti-reverse rotation main shaft oil pump Carefully selected
- Compressor Technology: Centrifugal
- Lubrication Style: Oil-free
-
Supplier: Versa-Matic Pump Co.
Description: For a pump that handles mud, leaves, sand, and any solid up to 1.5" without clogging, get the SludgeMaster™ air-driven high-flow pump. This trash pump operates at up to 300 gpm—our highest flow rate— runs on compressed air for continuous power supply. Weighing just
- Discharge Size: 3 inch
- Maximum Discharge Flow: 300 GPM
- Maximum Discharge Pressure: 28 psi
- Power Source: Air / Pneumatic
-
Supplier: Titus Company (The)
Description: The most commonly found pump that industries use in their applications is the centrifugal pump. This is a pump that contains a motor with a rotating impeller that transfers mechanical energy to the fluid going through the pump. The increase in fluid pressure drives
- Power Source: AC Powered
- Features: Centrifugal Pumps, Jet Pumps, Self-Priming Pump
-
Supplier: KADANT
Description: First introduced in 1934, the Liqui-Mover pump is a pressure-powered pump that performs the same liquid transport functions as centrifugal pumps. However, the Liqui-Mover pump is based on an entirely different operating concept and has fewer moving parts
- Media Temperature: 365 F
- Pump Type: Condensate Pumps, Positive Displacement Pumps
- Power Source: Steam
-
Supplier: Titus Company (The)
Description: The most commonly found pump that industries use in their applications is the centrifugal pump. This is a pump that contains a motor with a rotating impeller that transfers mechanical energy to the fluid going through the pump. The increase in fluid pressure drives
- Power Source: AC Powered
- Features: Other
-
Supplier: KSB AG
Description: Design Close-coupled in-line circulator pump, in twin pump design with motor-mounted variable speed system; pump shaft and motor shaft are rigidly coupled. Double pump control modules (accessories) enable redundant operation of Etaline Z without a higher-level controller.
- Horsepower: 60.3099173206269 HP
- Maximum Discharge Flow: 2,108.9731333333334 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 230 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: continuously without damage. Corrosion Resistant: Electro-coat paint is baked on. Excellent Air Handling Ability: After initial priming the pump has the ability to re-prime itself even when air enters the system. Pumping resumes once the water level rises above the foot valve.
- Features: Centrifugal Pumps, Jet Pumps
- Pump Type: Water Pumps, Well Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of
- Discharge Size: 8 inch
- Horsepower: 72 to 80 HP
- Maximum Discharge Flow: 2,000 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
-
Supplier: Goulds Water Technology, a xylem brand
Description: resistant. Diffuser (Guidevane): Bolt down Lexan® diffuser has stainless wear ring for extended performance in abrasive conditions. Powered for Continuous Operation: Pump ratings are within the motor manufacturer’s recommended working limits. Can be operated continuously without
- Features: Centrifugal Pumps, Jet Pumps
- Pump Type: Water Pumps, Well Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of
- Discharge Size: 6 inch
- Horsepower: 72 HP
- Maximum Discharge Flow: 1,500 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
-
Supplier: Crane Pumps & Systems
Description: Deming Vertical Process pumps are space saving, always primed, with cantilever shaft, no submerged bearings, and broad capacity range. Applications Coolants Metal and Parts Washing Filtering Air Conditioning Pickling Circulation Paint Systems Plating Air Washers Pollution
- Discharge Size: 1 to 10 inch
- Horsepower: 1 to 75 HP
- Maximum Discharge Flow: 3,600 GPM
- Pump Type: Cantilever Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of
- Discharge Size: 4 inch
- Horsepower: 20 to 26 HP
- Maximum Discharge Flow: 500 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
-
Supplier: KSB AG
Description: Design Close-coupled, single-stage volute casing pump, ratings to EN 733, with replaceable shaft sleeve and casing wear rings with motor-mounted variable speed system. Applications Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems,
- Horsepower: 60.3099173206269 HP
- Maximum Discharge Flow: 4.402866666666667 to 2,650.5257333333334 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 230 F
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Discharge Size: 8 inch
- Horsepower: 72 to 80 HP
- Features: Cast Iron, Centrifugal Pumps, Diaphragm Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: Cole-Parmer
Description: • Semi-open impeller design pumps solids up to 3/8" in slurries and up to 81 GPM • 304 stainless steel construction resists corrosion and rust • Pumps with automatic operation have float switch; manual operation models activate with a switch • Air-filled motors have permanent
- Horsepower: 0.333333333333333 HP
- Maximum Discharge Flow: 42 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Pentair Engineered Solutions
Description: of experience with design, sales and manufacturing of centrifugal pumps has led to the 3800 Series. These modern pumps with a clean, straightforward design were developed with maximum interchangeability in mind. Aurora’s highly reliable 3800 pumps offer an economical
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 112 GPM
- Maximum Discharge Pressure: 60.26011560684 psi
- Media Temperature: 300 F
-
Supplier: KSB AG
Description: Design Maintenance-free wet rotor pump with integrated frequency inverter for continuously variable differential pressure control and IR interface for remote control. Applications Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems.
- Maximum Discharge Flow: 475.50960000000003 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 14 to 230 F
- Water Temperature: 14 to 230 F
-
Supplier: Godwin, a xylem brand
Description: The Godwin wellpoint pumps offers flow rates up to 3,100 US GPM (704 m³/hr), total heads to 180 ft (55 m) and the capability to handle solids up to 3.2 in (81 mm) in diameter. Each pumpset includes a centrifugal, single-stage, end suction pump with high-volume, belt-driven
- Maximum Discharge Flow: 860 to 3,100 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Dewatering Pumps, Wastewater, Water Pumps
-
Supplier: Ziehl-Abegg Inc.
Description: integrating the voltage controllable external rotor motor into the impeller. High power density. Applications: Duct, tube and roof fans, air conditioning units, heat pumps, and for cooling and ventilation purposes
- Air Flow Rate: 9,413.28 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24.803163 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
- Design: Centrifugal
-
Supplier: MDM Incorporated
Description: the constraint for high pressure is not subject to negotiation! Special features include an internal diffuser to allow for displacement of trapped air. This type of pump will continue to move water even when there is some air in the line. The integrated strainer basket on all
- Discharge Size: 2 inch
- Horsepower: 2 HP
- Maximum Discharge Flow: 105 GPM
- Power Source: AC Powered
-
Supplier: Wilo AG
Description: Highly efficient water-supply unit (non self-priming) ready for connection with 2 to 4 vertically arranged Helix EXCEL stainless steel high-pressure centrifugal pumps switched in parallel; each pump is equipped with an integrated air-cooled, high-efficiency frequency
- Maximum Discharge Flow: 1,276.8313333333333 GPM
- Maximum Discharge Pressure: 362.59425 psi
- Media Temperature: 158 F
- Water Temperature: 158 F
-
Supplier: Labconco Corporation
Description: hours of vacuum use). Alarm messages are displayed on the LCD. The alarm mutes after one minute. The vacuum control valve maintains set point vacuum level and the vacuum break valve bleeds air into the system when power to the freeze dryer or vacuum pump is shut off. If a power outage
- Operating Temperature: 24.8 to 212 F
- Equipment Type: Centrifugal Dryer, Evaporator, Vacuum Dryer
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical
- Secondary Capability: Cooling / Freezing
-
Supplier: MDM Incorporated
Description: diffuser to allow for displacement of trapped air. This type of pump will continue to move water even when there is some air in the line. The integrated strainer basket on all primer units helps protect the internal rotating parts of the pump from damage due to external
- Discharge Size: 2 inch
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 61.666666666666664 GPM
- Power Source: AC Powered
Find Suppliers by Category Top
Featured Products Top
-
Versatile, Efficient, Reliable Vaughan Company, with over 50 years of solids handling experience, introduces the Triton® screw centrifugal pumps, combining the benefits of Vaughan’s superior pump designs with the advantages of high efficient, non (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
Qualtek AC centrifugal fans are commonly used in HVAC systems, air handling units, and industrial applications where high airflow rates and static pressures are required. They are typically more powerful and efficient than AC axial fans and are better suited for applications that require (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
NMR, Sealless Magnetic Coupled Centrifugal Pumps Type NMR Magnetic coupled DICKOW-Pumps of series NMR are of (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
ECOFIT Single- And Double-Inlet Centrifugal Fans Rosenberg offers its UL-listed ECOFIT centrifugal fans in a range of air flows, power levels, rotational speeds, noise levels, dimensions and finishes. The fans are an ideal fit in high (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Using a clockwise, size 33, airfoil fan mounted on an AMCA accredited test chamber, we are able to evaluate how wheel rotation impacts static pressure, air flow, and break horse power. More (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Centrifugal Fans Explained: Choosing the Right Blade Design for Maximum Performance Types, Applications, Selection Centrifugal fans power industrial ventilation across virtually every sector, generating high static pressures to move air through (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Product Overview The PBL.52 is a brushless DC motor platform from Power Motor for air pumps, with a 12 V reference configuration and published performance data to support drive integration in pump and automation equipment. Reference Configuration (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
uses centrifugal force to create a ring of liquid around the edges of the offset vanes. This sealant liquid is highly effective but can create some corrosion issues. The most common liquid is water (sometimes called water ring vacuum pumps), but these can be created to work with any liquid type (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited
More Information Top
-
Air Powered Mechanically Coupled Centrifugal Pump with PP Pump Head 6 2 GPM from Cole-Parmer
If not is there any air - powered centrifugal pump that is self-priming?
-
Air Powered Mechanically Coupled Centrifugal Pump with PP Pump Head 10 5 GPM from Cole-Parmer
Air Powered Mechanically Coupled Centrifugal Pump with PP Pump Head 10 5 GPM (Representative photo only .
-
Results of HWVP transuranic process waste treatment laboratory and pilot-scale filtration tests using specially ground zeolite
The feed slurry is controlled by a set point single loop controller which adjusts the speed of a centrifugal pump . to an air powered diaphragm pump.
-
Plant Utilities Costs
… Thermal Systems • Goulds Pump • L*A Water Treatment Corporation • Lindahl Engineering Company • Marley Cooling Tower Company • Monsanto, The Chemical Group • Permea, An Air Products Company • Power Machine Company • United Centrifugal Pumps • Zurn Industries.
-
Analysis Of Saturation And End-Effects In Variable Speed Solid Secondary Couplings
This type of drive will be very effective in applications eg, boiler house induced draft fan, forced draft fan, air tunnel, centri- fugal pump , heavy winding machine where power requirement varies as the higher power of speed.
-
Air-Compressors Manufacturers (Page 8). Air-Compressors Product Catalogs Directory
Quick Details Place of Origin: Hebei, China (Mainland) Brand Name: MT Model Number: High pressure air compressor Theory: Centrifugal Pump Structure: Piston Pump Usage: Air Pump Power : Electric Standard or Nonstandard:...
-
Equipment Inventories for Owners and Facility Managers: Standards, Strategies and Best Practices
… 17 13 23‐33 25 11 11 23‐27 31 25 23‐35 13 17 15 11 23‐35 29 17 23‐27 11 21 13 23‐27 11 11 19 industr y_code_Description Centrifugal Pump Built-Up Indoor Air -Handling Unit Gate Valve Power -Dr y Step-Down …
-
CR4 - Thread: Minimum Operating Pressure for 7Kg/cm² Screw Compressor
Our production plants needed 550Nm³/min and pressure at 4.5kg/cm² of course running with many units of srew and centrifugal air compressors to pump in to air net system with total power of approx. 2650Kwh.
-
Guide to Combined Heat and Power Systems for Boiler Owners and Operators
… power this machinery can also be provided by RICEs and steam and gas turbines that are part of CHP systems.9 Rotating machinery that can be powered by these prime movers includes • air compressors, • pumps ( centrifugal and positive-displacement including …
-
The Soil Temperature Restoration Characteristic of Hybrid Ground Source Heat Pump in the Intermittent Performance Condition
Two DFG-40-32/2 and two DFG-40-80/2 centrifugal pumps provided power for the underground heat exchanger system and the air conditioning terminal system.
Indicates content that may require registration and/or purchase.