-
Supplier: Pentair Engineered Solutions
Description: Key Features UL Listed/FM Approved Aurora Fire Pump UL Listed/FM Approved Fire Pump Controller ETL Listed Packaged Fire Pump System Aurora Jockey Pump UL Listed Jockey Pump Controller Pressure Sensing Lines Complete per NFPA 20 Listed OS & Y Gate & Butterfly Valves
- Maximum Discharge Flow: 250 to 5,000 GPM
- Maximum Discharge Pressure: 40 to 387 psi
- Features: Centrifugal Pumps, Fire Service Pumps, Radial Flow Pumps, Split Case Pumps, Turbine Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features Model 422 is Vertically Mounted with Driver Flexibly Coupled to Pump Design Recommended where Floor Space is Limited and Flooding Possible Elevated Motor Protects Against Potential Flowing if the Pump Station is in a Low Area Mechanical Seals on the 422 and 423 Models
- Maximum Discharge Flow: 1,800 GPM
- Maximum Discharge Pressure: 260.115606936 psi
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Aurora Pump built its business on the split case pump more than 90 years ago. Today, we continue to improve upon our original design and manufacture quality pumps that outlast our competitors. Model 421 is Horizontally Baseplate Mounted with a Driver Flexibly
- Maximum Discharge Flow: 1,800 GPM
- Maximum Discharge Pressure: 260.115606936 psi
- Media Temperature: 275 F
- Water Temperature: 275 F
-
-
Supplier: Pentair Engineered Solutions
Description: Key Features More than 90 years ago, Aurora Pump built it's business with these reliable and long-lasting pumps. We are still building on our legacy of quality design and manufacturing today. Horizontal Split Case Pumps are the Traditional Solution for Handling the Flow of
- Maximum Discharge Flow: 15,000 GPM
- Maximum Discharge Pressure: 216.76300578 psi
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Liquid Handling Pumps - Sanitary Drum Pump, 3A, Air Motor, 4 GPM (45 LPM), 10,000 cps -- GO-75220-30Supplier: Cole-Parmer
Description: pump. Models 75220-60 and -65 come with a turbine flowmeter. Sanitary batch control systems 75220-50 and -55 offer precise dispensing from drums, kettles, and tanks. The pump utilizes a noninvasive full-bore magmeter for flow and volume measurement with an accuracy of ±0.5%.
- Maximum Discharge Flow: 3.96 GPM
- Pump Type: Drum Pumps
-
Supplier: SAE International
Description: components are fuel pumps, fuel filters, fuel controls, pressurizing valves, flow dividers, selector valves, and combustor nozzles. The purpose of this document is to recommend standard descriptions to be used by specification writers.
-
Supplier: SAE International
Description: components are fuel pumps, fuel filters, fuel controls, pressurizing valves, flow dividers, selector valves, and combustor nozzles. The purpose of this document is to recommend standard descriptions to be used by specification writers.
-
Supplier: Siemens Energy Sector
Description: resulting impulse spins the rotor, and the power is transferred from the turbine via the gear to the generator. Turbine The turbine casing is centrically slide-mounted on the bearing casing to permit free radial movements under influence of different temperatures. The vertical
-
Supplier: Chevron Lubricants
Description: Recommended for use in electric motor bearings, air compressors, gears, hydroelectric turbines, steam turbines, marine turbines, and non-heavy duty hydraulic systems where OEM recommends R&O type oils. Multifunctional characteristics may allow for reduced inventory and
- Functions: Bearing Lube, Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
- Type: Fluid / Oil
- Industry Applications: Machine / Gears, Marine
- Features: Specialty
-
Supplier: jbj Techniques Limited
Description: GALI air starters are designed for starting internal combustion engines and gas turbines. Despite their compact size and lightweight construction, they deliver exceptional power, offering high torque, rapid starting speed, low air consumption, and minimal maintenance
- Required Torque: 48.67256637168141 to 471.976401179941 Ft-lbs
- Maximum Air Pressure: 435.1131 to 580.1508 psi
- Rated Free Speed (output): 0 to 4,000 rpm
- Weight: 14.553 to 74.97 lbs
-
Supplier: KSB AG
Description: Design Horizontal, long-coupled, single-stage volute casing pump (pump size 125-500 with two stages) in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear rings. Design to ATEX. Applications Spray irrigation, irrigation, drainage, district
- Maximum Discharge Flow: 220.14333333333335 to 10.038535999999999 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 284 F
- Water Temperature: 284 F
-
Supplier: Mixer Direct
Description: this type of action, namely gas dispersion. Radial flow turbines have a high horsepower draw relative to axial flow turbines and other axial flow impellers.
- Number Of Blades / Vanes: 4
- Outside Diameter: 28 inch
- Bore Size: 2 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: this type of action, namely gas dispersion. Radial flow turbines have a high horsepower draw relative to axial flow turbines and other axial flow impellers.
- Number Of Blades / Vanes: 4
- Outside Diameter: 11 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: this type of action, namely gas dispersion. Radial flow turbines have a high horsepower draw relative to axial flow turbines and other axial flow impellers.
- Number Of Blades / Vanes: 4
- Outside Diameter: 26 inch
- Bore Size: 2 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: this type of action, namely gas dispersion. Radial flow turbines have a high horsepower draw relative to axial flow turbines and other axial flow impellers.
- Number Of Blades / Vanes: 4
- Outside Diameter: 18 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Rogers Machinery Company, Inc.
Description: recovery Mining / Flotation Chemical / Combustion air or process air
-
Supplier: Royal Purple, Ltd.
Description: Parafilm® is recommended for use in air compressors, pumps, turbines, bearings and general plant equipment where premium performance is desired but the use of a fully synthetic oil is not a viable option. Parafilm® is a high film strength, para-synthetic lubricant that offers
- Kinematic Viscosity (@ 40°C): 100 cSt
- Viscosity Index: 115
- Pour Point: -20 F
- Flash Point: 460 F
-
Supplier: Hydraulic Institute (HI)
Description: included in this standard: Rectangular intakes Formed suction intakes Circular pump stations Trench-type intakes for clear liquids and for solids-bearing liquids Tanks – pump suction Can vertical turbine pump intakes Unconfined intakes Circular plan wet pit for
-
Supplier: SAE International
Description: to connecting points for other systems such as air conditioning, pressurization, anti-icing, cross-engine starting, air turbine motors, air driven hydraulic pumps, and other pneumatic demands. The engine bleed air system includes components for
-
Supplier: Finish Thompson, Inc.
Description: Medium Viscosity The TM Series Drum Mixer is a 4-blade, turbine drum mixer ideal for mild corrosives, solvents, or flammables of light to medium viscosity. Features Sealed Turbine mixing and blending Non-aerating, non-vortexing circulation Loosens and suspends bottom sediments Handles
- Pump Type: Drum Pumps
-
Supplier: ASTM International
Description: turbines. It has been used for testing other lubricants made with mineral oil and synthetic basestocks for compressors, hydraulic pumps, and other applications, but these have not been used in cooperative testing. 1.3 The values stated in SI units are to be regarded as standard. 1.4
-
Supplier: PACE
Description: panel is a standard feature for ease of use. Other ST systems can be stacked on to the ST 300 to preserve bench space. Both cycle start and vacuum functions are activated with conveniently located switches on the handpiece. The ST 300 features the Quiet-Flo turbine for close to silent
- Output Temperature: 348.8 to 899.6 F
- Equipment Type: Complete System
- Process Capability: Soldering Equipment
-
Description: vibration depending on the type of turbine, the orientation of the shaft (i.e. horizontal or vertical) and for each of the bearing locations. This document is based on statistical analysis and provides criteria for the most common types of turbines, pump-turbines and
-
Supplier: Cole-Parmer
Description: to simultaneously cool two rotary evaporators. Safety features include user-adjustable high-temperature limit and alarm auto-restart on power failure, and a fixed low flow rate alarm with power cutoff. Chiller features a closed 0.7 gal. (2.65 L) reservoir. Easy-access air filter keeps the
- Cooling Capacity: 0.83 kW
- Process Flow: 2.2 GPM
- Process Pressure: 32 psi
- Reservoir Capacity: 0.7000558 gallons
-
Supplier: Cole-Parmer
Description: to simultaneously cool two rotary evaporators. Safety features include user-adjustable high-temperature limit and alarm auto-restart on power failure, and a fixed low flow rate alarm with power cutoff. Chiller features a closed 0.7 gal. (2.65 L) reservoir. Easy-access air filter keeps the
- Cooling Capacity: 0.9 kW
- Process Flow: 2.6 GPM
- Process Pressure: 43.4 psi
- Reservoir Capacity: 0.7000558 gallons
-
Hydrostatic and Hydrodynamic Bearings - Custom Tilt Pad Fluid Film Journal Bearings -- Flexure PivotSupplier: Waukesha Bearings
Description: compressors Refrigeration compressors Integrally geared pumps Micro gas turbines Expanders Gearboxes
-
Supplier: Nord-Lock Group
Description: Superbolt nut-style multi-jackbolt tensioners (MJTs) are an innovative bolting product that will eliminate expensive and dangerous tooling. Only hand/air tools are required to install or remove any size MJT. H650 series Superbolt tensioners are used for medium temperature, pressure vessel
- Threaded Diameter: 0.75 to 5 inch
- Applications: Compressor, Gas Turbine, Generator Coupling, Press, Pump
- Power: Manually Powered
- Type: Nut Replacement / Augmentation
-
Supplier: Nord-Lock Group
Description: Superbolt nut-style multi-jackbolt tensioners (MJTs) are an innovative bolting product that will eliminate expensive and dangerous tooling. Only hand/air tools are required to install or remove any size MJT. H650T series Superbolt tensioners replace “acorn” and “castle” nuts and are intended
- Threaded Diameter: 1 to 4 inch
- Applications: Compressor, Gas Turbine, Generator Coupling, Press, Pump
- Power: Manually Powered
- Type: Nut Replacement / Augmentation
-
Supplier: Nord-Lock Group
Description: Superbolt nut style Multi-jackbolt tensioners (MJTs) are an innovative bolting product that will eliminate expensive and dangerous tooling. Only hand/air tools are required to install or remove any size MJT. Superbolt SJX Jamnuts are used for applications where limited headroom and/or limited
- Threaded Diameter: 0.75 to 6 inch
- Applications: Compressor, Gas Turbine, Generator Coupling, Press, Pump
- Power: Manually Powered
- Type: Nut Replacement / Augmentation
-
Supplier: Waukesha Bearings
Description: Condensate extraction pumps Cooling water pumps Vertical turbine pumps Wet/dry pit pumps
-
Supplier: Leybold USA Inc.
Description: the turbomolecular pump is a turbine rapidly revolving in a housing where the rotor stages of the turbine Sectional drawing of a turbomolecular pump (TURBOVAC i) are equipped with a number of rotor blades. Located between the rotating rotor blades are stationary stator
- Mechanical: Rotary Vane
-
Supplier: Royal Purple, Ltd.
Description: Synfilm® GT is recommended for use in gas and steam turbines, blowers and vacuum pumps, bearings, gears, air tools, etc. Synfilm® GT is a clean, dry, long life, high film strength, energy efficient, synthetic lubricant that significantly increases bearing life and equipment
- Kinematic Viscosity (@ 40°C): 46 cSt
- Viscosity Index: 126
- Pour Point: -75 F
- Flash Point: 520 F
-
Supplier: Sames North American Corporation
Description: high runner colors Minimum color change loss Compact design Excellent Quality Performance High rotating speed High voltage unit Hi-TE dual shaping air Color change embedded system Productivity 5 seconds / 6cc paint loss / 40cc solvent loss with multi gear pump 15 seconds / 29cc paint
- Fluid / Output Pressure: 87.02262 to 116.03016 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
- Features: Color Change, Spray / Atomization (Wet Coating)
-
Supplier: Boyd
Description: Low Temperature Recirculating Chillers are designed to maintain process fluid temperature stability over a wide range of target coolant temperatures from -80°C to 90°C or 4°C to 200°C. Our Low Temperature Chillers can be designed with either magnetically coupled gear pump or turbine
- Cooling Capacity: 0.55 to 7 kW
- Operating Temperature: 41 to 104 F
- Power Source: 208-230 / 60 / 3
- Condenser Cooling: Air-Cooled, Water-Cooled
-
Supplier: Boyd
Description: High Capacity Recirculating Chillers are designed to cool high heat loads while still maintaining tightly controlled output temperatures. Boyd’s High Capacity Chillers can be designed with either centrifugal pumps for temperature control within 0.5°C or turbine pumps, which have
- Cooling Capacity: 21 to 50 kW
- Pump Rating: 5 to 15 HP
- Operating Temperature: 41 to 104 F
- Power Source: 380 / 50 / 3, 460 / 60 / 3
Find Suppliers by Category Top
Featured Products Top
-
PERIPHERAL PUMP TPM The magnetic coupled pheriphal pump TPM, also refered to as turbine pump, belongs to the family of centrifugal pumps. Their structure (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
ingress while retaining lubricants in pumps, turbines, compressors, and other rotating machinery. Aerospace & Automotive Applications: Reliable sealing in engines (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
performing NASM specified pressure testing. EQUIPMENT APPLICATIONS Oil and Gas Pipelines; Tanks Hydraulic Pumps, HVAC Systems Wind Turbines Solar Panels Nuclear Power Generators (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
continuous offshore wind power means that offshore wind turbines and the sensors and electrical components within them, must run seamlessly. FAILURE IS NOT AN OPTION Engineers designing and OEMs producing offshore wind turbines, blades, sensors, and inner components choose (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
Fuji Electric AC Variable Frequency Drives provide reliable speed control of the numerous air handlers and pumps associated with keeping your Data Center cool and operating reliably. Our Drives are rugged, durable, and capable of operating at 100% full power. Fuji Electric backs their AC (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
porous material is placed across the wave pattern, the movement of air molecules through the material is converted to heat, resulting in a reduction in sound intensity. The controlled porosity of acoustic media enables the gas to be expanded gradually, thereby reducing turbulence and the amount of (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
enclosed cavity, using either a vacuum or pressure pump to infuse it with resin. Once the material cures, the mold is opened and the plastic part or product is removed. Closed molding via processes like Reaction Injection Molding (RIM) often do not utilize a reinforcing material, as the materials used (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc. -
through the air, the contact between the sensor and the wall is ensured by water from a neat outside pump. Collected data is valuable, but even more so when geo-tagged with great precision. However, this poses another technical challenge, as Bike’s environment makes GPS usage (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
More Information Top
-
Journal of Jet Propulsion > Miscellaneous
1950, air turbine pumps , air drives, and high-pressure fuel pumps were added.
-
Submarine Weapons Interfacing Equipment (WIE)
SWIM facilitates the interfacing of the Astute Combat Management System and the Tomahawk Tactical Weapon Command System with the new-generation air turbine pump discharge gear and weapons.
-
Cut Set Analysis using Behavior Trees and model checking
The BT model of the A320 hydraulic system contains 12 components interacting concurrently: the two Engines (Engine1, Engine2), the two Engine Driven pumps (EDPy, EDPg), the two Electric Motor Pumps (EMPy, EMPb), the Ram Air Turbine Pump (RAT), the 3 hydraulic subsystems…
-
Weapon handling and launch system
Air Turbine Pump (ATP) water/air ram discharge high-pressure air discharge system.
-
TECHNOLOGY
It will consist of five principal components: ‐ a prime mover (an air turbine pump or air/water ram) ‐ a water transfer tank representing an onboard tank ‐ a torpedo discharge tube ‐ a sea tank to simulate the open‐water environment ‐…
-
INDUSTRY ‐ FN RETURNS TO ITS ROOTS
Up to now, Strachan & Henshaw has had to power its weapon‐ejection systems with a US‐ supplied air turbine pump , which had to be procured separately on a government‐to‐government basis under US Foreign Military Sales rules.
-
Bibliography of Connecticut Advanced Nuclear Engineering Laboratory reports
AiResearch Manufacturing Company's Design Report of an Air Turbine Pump Drive Kabayashi, R.
-
Safety Assessment Using Behavior Trees and Model Checking
The BT model of the A320 hydraulic system contains 12 components interacting concurrently: the two Engines (Engine1, Engine2), the two Engine Driven pumps (EDPy, EDPg), the two Electric Motor Pumps (EMPy, EMPb), the Ram Air Turbine Pump (RAT), the 3 hydraulic subsystems…
-
Korea, South
The WHLS features an air turbine pump (ATP) and programmable firing valve launch system, and is based on the principles used in the WHLS being supplied by Babcock for UK's Astute-class submarines and Spain's new S 80 boats.
-
Ohio class
Mk 19 Air Turbine Pump for torpedo discharge.
Indicates content that may require registration and/or purchase.