Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Alumina sheet is manufactured of 95%, 96%, 99%, or 99.8% high-purity alumina. It has a wide range of advantageous properties, making it a versatile ceramic material for a variety of industrial applications. Due to their resistance to high temperatures, superior mechanical
- Density: 3.5999977279425903 to 3.9499975070481197 g/cc
- Max Use / Curie Temperature: 1,500 to 1,650 C
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Electronics / RF-Microwave, Optics / Optical Grade, Refractory / High Temperature Materials
-
Supplier: PCB Piezotronics, Inc.
Description: ALUMINA CERAMIC SHEET 4.5 x 4.5 x .040
- Thickness / Wall Thickness: 0.04 inch
- Length: 4.5 inch
- Diameter: 4.5 inch
- Width / O.D.: 4.5 inch
-
Supplier: Accuris
Description: GLAZED CERAMIC SHEET 95% ALUMINA
-
-
Supplier: Accuris
Description: GLAZED CERAMIC SHEET 95% Alumina
-
Supplier: SAE International
Description: This specification covers a 95% alumina ceramic in the form of sheet glazed on one face.
-
Supplier: SAE International
Description: This specification covers a 95% alumina-base ceramic in the form of sheet glazed on one face.
-
Supplier: SAE International
Description: This specification has been declared "NONCURRENT" by the Aerospace Materials Division, SAE, as of July, 1992.
-
Supplier: Thermo Shield
Description: Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Shape / Form: Fabricated / Custom Shape
-
Supplier: 3X Ceramic Parts Company Limited
Description: Large Diameter φ140 mm 99 Alumina Ceramic Bague Isolant 99 Alumina Ceramic ring with good electric insulating , high temperature resistance . It is widely used in chemical , oil and gas , semiconductor , electronic , and mechanical parts . 99 Alumina Ceramic composition
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
-
Supplier: 3X Ceramic Parts Company Limited
Description: custom make : Alumina Ceramic Substrate/ Board / Sheet/ Wafer Alumina Ceramic Plate / Block Alumina Ceramic Sleeve / Bushing / Lining Alumina Ceramic Tube Rod Alumina Ceramic Screw and Nuts Alumina Ceramic Crucible Alumina Ceramic Ring
- Density: 3.5999977279425903 to 3.9399975133593905 g/cc
- Coeff. of Thermal Expansion (CTE): 8.2 to 8.4 µm/m-C
- MOR / Flexural Strength: 50,037.70957823296 to 54,968.96211637766 psi
- Compressive / Crushing Strength: 304,577.3626501137 to 377,095.7823287122 psi
-
Description: Alumina substrate, also known as aluminum oxide substrate or ceramic substrate, is primarily composed of aluminum oxide (Al2O3). The excellent electrical, thermal, and mechanical characteristics of alumina, a well-known ceramic material, lead to its selection. The manufacturing process
- Density: 3.6999976648298842 g/cc
- Max Use / Curie Temperature: 1,500 to 1,650 C
- Dielectric Strength: 17,000,000 V/m
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
-
Description: Alumina plate is widely used because of its excellent performance and relatively low cost. It can still maintain insulation performance and high strength without deformation in high temperature environment. Moreover, it’s harder and more abrasion resistant than metals.
- Density: 3.5999977279425903 to 3.9499975070481197 g/cc
- Max Use / Curie Temperature: 1,500 to 1,650 C
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Battery / Fuel Cell, Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials
-
Supplier: Thermo Shield
Description: Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Shape / Form: Tube Stock
-
Supplier: 3X Ceramic Parts Company Limited
Description: required achieve 0.1mm , this is not high requirements . As per our machining capability , this is very low requests and very easy to achieve . The alumina ceramic tile could worked as insert block , or support block for customer application . Properties sheet of 99.7% alumina
- Density: 3.8999975386044725 g/cc
- Thermal Conductivity: 25 W/m-K
- Compressive / Crushing Strength: 348,088.4144572728 psi
- Modulus of Elasticity: 47,862,156.98787501 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: process, alumina ceramic substrate are mainly used in high-tech fields, such as metallurgy, chemical industry, electronics, national defense, aerospace and nuclear technology. Alumina Ceramic Substrate Properties Alumina Ceramic Substrate is a kind of special ceramics, which has
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Shape / Form: Bar Stock, Fabricated / Custom Shape, Rod Stock
- Applications: Electronics / RF-Microwave
-
Description: levels of alumina purity, ranging from 95% to 99.8% alumina content. These plates are custom-cut to satisfy particular requirements, making them an ideal option for demanding and specialized applications.
- Density: 3.5999977279425903 to 3.9499975070481197 g/cc
- Max Use / Curie Temperature: 1,500 to 1,650 C
- Dielectric Strength: 17,000,000 V/m
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
-
Supplier: Thermo Shield
Description: Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Thermo Shield
Description: Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Shape / Form: Tube Stock
-
Supplier: LECO Corporation
Description: and sizes, plus a large selection of high-performance refractory materials, such as mullite, fused silica, zircon, alumina-SiC, mag-stabilized zirconia, and various purities of aluminum oxide. LECO welcomes custom orders.
- Shape / Form: Fabricated / Custom Shape, Plate / Board (e.g., Fiberboard), Tile
-
Supplier: Superior Technical Ceramics Corp.
Description: Plate Tolerance: Thickness: + 1/32", - 0, Length/Width: + 1", - 13
- Thickness / Wall Thickness: 0.5 inch
- Length: 6 inch
- Diameter: 6 inch
- Width / O.D.: 6 inch
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: die-cutting, wrapping and forming. ZRCI Alumina Felt Type RS-3000 is 97% high purity alumina fiber, ceramic felt with less than 1% shot. Type RS-3000 is a strong, flexible material with fibers held together with an organic binder. It is available in roll, sheet or custom die-cut
- Overall Thickness: 0.25 inch
- Overall Width / OD: 24 inch
- Overall Length: 16.666666666666668 yd
- Use Temperature: 3,002 F
-
Supplier: San Jose Delta Associates, Inc.
Description: San Jose Delta maintains an in-house inventory of most grades of alumina ceramics as BARS-RODS-TUBES and SHEETS. The availability of fired “grinding stock” ceramic makes the production of small quantity and prototype orders less costly and offers shorter lead-times. For larger
- Density: 3.77 g/cc
- Max Use / Curie Temperature: 1,650 C
- Thermal Conductivity: 28.1 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.5 µm/m-C
-
Supplier: Superior Technical Ceramics Corp.
Description: Plate sizes can be made to various thicknesses. Standard thicknesses are .125", .250", .375", .500", .625", .750", and 1.00". Not all plates can be made to the thicknesses listed above. Please contact us for the maximum thickness that can be manufactured for your desired plate size.
- Thickness / Wall Thickness: 0.125 to 1 inch
- Length: 3.81 inch
- Diameter: 5.91 inch
- Width / O.D.: 5.91 inch
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-D is a structural high-alumina product supplied in thin sheet form. It is composed of high purity alumina, reinforced with high-alumina ceramic fibers. Refractory Sheet Type RS-D is available in four types: two types of
- Length: 36 inch
- Diameter: 48 inch
- Max Use / Curie Temperature: 1,200 C
- Thermal Conductivity: 0.54806602 W/m-K
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is a moist woven alumina composite sleeving. It is supplied in a wet form ready for the fabrication of custom shapes. It can be cut to size with a knife or scissors, wrapped around a suitable form, air dried, and immediately put into
- Overall Thickness: 0.0625 inch
- Overall Width / OD: 2 inch
- Overall Length: 8.333333333333334 yd
- Use Temperature: 2,372 F
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Alumina-Silica Insulating Blanket Type RS-B Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability.
- Width: 24 to 60 inch
- Thickness: 0.25 inch
- Operating Temperature: 1,652 F
- Gasket Type: Custom Gasket, Sheet / Die-cut
-
Supplier: SAE International
Description: This specification covers alumina-silica fiber thermal insulation blankets, in the form of flat sheets or rolls.
-
Supplier: Lydall Performance Materials
Description: LyTherm® 3000-L alumina paper is a lightweight refractory material processed from high purity bulk alumina fibers formed into a flexible sheet. It is recommended for continuous use at temperatures up to 3000°F (1650°C), in applications that demand low shrinkage, a high degree of
- Overall Thickness: 0.0625 to 0.125 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 3,000 F
- Applications: Aerospace, Electrical Insulation / Dielectric, Fire Proofing / Thermal Protection, Thermal Insulation / Fireproofing
-
Description: Innovacera TO-247 Ceramic Insulating Sheet is designed to optimize thermal management in discrete semiconductors, including MOSFETs, IGBTs, and transistors. TO-247 Ceramic Insulating Sheet is a high-performance thermal interface product and was made by Alumina Ceramic (Al₂O₃)
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Aluminum Nitride, Other, Specialty / Other, Specialty Ceramic
- Applications: Electronics / RF-Microwave
-
Description: materials supplier. We provide high-quality Cerium Hexaboride ceramics at a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed
- Density: 4.299997286153649 g/cc
- Thermal Conductivity: 11.8 W/m-K
- Shape / Form: Plate / Board (e.g., Fiberboard)
-
Description: leading ceramic materials supplier. We provide high-quality Macor Machinable Glass Ceramics at a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4)
- Max Use Temperature: 1,000 C
- Thermal Conductivity: 1.68 W/m-K
- Dielectric Strength: 40,000,000 V/m
- Density: 2.5999983590696485 g/cc
-
Supplier: Ed Fagan, Inc.
Description: glasses and alumina ceramics. It is one of the most popular of the controlled expansion alloys for hermetic sealing.
- Overall Width / OD: 0.005 to 2 inch
- UNS Number: 94,610 to 94,630
- UNS G Number: 94,610 to 94,630
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of molybdenum in alumina-base catalysts and has been cooperatively tested at molybdenum concentrations from 8 to 18 weight %, expressed as MoO3. Any component of the catalyst other than molybdenum such as iron, tungsten, etc., which is capable of
-
Supplier: R. S. Hughes Company, Inc.
Description: Standard Abrasives 730461 straight cartridge roll uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the cartridge roll forming a grit of 120. The cartridge roll has a length of
- Grit / Micron Size: 120
- Product Type: Abrasive Roll, Non-woven Abrasive
- Type: Zirconia (e.g., Norzon®)
-
Supplier: R. S. Hughes Company, Inc.
Description: Standard Abrasives 727414 straight cartridge roll uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2
- Grit / Micron Size: 60
- Product Type: Abrasive Roll, Non-woven Abrasive
- Type: Zirconia (e.g., Norzon®)
Find Suppliers by Category Top
Featured Products Top
-
96% alumina and aluminum nitride ceramics (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
alumina at melting point, the liquid aluminum can be separated from the oxygen. Another name for this metal is primary aluminum. From there, the molten aluminum can be extracted. It can then be made ready for different uses, including being rolled into thin sheets (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
name for this compound is alumina. Alumina can be extracted by using caustic soda on the bauxite. Once the bauxite is dissolved, alumina can be collected after its sodium aluminate solution is combined with carbon dioxide. Crystals are created through this. They (read more)
Browse Accordion Bellows and Protective Boots Datasheets for Mid-Mountain Materials, Inc. -
ceramics have excellent thermal conductivity (7-10 times that of alumina ceramics), as the thermal expansion coefficient of silicon is similar, as a new generation of ceramic materials, more and more people pay attention to it. Ceramic Thermal Pads Installation Steps: ?Clean the target (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
Market Trend Of Thin Film Ceramic Substrates
Substrates made of thin-film ceramic are also referred to as semiconductor materials. It is made up of a number of thin layers that have been built up utilizing vacuum coating, deposition, or sputtering methods. Glass sheets with a thickness of less than one millimeter that is two-dimensional (flat
More Information Top
-
Atmospheric pressure glow discharge plasma in air at frequency 50 Hz
In this paper we compare the filamentary discharge initiated by using glass sheets as a dielectric and the glow discharge obtained by the porous alumina sheets as a dielectric.
-
Effect of face sheet material on the indentation response of metallic foams
Linear elastic behavior for alumina sheets is shown in Fig. 2(c) [12, 13].
-
Nanoclay Reinforced Polymer Composites
On the basis silica to alumina sheet ratio, these clay minerals can be divided into three different types as follows (Ke 2005; Theng 1979).
-
Characterization of the Fabrication Process of Rolled LTCC Structures
The bottom surfaces of these tubes appeared to stick to the alumina sheets while shrinking giving the fired structures inaccurate and inconsistent diameters.
-
Development, Analysis, and Application of a Glass–Alumina‐Based Self‐Constrained Sintering Low‐Temperature Cofired Ceramic
To investigate the effect of the constraint layers on the design of the self-constrained sintering LTCC, the thickness of the glass– alumina sheet was 180 mm, and the thickness of the alumina sheet was 12 or 40 mm.
-
Mechanical Behavior of a Laminar Ceramic/Fiber‐Reinforced Epoxy Composite
The composite consists of dense alumina sheets bonded between sheets of a uniaxial carbon‐fiber‐reinforced epoxy tape.
-
Electrical Characteristics of Dielectric-Barrier Discharges in Atmospheric Pressure Air Using a Power-Frequency Voltage Source
…with two different dielectric barriers; in one case they are covered with two glass sheets of 0.7 mm in thickness and 8.2 mm in diameter, and in other case they are covered with two alumina sheets of 1.5 mm…
-
Pulse CO2 laser drilling of green alumina ceramic
1 mm thick substrates containing the green alumina sheet material without the PVB binder were produced by dissolving the PVB from green alumina sheet and casting the resulting particles on quartz disks.
-
Soil Mechanics and Foundations 3rd Edition Complete Document
Silicate sheets may contain other structural units such as alumina sheets .
-
A combination of ring-oven and circular chromatography for trace metal analysis
The small squares of alumina sheet are pre-heated at ~-~ 110 ~ for 15-20 minutes on a hot plate.
Indicates content that may require registration and/or purchase.