Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tempco Electric Heater Corporation
Description: The casting is protected by a stainless steel tube. The maximum operating temperature for the bronze casting is 1200°F (650°C); the optional aluminum casting has a maximum operating temperature of 600°F (315°C).
- Maximum Operating (Sheath) Temperature: 600 to 1,200 F
- AC Voltage Required: 240 volts
- Maximum Operating Temperature: 600 to 1,200 F
- Sleeve (Sheath) Material: Aluminum
-
Supplier: National Bronze & Metals Inc.
Description: aluminum bronzes. This alloy is an extra high strength version of nickel aluminum bronze. It is used where parts require extra high strength and hardness with some ductility and toughness. Typical applications include rock bit bearing bushings and washers involving
- UNS Number: 63,020
- Overall Width / OD: 0.625 to 6.5 inch
- Overall Thickness: 0.625 to 6.5 inch
- Tensile Strength (UTS, Break): 130,000 to 135,000 psi
-
Supplier: National Bronze & Metals Inc.
Description: C63000 Nickel Aluminum Bronze AMS 4640 C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys strength
- UNS Number: 63,000
- AISI / AA / CDA Grade: 630
- Overall Width / OD: 0.75 to 2 inch
- Overall Thickness: 0.75 to 2 inch
-
-
Supplier: National Bronze & Metals Inc.
Description: C95400 Aluminum Bronze ASTM B505 C95400 Aluminum Bronze is the most popular, all purpose aluminum bronze alloy. It provides high yield and tensile strength, good ductility, weldability and exceptional resistance to wear, fatigue and deformation under shock
- UNS Number: 95,400
- AISI / AA / CDA Grade: 954
- Overall Width / OD: 1 to 9 inch
- Overall Thickness: 1 to 9 inch
-
Supplier: National Bronze & Metals Inc.
Description: C95500 Nickel Aluminum Bronze "9D" ASTM B505 Typical Uses for C95500 Nickel Aluminum Bronze "9D": BUILDERS HARDWARE: Window Hardware CONSUMER: Piano Keys, Musical Instruments ELECTRICAL: Electrical Hardware FASTENERS: Stuffing Box Nuts INDUSTRIAL: Pickling Equipment,
- UNS Number: 95,500
- AISI / AA / CDA Grade: 955
- Overall Width / OD: 1 to 9 inch
- Overall Thickness: 1 to 9 inch
-
Supplier: Reid Supply
Description: such as bushings and bearings, where its low metal on metal friction is an advantage. Bronze also has nautical applications because of its resistance to corrosion. Other applications include bearings and bushings, pump impellers, valve components, wire brushes, chemical
- Overall Width / OD: 0.5 inch
- Overall Length: 6.5 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: SAE International
Description: This specification covers one type of aluminum bronze in the form of bars and rods. Primarily for parts, such as bushings, requiring strength and corrosion resistance at moderate temperatures.
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze either with or without self-lubricating graphite SelfLube Straight Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us.
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.125 to 3.75 inch
- Length: 0.875 to 4.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze either with or without self-lubricating graphite, SelfLube Shoulder Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us.
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.125 to 3.75 inch
- Length: 0.875 to 5.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze with self-lubricating graphite, SelfLube Guide Pin Bushings are available in all industry standard (inch) sizes. Metric Sizes are now Available!
- Inside Diameter: 1 to 4.5 inch
- Outside Diameter: 1.5 to 5.5 inch
- Length: 1.875 to 5 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze with self-lubricating graphite. SelfLube Demountable Guide Pin Bushings are available in all industry standard (inch) sizes.
- Inside Diameter: 1 to 3 inch
- Outside Diameter: 1.843 to 4.281 inch
- Length: 2.68 to 4.37 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: DME Company
Description: food-related products. Constructed of an aluminum-bronze alloy with oil-impregnated graphite plugs, Self-Lubricating Bushings reduce wear and galling, lower maintenance and repair costs, and eliminate contamination concerns in clean-room environments. They are interchangeable
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.302 to 3.99 inch
- Length: 0.875 to 7.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: O-Z/Gedney
Description: BRONZE MATERIAL 1 INCH THREADED RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO 4/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 4 INCH DIAMETER 3 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY IN, TIN PLATED COPPER SADDLE LUG TYPE
- Conduit Size: 3 inch
- Features: Other
-
Supplier: Washington Alloy Co.
Description: water, alkalies and some acids. Ideal for aluminum bronze, manganese bronze, silicon bronze, bronze to steel and cast iron. Also used on malleable iron, galvanized iron, stainless steel and as a build-up on bearing surfaces. Some common applications are: brake
-
Supplier: Daemar Inc.
Description: yourself. Each shaft has a colddrawn finish for use with brass, bronze copper or aluminum bushings. Bar ends are machine-cut, not sheared. Tolerances will run plus .000" to minus .002"
- Type: Keystock
-
Supplier: Mechatronics Fan Group
Description: Size: (120 x 120 x 38 mm) 4.69 x 4.69 x 1.5 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings or sintered bronze sleeve Motor: shaded pole Air flow: exhaust over struts Connection: terminal
- Maximum Air Flow: 57 to 106 SCFM
- Maximum Static Pressure: 0.09 to 0.35 in H2O
- Maximum Sound Level: 36 to 46 dbA
- Operating Current: 0.03 to 0.17 amps
-
Supplier: ASCO
Description: required for operation. Features: Body: High strength harcoat aluminum. Rods: Ground aluminum, hardcoat anodized, Teflon impregnated non-rotating. Retract Stop Adjustment: Two adjustment screws allow flexibility to adjust the retract stroke on both rods independently. Bronze
-
Supplier: ASCO
Description: Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing
- Stroke: 0 to 99 inch
- Operating Pressure: 250 psi
- Bore Size: 8 to 14 inch
- Shaft Diameter: 1.375 to 2.5 inch
-
Supplier: Remke Industries
Description: non-magnetic tin coated bronze, stainless steel, galvanized steel, plastic-coated galvanized steel strands, and non-metallic strands Special Components/Options Multiple hole bushings in a variety of hole combinations Slit bushings Various bushing materials including
- Voltage Rating: 300 volts
- Current Rating: 4 amps
- Connector Type: Circular / Cylindrical Connector, Micro Connector and Nano Connector
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Remke Industries
Description: non-magnetic tin coated bronze, stainless steel, galvanized steel, plastic-coated galvanized steel strands, and non-metallic strands Special Components/Options Multiple hole bushings in a variety of hole combinations Slit bushings Various bushing materials including
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Remke Industries
Description: non-magnetic tin coated bronze, stainless steel, galvanized steel, plastic-coated galvanized steel strands, and non-metallic strands Special Components/Options Multiple hole bushings in a variety of hole combinations Slit bushings Various bushing materials including
- Shape / Application: Round
- Features: Threaded
-
Supplier: Remke Industries
Description: non-magnetic tin coated bronze, stainless steel, galvanized steel, plastic-coated galvanized steel strands, and non-metallic strands Special Components/Options Multiple hole bushings in a variety of hole combinations Slit bushings Various bushing materials including
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Green Access & Fall Protection
Description: combination) Aluminum units have galvanized back box sections and back uprights Grip-strut walking surfaces Box channel side panels Oil-impregnated bronze flange bushings with individual treads
- Features: Anti-Slip, Guard Rails, Other
- Platform/Walkway Type: Gangway, Other Type
- Material: Steel
-
Supplier: R&I Manufacturing Co.
Description: conditions with up to 160 million inches accumulated travel with negligible wear. QUALITY CONSTRUCTION The main blocks on both sides move on slide bearings of oil impregnated bronze bushings which eliminate the need for relubrication. Bronze bearings are utilized rather than
- Stroke or X-Axis Travel: 4 inch
- Material: Aluminum, Steel
- Features: Bumpers / Cushions
- Mounting Type: Double-end Mount, Face Mount, Threaded
-
Supplier: Hubbell Incorporated
Description: POSITIVE LOCKING SPRING LOADED DIE TYPE 25 3/8 INCH 6.65 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE
- Tool Type: Crimper
- Application / Connector Type: General Application
- Form Factor: Handheld
-
Supplier: Hubbell Incorporated
Description: POSITIVE LOCKING SPRING LOADED DIE TYPE 25 INCH 8 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE ERGONOMIC,
- Tool Type: Crimper
- Application / Connector Type: General Application
- Form Factor: Handheld
-
Supplier: R&I Manufacturing Co.
Description: blocks are machined on three sides to accept tooling with each block pinned to one of the ground steel rods. Slide rods are parallel to the mounting surface within .002" per foot. They are mounted on oil impregnated bronze bushings. Bushings are utilized rather than linear ball
- Gripping Force: 146.8 N
- Stroke: 44.45 mm
- Operating Temperature: -30 to 300 F
- Jaw Material: Aluminum, Steel
-
Supplier: Sandvik Coromant Co.
Description: with drill bushing Composite-metal drill with pilot CoroDrill 452.4…CM Drill pilot designed for pre-drilled and non-pre-drilled applications For high-quality holes with exceptional finish and quality Minimum force needed to complete hole Use with guide bushing for holes with minimum
- Cutting Diameter: 0.098 to 0.5 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Plastic
- Units: English / Fractional, Metric
- Product: Individual Drill
-
Supplier: PHD, Inc.
Description: Series NPG & NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders Series NPG, NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders are Tom Thumb® brand cylinders that feature an internal anti-rotation mechanism. A chrome plated steel rod, bronze rod bushing, and Nitrile rod
- Stroke: 0.5 to 18 inch
- Operating Pressure: 40 to 1,500 psi
- Bore Size: 1.125 to 1.375 inch
- Shaft Diameter: 0.625 to 0.75 inch
-
Supplier: Rable Machine, Inc.
Description: the tools remain stationary, unlike conventional turning in which the part is stationary and the tools move. Work pieces are firmly held within the machine and are advanced through a guide bushing. Different types of guide bushing can be used to achieve tighter fits and tolerances.
- Materials: Aluminum, Brass, Bronze, Composites, Copper, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Features: Midwest US Only, North America, Northeast US Only, Southern US Only, United States Only
-
Supplier: DFT Inc.
Description: The DFT® Excalibur® Silent Check Valve is a spring-assisted, center guided, in-line, check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, gasket, seat, spring, disc with stem and guide
- Valve Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Media Temperature: -325 to 1,000 F
- Flow (Cv): 51 to 11,300
-
Supplier: DFT Inc.
Description: The DFT® Model GLC® Silent Check Valve is a spring-assisted, center guided, in-line, flanged check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, seat, spring, disc with stem and guide
- Valve Size: 1 to 24 inch
- Pressure Rating: 6,170 psi
- Media Temperature: -325 to 1,000 F
- Flow (Cv): 17 to 11,100
Find Suppliers by Category Top
Featured Products Top
-
gearboxes. These gear products are available in a variety of materials including alloy steel, carbon steel, stainless steel, aluminum bronze, brass, cast bronze, nylon, acetal, and cast iron. Designed for use in industrial automation applications, KHK's broad selection of gears offers the most convenient selection of power transmission components in North America. (read more)
Browse Gears Datasheets for KHK USA, Inc. -
, straight approaches and direct retracts around the compact gang layout. Typical materials: aluminum, stainless, brass/bronze, titanium, and engineering plastics like acetal. Guide Bushing: Program for Support FirstSize to the Stock (read more)
Browse CNC Routers Datasheets for APSX, LLC -
- Monel® - Nickel-Aluminum Bronze (NAB) • Standard ends: RF Flanged • Optional ends (4): Butt weld (read more)
Browse Check Valves Datasheets for DFT Inc. -
: Alloy 20 Hastelloy® Monel Nickel-Aluminum Bronze (NAB) One piece body Spring-assisted silent closing, non-slam Center guided Dual guided stem Horizontal or (read more)
Browse Check Valves Datasheets for DFT Inc. -
. Built for reliability, longevity, and low maintenance, the GLC Check Valve provides tight shut-off and protects other equipment in the system from water hammer. The GLC® is also available in Nickle-Aluminum Bronze to withstand the harsh environments of salt and brackish water (read more)
Browse Check Valves Datasheets for DFT Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
quantities exceeding 200. The primary material is phosphor bronze, which by chemistry is a lubricating metal, but stainless steel and aluminum are also commonly used in harsh environments or light duty respectively. High performance gaskets are also utilize expanded stainless and low (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Materials for Protective and Airflow Applications
introduced. Some of the newer platforms vehicles have quantities exceeding 200. The primary material is phosphor bronze, which by chemistry is a lubricating metal, but stainless steel and aluminum are also commonly used in harsh environments or light duty respectively. High performance gaskets are also (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
: Aluminum Bronze and 316 Stainless Steel Standard Seat Material: Buna-N Also Available: EPDM, TFM, Viton® 200 PSI CWP 2-12" direct mount, 175 PSI CWP 14-24" bracket mount Temperature range: -40 deg F to 350 deg F (Dependent on seat material) Operator: MA (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls
Conduct Research Top
-
Bronze Bushing Order Leads to Critical Design Improvement
A new bulldozer design required an array of aluminum bronze bushings measuring from 3-1/2 to 5-1/2 inches. CCTY Bearing reviewed the application, its loads and the mating components of the requested bushings. Concern was raised that the design lengths of the bushings were too long relative
More Information Top
-
The testing performance of various bronze bushes
A,uminium hronze bushe Figure 7 compares the test performance of a centri- fuged experimental aluminium bronze bush with that of a bush made from similar cast and forged material prepar,ed in accordance with BSI400 AB2.
-
Cast and Wrought Aluminium Bronzes
S. Alam, R. I. Marshall and S. Sasaki, 'Metallurgical and Tribological Investigations of Aluminium Bronze bushes made by a novel centrifugal casting technique', Tribal.
Indicates content that may require registration and/or purchase.