-
Supplier: Edwards Vacuum
Description: your requirements. Choose the optimum material to match your application and budget. Aluminum is ideal for achieving dependable cost-effective performance down to 10-7 mbar. Edwards also offers 316L/DIN 1.4404 stainless steel fittings for rugged corrosion resistance in semiconductor
- Operating / Bake-out Temperature: 14 to 392 F
- Materials: Aluminum
- Port Type: Compression Fitting
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr), High Vacuum (< 10-3, >10-8 torr)
-
Supplier: KnechtionRepair, LLC
Description: compression tube fittings. The KnechtionRepair tools repair all major brands of swaged type compression fittings. With their uniquely designed holder (for alignment) and hollow bore tap, damaged threads on compression fittings are easily repaired. With
- Size (inch): 1 inch
- Thread Type: External Thread, Internal Thread
- Thread Form: Straight Thread
- Function: Thread Restoration / Repair
-
Supplier: KnechtionRepair, LLC
Description: compression tube fittings. The KnechtionRepair tools repair all major brands of swaged type compression fittings. With their uniquely designed holder (for alignment) and hollow bore tap, damaged threads on compression fittings are easily repaired. With
- Size (inch): 0.375 inch
- Thread Type: External Thread, Internal Thread
- Thread Form: Straight Thread
- Function: Thread Restoration / Repair
-
-
Supplier: KnechtionRepair, LLC
Description: compression tube fittings. The KnechtionRepair tools repair all major brands of swaged type compression fittings. With their uniquely designed holder (for alignment) and hollow bore tap, damaged threads on compression fittings are easily repaired. With
- Size (inch): 0.5 inch
- Thread Type: External Thread, Internal Thread
- Thread Form: Straight Thread
- Function: Thread Restoration / Repair
-
Supplier: KnechtionRepair, LLC
Description: compression tube fittings. The KnechtionRepair tools repair all major brands of swaged type compression fittings. With their uniquely designed holder (for alignment) and hollow bore tap, damaged threads on compression fittings are easily repaired. With
- Size (inch): 0.25 inch
- Thread Type: External Thread, Internal Thread
- Thread Form: Straight Thread
- Function: Thread Restoration / Repair
-
Supplier: ASTM International
Description: wall of the aluminum pipe. Materials shall be tested and shall conform to specified values of multilayer pipe configurations 1 and 2, compression fittings for multilayer pipe, O-rings, multilayer pipe dimensions, compression fitting dimensions, minimum burst
-
Supplier: ASTM International
Description: used to bond the inside layer to the wall of the aluminum pipe. An outer layer of polyethylene (PE) and an adhesive layer are extruded to the outer wall of the aluminum pipe. This specification includes compression fittings and thread or solder adapters for use with pipe
-
Supplier: ASTM International
Description: aluminum pipe. An outer layer of polyethylene (PE) and an adhesive layer are extruded to the outer wall of the aluminum pipe. 1.3 Multilayer pipe type 2 is produced in Configurations 1 and 2, as shown in Fig. 1. 1.4 This specification includes compression fittings, which
-
Supplier: ASTM International
Description: wall of the aluminum pipe. Materials shall be tested and shall conform to specified values of multilayer pipe configurations 1 and 2, compression fittings for multilayer pipe, O-rings, multilayer pipe dimensions, compression fitting dimensions, minimum burst
-
Supplier: International Polymer Solutions Inc.
Description: Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear
- English Size: 0.25 inch
- Features: Compression Fitting, English, Gas Fitting
- Material: Fluororesin (PFA/PTFE/PVDF)
- Fitting Type: Tube Fitting
-
Supplier: Kuriyama of America, Inc.
Description: GENERAL APPLICATIONS Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog FEATURES AND ADVANTAGES High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy
- English Size: 2.5 inch
- Fitting Type: Adapter
- Material: Aluminum, Brass/Bronze, Carbon & Alloy Steel
- Features: English
-
Supplier: International Polymer Solutions Inc.
Description: Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear
- English Size: 0.0625 to 0.75 inch
- Metric Size: 4 to 12 mm
- Features: Compression Fitting, English, Gas Fitting, Metric
- Material: Fluororesin (PFA/PTFE/PVDF)
-
Supplier: International Polymer Solutions Inc.
Description: Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear
- English Size: 0.125 to 1 inch
- Fitting Type: Adapter, Tube Fitting
- Features: Compression Fitting, English, Flare, Gas Fitting
- Material: Fluororesin (PFA/PTFE/PVDF)
-
Supplier: International Polymer Solutions Inc.
Description: Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear
- English Size: 0.125 to 0.75 inch
- Fitting Type: Adapter, Tube Fitting
- Features: Compression Fitting, English, Flare, Gas Fitting
- Material: Fluororesin (PFA/PTFE/PVDF)
-
Supplier: Kuriyama of America, Inc.
Description: GENERAL APPLICATIONS Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog FEATURES AND ADVANTAGES High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy
- English Size: 2 inch
- Material: Aluminum, Brass/Bronze, Carbon & Alloy Steel
- Features: English
-
Supplier: FLSmidth
Description: Fittings are cast of either 356.0 - T6 or SR319.0 - T51 (75-85 BHN). Internal surfaces have a diamond pattern finish proven to reduce wear and streamers. Standard end styles are plain end for compression type reducing couplings, flanged (150 lb. std.) and Victaulic® groove ends
- English Size: 3 to 12 inch
- Metric Size: 75.00000000000001 to 300.00000000000006 mm
- Material: Aluminum
- Fitting Type: Elbow
-
Supplier: Morris Coupling Company
Description: The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white
- English Size: 3 inch
- Material: Aluminum, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting
- Fitting Type: Coupling
-
Supplier: Morris Coupling Company
Description: The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white
- English Size: 1 inch
- Material: Aluminum, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting
- Fitting Type: Coupling
-
Supplier: Morris Coupling Company
Description: The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white
- English Size: 8 inch
- Material: Aluminum, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting
- Fitting Type: Coupling
-
Supplier: Morris Coupling Company
Description: The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white
- English Size: 12 inch
- Material: Aluminum, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting
- Fitting Type: Coupling
-
Supplier: Newark, An Avnet Company
Description: MAGNESIUM OXIDE INSULATED THERMOCOUPLE, TYPE J, 304 SS, .188" (3/16), JUNCTION/SINGLE, NO FLEXIBLE LEAD, RIGID LENGTH IN WHOLE INCHES 024, DIMENSION Y=000, 1/8" BRASS COMPRESSION MOUNTING FITTING, WATERPROOF, ALUMINUM HEAD
-
Supplier: PT
Description: Adapter x tubing compression fitting
- English Size: 1.5 to 3 inch
- Material: Aluminum
- Features: Cam-Lock, Compression Fitting, English, Gas Fitting, Hydraulic Fitting, Non Valved, Sanitary / Food Grade Fitting
- Fitting Type: Hose Fitting, Quick Coupler
-
Supplier: PT
Description: Coupler x tubing compression fitting
- English Size: 1.5 to 3 inch
- Material: Aluminum
- Features: Cam-Lock, Compression Fitting, English, Gas Fitting, Hydraulic Fitting, Non Valved, Sanitary / Food Grade Fitting
- Fitting Type: Hose Fitting, Quick Coupler
-
Supplier: Kee Safety Inc.
Description: The female part of a swivel fitting combination.
- English Size: 1.5 inch
- Material: Aluminum
- Connection Type: Compression Fitting
- Features: English
-
Supplier: Kee Safety Inc.
Description: Complete combination fitting.
- English Size: 1 inch
- Material: Aluminum
- Connection Type: Compression Fitting
- Features: English
-
Supplier: Kee Safety Inc.
Description: The male part of a swivel fitting combination. The fitting can also be used to attach flat panels to tubular structures.
- English Size: 1 inch
- Material: Aluminum
- Connection Type: Compression Fitting
- Features: English
-
Supplier: Newark, An Avnet Company
Description: MAGNESIUM OXIDE INSULATED THERMOCOUPLES RIGID STYLE,MGO BASE MODEL,TYPE J WITH STANDARD LIMITS,304 SS .250" (1/4"),SINGLE GROUNDED,RESERVIDED 012 (WHOLE INCHES)1/4"NPT SS COMPRESSION MOUNTING FITTING,WEATHERPROOF, ALUMINUM HEAD
-
Supplier: ASCO
Description: • Die-cast aluminum bodies and diaphragm operation • Integral compression fittings for fast, easy, secure installation
- Valve Size: 0.125 inch
- Flow (Cv): 0.34
- Pressure Rating: 155 psi
- Media Temperature: 180 F
-
Supplier: Sure-Flo Fittings
Description: Combining an attachment coupling, a 45 degree elbow, a foot valve and a strainer, this SURE-FLO Aluminum Foot Valve fulfils every requirement. A half inch female pipe thread is provided for drainage. Made entirely from aluminum except for the bolts, rubber gaskets and valve flapper,
- Primary Material: Aluminum
- Valve Type: Check Valves, Foot Valves
- Features: Compression Fitting
- Media: Ground Water, Water
-
Supplier: OMEGA Engineering, Inc.
Description: The MHP handle probe picks up where the HPS handle probes leave off, offering unparalleled durability and no probe length limitations. A compression fitting rigidly secures the probe to the cast aluminum handle and provides the rugged construction and stability that long probes
- Diameter or Width Range: 0.0625 to 0.25 inch
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E, J, K, T
- Configuration: Exposed Thermocouple, Grounded Thermocouple, Ungrounded Thermocouple
-
Supplier: Arlington Industries, Inc.
Description: COMPRESSION TYPE DIE-CAST ZINC MATERIAL 2.94 INCH ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON 1.091 INCH THREAD LENGTH UL, CSA APPROVAL 4.133 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE
- Conduit Size: 3 inch
- Conduit Type: EMT, IMC
- Features: Other
-
Supplier: Aalborg Instruments
Description: A line of electronic two-way metering needle valves is presented. High precision linear stepping motors drive the valve spindle. The resolution of the stepping motor driven needles is 0.0005"/step. Standard optional 0.000125" /step resolution available. Low differential pressure valves, may be
- Valve Size: 0.375 to 0.75 inch
- Flow (Cv): 0.855
- Pressure Rating: 500 psi
- Number of Ports/Ways: 2
-
Supplier: Appleton Electric
Description: STRAIGHT TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/COMPRESSION NUT, ALUMINUM FERRULE, POLYPROPYLENE RING MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 4.38 INCH DIA STB
- Features: Other
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite SF 7414™ Torque Mark Blue is a fast-drying indicator paste used for detecting movement in the adjustment of parts. Designed for use with nuts, studs, compression fittings, and assemblies after setting. Adheres well to metals such as stainless steel, magnesium,
- Operating / Use Temperature: -31 to 293 F
- Coating Material: Solvent Based
Find Suppliers by Category Top
Featured Products Top
-
Ultra-miniature M3 threaded stainless steel compression fittings are available for use with 1/32”, 1/16” and 1/8” OD metal or stiff plastic tubing. Features a two-piece ferrule, and a captured face seal design ensuring a secure connection between the compression fitting and the mating component. The maximum pressure rating when used with high pressure metal tubing is up to 1,000 psig. (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
compression fittings for use with ¼”, 1/8”, 1/16”, and 1/32” OD tubing. Our unique design provides an additional seal to the tubing in conjunction with the ferrule seal. This "belt and suspenders" approach ensures a leak tight (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Save space with Beswick’s easy to install M3 threaded compression fitting. This fitting is designed for use with 1/16” OD stiff plastic or metallic tubing. Two internal ferrules securely connect the tubing OD to the fitting. Two captured O-ring face seals ensure that the (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Ultra-miniature 303 stainless steel compression fitting, MCB-32, is designed for use with 1/32" OD metal or stiff plastic tubing. Features a two-piece ferrule, 10-32 UNF thread, and Beswick's captured O-ring face seal. Withstands up to 3,000 psig with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limited factor. (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Miniature 10-32 threaded compression fitting designed for use with 1/16″ OD stiff plastic or metal tubing. Includes leak-tight captured O-ring seal and double ferrule. Available in 316 SS, 303 SS, and ENP brass. Configurations with a 0.067” through hole are rated to 1 (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Beswick miniature M3 threaded compression fitting (M3CB-32) is ideal for 1/32" (0.79mm) OD stiff plastic or metal tubing. The design is commony used with aggressive fluids, high pressure and/or temperature extremes. This space saving design is offered for 1/32" (0.79mm) OD stiff plastic or metal (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
Compression Tube Fittings Jewellok’s tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Insulation Fiberglass insulation for metal buildings has long been a traditional choice. Supplied in rolls or pre-cut batts, fiberglass fits between framing members and remains one of the most accessible and familiar insulation types. Rigid boards resist compression and moisture (read more)
Browse Building Insulation Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Representative elementary volume estimation for porosity, moisture saturation, and air‐water interfacial areas in unsaturated porous media: Data quality implic...
Porous media were homogeneously packed in custom ano- dized aluminum microcolumns (4.7 mm internal diameter, 40 mm height) fitted with PEEK-encased stainless steel dis- persion frits (Isolation Technologies) and sealed with alumi- num compression fittings or threaded PTFE caps.
-
Countermeasures to Protect Bridge Piers from Scour
Cable splices shall be made with aluminum compression fittings such that a single fitting results in a splice strength of 80% of the breaking strength of the cable.
-
Mold cooling
The holes are sealed up either by welding a plug or a special type of aluminum compression fitting (Ref 11).
-
Ion Chambers for Monitoring the NuMI Neutrino Beam at FNAL
Samples of ceramic circuit boards with Ag-Pt electrodes, of kapton-insulated coaxial cable, of PEEK plastic and of aluminum compression fittings were exposed to ~1.2×1010 Rad.
-
Study of Neutron-Induced Ionization in Helium and Argon Chamber Gases
Electrical feedthroughs to the ion chambers are made using PEEK insulating plastic and Aluminum compression fittings .
-
Development of field installable terminations for cables with aramid strength members
The copper or aluminum compression sleeve fitting (Jc) may beused for terminating aramid strandedmechanical ropes.
-
Generic Guide Specification for Geothermal Heat Pump Systems
Install compression fitting on aluminum conductor immediately after wire brushing conductor.
-
Shopping In Saws - Big Bruin
In.) 11/2, Hardened Tempered Steel Blade, Lightweight Aluminum Mounting, Compression Fit Rivet Construction, Applying Thinset for Ceramic and Quarry Tile Rated: 0/10 0 Reviews .
Indicates content that may require registration and/or purchase.