-
Supplier: WorldWide Electric Corporation
Description: 7.5:1 - 100:1 ratios Center distance sizes 30 – 90 mm Aluminum alloy housing for light weight design Hardened worm shaft for increased durability Two bearings on input and output shafts NEMA motor input flanges All units filled with synthetic oil Double lip oil seals prevent leakage
- Gear Ratio: 50 (X : 1)
- Maximum Input Power: 0.31 HP
- Gearing: Worm
-
Description: Worm gear is one of gear type which mating with a worm to greatly reduce rotational speed, or allowing higher torque to be transmitted. this type of gear can gain higher gear ratio than spur gears of the same size. worm gear can be made
- Material: Aluminum, Brass, Cast Iron, Delrin, Stainless Steel
- Design: Metric
- Gear Type: Worm
-
Supplier: Precipart
Description: optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”). Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
- Features: Other Metal, Other Plastic
- Gear Type: Worm
-
-
Supplier: Circle Gear & Machine Co., Inc.
Description: With full production capabilities for gears of all types, Circle Gear & Machine Co. proudly offers worm and worm gear sets manufactured to customers from all industries. Worm gears can be manufactured up to 120" in diameter, with worms
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Mounting: Hubless
- Features: Other Metal, Other Plastic
-
Supplier: Grove Gear
Description: Bravo Aluminum Worm Gear Reducers are ideal for manufacturers of commercial and industrial machinery designing compact and lightweight products. These unique reducers weigh up to two-thirds less and are one-third smaller than comparable cast iron designs. Bravo® reducers are
- Gear Ratio: 7 to 70 (X : 1)
- Maximum Input Power: 7.5 HP
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Grove Gear
Description: Electra-Gear offers a unique, aluminum gear reducer line, which is the most extensive of its kind in North America. Electra-Gear’s aluminum products are a light weight, yet durable alternative to today's cast iron and stainless steel models, and are available
- Gear Ratio: 5 to 216,000 (X : 1)
- Maximum Input Power: 35 HP
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: W.M. Berg
Description: Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
- Material: Aluminum
- Gear Type: Worm, Worm Wheel
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears produce conventional ratio worm and wormwheel transmission parts. We can manufacture the worm gear plain turned, polished or hardened and ground and the wheel in same or mixed material as the application dictates. We can design in-house a drive for non
- Material: Aluminum, Brass, Carbon / Alloy Steel, Nylon, Stainless Steel
- Gear Type: Worm, Worm Wheel
-
Supplier: QTC METRIC GEARS
Description: Module 2, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
- Number of Teeth: 30
- Pitch Diameter: 60 mm
- Face Width: 18 mm
- Pressure Angle: 20°
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 100 ton Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on
- Lift Capacity: 2 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 100 ton Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on
- Lift Capacity: 10 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: DEPRAG, Inc.
Description: The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output
- Required Torque: 105.457227138643 to 722.713864306785 Ft-lbs
- Air Consumption: 204.82526 SCFM
- Rated Free Speed (output): 37 to 300 rpm
- Output Diameter (Shaft or Collet): 1.181103 to 1.7716545 inch
-
Supplier: DEPRAG, Inc.
Description: The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output
- Required Torque: 56.047197640118 to 374.631268436578 Ft-lbs
- Air Consumption: 137.72733 SCFM
- Rated Free Speed (output): 44 to 350 rpm
- Output Diameter (Shaft or Collet): 0.9842525 to 1.7716545 inch
-
Supplier: DieQua Corporation
Description: Our aluminum worm gearboxes are industrial gear reducers that provide highly reliable power transmission for general-purpose applications. Our worm gear reducers are designed, manufactured, and assembled in Italy’s famous gear production region. These
- Gearing: Worm
-
Description: Our RW series miniature worm gear box assembly may be small, but it's tough enough to handle demanding power transfer applications. Constructed with machined aluminum housings and hardened steel input and output gears, they'll deliver many years of reliable performance.
- Gear Ratio: 5 to 20 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Reducer Style: Motor Mount / Gearhead
- Reducer Output: Multiple Outputs, Solid Shaft
-
Supplier: York Industries, Inc.
Description: York manufactures custom spur gears, helical gears, worms, worm gears, gear racks and sprockets to your specifications in prototype through production quantities. Our pitch capacity ranges from 6 DP to 120 DP, including metric (module) pitches. We work with
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel
- Features: Helical Gear, Other Plastic, Rack, Spur Gear
- Gear Type: Worm
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears prides itself in having a reputation for delivering high quality precision engineered components and assemblies, utilising a range of modern CNC machine tools, Electro discharge machining (EDM), profile gear grinding, worm thread grinding and gear cutting
- Industries: Aerospace, Automotive, General Industrial, HVAC / Refrigeration, Military
- Metal: Aluminum, Brass, Steel, Steel - Stainless
- Gears: Bevel / Miter Gears, Gear Blanks, Helical Gears, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Capabilities: Design and Development, Inspection / Testing, Production Manufacturing, Prototypes
-
Supplier: Andantex USA, Inc.
Description: Servo-Worm Reducers were specifically developed for use with the latest servo motors in applications that demand precise positioning and repeatability. These reducers are suitable for applications in material handling, automation, machine tool, and robotics. The light weight modular
- Gear Ratio: 2 to 2.50069444444444 (X : 1)
- Output Torque: 52,800 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 3 to 6 arcmin
-
Supplier: KHK USA, Inc.
Description: Made of aluminum bronze, have excellent wear-resistance. Allows compact design. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 30
- Pitch Diameter: 60 mm
- Face Width: 18 mm
- Length: 35 mm
-
Supplier: KHK USA, Inc.
Description: Made of aluminum bronze, have excellent wear-resistance. Allows compact design. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 50
- Pitch Diameter: 100 mm
- Face Width: 18 mm
- Length: 35 mm
-
Supplier: KHK USA, Inc.
Description: Made of aluminum bronze, have excellent wear-resistance. Allows compact design. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 30
- Pitch Diameter: 90 mm
- Face Width: 25 mm
- Length: 50 mm
-
Supplier: KHK USA, Inc.
Description: Made of aluminum bronze, have excellent wear-resistance. Allows compact design. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 20
- Pitch Diameter: 40 mm
- Face Width: 18 mm
- Length: 35 mm
-
Description: differs in proportion to their diameters. Ondrives.US is a leading manufacturer of precision gears for all applications. We provide precision gears in standard and custom inch-measure sizes and a variety of configurations, including spur gears, anti-backlash gears,
- Number of Teeth: 10 to 288
- Bore Diameter (if applicable): 0.124 to 0.6871 inch
- Material: Acetal, Aluminum, Stainless Steel
- Features: Anti-backlash
-
Supplier: Precipart
Description: Precipart is a globally respected supplier of precision gears and gear assemblies. We trace our spirit of innovation and insistence on quality to our beginnings in the Swiss watch industry in 1846. Since Precipart's founding in 1979, we have taken our Swiss manufacturing heritage into
- Industries: Aerospace, Automotive, General Industrial, Heavy Transportation, Machine Tool, Material Handling / Conveying, Medical / Pharmaceutical, Military, Motion Control, Petrochemical, Pumping, Robotics
- Metal: Aluminum, Brass, Bronze, Steel, Steel - Hardened, Steel - Stainless, Titanium
- Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Helical Gears, Internal Gears, Miniature Gears, Planetary Gearing, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Heat Treating / Hardening, Hobbing, Surface Finishing
-
Description: differs in proportion to their diameters. Ondrives.US is a leading manufacturer of precision gears for all applications. We provide precision gears in standard and custom inch-measure sizes and a variety of configurations, including spur gears, anti-backlash gears,
- Face Width: 0.094 to 0.438 inch
- Material: Aluminum, Stainless Steel
- Features: Anti-backlash
- Gear Center: Center Bore
-
Supplier: S.S. White Technologies, Inc.
Description: S.S. White manufactures five different types of gear boxes: Straight-thru, 90o Degree, Off-Set, Single-Output, and Dual-Output. All are made with aluminum alloy housing.
- Output Torque: 150 In-lbs
- Backlash: 3 arcmin
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: Geartronics Industries Incorporated
Description: Custom Gears Custom manufactured to your specifications and material, made complete or cut teeth on your blanks Fine Pitch Medium Pitch Cluster Gears Sector Gears Pulleys Ratchets Gear Types Spur Gears Helical Gears Worm Gears/Worms
- Plastic: Acetal, Ceramic, Delrin®, Nylon, Phenolic
- Industries: Aerospace, Agricultural, General Industrial, Machine Tool, Material Handling / Conveying, Medical / Pharmaceutical, Military, Mining, Motion Control, Robotics, Wastewater
- Metal: Aluminum, Brass, Bronze, Cast Iron, Magnesium, Steel, Steel - Hardened, Steel - Stainless
- Gears: Bevel / Miter Gears, Cluster Gears, Gear Blanks, Helical Gears, Internal Gears, Planetary Gearing, Spur / Pinion Gears, Worms and Worm Gears
-
Supplier: Radwell International
Description: IRONHORSE MEDIUM-DUTY WORM GEARBOX, 30:1 RATIO, 56C-FACE INPUT, HOLLOW, 1.25IN DIAMETER OUTPUT SHAFT, NOMINAL 2HP AT 1.0 SF, 2026 LB-IN MECHANICAL OUTPUT TORQUE, 75MM CENTER DISTANCE, CAST ALUMINUM HOUSING, TOP AND BOTTOM MOUNT.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cone Drive Gearing Solutions
Description: matched sets. Each set is inspected for tooth contact and smooth operation with the gears on the exact center distance, and with correct end position of worm and side position of gear. After inspection, an identifying set number is stamped on the mating worm and
-
Supplier: National Bronze & Metals Inc.
Description: Pawl, Worm Gears, Machine Parts, Spur Gears, Heavily Loaded Worm Gears, Pump Parts, Landing Gear Parts, Valve Bodies, Valve Guides, Valve Seats, Bearing Segments for the Steel Industry, Pressure Blocks for the Steel Industry, High Strength Clamps, Bushings,
- UNS Number: 95,400
- AISI / AA / CDA Grade: 954
- Overall Width / OD: 0.5 to 12 inch
- Overall Thickness: 0.5 to 12 inch
-
Supplier: Bodine Electric Company
Description: increased radial load capacity and long life Permanently lubricated, maintenance free operation Double-reduction worm gearing allows for high gear ratios in compact package Bronze worm gears for high shock load capability Hardened and ground worm gear hobbed
- Other Output Power: 0.037037037037037 HP
- Continuous Current: 0.49 amps
- Continuous Torque: 148 In-lbs
- Gearbox Ratio: 600 : 1
Find Suppliers by Category Top
Featured Products Top
-
% Protection Level: IP54 (dust and splash-proof) Material: Gearbox: Metal (aluminum alloy) or Nylon Worm Gear: Bronze/Steel Operating Temperature: -10°C to +60°C (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Max Rack Length in steel is 2000mm Max Rack Length for Hardened or Plastic Racks is 1000mm Minimum Pitch Height for Racks is 12mm Max Outer diameter for Gleason Bevel Gears is Φ270mm Max Outer diameter for Worms is Φ200mm Minimum Bore (read more)
Browse Gears Datasheets for KHK USA, Inc. -
maintenance costs. Tailored Precision: Customization options guarantee a perfect fit for your application. Gear Customization Material Selection: High-strength steel for heavy-duty applications. Lightweight aluminum for high (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
, straight, spiral, zerol & hypoid tooth metric bevel gears, straight, spiral, & zerol tooth metric miter gears, metric screw gears, metric worms & worm wheels, metric ratchets & pawls, metric gear couplings, metric involute splines & bushings, and right-angle metric (read more)
Browse Gears Datasheets for KHK USA, Inc. -
sets, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, plastic gears, planetary gears, gearboxes, speed reducers / increasers, differentials, and custom shafting. Our unique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Planetary speed reducers (gearboxes) Aluminum Worm Gear Reducers (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Industrial equipment operating in moisture, corrosive environments, and continuous-duty conditions requires reliable gear solutions with stable performance and long service life. Leno Machinery manufactures custom brass gears using high-quality copper-zinc alloys and precision machining (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Many mechanical systems require more than standard round-bore gears. Applications using square shafts often demand secure torque transmission and anti-rotation performance without additional locking components. LENO's square bore spur gears are custom-engineered to match specific shaft (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Savage Wheel Presses, also known as Horizontal Forcing Presses, are used for mounting/demounting wheels, bearings, gears, sheaves, pulleys, etc., onto/off shafts, axles, rolls, or armatures. Style shown is inclined to allow overhead loading. Inserts are available for different shaft (read more)
Browse Datasheets for Savage Engineering, Inc. -
Superior machine efficiency starts with precision drive components. LENO delivers custom gears, sprockets, and couplings engineered for peak performance and durability. With a vast (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
JWST's cryogenic position metrology system
The mechanism is a worm drive gearmotor that utilizes a Mission Research Corporation cryogenic stepper motor (model# MRC 12728) to drive a Vespel worm against a large aluminum worm gear at a ratio of 180:1.
-
Reduction Gearbox - Reduction Gearbox Manufacturers, Suppliers
[ Related Keywords : aluminum worm gear reducer, worm reducer gearbox ] .
-
ZCACA2001P085
Fig. 6 Fig. 5 Centrifugally cast aluminum bronze worm gear blanks being inspected .
-
Dual-mode variable stiffness actuator using two-stage worm gear transmission for safe robotic manipulators
Housing and frames were made of aluminum and worm gears were of brass.
-
FIRE: a near-infrared cross-dispersed echellette spectrometer for the Magellan telescopes
A stock aluminum bronze worm gear is oriented to drive the turret against clockwise and counter-clockwise hard stops.
-
https://www.sdp-si.com/ss/pdf/80501171.pdf
MATERIAL: Worm Gears – Aluminum Bronze or Aluminum Bronze with Gray Cast Iron Core .
-
https://sdp-si.com/ss/PDF/78501155AB.pdf
maTeriaL: worm gears – Aluminum Bronze or Aluminum Bronze with Gray Cast Iron Core .
-
https://sdp-si.com/ss/PDF/78501154AB.pdf
maTeriaL: worm gears – Aluminum Bronze or Aluminum Bronze with Gray Cast Iron Core .
-
https://www.sdp-si.com/ss/pdf/80501168.pdf
Worms – Steel Worm Gears – Aluminum Bronze or Aluminum Bronze with Gray Cast Iron Core .
-
D805 Metric Master Catalog: Spur Gears, Anti-backlash Gears and Many More - SDP/SI
Worm Gears [ Aluminum Bronze] & Worms [Steel] .
Indicates content that may require registration and/or purchase.