Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Jewell Instruments, LLC
Description: Input Ranges From ±3° to ±90° Rugged, High Precision, Low Cost, Single-Ended Power Input Inclinometer The Jewell Emerald Series inclinometer is a low cost, high precision inclinometer designed with higher accuracy than comparable MEMS devices. Applications include robotics,
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 1
- Supply Voltage: 15 to 30 volts
- Operating Temperature: -67 to 185 F
-
Supplier: Fredericks Company - Televac
Description: 0729-1753-99 Dual-Axis Analog Inclinometer The 0729-1753-99 analog inclinometer utilizes a Fredericks TrueTILT™ wide-range electrolytic tilt sensor and analog signal conditioner. This inclinometer has superior tolerances and unit-to-unit performance. Its
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 2
- Supply Voltage: 3.3 to 5 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Jewell Instruments, LLC
Description: The Jewell Instruments model AML is a low cost analog MEMS inclinometer for industrial applications. Standard units are available with 0-5V, 0.5-4.5V and 4-20mA output options. All AML series inclinometers are rated IP67 waterproof up to 1m. Custom ranges and output types are
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 1 to 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
-
Supplier: Sensata Technologies
Description: T-Series industrial inclinometers are compact high performance sensors used to determine inclination in roll and pitch axes with excellent precision and at a high value. Whether using a molded plastic housing or an AW6082-T6 aluminum alloy housing, both versions offer mechanical stability and
- Tilt Angle: 15 to 360 degrees
- Number of Axes: 2
- Accuracy: 0.1 degrees
- Supply Voltage: 10 to 30 volts
-
Supplier: Columbia Research Labs, Inc.
Description: Columbia Models DIS-7001 and DIS-7012 Inclinometer Systems include a temperature-compensated force balance inclinometer in conjunction with a power module and convenient digital display. Linearization is supplied in the readout module which eliminates the need for conversion from the
- Angular Range: -45 to 45 degrees
- Angular Resolution: 0.03 degrees
- Length: 2.27 inch
- Materials of Construction: Aluminum
-
Supplier: Micromega Dynamics
Description: The ‘Dual Axis Inclinometer’ – DAI in short – is a combined dual axis inclinometer, and temperature sensor to be used in geotechnical and structural applications. Attention is paid to aspects of protection against lightning, EMC and operation over a wide temperature range to allow
- Tilt Angle: -15 to 15 degrees
- Number of Axes: 2
- Supply Voltage: 20 to 25 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Fredericks Company - Televac
Description: The 0729-1755-99 analog inclinometer utilizes a Fredericks TrueTilt™ wide range electrolytic tilt sensor and analog signal conditioner. Its robust plastic housing and epoxy potting provide excellent durability and environmental protection. This inclinometer has superior
- Angular Range: -60 to 60 degrees
- Angular Resolution: 0.003 degrees
- Application: Automotive / Transportation, Construction / Building Site, Light Duty / Office, Machine Shop / Tool Room, Surveying / Field Work
- Level Type: Clinometer / Inclinometer
-
Supplier: DigiKey
Description: Sensor Inclinometer ±10° X, Y Axis 3Hz Bandwidth Module
- Tilt Angle: 10 degrees
- Operating Temperature: -13 to 185 F
- Output: Analog
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: ACA610T is a high precision & full temperature compensation single-axis Inclinometer/tilt sensor with analog voltage output, high-precision 24bit A / D differential converter inside the product, to ensure the the products output voltage signal linearity, and users no need to do
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 1
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Hymark/Kentucky Gauge
Description: Analogue voltage or current output 1 axis operation, 0-360 deg 2 axes operation, ±10 / ±30 / ±60 deg Measurement accuracy ±0.2 deg Zero setting input Robust metal housing with IP67 protection IX series 1-axis and 2-axis inclinometers with analogue and CANopen interfaces from Lika Electronic
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 2
- Accuracy: 0.2 degrees
- Supply Voltage: 0.5 to 4.5 volts
-
Supplier: Sherborne Sensors
Description: The DQG Series is a small, cost-effective, dual axis inclinometer designed for horizontal mounting. A microprocessor controls the inclinometer enabling a linearised and temperature corrected angle output signal. The unit has a metal housing and can be operated from an unregulated
- Tilt Angle: -25 to 25 degrees
- Number of Axes: 2
- Supply Voltage: 8 to 30 volts
- Operating Temperature: -40 to 185 F
-
Supplier: TE Connectivity
Description: Configuration Features Interface : Analog Dimensions Dimension (MM) : up to 70 Resolution (DEG) : up to +/- .01 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .5 Electrical Characteristics Interface Analog (MAMP) : 4 - 20 Voltage Supply (VDC) : 12 - 24 Other Connection :
- Number of Axes: 1
- Accuracy: 0.5 degrees
- Supply Voltage: 12 to 24 volts
- Operating Temperature: -13 to 140 F
-
Supplier: Rieker, Inc.
Description: The NG2U, NG3U, and NG4U sensors are liquid capacitive based inclinometers for measuring the tilt angle of any object with respect to gravity. All NGU models are supplied a ratiometric type analog output providing a high degree of linearity. Also available is a digital pulse width
- Angular Range: -30 to 30 degrees
- Angular Resolution: 0.003 degrees
- Materials of Construction: Aluminum, Plastic
- Application: Automotive / Transportation, Construction / Building Site, Surveying / Field Work
-
Supplier: Rieker, Inc.
Description: Our 2160-F mechanical inclinometer is a ±60 degrees unit with 5 degree increments. The housing is made of rugged ballistic plastic, making these clinometers extremely tough for all types of environments and weather conditions. With operating temperature ranging from -45°C to 82°C the 2160-F
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 1
- Operating Temperature: -49 to 179.6 F
- Output: Analog
-
Supplier: SignalQuest, Inc.
Description: ±70 º dual axis, 360 º single axis, serial and analog output Description The inclinometer module performs calibrated angle measurement with analog voltage and digital serial outputs. Function ± 70 º dual axis angle measurement 360 º single axis angle measurement Features ± 1 º
- Tilt Angle: -70 to 360 degrees
- Accuracy: 1 degrees
- Supply Voltage: 2.9 to 5.8 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Models SI-701FND is a premium performance force balance inclinometer designed to yield exceptional performance and long life under extreme shock and vibration conditions. A fluid-damped sensor system makes this sensor virtually uninfluenced by shock and vibration encountered in
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 0
- Operating Temperature: -4 to 167 F
- Output: Analog
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SPECTROTILTtm II family of Dual Axis Inclinometers combine the SP 5000 Series sensor with CMOS or custom designed hybrid signal conditioning circuitry. The result is a high performance / low cost dual axis inclinometer which can tackle the most demanding applications. All models
- Tilt Angle: -20 to 20 degrees
- Number of Axes: 2
- Accuracy: 0.06 degrees
- Supply Voltage: -16 to 16 volts
-
Supplier: Rieker, Inc.
Description: Our MPI unit is a touch screen inclinometer offering a multi-output precision sensing solution. The MPI offers multiple configurable outputs: Graphic Touch-Screen Sunlight-readable Display, Digital RS232 & RS485, Analog Voltage, and four (4) Relay Switches providing maximum
- Angular Range: -180 to 180 degrees
- Angular Resolution: 0.01 degrees
- Application: Automotive / Transportation, Construction / Building Site, Surveying / Field Work
- Level Type: Clinometer / Inclinometer
-
Supplier: Columbia Research Labs, Inc.
Description: Columbia Models SI-702AI and SI-702AIHP are biaxial force balance inclinometers designed with an output circuit configuration made for use in 4-20 mA data transmission systems. The 4-20 mA system is used extensively in industrial installations in order to transmit data over long distances in
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 2
- Operating Temperature: -40 to 185 F
- Output: Analog
-
Supplier: POSITAL B.V.
Description: POSITAL TILTIX 2 Axes inclinometer: Analog, Voltage 0 – 5 V interface, Static / Accelerometer technology and IP67 protection class.
- Tilt Angle: 40 degrees
- Number of Axes: 2
- Accuracy: 0.1 degrees
- Supply Voltage: 10 to 30 volts
-
Supplier: Hymark/Kentucky Gauge
Description: Programmable resolution from 1 to 0,001° Accuracy up to ±0.2 deg 1 or 2 axes version Programmable anti-vibration filter Integrated software diagnostic MTTF value = 102 years Robust die cast housing with IP67 IX series 1-axis and 2-axis inclinometers with analogue and CANopen interfaces from
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 1
- Accuracy: 0.2 to 0.5 degrees
- Supply Voltage: 7 to 40 volts
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SPECTROTILTtm II family of Dual Axis Inclinometers combine the SP 5000 Series sensor with CMOS or custom designed hybrid signal conditioning circuitry. The result is a high performance / low cost dual axis inclinometer which can tackle the most demanding applications. All models
- Tilt Angle: -20 to 20 degrees
- Number of Axes: 2
- Accuracy: 0.06 degrees
- Supply Voltage: 5 volts
-
Supplier: US Digital
Description: The A2T is a single axis, digital gravity angle sensor. The A2T serves as a full 360 range absolute tilt sensing programmable level with either digital or analog output. Internally, a rotary bar coded disk is mounted to a weighted gravity driven wheel. A micro-controller strobes an LED to
- Tilt Angle: 360 degrees
- Number of Axes: 1
- Accuracy: 0.18 to 0.25 degrees
- Supply Voltage: 5.5 to 16 volts
-
Supplier: Lika Electronic
Description: Resolution up to 0,001° High accuracy, ±0.05 deg Programmable 1 or 2 axes operation Programmable anti-vibration filter Integrated software diagnostic MTTF value = 102 years Robust die cast housing with IP67
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 1 to 2
- Operating Temperature: -40 to 185 F
- Output: Analog
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: SCA1800T is a dual axis Inclinometer module with analog voltage output, adopts VTI MEMS control unit by measuring the static gravity field changes then convert into inclination change, the changes in mode output voltage (0-5V),mainly used to measure the inclination of the object with
- Tilt Angle: 1 to 85 degrees
- Number of Axes: 2
- Supply Voltage: 5 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Sherborne Sensors
Description: The LSI Series is a range of gravity referenced servo inclinometers that can be used for a wide variety of industrial and military applications where high precision angular measurements are required. Models are available in a variety of ranges from +/-14.5 degrees to +/-90 degrees with low
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 1
- Supply Voltage: -15 to 36 volts
- Operating Temperature: 0.4 to 158 F
-
Supplier: Lika Electronic
Description: Programmable resolution from 1 to 0,001° Accuracy up to ±0.2 deg 1 or 2 axes version Programmable anti-vibration filter Integrated software diagnostic MTTF value = 102 years Robust die cast housing with IP67
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 1 to 2
- Operating Temperature: -40 to 185 F
- Output: Analog
-
Supplier: Sherborne Sensors
Description: inclinometers operate on a single 24Vdc supply and the output series load resistance can be as high as 400Ω. Sherborne Sensors T435 'L' series inclinometers have a long and successful market history under the Schaevitz® brand.
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 1
- Supply Voltage: 24 volts
- Operating Temperature: 0.4 to 158 F
-
Supplier: DigiPas Technologies Inc.
Description: DUAL ANGLE DISPLAY Dual-Axis (X-Y) colour graphic display of angular & vibration measurements Real-time Digital & Analog display for angles & vibration monitoring, data logging & analysis ULTRA PRECISION ANGLE MEASUREMENT Ullia high resolution of 0.2 arcsec. angular measurement. Wireless
-
Supplier: Lika Electronic
Description: Analogue voltage or current output 1 axis operation, 0-360 deg 2 axes operation, ±10 / ±30 / ±60 deg Measurement accuracy ±0.2 deg Zero setting input Robust metal housing with IP67 protection
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 1 to 2
- Operating Temperature: -40 to 185 F
- Output: Analog
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: The LCA328T series Inclinometer developed by Rion is dual axes MEMS Inclinometer. Due to the latest built-in MEMS production technology inclination unit, it achieves small size, long distance transmission can up to over 2000 Meters, strong ability of resisting external electromagnet
- Tilt Angle: 0 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: HCA518T is current output angel tilt sensor/Inclinometer, output adopt the standard industry electronic interface 4 ~ 20mA, can be long-distance transmission of up to 2000 meters. The product uses the latest MEMS high technology for production, made precise compensation and correction to
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 1
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Advanced Orientation Systems, Inc.
Description: This special all Solid State Analog Vdc output tilt modules are built around a customized state of the art CMOS components. In a single (7001) and dual axis (7002) versions it provides an economical and reliable tilt sensing solution for applications requiring superior Mid-Wide range
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 2
- Operating Temperature: -40 to 212 F
- Output: Analog
-
Supplier: BEI Sensors
Description: BEI Sensors sturdy and compact T-Series industrial inclinometer is a high performance sensor for angle measurement of inclination (pitch and roll) and rotational movements. Using the latest MEMS technology, these inclinometers offer the best combination of precision and responsiveness.
- Tilt Angle: -360 to 360 degrees
- Number of Axes: 1 to 2
- Accuracy: 0.1 degrees
- Supply Voltage: 10 to 30 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: ADIS16203 series Inclinometer Sensor Evaluation
- Packing Method: Bulk Pack
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
and position feedback. Different applications, however, often require different measuring ranges, output signals and settings. Traditionally, that can mean stocking multiple inclinometer variants. POSITAL’s programmable TILTIX inclinometers with analog voltage and current outputs offer a (read more)
Browse Tilt Sensors Datasheets for POSITAL B.V. -
AXO®301 High Resolution MEMS Accelerometer & Inclinometer Input measurement range of ±1 g Broadband resolution of 50 µg Tailored to high resolution industrial inclinometers and railway applications (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
accelerometer tailored for navigation, positioning, and motion control of land and marine. AXO301 High-Resolution Accelerometer and Inclinometer for Railway and Industrial Systems (read more)
Browse Accelerometers Datasheets for Tronics Microsystems
Conduct Research Top
-
Inertial Sensor Theory 101
Jewell accelerometers and inclinometers are precision inertial instruments. They utilize closed loop sensor technology to produce a highly accurate output with virtually infinite resolution. The inertial sensor output is an analog voltage, current, or digital signal proportional to applied
More Information Top
-
World Congress on Medical Physics and Biomedical Engineering 2006
Dynamic Characteristics of Analog Inclinometer ..............................................................................................................857 .
-
An experimental stationary quadrotor with variable DOF
Since high resolution analog inclinometer sensor is easily affected by environmental noises, IIR Butterworth low pass filters are used for filtering purposes.
-
Gemini Pipelines
To verify that the PLET was within the plus or minus two degree tolerance, a combination of electronic and visual analog inclinometers were installed relative to the subsea connector.
-
PXI-based High-Performance Versatile Instrumentation and Motion Control System for Wind Tunnel Applications
PXI-6254 data acquisition module installed in slot 7 of the analog inclinometer , ambient and test section temperature .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/34517/Acta-Astronautica-romano_agrawal-1.pdf?sequence=1
two analog inclinometers , by Se&a, used as at- titude sensors around the pitch (x) and roll (2) axes.
-
Implementation of a LabVIEW-based automated wind tunnel instrumentation system
In our application, analog input channels of this module have been used for model pitch and roll angles measurement using Crossbow analog inclinometer , ambient and test section temperature measurement using resistance temperature detectors (RTDs) and humidity measurement using Honeywell’s humidity sensors.
-
Murata SCA1020 Series Accelerometers | Mouser
Accelerometers 2-Axis Inclinometer Analog /Digital .
-
A mobile Magnetic Sensor Unit for the KATRIN Main Spectrometer
The sensor board attached at the top of the tower is equipped with two triaxial custom designed flux gate sensors (see Table 1), a dual axis digital inclinometer ( Analog Device ADIS 16209), and two electronic boards.
-
SCA100T-D02-1 RoHS Compliant | Mouser
Inclinometers 2-Axis Inclinometer Analog .
-
An aircraft banking angle indicator (ExBAMDI)
The ExBAMDI Inclinometer Analog or, Digital Systems, are strategically fixedon the top- middle position of the ExBAMDIdisplay panel between the left and right Direction Recovery Arrows.
Indicates content that may require registration and/or purchase.